-
Supplier: Accuris
Description: Geometrical product specifications (GPS) -- Population specification
-
Supplier: Accuris
Description: Bicycles - General Specification
-
Supplier: Accuris
Description: Safety Colours - General Specification
-
-
Supplier: Accuris
Description: Utility lighters - Safety specification
-
Supplier: HydraCheck Inc.
Description: JIS male x JIS female gauge port adapter. JIS connections have a 30° flare. Gauge port adapters allow the user to install a pressure gauge, diagnostic nipple, or sensor inline in a hydraulic system. All units are made from zinc/nickel-plated carbon steel which offers reliability
- Fitting Type: Adapter, Swivel
- Connection Type: Threaded
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Gate Valves, API, ANSI, BS, DIN and JIS Standards Approved, Measures 1/2 to 36 Inches. Model Number: LD 001C-GT3 Key Specifications/Special Features: Body materials: carbon steel, alloy steel and stainless steel Temperature: -196 to 593 degrees Celsius Standards: API, ANSI, BS, DIN and
- Valve Size: 0.5 to 36 inch
- Media Temperature: -320.8 to 1,099.4 F
- Valve Type: Gate / Knife Valves
- Actuation: Manual / Hand
-
Description: electromagnetic vibration testing machine is dedicated to high quality, high performance and high reliability, precision and accuracy, and convenient operation. It is a test platform that meets all kinds of test specifications, and can be executed including IEC, MIL-STD, JIS, ASTM and
- Peak Sinusoidal Force: 674.4 to 35,968 lbs
- Frequency Range: 1 to 3,500 Hz
- Displacement: 0.9842525 to 5.905515 inch
- Peak Acceleration: 0 to 101.9367991845056 g
-
Supplier: NBK America LLC
Description: Wrench or SKXB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together. Use the SKX-N hexalobular wrench for extremely limited access spaces for mounting and removing in tight spaces. Also, products with special specifications such as ventilation holes, dimensions, shapes, materials,
- Length: 0.1574804 inch
- Screw Type: Cap Screw
- Fastener Standards: ISO, JIS
- Features: Other
-
Screws - Hexalobular Socket Head Cap Screw with Extra Low Profile (Inch Thread) -- SET-#6-32-3/4-TZBSupplier: NBK America LLC
Description: Socket Install and remove with SKX Dedicated Wrench or SKXB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together. Use the SKX-N hexalobular wrench for extremely limited access spaces for mounting and removing in tight spaces. We manufacture products with special specifications such
- Length: 0.75 inch
- Inch: # 6
- Screw Type: Cap Screw
- Fastener Standards: ISO, JIS
-
Description: 0203 as a reference point, and we have also considered individual auto maker's tests. The specification from SAE is modeled after the JIS and doesn't differ greatly. Details about the nozzle types and the rotating nature of the spray arms and product table are also included in the
- Temperature Range: -20 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Self-supporting style board to board connectors. Both plugs and receptacles are supplied radial-tape mounted (conforming to JIS C 0805 tape specification), which can be mounted by versatile, radial component pick and place machines. Automatic mounting is possible up to 15 circuits.
- Voltage Rating: 500 volts
- Contact Pitch: 1.2500000000000002 mm
- Connector Type: Board-to-Board Connector
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Carbon Steel Caps, ANSI, ISO, JIS and DIN Standards, Measures 1/2 to 56 Inches. Model Number: LD 015-PF3 Key Specifications/Special Features: •Materials: carbon steel, stainless steel, malleable iron, brass A234, A105, A403, F304, F304L, F316 and F316L•Manufacturing standards: ANSI,
- English Size: 0.5 to 57 inch
- Material: Carbon & Alloy Steel, Stainless Steel
- Features: English
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Carbon Steel/Stainless Steel Caps, ANSI, ISO, JIS and DIN Standards, Measures 1/2 to 56 Inches. Model Number: LD 015-PF1 Key Specifications/Special Features: Materials: carbon steel, stainless steel, malleable iron, brass A234, A105, A403, F304, F304L, F316 and F316L Manufacturing
- English Size: 0.5 to 56 inch
- Material: Carbon & Alloy Steel, Stainless Steel
- Features: English
-
Supplier: Indium Corporation
Description: To eliminate the chance of contaminating Pb-free solder with Pb, ingots come in two shapes to designate the alloy. All bar solder complies with the requirements of ASTM B-32, J-Std 006 (formerly QQS-571F) and JIS Z 3282. Indium Corporation also features RoHS compliant Sn995 Pb-Free Bar Solder
- Approvals / Conformance: ASTM / UNS, JIS
- Solder Alloy: Lead Free, Tin-Lead (Sn-Pb)
- Features: Other
-
Description: ISO 15510:2010 lists the chemical compositions of stainless steels agreed by ISO/TC 17/SC 4, mainly on the basis of a composition of the specifications in existing ISO, ASTM, EN, JIS and GB (Chinese) standards. They apply to all wrought product forms, including ingots and semi-finished
-
Supplier: CSA Group
Description: ISO 15510:2014 lists the chemical compositions of stainless steels agreed by ISO/TC 17/SC 4, mainly on the basis of a composition of the specifications in existing ISO, ASTM, EN, JIS, and GB (Chinese) standards. They apply to all wrought product forms including ingots and semi-finished
-
Supplier: MFP Automation Engineering
Description: Parker offers adapters that provide leak free solutions. Adapter styles include – hydraulic, pneumatic & instrumentation. Adapters from Parker are manufactured to meet or exceed the industrial specification requirements of SAE, ISO, DIN, DOT and JIS standards. A wide range of adapter
- Fitting Type: Hose Fitting, Pipe Fitting, Tube Fitting
- Features: Hydraulic Fitting, Pneumatic Fitting
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Safety Valves in 3/8-Inch to 16-Inch Sizes. Model Number: LD-015-SF Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 3/8 inch to 16 inches (DN10mm - DN400mm) Connection: flanged Body materials: carbon steel, alloy steel, stainless
- Valve Size: 0.375 to 16 inch
- Actuation: Manual / Hand
- Features: Other
- Valve Type: Safety Valves
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Compliant with JIS mounting instructions. Available to attach sensor. Features PC cylinder is compliant with JIS, which gathered unrivaled characteristics of BF diaphragms. It is compliant with specifications of cylinder installing size 1PS of JIS B 8368. Extremely little
- Stroke: 0.393701 to 1.968505 inch
- Operating Pressure: 2.17555259035796 to 101.525787550038 psi
- Operating Temperature: 32 to 140 F
- Cylinder Action: Double, Single
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: TUBE (METRIC) MALE PIPE TUBE (INCH) MALE PIPE Reference Specifications: DIN -ISO 2999 BS – 21 JIS – B0203 ISO – 7/1-BSP-T 55° Thread angle Truncation of root and crest is round Taper angle 1°47’ “D” – Dimension is minimum opening. Dimensions are for reference only, and are subject to
- Fitting Type: Adapter, Tube Fitting
- Features: Gas Fitting
-
Supplier: Allied Electronics, Inc.
Description: Features: High Reliability Withstanding 5000 Hour Load Life at +105°C (3000/2000 Hours for Smaller Case Sizes Per Datasheet) Capacitance Ranges Available Based on the Numerical Values in E12 Series Under JIS Compliant to the RoHS directive (2002/95/EC) Specifications: Temperature
-
Supplier: Grotenrath Rubber Products Company, Inc.
Description: Standard Sizes: AS, MS, MIL, AMS, AN, NAS, SAE Metric Sizes: JIS, BS, SMS, DIN; DIN ISO Compounds Include: Buna-N(Nitrile), Viton™, Silicon, EPDM, Butyl, HNBR, Flourosilicone, Thiokol, Urethane, Hypalon, Afls, Teflon™, Kalez, Carboxliated. Special Compounds: FDA, NSF 61, Food Grade, Colored,
-
Supplier: Allied Electronics, Inc.
Description: Features: High Reliability Withstanding 5000 Hour Load Life at +105°C (3000/2000 Hours for Smaller Case Sizes Per Datasheet) Capacitance Ranges Available Based on the Numerical Values in E12 Series Under JIS Compliant to the RoHS directive (2002/95/EC) Specifications: Temperature
-
Supplier: Allied Electronics, Inc.
Description: Features: High Reliability Withstanding 5000 Hour Load Life at +105°C (3000/2000 Hours for Smaller Case Sizes Per Datasheet) Capacitance Ranges Available Based on the Numerical Values in E12 Series Under JIS Compliant to the RoHS directive (2002/95/EC) Specifications: Temperature
-
Supplier: Allied Electronics, Inc.
Description: Features: High Reliability Withstanding 5000 Hour Load Life at +105°C (3000/2000 Hours for Smaller Case Sizes Per Datasheet) Capacitance Ranges Available Based on the Numerical Values in E12 Series Under JIS Compliant to the RoHS directive (2002/95/EC) Specifications: Temperature
-
Supplier: Excel Cell Electronic USA Corp.
Description: Features Single contact and double contacts type offer switching capacity by 15A in small size for exclusive automobile control relay switching box use. Standard and European Specification are available to comply with various electrical specification requirements. Simple magnetic
- Normally Closed (NC): 1
- Maximum Current: 10 amps
- Maximum AC Switching Voltage: 120 volts
- Maximum DC Switching Voltage: 28 volts
-
Supplier: Haida International Equipment Co., Ltd.
Description: Generl Specifications: Estimated Packaging Dimensions: (W*D*H) 600*600*1400mm Power supply source: single-phase, 220V±10%, 50/60Hz (can be appointed) Application: Rotorless Rheometer is used for rubber quality control and it is widely used in rubber industry. rheometer can offer accurate data
-
Description: Description SPECIFICATIONS Body Type Straight-through, cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’, 16’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End
- Media: Air, Steam
- Valve Type: Control Valves, Globe Valves
-
Description: Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End connection •
- Media: Air, Steam
- Valve Type: Control Valves, Cryogenic Valves, Directional Valves, Diverter Valves, Globe Valves, Mixing Valves
-
Description: Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End connection •
- Media: Air
- Valve Type: Control Valves, Diverter Valves, Mixing Valves
-
Supplier: ASTM International
Description: 1.1 These test methods cover mechanical tests described in ASTM, EN, ISO, and JIS standards that utilize the SI system of units. The test methods in each system are not exact equivalents. Each standards system (ASTM, EN, ISO, and JIS) shall be used independently of the other. Combining
-
Supplier: ASTM International
Description: 1.1 These test methods cover mechanical tests described in ASTM, EN, ISO, and JIS standards that utilize the SI system of units. The test methods in each system are not exact equivalents. Each standards system (ASTM, EN, ISO, and JIS) shall be used independently of the other. Combining
-
Supplier: Haida International Equipment Co., Ltd.
Description: safety footwear put between the upper and lower plate, and then administered to a predetermined pressure, the degree of re-testing steel head sag when worn able to ensure safety for the toes, the re-testing equipment. EN norms are using gauges, amount of steel in the head gap, ANSI
- Mechanical Test: Compressive
- Display / User Interface: Digital Readout / Interface
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specification 1. 1 years experience 2. The Third party certificate 3. Fast delivery Application: Salt Spray test Chamber is used for imitating natural status in increase imitation test. The imitating condition is harder than status that we usually meet. The tester can combine the follow
- Parameters: Corrosion (Salt Fog / Immersion), Temperature
- Configuration: Floor Mount
-
Supplier: ZGC, Inc.
Description: available. The THV-175 is produced according to the strict regulations of the Japanese Industrial Standards ( J.I.S ). This guarantees the quality standard and published specifications.
Find Suppliers by Category Top
Featured Products Top
-
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for more than 50 years. Main Manufacturing also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special (read more)
Browse Pipe Fittings Datasheets for MAIN Manufacturing Products, Inc. -
MAIN Manufacturing Products has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS and other flange standards for over 50 years. Main Manufacturing also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special hydraulic (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
JIS international and national industrial standards, covering mainstream industrial specification requirements. It is perfectly compatible with fastener assembly, automobile & motorcycle accessory matching, and mechanical accessory supporting scenarios, meeting the diversified assembly demands of (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
diameter is Φ6mm (for mass production) Spur Quality Grade JIS N5~JIS N12 (AGMA Equivalent 11~5) Materials Available: 4115, 4140, 1045, 303 or 304 Steels Nylon 901 & 907 Acetal/POM Sintered Metal Bronze (read more)
Browse Gears Datasheets for KHK USA, Inc. -
Metal Detectable Nitrile Atlantic Rubber O-Rings, in a full range of sizes and materials, are available in small or large quantities using stock tooling or with minimal tooling costs. AS568, JIS, DIN , British Standard, ISO as well as a full range of non standard sizes (read more)
Browse O-rings Datasheets for Atlantic Rubber Company, Inc. -
diverting type and is available across a wide size range. Highlight Specifications Body type: three-way cast globe valve Nominal size: 3/4" to 14" Pressure rating: ANSI Class 125/150/300/600; JIS 10K/16K/20K/30K/40K; PN1.6/4.0/6.4/10.0 MPa (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ballscrew configurations to satisfy your special application requirements. Hiwin has the capability of producing JIS C0 class ground ballscrews, and DIN 5 class (up to 23 microns) for precision rolled ballscrews. Ballscrew O.D. ranging from 4mm to 120mm, and with Dm-N values up to 220,000. (read more)
Browse Ball Screws Datasheets for HIWIN Corporation -
easily be on our shelves but not cataloged. This includes flanges to ISO 6162, ISO 6164, JIS, or DIN standards or flanges with blind. ISO 6149, BSPP, BSPT, or butt weld ports. Run tees, branch tees, wyes, and crossed are also available. (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
Atlantic Rubber O-Rings, in a full range of sizes and materials, are available in small or large quantities using stock tooling or with minimal tooling costs. AS568, JIS, DIN , British Standard, ISO as well as a full range of non standard sizes are available from existing tooling. (read more)
Browse O-rings Datasheets for Atlantic Rubber Company, Inc. -
High precision tolerance Molded O-Rings Atlantic Rubber O-Rings, in a full range of sizes and materials, are available in small or large quantities using stock tooling or with minimal tooling costs. AS568, JIS, DIN , British Standard, ISO as well as a full range (read more)
Browse O-rings Datasheets for Atlantic Rubber Company, Inc.
Conduct Research Top
-
A Standard Comparison: JIS vs. AISI/UNS
MISUMI provides fast online access to Mitsubishi Electric Automation products. With a wide range of product solutions, MISUMI is the easiest way to order Mitsubishi Electric Automation parts. Along with competitive pricing and fast delivery, you can customize your order online or contact our
-
Bearing Design Fundamentals: A Complete Guide for Engineers
have evolved over time and have been standardized. Bearing speeds, loads, and other characteristics will vary slightly from one manufacturer to the next but will meet the precision class standard for dimensions. The various bearing industry standards include ABEC, AFBMA, ISO, DIN, and JIS.
-
Understanding Microscopes
, while the Japanese Standard (JIS) is less commonly used. DIN microscopes begin with an object-to-image distance of 195mm, and then fix the object distance (with respect to the rear shoulder of the objective) at 45mm. The remaining 150mm distance to the eyepiece field lens sets the internal real image