Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Schmersal Inc.
Description: Spring-return joystick switches Mounting hole 22.3 mm Mounting Knurled nut up to 6 mm front plate thickness Suitable for food processing industry
- Number of Axes: 2-Axis Control
- Features: Other
- Switches: Spring Return (Centering)
-
Supplier: Schmersal Inc.
Description: Spring-return joystick switches Mounting hole 22.3 mm Mounting Knurled nut up to 6 mm front plate thickness Suitable for food processing industry
- Number of Axes: 1-Axis Control
- Features: Other
- Switches: Spring Return (Centering)
-
Supplier: Schmersal Inc.
Description: Spring-return joystick switches Mounting hole 22.3 mm Mounting Knurled nut up to 6 mm front plate thickness Suitable for food processing industry
- Number of Axes: 1-Axis Control
- Features: Other
- Switches: Spring Return (Centering)
-
-
Supplier: Schmersal Inc.
Description: Spring-return joystick switches Mounting hole 22.3 mm Mounting Knurled nut up to 6 mm front plate thickness Suitable for food processing industry
- Number of Axes: 2-Axis Control
- Features: Other
- Switches: Spring Return (Centering)
-
Supplier: Progressive Automations
Description: Our RC-08 Joystick gives you complete retraction and extension control over two actuators separately. Retract and extend one actuator with horizontal motion and a second with vertical motion. It’s easy to use, easy to install and can be wired up in just a few minutes. Add this joystick
- Grip Style: Ball
- Features: Bellows, Gaiter or Boot, Other
- Mounting: Panel
-
Supplier: ODG (Origin Data Global)
Description: SWITCH JOYSTICK 4 WAY 4A 250V
- Operating Temperature: -13 to 113 F
- Number of Axes: 2-Axis Control
-
Description: The primary action of the joystick produces a "slow" pulse rate of 20 PPS (pulses per second). When the bar switch is pressed simultaneous to a joystick direction pressure a "fast" output rate of 200 PPS is produced.
- Number of Axes: 2-Axis Control, 4-Axis Control
- Joystick Technology: Microswitches
- Features: Other
- Mounting: Panel
-
Supplier: Newark, An Avnet Company
Description: JOYSTICK SWITCH 800143 ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: JOYSTICK SWITCH 100121 ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: JOYSTICK SWITCH-BASED ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: JOYSTICK SWITCH 800366 ROHS COMPLIANT: YES
-
Supplier: APEM Components, Inc.
Description: The 1000 Series is a range of robust, panel mounted switch joysticks, and are available with either V4 (5A) or V3 (15A) switches. The 1000 Series can be configured to operate in either single or double axis mode.
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1376036-JS5208 Category: Switches - Navigation Switches, Joystick Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 54 pct. Type: Navigation Switch, 2 - Axis MSL Level: 1 (Unlimited) Mfr: E-Switch Series: JS5208 Package: Bulk
- Operating Temperature: -4 to 158 F
- Number of Axes: 2-Axis Control
-
Supplier: RS Components, Ltd.
Description: APEM HF44S11A Joystick Switch
- Number of Axes: 3-Axis Control
-
Supplier: DigiKey
Description: SWITCH JOYSTICK T-HANDLE HALL
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER Industrial Joysticks are manually actuated motion control switches. They are used on equipment that requires operator control of one or more axis. Features such as multiple switches per direction, interlocks, pushbuttons, mounting plates and bellows offer our customers a
- Operating Temperature: -13 to 149 F
- Features: Bellows, Gaiter or Boot, Other
- Switches: Friction Hold, Spring Return (Centering)
- Joystick Application: Heavy Duty Joystick Controller
-
Supplier: RAFI GmbH & Co. KG
Description: GENERAL PURPOSE JOYSTICK As its name suggests, the RAFI general purpose joystick is extremely versatile. It enables multifunctional handles with a variety of options such as thumb joystick, rocker switch, or push function. As a system supplier, RAFI has been using
- Operating Temperature: -40 to 185 F
- Number of Axes: 4-Axis Control
- Grip Style: Ball, Contoured, Custom, Straight or Conical Tube
- Connector: CANbus, USB
-
Supplier: Daco Hand Controllers
Description: of the few specialist companies to engineer our own miniature force-operated joysticks. Force-operated joysticks are noteworthy for their small footprint. They require less space for mounting and the base assembly is smaller than an equivalent displacement joystick; if a grip is
- Operating Temperature: -40 to 70 F
- Grip Style: Custom, Straight or Conical Tube
- Features: Other
- Mounting: Panel
-
Supplier: Advance Security Products
Description: PTZ Joystick Controller Easily control your PTZ camera. Joystick is touch sensitive--the further you move it, the faster the camera moves. Works great with any Pelco D or Pelco P PTZ camera. Complete 3 axis control from the joystick itself - up, down, left, right, and zoom all
-
Supplier: Grayhill, Inc.
Description: Grayhill’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life. Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the following three
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Grip Style: Custom
- Joystick Application: Game Joystick Controller
-
Supplier: OTTO Controls
Description: joystick, making it a solid choice for commercial and military applications. The joystick uses OTTO’s field-proven dual magnet configuration found in OTTO’s HPL linear output Hall effect switches. The Hall effect sensors are fully protected against electromagnetic and radio
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Connector: CANbus, None
- Features: EMI / RFI Protection, Other Input Technology
-
Supplier: OTTO Controls
Description: The JHM is a medium, bottom mount, full-function joystick that fits in an armrest, on a panel or other locations with a shallow behind-panel depth. It utilizes Hall effect technology for long life and reliability. Electronics are sealed up to IP68S, and it has an operational life of up to 10
- Number of Axes: 1-Axis Control, 2-Axis Control
- Grip Style: Ball
- Connector: CANbus, None
- Switches: Friction Hold, Spring Return (Centering)
-
Supplier: SFCable.com
Description: Ideal for sharing game port / MIDI peripherals or Apple monitors. Ports:3 x DB15 Female. Type: 2-way DB15 AB manual switch. Wired straight-thru in a pin-to-pin configuration. Heavy-duty, easy-to-turn rotary switch. No Power Required. Anti-skid feet.
- Features: Integrated Monitor
-
Supplier: SFCable.com
Description: Ideal for sharing game port / MIDI peripherals or Apple monitors. Ports:5 x DB15 Female. Type: 4-way DB15 ABCD manual switch. Wired straight-thru in a pin-to-pin configuration. Heavy-duty, easy-to-turn rotary switch. No Power Required. Anti-skid feet.
- Features: Integrated Monitor
-
Supplier: Accuris
Description: SWITCHES, SOLID STATE TRANSDUCER, 2-AXIS JOYSTICK
-
Supplier: Accuris
Description: SWITCH, SOLID STATE TRANSDUCER, 2 AXIS JOYSTICK
-
Supplier: Radwell International
Description: BEZEL, 800M SERIES, SQUARE, BLACK, FOR PUSHBUTTON SWITCH, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Grayhill, Inc.
Description: Grayhill’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life. Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the following three
- Operating Temperature: -40 to 185 F
- Number of Axes: 4-Axis Control
- Connector: None
- Joystick Technology: Optical
-
Supplier: OTTO Controls
Description: JHM Joystick with G3-A Grip
- Number of Axes: 1-Axis Control, 2-Axis Control
- Connector: CANbus, PWM, USB
- Features: EMI / RFI Protection
- Switches: Friction Hold, Spring Return (Centering)
-
Supplier: Win Source Electronics
Description: Manufacturer: C&K Components Win Source Part Number: 937213-TPA413GLFG Series: TPA Operating Temperature Range: -40°C ~ 110°C Features: Navigation Switch, 2 - Axis Digital (Mechanical Switch) Output Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Switches ECCN:
- Operating Ambient Temperature: -40 to 110 C
-
Supplier: Grayhill, Inc.
Description: Grayhill’s joysticks provide the human interface for directional control. They are available with mechanical switching or magnetic Hall-effect sensors for long life. Our NavCoders are unique human interface devices for navigating through on-screen software. They integrate the following three
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Connector: None
- Joystick Technology: Optical
-
Supplier: Accuris
Description: SWITCH, SOLID STATE TRANSDUCER, 2 AXIS JOYSTICK, LOW FORCE
-
Supplier: Zaber Technologies, Inc.
Description: The X-JOY3 is ideal for XY or XYZ applications requiring manual control. The joystick is intuitive to use, and the keys are pre-programmed with commands to home the devices, save positions, and switch between coarse and fine positioning. Each key can also be reprogrammed to send commands to
- Operating Temperature: 32 to 122 F
- Number of Axes: 3-Axis Control
-
Supplier: Allied Electronics, Inc.
Description: XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness. Features Simple and Secure Mounting Saves Time During Assembly Body Comprises of a Mounting Base with One or More Electrical
-
Supplier: OTTO Controls
Description: HJMG3-CK JHM Joystick with G3-CK Grip
- Number of Axes: 1-Axis Control, 2-Axis Control
- Connector: CANbus, PWM, USB
- Features: EMI / RFI Protection
- Switches: Friction Hold, Spring Return (Centering)
Find Suppliers by Category Top
Featured Products Top
-
electronic joystick, making it a solid choice for commercial and military applications. The joystick uses OTTO’s field-proven dual magnet configuration found in OTTO’s HPL linear output Hall effect switches. The Hall effect sensors are fully protected against electromagnetic and radio (read more)
Browse Industrial Joysticks Datasheets for OTTO Controls -
Navimec™ is a five position navigational switch solution, with excellent tactile feedback, IP67, ideal for data entry devices where joystick function is needed. It has a select switch in the middle and four navigational switches around it (RS (read more)
Browse Navigational Instruments Datasheets for RS Components, Ltd. -
enclosure. The bottom half of the pedal utilizes the same proven contactless analog output Hall Effect technology used in OTTO joysticks and is available in J1939 and CANopen® formats. The CAN interface provides three analog input channels, 12 digital input channels and two digital output channels (read more)
Browse Foot Switches Datasheets for OTTO Controls -
Mission-critical defense and aerospace applications require precise, reliable systems. OTTO Controls works closely with customers to design solutions to specification and then produces and rigorously tests these systems in-house to perform as required under extreme or harmful conditions. Grips, joysticks, and thousands of MIL-Spec or military-qualified switches are manufactured in the U.S. (read more)
Browse Control Grips Datasheets for OTTO Controls -
In many vehicles and industrial systems, the grip becomes the primary connection between operator and machine. The HJLG3-A joystick and grip assembly brings multiple control functions into a single ergonomic package. The field (read more)
Browse Control Grips Datasheets for OTTO Controls -
.11". The recessed top section can be used for mounting push-button switches, membrane keypads, a joy-stick or tracker ball controls. ROLEC can supply these enclosures fully customized with extra holes for push-buttons, displays, connectors and cable glands. Also, the cases can be silk (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
, including OTTO Controls’ CAN joysticks and CAN Rocker, on the samenetwork. It can act as a base module for daisy-chaining up to seven CAN Rocker expansion modules. Product Features • CANbus J1939 or CANopen output (read more)
Browse Industrial Keypads Datasheets for Powell Electronics, Inc. -
savings in cost and weight without compromising performance. The team avoided onboard processors and feedback devices, opting instead for direct user control via wirelessly linked joysticks or switches. The operator determines the path of the robot based on images transmitted by the unit's wide (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Sensata Joysticks and Rockers in Lift Truck Controls
Sensata's joysticks, switch rockers and analog rockers provide a complete solution for operational control of lift trucks.
-
Remotely Operated Underwater Vehicles
displacement joystick base fitted with a grip containing two miniature force-operated joysticks, one 4-way trimmer switch and a rocking trigger switch. In total, it provides 10 axes of control.
-
Playful Control
There is an increasing demand for joysticks. Managing director of elobau, Michael Hetzer, can see the trend in his order books: "Our joysticks are used to a high degree in various industrial vehicles - in tractors and forklift trucks, to name just two examples. "The advantages
-
USB HID Class on an Embedded Device
Class Defini- operation of computer systems. Some of these devices tion for Human Devices (HID), Version 1.11" include, but are not limited to: a mouse; a keyboard; a (available on the Internet at the following URL: joystick; buttons; and switches. Along with providing
-
USB HID Class on an Embedded Device
Class Defini- operation of computer systems. Some of these devices tion for Human Devices (HID), Version 1.11" include, but are not limited to: a mouse; a keyboard; a (available on the Internet at the following URL: joystick; buttons; and switches. Along with providing
More Information Top
-
Computers Helping People with Special Needs
For example a PC-joystick consists of the joystick switch which is represented by a virtual joystick device and a number of joystick buttons, which are each handled as a virtual one button device.
-
Raspberry Pi Blueprints
I also chose to use a set of male-to-female 0.1 inch jumper wires to extend the wires that had been soldered onto the button and joystick switches .
-
Human Interface and the Management of Information. Methods, Techniques and Tools in Information Design
These pointing terminals are driven and controlled by operation terminals, such as, keyboards, joystick switches , levers, pedals, etc.
-
Push Buttons - Electrical - Grainger Industrial Supply
• 22mm, 4NO, Joystick Switch22mm, 4NO, Joystick Switch .
-
HW1M-F1010-20 - IDEC - Joysticks | Galco Industrial Electronics
Joysticks Switches , HW Series .
-
HW1M-LF1010-20 - IDEC - Joysticks | Galco Industrial Electronics
Joysticks Switches , HW Series .
-
Electrical - Grainger Industrial Supply
• 22mm, 4NO, Joystick Switch22mm, 4NO, Joystick Switch .
-
$200-$300 Push Buttons - Electrical - Grainger Industrial Supply
• 22mm, 4NO, Joystick Switch22mm, 4NO, Joystick Switch .
-
HW1M-F1111-22N9 - IDEC - Joysticks | Galco Industrial Electronics
Joysticks Switches , HW Series .
-
Electrical - Grainger Industrial Supply
• 30mm, 2NO/2NC, Joystick Switch30mm, 2NO/2NC, Joystick Switch .
Indicates content that may require registration and/or purchase.