-
Supplier: Richardson RFPD
Description: The ADRV9004 is a highly integrated RF transceiver that hasdual-channel transmitters, dual-channel receivers, integrated synthesizers,and digital signal processing functions. The ADRV9004 is a high performance, highly linear, high dynamicrange transceiver designed for performance vs.
- Package Type: BGA
- Features: Other
- Device Type: Transceiver
-
Supplier: Richardson RFPD
Description: A K-Band harmonic suppresser filter designed for use with MACS-007964-0M1R19 and MACS-007964-0M1R24 Doppler Transceivers.
- Frequency (Fc): 24,250 MHz
- Bandwidth: 500,000 kHz
- Insertion Loss: 0.6 dB
- VSWR: 1.7 :1
-
Supplier: ODG (Origin Data Global)
Description: M100 SERIES DUAL BAND 3G MODEM K
- Data Rate: 3,600 kbps
- Sensitivity: -155 dBm
- Device Type: Transceiver, Transmitter
-
-
Supplier: Richardson RFPD
Description: The AD-FMCOMMS3-EBZ is a high-speed analog module designed to showcase the AD9361, a high performance, highly integrated RF transceiver intended for use in RF applications, such as 3G and 4G base station and test equipment applications, and software defined radios. Its programmability and
- Category: Development Board
-
Supplier: Richardson RFPD
Description: High Performance, Low Power, ISM Band FSK/GFSK/OOK/MSK/GMSK Transceiver IC
- Category: Development Board
-
Supplier: Skyworks Solutions, Inc.
Description: low phase noise (–110 dBc/Hz @ 25 kHz offset), the SKY73120 is an ideal solution for ISM band base station transceivers, RFID transceivers, and 2G/3G base station transceivers.
- Supply Voltage: 3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: kTB Solutions
Description: kTB Solutions supplies broadband horn antennas cover the frequency range up to 40GHz. We offer standard gain horn antennas of the gain 6~17dB, as well as customized broadband horn antennas according to customers requirements. Features: Broad Band Applications: Wireless Transceiver
- Operating Frequency Range: 0.4 to 4 GHz
- VSWR: 2 :1
- Gain: 6 to 17 dB
- Component Type: Gain Horn Antennas
-
Supplier: kTB Solutions
Description: kTB Solutions supplies conical horn antennas cover the frequency range upto 116GHz. We offer standard gain horn antennas of the gain 10dB, 12dB, 15dB, 20dB, 25dB, as well as customized conical horn antennas according to customers requirements. Features: Broad Band Low VSWR Applications:
- Operating Frequency Range: 11.6 to 15.9 GHz
- VSWR: 1.25 :1
- Gain: 15 to 22 dB
- Component Type: Gain Horn Antennas
-
Supplier: Microchip Technology, Inc.
Description: Microchip IS187xSF BLE SoCs are designed for app enabled accessories and IoT applications. Operating in the 2.4GHz ISM band radio, the IS187xSF are certified to Bluetooth core specification version 5.0. It also supports Federal Information Processing Standard (FIPS) compliant encryption
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Equipment for the VHF and UHF frequency ranges The R&S®Series4200 is available in six versions: transceiver, transmitter and compact receiver. The R&S®Series4200 radios for the VHF frequency range (112 MHz to 156 MHz) are suitable for civil applications. The R&S®Series4200 radios for the UHF
-
Supplier: Data Connect Enterprise, Inc.
Description: transmission -40 to 75°C Operating temperature Redundant Power Design: 12~48V DC redundant power with polarity reverse protect function IP-30 metal case protection One box design, Master / Slave selectable via DIP Switch Defines Asymmetric (Band Plan 998) and Symmetric band plans for
- Number of Ports: 6 #
- Data Rate: 0.1 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: ValueTronics International, Inc.
Description: equipment. Additional Features: Comprehensive testing facilities for AM/FM/ΦM transceivers to 1000 MHz Sensitive receiver for off-air transmitter monitoring with 2955R Full duplex facility tests radio telephones and cross-band repeaters Sequential and revertive tones, DTMF and DCS
-
Supplier: Radicom Research, Inc.
Description: Gain Control (AGC) with synchronous and asynchronous control loops among antennas, antenna diversity functions, and adaptive transmit power control functions to obtain better performance in the analog portions of the transceiver. The WiFiHU2 series feature Soft AP support. It can turn your
- Sensitivity: -84 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 5 volts
-
Supplier: Microchip Technology, Inc.
Description: direct connection to a host processor/ controller, another Ethernet switch, or an Ethernet PHY transceiver. KSZ9563 also implements IEEE 1588v2 Precision Timing Protocol. Full register access is available by SPI or I2C interfaces, and by optional in-band management via any of the data
- Network Equipment: Switch
-
Supplier: Microchip Technology, Inc.
Description: a host processor/ controller, another Ethernet switch, or an Ethernet PHY transceiver. KSZ8563 also implements IEEE 1588v2 Precision Timing Protocol one-step operation. Full register access is available by SPI or I2C interfaces, and by optional in-band management via any of the data
- Network Equipment: Switch
-
Supplier: Microchip Technology, Inc.
Description: fabric, packet buffers, buffer manager, media access controllers (MACs), PHY transceivers, and host bus interface. The LAN9311/LAN9311i complies with the IEEE 802.3 (full/half-duplex 10BASE-T and 100BASE-TX) Ethernet protocol specification and 802.1D/802.1Q network management protocol
- Network Equipment: Switch
-
Supplier: RIGOL Technologies, Inc.
Description: to accurately view signals down to a noise floor of -161 dBm. In addition to locating and isolating lower power signals across the spectrum, this makes it possible to more precisely characterize all of the critical RF components within the transceiver design including attenuators, filters,
- Frequency Range: 3,000,000 kHz
- Analyzer Type: Instrument
-
Supplier: RIGOL Technologies, Inc.
Description: signals down to a noise floor of -165 dBm. In addition to locating and isolating lower power signals across the spectrum, this makes it possible to more precisely characterize all of the critical RF components within the transceiver design including attenuators, filters, mixers, and antennas
- Frequency Range: 6,500,000 kHz
- Analyzer Type: Instrument
Find Suppliers by Category Top
Featured Products Top
-
battery-powered radio equipment and can operate in both FDD and TDD modes. The ADRV9002 operates from 30 MHz to 6000 MHz and covers the UHF, VHF, licensed and unlicensed cellular bands, and industrial, scientific, and medical (ISM) bands. The IC can support both narrowband (12 kHz) and wideband standards (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
QPF5001 is a multi-die front-end module (FEM) designed for 8-12 GHz X-Band applications. The FEM integrates limiter, low-noise amplifier, and power amplifier. QPF5001 is configured to interface with a circulator. Transmit power is 12W saturated, receiver noise figure is 1.5dB. Lead free and RoHS compliant. (read more)
Browse RF Transceivers Datasheets for Qorvo -
transceiver RFIC. The module utilizes a USB 3.0 interface for data and control. The PRM2144X incorporates a 128-element phased array antenna. This antenna is integrated into the PCB and provides uniform performance over the entire IEEE 802.11ad band from 57 to 71 GHz. The Baseband (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
QPF5012 is a multi-die front-end module (FEM) designed for 8.5-10.5GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and power amplifier. Transmit power is 10 W saturated with 40 % PAE and transmitter large signal gain is 20.5 d (read more)
Browse RF Transceivers Datasheets for Qorvo -
accelerators, and imaging solutions need high logic density, reliable high-speed interfaces, and robust industrial-grade packaging. The 162K LUT Kintex-7 FPGA with 16 GTX transceivers delivers precisely that, offering a balanced architecture for mid (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
Industrial communication systems face critical challenges such as signal distortion, EMI interference, and temperature extremes. Selecting the right RS-485/RS-422 transceiver ensures (read more)
Browse Network and Communication Chips Datasheets for Win Source Electronics -
set when connected to an external microcontroller. Hostless mode utilizes the powerful Cortex®-M33 core, which includes 512 kB Flash and 32 K RAM. Silicon Labs' Simplicity Studio offers full support for development purposes, with a range of sample applications offered by Laird Connectivity to (read more)
Browse Memory Modules Datasheets for DigiKey -
Premium VHF band 136 to 174MHz 4 port RF dual junction coaxial circulator boasts great power capacity, low VSWR and superior signal isolation, perfect for transceiver systems and wireless signal transmission projects. Model number:5o131206004136174SK Frequency Range:136~174MHz (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Skyworks is pleased to introduce its L, S and C Band Ceramic RF Band Pass Filters for GPS, TCAS, Portable Transceiver, Homeland Security Radio, 5G, IOT and medical-based systems. These products are in production and (read more)
Browse RF Band Pass Filters Datasheets for Skyworks Solutions, Inc. -
the junction during automated or manual handling. The flip chip configuration is suitable for pick-and-place insertion. The high cutoff frequencies of these diodes allow use through W-band frequencies. Typical applications include single and double balanced mixers in radio (read more)
Browse Schottky Diodes Datasheets for Richardson RFPD
More Information Top
-
Ultra-wide-band 3D microwave imaging scanner for the detection of concealed weapons
…3D Microwave Imaging Scanner system in Fig. 1 is built around a vector network analyser (VNA) as a microwave source swept between 15 to 40 GHz connected to a K band waveguide connector, a single K band transceiver horn, an x y…
-
SELECTION GUIDE
…Current (mA) MO86728 X Band Transceiver 10.525 na 5 -95 +7.5 to +8.5 150 MO86735 Dual IF Output, 10.525 75 to 105 5 -95 +8.5 200 X Band Transceiver MO9061 K Band Transceiver 24.125 na 5…
-
A Design of Motion Detecting Sensor using Microwave
This paper describes the detecting way of something to use microwave control sensor module which contains K band transceiver , antenna and Doppler's radar theory.
-
Low cost CW scatterometers for field and laboratory measurements
To minimize the radar’s size ;and take advantage of the close proximity to the target scatterers, a single K - Band transceiver and matched low gain horn antenna were used.
-
Optimization of building blocks for multi-stage 17–44 dB 6.1–9.6 mW 90-nm K-band front-ends
A highly integrated multi-functional chip set for low cost K - band transceiver , In: Proc. IEEE RFIC Symp.
-
Half-mode substrate integrated waveguide six-port front-end circuits for direct-conversion transceiver design
A K - band transceiver system for software-defined radio applications can further be developed based on this design technique with a complete integration of two six-port junction circuits.
-
Integrated radar system for the Royal Netherlands Army's PRTL anti-aircraft system
…display and control panels kVA watt narrative 200 mW (average, output) 200 average, output Subsystems Antenna type narrative slotted waveguide (search antenna) parabolic (with cassegrain reflector and monopulse feedhorn, plus integrated nozzle motor for the K - band transceiver ) slotted waveguide search antenna…
-
ESSCIRC table of contents
Didier Belot; ST Microelectronics Piet Wambacq; IMEC Low-Power Fully-Integrated K - Band Transceiver Using Transformer Direct- Stacking/Connecting and Balun Signal-Combining Techniques ..............................................................
-
InGaAs/GaAs HBT based MMIC differential VCO for S-band satellite communication applications
K - band transceiver module for broadband wireless and LMDS applications,” in Proc. IEEE Radio and Wireless Conf., pp. 49– 52, 2001.
-
An 18 GHz low noise high linearity active mixer in SiGe
For K - band transceiver front-end components SiGe hetero-junction bipolar transistors (HBT) offer superior performance advantages over their MOS counterparts at comparable costs.
Indicates content that may require registration and/or purchase.