-
Supplier: Newark, An Avnet Company
Description: PROCESS/TEMPERATURE CONTROLLER; Thermocouple Type:B, E, J, K, N, R, S, T; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.15%; Output Voltage Max:-; Output Voltage Min:-; Product Range:- RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: TEMPERATURE CONTROLLER; Thermocouple Type:B, E, J, K, N, R, S, T; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2.7°F; Output Voltage Max:-; Output Voltage Min:-; Product Range:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: TEMPERATURE CONTROLLER, K, T/C; Thermocouple Type:K; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:24VDC; Output Voltage Min:-; Product Range:-; SVHC:No SVHC RoHS Compliant:
-
-
Supplier: Newark, An Avnet Company
Description: TEMPERATURE CONTROLLER; Thermocouple Type:B, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.2%; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes
-
Supplier: Industrial Filter & Pump Mfg. Co.
Description: Nexthermal controllers make precise control of your application easy, repeatable and affordable. Highly featured, yet simple to operate. Nexthermal Controllers support thermocouple types J, K, E, T, L, N, B, C, S & R; RTDs 100Ω Plt. NIST, 100Ω Plt. DIN, 120Ω Ni
-
Supplier: Gefran
Description: The series 450 temperature controller, measuring 48x48mm (1/16 DIN), offers simplicity of use and high quality of control. The input from temperature sensors is “universal” and configurable with type J, K, R, S, T, B, E, N thermocouples and with 3-wire Rt100
- Control Signal: Analog Voltage, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: DC Voltage Input, Resistive / Potentiometer Input
- Form Factor: DIN Rail
-
Supplier: OMEGA Engineering, Inc.
Description: The CN350, CN360 and CN370 Series controllers are designed for economical and easy use. Models are available with digital, deviation, or non-indicating display, for J, K, R, and S thermocouples or 100 . platinum RTD input. The small 1.88" (48 mm) square face, 1.77" square cutout
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 1.5 ±% FS
- Type: DC Voltage Input
-
Supplier: Automation24, Inc.
Description: Temperature controller N322 J/K/T - 8032204022 from NOVUS automation is an accurate and precise way to monitor temperature values. The N322 J/K/T - 8032204022 can read signals from Thermocouples (Types J,K,T), operates on 100-240 V AC/DC and
- Control: Limit / Set Point Control
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: Automation24, Inc.
Description: Temperature controller N321 J/K/T - 8032104012 from NOVUS automation is an accurate and precise way to monitor temperature values. The N321 J/K/T - 8032104012 can read signals from Thermocouples (Types K/K/T). The N321 J/K/T -
- Control: Limit / Set Point Control
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: West Control Solutions
Description: The safety temperature limiter STB 55 is used wherever thermal processes need to be monitored, and the plant switched into a safe condition in case of a fault. If the permissible temperature limit is reached or if a fault occurs in the monitoring equipment within the permissible
- Form Factor: DIN Rail
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control
- Temperature: RTD / Thermistor Controller, Thermocouple Controller
-
Supplier: ValueTronics International, Inc.
Description: radiation or magnetic fields. Cernox™ thin-film RTDs offer high sensitivity and low magnetic field-induced errors over the 2 K to 420 K temperature range. Cernox sensors require calibration. Platinum RTDs offer high uniform sensitivity from 30 K to over 800 K. With
-
Supplier: OMEGA Engineering, Inc.
Description: High accuracy, high quality MICROMEGA® controllers offer unparalleled flexibility in process control. Each unit allows the user to select the input type, from 10 thermocouple types (J, K, T, E, R, S, B, C, N and J DIN), Pt RTD's (100, 500 or 1000 ohm, with either
- Number of Control Outputs: 5 outputs
- Accuracy: 0.03 ±% FS
- Interface: Computer Programmable, Digital Front Panel
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
-
Supplier: Quarktwin Technology Ltd.
Description: Temperature Controller (Type K) 100 ~ 125VAC Panel Mount
- Standards and Compliance: RoHS Compliant
- Features: Temperature Controller
- Temperature: Thermocouple Controller
-
Supplier: Cole-Parmer
Description: • Perfect for basic temperature control applications • Models available for type J, K, or T thermocouples or RTD probes These temperature controllers display both the setpoint and process temperature and features modern control technology that
-
Supplier: Cole-Parmer
Description: • Combines two controllers into one, for controlling two independent temperature processes • Models available for type J, K, or T thermocouples or RTD probes • Setpoint is easily and securely changed with an interface key These controllers are designed for
-
Supplier: Automation24, Inc.
Description: Temperature controller N321 J/K/T 12-24Vdc - 8032104014 from NOVUS automation is an accurate and precise way to monitor temperature values. The N321 J/K/T 12-24Vdc - 8032104014 can read signals from Thermocouples (Types K/K/T). The N321
- Control: Limit / Set Point Control
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: Cole-Parmer
Description: • If your process requires several steps, this is the controller for you. • Models available for type J, K, or T thermocouples or RTD probes • Software allows for data point collection and custom designed interface • Program up to a 40-step profile These
-
Supplier: Cole-Parmer
Description: • Perfect for basic temperature control applications • Models available for type J, K, or T thermocouples or RTD probes These temperature controllers display both the setpoint and process temperature and features modern control technology that
-
Supplier: Lake Shore Cryotronics, Inc.
Description: used at low temperatures (types E, K, and T). The best choice for temperatures down to 40 K. Type K (Chromel-Alumel) Recommended for continuous use in inert atmospheres. Has a sensitivity of 4.1 mV/K at 20 K (about ½ of Type E).
-
Supplier: OMEGA Engineering, Inc.
Description: The DP2/9000-J, DP2/9000-K and DP2/9000-T are indicator/controllers for thermocouple Types J, K and T, respectively. They are complete with linearization, coldjunction compensation, and sensor-break detection. Readout is in °C or °F with 1° or 0.1° resolution.
- Accuracy: 0.5 ±% FS
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: Laurel Electronics LLC
Description: Intertek #4006497 RoHS 3 Compliant CE Certificate Features Factory calibrated for thermocouple types J, K, T, E, N, R, S Accuracy ±0.01% of full span ± conformity error Entire range of each thermocouple in one scale Selectable 1° or 0.°1, degrees Celsius, Fahrenheit,
- Number of Digits: 5
- Current Range: 0.0000000001 amps
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® CL540 Series Thermocouple Simulators simulate a standard thermocouple curve over the entire industrial temperature range. Choose between eight standard T/C types or millivolts. The CL540 Series sources precise temperatures for inputs to all types
- Voltage Range (Output): 0.012 to 0.1 volts
- Voltage Accuracy: 0.009 +/- %
- Operating Temperature: -25 to 60 C
- Input Voltage Range: 9 volts
-
Supplier: Allied Electronics, Inc.
Description: All Models Are Compliant with: UL, CSA, CE The KT Series temperature controllers are available in 1⁄4, 1⁄8, 1⁄16 and 1⁄32 DIN sizes. A variety of inputs are accepted with dual displays. IP66 Front panel with optional RS485 Modbus communication support. Input Types.
-
Supplier: Allied Electronics, Inc.
Description: All Models Are Compliant with: UL, CSA, CE The KT Series temperature controllers are available in 1⁄4, 1⁄8, 1⁄16 and 1⁄32 DIN sizes. A variety of inputs are accepted with dual displays. IP66 Front panel with optional RS485 Modbus communication support. Input Types.
-
Supplier: DigiKey
Description: Temperature Controller (Type K) 24VDC Panel Mount
- Interface: Digital Front Panel
- Control: PID Control
- Form Factor: Panel / Chassis Mount
- Standards and Compliance: RoHS Compliant
-
Supplier: Vulcan Electric Co.
Description: temperature and exhaust gas temperature monitoring. We have the capability to design and manufacture numerous calibration types, configurations, and material combinations. Each sensor is manufactured and tested to precise specifications to make certain they perform to the exact
- Base, Noble and Refractory Metal Type: E, J, K, N, T
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Supplier: TEGAM, Inc.
Description: Handheld Thermocouple Calibrator 14 Thermocouple Types J / K / T / E / N / B / R / S / G / C / D / L / P / U + mV New challenges require new tools. TEGAM has rethought thermocouple calibration to offer you the performance you need today without complicating your
- Operating Temperature: -4 to 131 F
- Calibrator Style: Battery Powered, Hand Held
- User Interface: Digital Front Panel
- Display: Digital Readouts
-
Description: The thermocouple junction may be of many different styles, from tube type to a washer configuration. The lead length may vary depending on the distance of the temperature controller from the thermocouple sensor. The metal that the sensor is constructed of
- Diameter or Width Range: 0.2362206 inch
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Features: RTD, Thermocouple
-
Supplier: Radwell International
Description: CN601 THERMOCOUPLE, SIX ZONE THERMOCOUPLE, TEMPERATURE MONITOR, OVERHEAT ALARM, A/C, INPUT: THERMOCOUPLE, TYPE: K, RANGE: 0-500C. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: WATTCO
Description: controllers include resistive thermal devices and thermocouples. Other inputs may include linear ones such as mV and mA. There are a number of thermocouple types that can be used in these controllers, the most common ones include J, K, T, S, R, B and L
- Media: Gas / Air, Liquid
- Control: Limit / Set Point Control
- Form Factor: Panel / Chassis Mount
- Temperature: RTD / Thermistor Controller, Thermocouple Controller
-
Supplier: Define Instruments
Description: numerous industrial temperature applications. One of the key features of this instrument is its ability to average the inputs across 2, 3 or 4 temperature channels, and use this averaged value for a display source or for setpoint activation. At a glance: 4 x Thermocouple (J,
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Interface: Digital Front Panel
-
Supplier: Russells Technical Products
Description: Russells BlueStar™ color touch screen controller is a powerful state of the art chamber controller/microprocessor that makes programming your test chamber a breeze. Take control of your Russells chamber with a touch of the finger. BlueStar™ is packed with features that you would not
- Number of Inputs: 24 inputs
- Number of Control Outputs: 18 outputs
- Number of Zones (if applicable): 8 to 64 zones
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
-
Supplier: DME Company
Description: J type thermocouple standard K type thermocouple by special order 240 VAC and 120 VAC power input versions available SSH version North American standard wiring in degrees F ESH version European Union standard wiring in degrees C Uses a 5 Pin 10 Amp 240Vac Rated
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Control: Limit / Set Point Control
- Media: Liquid
- Form Factor: Stand-Alone
-
Supplier: Red Lion Controls, Inc.
Description: Dedicated high density temperature input modules for the Modular Controller series Models available for thermocouple or RTD inputs Thermocouple input version provides independent type selection for each input Full isolated design offers 1 kV isolation between
-
Supplier: Acromag, Inc.
Description: 4 input channels, thermocouple (types J, K, T, R, S, E, B, N) or millivolt (±100mV DC) input 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC) 10 to 36V DC, 24V AC power Modbus-RTU high-speed RS-485 This signal conditioner is a four-channel analog input module with
- Analog Input Channels: 4 #
- Operating Temperature: -13 to 158 F
- Temperature Measurement Range: -436 to 3,308 F
- Resolution: 16 bits
Find Suppliers by Category Top
Featured Products Top
-
Thermocouples are one of the most common and practical types of temperature sensors. They are reliable, durable, cost-effective and can operate at high temperatures. Each thermocouple consists of two different conductors or thermoelements that produce an electromotive force (EMF), a (read more)
Browse Thermocouple Temperature Probes Datasheets for Tempco Electric Heater Corporation -
, Type R and Type S, along with base metal calibrations Type K and Type N. Profile Thermocouples Conax Technologies offers Profile Thermocouples for: ASM®‡A4XX family of vertical furnaces with design options that (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies -
the thermocouple. For temperatures less than 1230?C, base metal thermocouples with thermoelements of types J, K, E, T and N are commonly used. For temperatures exceeding 1230?C, thermocouples with thermoelements of types R, S, B and C are commonly used. Additionally, more (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Conax Technologies -
Pt100, Pt1000, and Type-K thermocouple solutions suitable for operating voltages up to 1000 V. (read more)
Browse Temperature Sensors Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Bröckskes has developed a modular HV measurement system that covers the entire measurement chain, including HV thermocouples (type K), high-temperature variants, HV Pt100/Pt1000 resistance sensors, HV measurement cables, and certified HV modules. The selection of sensors is an (read more)
Browse Temperature Sensors Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
base metal thermocouples, such as types K, N, E, J and T, that can withstand operating temperatures up to 2300ºF (1260ºC). For (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
. Available with RTDs or thermocouple types J, K, T and E. Download our Miniature Bearing Temperature Sensors brochure. To learn more (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
sensors are used throughout the furnace industry in a variety of processes. Our products include: Standard Thermocouple Assemblies available in types J, K, E, N and T; operating temperatures up to 2300ºF (1260º C) High Temperature Thermocouple Assemblies available in (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
A transmitter for temperature measurement, the P32100 plays a key role in offering universal usability for all known temperature sensors. Whether it's paired with resistance thermometers or thermocouples, its 6-mm housing with infrared interface and SIL approval make it the reliable and safe (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
The Model 372 AC resistance bridge and temperature controller builds on the solid foundation provided by the original Lake Shore AC resistance bridge. The Model 372 provides the best possible temperature measurement and control capabilities for dilution refrigerators (DRs) that are intended to (read more)
Browse Temperature Controllers Datasheets for Lake Shore Cryotronics, Inc.
More Information Top
-
Solution grown nanocrystalline ZnO thin films for UV emission and LPG sensing
A laboratory set up comprising of electric heater plate, K type thermocouple , temperature controller , gas flow-meter, and gas chamber was used to investigate the LPG sensing properties of ZnO thin film.
-
The Design of a Functionally Graded Composite for Service in High
Temperature Lead and Lead-Bismuth Cooled Nuclear Reactors
Two Mellen upright cylindrical furnaces were outfitted with Honeywell K - type thermocouple temperature controllers to perform the heat treating.
-
Aerospace Sciences Meetings > Experimental Investigation of Flame Extinction Limits of Canola and Soy Methyl Ester
Sheathed K - type thermocouple Temperature controllers Heated and insulated line .
-
Investigation of Growth Dynamics of Nanostructured Aluminum Doped Zinc Oxide Thin Films Deposited for the Solar Cell Applications
The nozzle-sub- strate distance is maintained at 15 cm and the substrate temperature is 450 °C and controlled within ±5 °C by using an electronic temperature controller K - type thermo- couple kept on the metallic hot plate surface.
-
Comparative study of ZnTe thin films prepared using close space sublimation (CSS) and electron beam evaporation (EBE) thin film fabrication techniques for opto...
The temperature of the substrate was controlled using a temperature controller with k type thermocouple connected with the source and substrate.
-
Fluid Disconnect Cooling Technique - Nasa Tech Briefs :: NASA Tech Briefs
…3-in. diameter (≈76.2-mm) tube 3 ft (≈0.9-m) in length constructed of G10 fiberglass material with GORE-TEX face seal; a tube location spacer made from G10 material; a temperature controller ; Type K thermocouples ; 100-psig (≈791-kPa…
-
Temperature Controllers from Cole-Parmer
Thermocouple Temperature Controller , Type K and J, 110V, F .
-
Comparison of simulants to actual neutralized current acid waste: process and product testing of three NCAW core samples from Tanks 101-AZ and 102-AZ
The temperature of the samples were maintained with a heat tape wrapped around the reaction vessel, and were controlled by a temperature controller and Type K thermocouple placed between the heat tape and the reaction vessel.
-
Aging and loss-of-coolant accident (LOCA) testing of electrical connections
The chamber temperature wms set using A LOCA simulation consisting of an accident temperature controllers and type K thermocouples radiation exposure followed by an accident steam (Style AC mineral insulated thermocouples with exposure wms performed after completion of the Inconel sheathing, Gordon…
-
Journal of Aircraft > Interlaminar fracture characteristics of tougher thermoset materials
Gaseous liquid nitrogen was in- troduced into the box via a cryogenic solenoid valve modulated by a Wahl temperature controller using type K thermocouples attached to the specimen.
Indicates content that may require registration and/or purchase.