-
Supplier: SemiProbe
Description: The SemiProbe kelvin probe arm is manufactured for use with SemiProbe manipulators and probe systems. The two most popular probe arm models are true and quasi kelvin. True kelvin provides two arms with separate cables and probe tips. One probe
-
Supplier: Smiths Interconnect, a Molex company
Description: test sockets or Volta WLCSP probe heads, Kelvin probes provide a robust, low maintenance, long life, test solution. For even longer life, Kelvin probes can be optimized with Smiths Interconnect’s proprietary homogenous alloy to deliver a high touchdown count HVM
- Operating Temperature: -55 to 120 C
-
Supplier: Sonel Test
Description: Double pin Kelvin probe with banana connectors.
-
-
Supplier: Newark, An Avnet Company
Description: KELVIN PROBE; Kit Contents:Kelvin Probes 10 ft.(1A, spring loaded) with 4mm banana plug termination (includes 5 fork terminals) ; Product Range:2118 Series; Cable Length:3.048m; For Use With:Micro-ohmmeters RoHS Compliant: Yes
-
Supplier: TEGAM, Inc.
Description: Long Lead Kelvin Probes (Klips) for Microohm and Bondmeter Technical Specifications Kelvin Klips, 125 ft, for Models RIL-B, R1L-BR and R1L-D1 125 feet long Max Jaw opening: 1.778 inches (4.5 cm) Connector Type: Spade Lugs
- Probe Spacing: 1.778 inch
- Probe Configuration: Alligator Clip
- Features: Other
-
Supplier: TEGAM, Inc.
Description: not included with the probe set and need to be ordered separately) Variety of probe tips available Cable Length: 5 ft Compatible with TEGAM 1740 and 1750 Other Probe Configurations Offered: MKP/1750-5 Kelvin Probe or MCP/1750-5 Kelvin Coaxial Probe
- Voltage Rating: 42 volts
- Probe Spacing: 0.19 inch
- Features: Other
- Probe Configuration: Spring Loaded
-
Supplier: TEGAM, Inc.
Description: Product Description Ideal for precision resistance measurements in tighter spaces. The probes are marked indicating the sense pins, ensuring an operator error free measurement. The test leads are 6 feet long each and are terminated with dual banana plugs. Variety of probe tips
- Voltage Rating: 42 volts
- Probe Spacing: 0.11 inch
- Features: Other
-
Supplier: TEGAM, Inc.
Description: Big Kelvin Probe with Banana Connector Technical Specifications Multiple replaceable heavy duty tip styles available Excellent for making four-wire surface resistance measurements. 0.19″ (4.8 mm) pin spacing Cable Length: 10′ (3.0 m) 3/4″ spacing dual banana plugs Compatible with most
- Voltage Rating: 42 volts
- Probe Spacing: 0.19 inch
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The KELVIN PROBE SET is a test lead from Rigol. Features: Works with- DMM The Rigol KELVIN PROBE SET is a test lead set for a 4 wire resistance measurement with a DMM.
-
Supplier: Newark, An Avnet Company
Description: TEST LEAD, KELVIN PROBE, RESISTANCE; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plugs, Shrouded x 2; Voltage Rating:-; Current Rating:-; Insulator Colour:-; Lead Length - Metric:1.17m; No. of Test Leads:2 RoHS Compliant: Yes
-
Uncategorized Products - Double pin Kelvin probe with banana connector (thick pins) -- WASONKEL2OGB2Supplier: Sonel Test
Description: Double pin Kelvin probe with banana connector (thick pins)
-
Supplier: JC Cherry, Inc.
Description: Kelvin Type Probe Pins 88YKL Series Preload 0.083N(8.5gf) 0.275N(28gf) at 0.45mm travel Full travel 0.6mm Current rating 1.5A
- Product Type: IC Socket, Pin Probes
-
Supplier: Newark, An Avnet Company
Description: KELVIN PROBE, BLACK & RED, 3.6M; Test Connector Type A:Kelvin Clip; Test Connector Type B:4mm Double Banana Plugs x 2; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:3.6m; No. of Test Leads:2 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PROBES, KELVIN; Test Connector Type A:-; Test Connector Type B:-; Voltage Rating:-; Current Rating:-; Insulator Colour:-; Lead Length - Metric:-; Lead Length - Imperial:-; No. of Test Leads:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Aries Electronics, Inc.
Description: FEATURES Low resistance testing using dual independent Aries Kelvin spring-probe technology per device pad for testing of MLF, QFN, LGA and other leadless devices Socket is easily mounted and removed to & from the test board due to solderless pressure mount compression
- Operating Temperature: -55 to 150 C
- Contacts Pitch: 0.4 to 0.45 mm
- Features: Clamshell Socket, Other, Solderless
- Contact Plating: Gold Plating, Nickel Plating
-
Supplier: Silvertronic Limited
Description: Low loss 1mm² multistranded double silicone cables
- Attenuation Factor: 1X
- Probe Configuration: Alligator Clip
- Probe Type: Current, Voltage
-
Supplier: Mueller Electric Company
Description: Insulated Kelvin Clip, Nylon with Gold Plated Contacts, 10 Amps, 1.7″ Length, 5/16″ Jaw Opening, (Black Only)
- Probe Type: Current
- Features: Other
-
Supplier: Mueller Electric Company
Description: Kelvin Clip, Gold Plated Brass, 10 Amps, 2.3″ Length, 1/2″ Jaw Opening,
- Probe Type: Current
- Features: Other
-
Supplier: Mueller Electric Company
Description: Insulated Kelvin Battery Clip, Jaws formed for easy connection to battery posts. 4.1″ (104mm) long, Jaw Opens 1.25″ (32mm), 50 Amps. The “@” in the Model # indicates color. Replace with integer from list: -0 Black, -2 Red
- Probe Type: Current
- Features: Other
-
Supplier: Mueller Electric Company
Description: The BU-46K-OAZZ is Mueller’s Mini-Kelvin Battery Clip. The internal jaw is electrically isolated from the other jaw.
- Probe Type: Current
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Test Probes PROBE SET KELVIN PRO
-
Supplier: Sonel Test
Description: their operator may connect to the electrical system and take the necessary measurements safely. It is useful when the use of probes is impossible or inconvenient.
-
Supplier: ValueTronics International, Inc.
Description: The KC27 is a kelvin probe from Gossen Metrawatt. Features: Allows for compensation of cable resistance Consists of 2 probes with stainless steel tips The Gossen Metrawatt KC27 kelvin probe is used for connecting low impedance resistors (e.g. contact resistors,
-
Supplier: Tradeport Electronics Group
Description: 4 Wire Leads Kelvin for LCR-816/7/9/821/6/7/9
-
Supplier: Embedded Data Systems
Description: 'C' and silver lead connects to the Signal 'S' on any EDS 1-Wire PC interface or net expansion product. The probe should not be immersed in liquid, as it is not waterproof. The STP010 is the standard probe shipped with KELVIN™ software/host adapter package available from EDS. It
- Sensed Temperature: -29.992 to 181.994 F
-
Supplier: RS Components, Ltd.
Description: 11059A Kelvin probe set
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Test Leads LOW COST SINGLE PIN KELVIN PROBE SET
-
Supplier: Cole-Parmer
Description: • High RTD accuracy at an affordable price • Selectable 0.01 or 0.001 display resolution • Linearization by Callendar-Van Dusen • Standard 5-pin DIN connector • 200 ohms 4-wire probe The ThermoProbe TL2 is designed for demanding applications that require a high precision reference
- Fahrenheit Scale: -4 to 300 F
- Celsius Scale: -20 to 150 C
- Thermometer Technology: RTD Technology
-
Supplier: Cole-Parmer
Description: • High RTD accuracy at an affordable price • Selectable 0.01 or 0.001 display resolution • Linearization by Callendar-Van Dusen • Standard 5-pin DIN connector • 200 ohms 4-wire probe The ThermoProbe TL2 is designed for demanding applications that require a high precision reference
- Fahrenheit Scale: -4 to 300 F
- Celsius Scale: -20 to 150 C
- Thermometer Technology: RTD Technology
-
Supplier: Invotec Solutions Ltd.
Description: Price includes infrared temperature probe, K-Type bead probes, hard carry case & battery These single input & dual input K-Type thermometers offer high accuracy and fast response times with an infrared temperature probe for non-contact measurements. These instruments are
- Fahrenheit Scale: -328 to 2,501 F
- Celsius Scale: -200 to 1,372 C
- Configuration/ Features: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: DigiKey
Description: "48.0"" (1219.20mm) Banana Plug, Double, Stackable To Kelvin Test Probe DMM Test Leads 33VAC, 70VDC"
- Voltage Rating: 33 to 70 volts
- Features: Other
- Probe Configuration: Pin and Socket
-
Supplier: Radwell International
Description: METAL HALIDE LAMP, 250 W, 4200 KELVIN, 22000 LUMENS, PROBE START. FREE 2 YEAR RADWELL WARRANTY
- Features: Incandescent Lamps
-
Description: assemblies. Type C probe assemblies have been merged with Type B probe assemblies; in 4.1 d) "Kelvin" probes have been added to the list of probe assemblies as a new Type E and a new Figure 5; in 4.1 e), probes for voltage measurement without electrical
-
Supplier: Parker Sporlan Division
Description: Sporlan Temperature Sensors are ideally suited for Kelvin II series, S3C, and legacy controllers. They are available in 2K, 3K, 10K, and 98.6K resistance ratings. NTC Temperature Probes are also available for our PSK line of controllers. Markets: • Industrial Refrigeration • Commercial
- Type: DC Voltage Input
- Standards and Compliance: Other
- Control Signal: Serial / Digital
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: site with the probe supplied, up to a depth of 120 cm, or in case of greater depths, it is possible to pick up samples of compact ground (logs) and perform measurement in laboratory with proper laboratory probe. Acquired data can be examined directly on site, at the end of the
- Operating Temperature: -4 to 176 F
- Features and Functionality: Battery Powered
- User Controls: Digital Front Panel
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
Find Suppliers by Category Top
Conduct Research Top
-
What's the Case for Rounded-Tip Pins for Kelvin Probes?
When testing electrical bonds, maintaining the integrity of the surface can be critical. The tips of your probes have a lot to do with preserving that surface finish and integrity.
-
Kelvin Testing
A measurement method called Kelvin probing for measuring resistance allows very accurate measurement of milliohm or sub-milliohm resistance. To accomplish this there are two leads, which provide a current source across the load to be measured, and two more leads across the load, which provide
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/42139/228303307-MIT.pdf?sequence=2
This change in surface potential could then be measured using Kelvin Probe Force Microscopy.
-
Surface Science Tools for Nanomaterials Characterization
4 Kelvin Probe Force Microscopy in Nanoscience and Nanotechnology . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Scanning Probe Microscopy: Characterization, Nanofabrication and Device Application of Functional Materials
NANOSCALE ELECTRONIC MEASUREMENTS OF SEMICONDUCTORS USING KELVIN PROBE FORCE MICROSCOPY .
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/72472
Applying the Kelvin probe to biological tissues: Theoretical and computational analyses .
-
Scanning Probe Microscopy
Kelvin Probe Force Microscopy of Semiconductors .................
-
Experimental Innovations in Surface Science
Improved Piezoelectric Drive Kelvin Probe . . . . . . . . . . . . .
-
Imaging and Manipulation of Adsorbates Using Dynamic Force Microscopy
Hinaut et al. have carried out a combined DFM and Kelvin probe force microscopy (KPFM) study of a triphenylene derivative, 2,3,6,7,10,11-hexacyano- propyl-oxytriphenylene, on a KBr surface.
-
Springer Handbook of Nanotechnology
1145 34.7 Surface Potential Studies of Human Hair Using Kelvin Probe Microscopy .......................................................
-
Scanning Probe Microscopy in Nanoscience and Nanotechnology
629 17.4.2 Kelvin Probe Force Microscopy on Giant-κ Materials . . . .
-
Applied Scanning Probe Methods VIII
… imaging, advanced AFM, spe- cialized scanning probe methods in life sciences including new self sensing cantilever systems, combinations of AFM sensors and scanning electron and ion microscopes, calibration methods, frequency modulation AFM for application in liquids, Kelvin probe force microscopy, scanning capacitance …
Indicates content that may require registration and/or purchase.