Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
-
Supplier: Hurst Hardwoods
Description: CONSTRUCTION: Engineered Wood DIMENSIONS: 3/8 IN. x 5 IN. x 11-48 IN. Random Lengths WOOD SPECIES: Cherry EDGE PROFILE: Micro-beveled Edges/Ends INSTALL METHODS: Floating or Glue Down CAN INSTALL: On/Above or Below Ground Levels RESIDENTIAL WARRANTY: 25 Year Finish Warranty, Lifetime Structural
- Type: Engineered Wood
-
Supplier: Braun Brush Co.
Description: Attach this solid hi-density polyethylene brush block with nylon bristles to a threaded handle hole and clean those kettles! The brush measures 4" or 5" diameter x 7" long. Braun Brush makes sure that you have full bristles for optimal cleaning, and construction that will outlast cheaper
- Outer Diameter (OD): 5 inch
- Length: 7 inch
- Applications: Cleaning / Surface Preparation, Internal / Bores
- Specific Product Type / Shape: Disc Brush, Strip Brush, Vacuum
-
-
Supplier: Zurn Industries LLC
Description: The Zurn ZS1762 25" x 12-1/2" kettle drain has a stainless steel fabricated body, and stainless steel two piece grate with 1/8" bars on 3/8" centers. One grate section with lift hole. Features And Benefits Corrosion resistant Acid resistant coating option available Threaded and No-Hub outlet
-
Supplier: Accuris
Description: KETTLES, HEATING, BITUMEN
-
Supplier: Taylor Precision Products LP
Description: Features 2" dial professional kettle thermometer. Temperature range 50° to 550°F with a degree division of 5°F. Stainless steel 12" stem with pan clip. Plastic casing insulates and protects dial. Black pointer. Packed in an individual carton.
-
Supplier: Zurn Industries LLC
Description: The Zurn ZS1761 24-5/16" square x 8" deep stainless steel light duty kettle drain, with loose set full grate. Features And Benefits Corrosion resistant Acid resistant coating option available Type 316 stainless steel body option available
-
Supplier: Zurn Industries LLC
Description: The Zurn ZS1763 37-9/16" x 22-7/8" kettle drain has a stainless steel fabricated body, and stainless steel three-piece grate with 1/8" bars on 3/8" center. One grate section with lift hole. Features And Benefits Corrosion resistant Acid resistant coating option available Threaded and No-Hub
-
Supplier: Accuris
Description: TABLE, STEAM-JACKETED KETTLE
-
Supplier: Accuris
Description: Emissions from Asphalt Roofing Kettles
-
Supplier: Hardwood Brokers Corp.
Description: Anderson Freedom Rushmore Plank 5-ply crosslocked Performance Edge Whistling Kettle
- Width: 3 inch
- Thickness: 0.375 inch
- Type: Hardwood
-
Supplier: Hardwood Brokers Corp.
Description: Anderson Freedom Monroe Plank 5-ply crosslocked Performance Edge Whistling Kettle
- Width: 5 inch
- Thickness: 0.375 inch
- Type: Hardwood
-
Supplier: Hardwood Brokers Corp.
Description: Columbia Solid Handscraped Amelia Kettle Walnut 5" x 3/4" x RL
- Width: 5 inch
- Thickness: 0.75 inch
- Type: Hardwood
-
Supplier: Hardwood Brokers Corp.
Description: Anderson Freedom Classic Hickory Plank 5-ply crosslocked Performance Edge Whistling Kettle
- Width: 3 inch
- Thickness: 0.375 inch
- Type: Hardwood
-
Supplier: ASTM International
Description: 1.1 This test method evaluates the energy consumption and cooking performance of steam kettles. The food service operator can use this evaluation to select a steam kettle and understand its energy consumption and performance characteristics. 1.2 This test method is applicable to direct
-
Supplier: ASTM International
Description: 1.1 This test method evaluates the energy consumption and cooking performance of pressure and kettle fryers. The food service operator can use this evaluation to select a fryer and understand its energy efficiency and production capacity. 1.2 This test method is applicable to floor model
-
Supplier: CSA Group
Description: Applies to electric kettles and jugs with a capacity up to 2,5 l. States and defines the principal performance characteristics which are of interest to the user and describes the standard methods for measuring these characteristics.
-
Description: Applies to electric kettles and jugs with a capacity up to 2,5 l. States and defines the principal performance characteristics which are of interest to the user and describes the standard methods for measuring these characteristics.
-
Supplier: AENOR
Description: FRY KETTLE,FRYER AND ANALOGUE APPLIANCES. ELECTRICAL SAFETY CONDITIONS
-
Supplier: AENOR
Description: Food processing machinery - Cooking kettles equipped with powered stirrer and/or mixer - Safety and hygiene requirements
-
Supplier: AENOR
Description: Food processing machinery - Cooking kettles equipped with powered stirrer and/or mixer - Safety and hygiene requirements
-
Description: Deals with the safety of electrical appliances for heating liquids for household and similar purposes, e.g. kettles, coffee-makers, steam cookers. To be used by laymen in light industry and on farms.
-
Supplier: Watson McDaniel Company
Description: The “TRP” Temperature Pilot used with either the HD or D Regulator controls temperature in various processes and systems. Some examples are: Oil heaters, Ovens, Process Heaters, Vats, Dryers and Jacketed Kettles.
- Media Temperature: 60 to 120 F
- Primary Material: Ductile Iron
- Media: Gas
- Features: Metal Seated, Threaded
-
Supplier: Plascon Group (The)
Description: Used in conjunction with the DCN Steam Jacketed Kettle. Emulsifies, homogenizes, solubilizes, suspends and disperses solids. DCN Standard Unit with High Speed Mixing Head Flooded Suction Optional heads and cutters for achieving different levels of homogenization
-
Supplier: Plascon Group (The)
Description: have the very best and most flexible system in the market. Recipe Manager features include: SQL database Product repeatability Manage 1-10 kettles Production schedules Kettle usage Recipe reports Older systems can be upgraded Typical applications include: Cooking Kettles Cooling
-
Supplier: L-com, Inc.
Description: The IEC C15 power cord receptacle is commonly used in data center and kitchen appliances. The IEC C15 is perfect for applications such as connecting servers to power distribution Units (PDUs) and small appliances like electric kettles and griddles. The IEC C15 female connector has the same
- Cable Length: 15 ft
- Application: Cordage
- Standards / Certifications: IEC
-
Supplier: L-com, Inc.
Description: The IEC C15 power cord receptacle is commonly used in data center and kitchen appliances. The IEC C15 is perfect for applications such as connecting servers to power distribution Units (PDUs) and small appliances like electric kettles and griddles. The IEC C15 female connector has the same
- Cable Length: 10 ft
- Application: Cordage
- Standards / Certifications: IEC
-
Supplier: L-com, Inc.
Description: The IEC C15 power cord receptacle is commonly used in data center and kitchen appliances. The IEC C15 is perfect for applications such as connecting servers to power distribution Units (PDUs) and small appliances like electric kettles and griddles. The IEC C15 female connector has the same
- Cable Length: 3 ft
- Application: Cordage
- Standards / Certifications: IEC
-
Supplier: NACE International
Description: words: corrosion inhibitors, testing, evaluation, linear polarization resistance, kettle, oilfield, oil production
-
Supplier: Plascon Group (The)
Description: DCN EHEDG Flush Fitting Valve is designed to provide automated product discharge from kettles and storage vessels. Fully suitable for use in hygienic clean-in-place applications. EHEDG Approved Design FDA Approved Seal Material Automated Operation Easily Removable for Cleaning and Serving Can
-
Supplier: Backer Hotwatt Inc.
Description: Applications Dies, cylinders, kettles, molds, process machines, platens, tanks, or other applications where controlled heating is needed. Features Strip heaters may be used single or in groups to provide the required amount of heat. For maximum distribution, it is recommended that the strip
- Maximum Operating (Sheath) Temperature: 900 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.1 to 2.7 kW
- Watt Density: 10 to 40 W/in²
-
Supplier: Cole-Parmer
Description: pharmaceuticals, and cosmetic products from barrels, kettles, and tanks. They offer a progressive cavity, positive-displacement delivery system resulting in a continuous flow of material with little product degradation. This unique design allows you to quickly dismantle, clean, and
- Maximum Discharge Flow: 11.879999999999999 GPM
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: pharmaceuticals, and cosmetic products from barrels, kettles, and tanks. They offer a progressive cavity, positive-displacement delivery system resulting in a continuous flow of material with little product degradation. This unique design allows you to quickly dismantle, clean, and
- Maximum Discharge Flow: 5.808000000000001 GPM
- Horsepower: 1.5 HP
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: pharmaceuticals, and cosmetic products from barrels, kettles, and tanks. They offer a progressive cavity, positive-displacement delivery system resulting in a continuous flow of material with little product degradation. This unique design allows you to quickly dismantle, clean, and
- Power Source: AC Powered
- Pump Type: Drum Pumps
Find Suppliers by Category Top
Featured Products Top
-
Applications Dies, cylinders, kettles, molds, process machines, platens, tanks, or other applications where controlled heating is needed. Features Strip heaters may be used singly or in groups to provide the required amount of heat (read more)
Browse Strip Heaters Datasheets for Backer Hotwatt Inc. -
Applications Dies, Molds, Plastic Forming and Sealing, Tank and Kettle Heating. For specific applications, correctly rated elements should be used to prevent overheating and to ensure long life. Features The Hotwatt Stainless Steel (read more)
Browse Strip Heaters Datasheets for Backer Hotwatt Inc.
Conduct Research Top
-
Reversible Homogenizer Increases Production of Creams, Lotion and Ointment
Commonly, the entire cream, ointment or lotion manufacturing process - heat, mix, disperse, emulsify and cool - is done in expensive jacketed kettles with anchor-style agitators and dispersion heads, or in more costly kettles with counter-rotating agitation plus recirculation through a colloid mill
-
When Adhesives Stick Too Well
If you work with calendar rolls, adhesive pumps, mixing kettles, mixer blades, rolls, rails, conveyors, frames, wheels, gears, dispensers, sealers, extruders, testers, applicators or a whole host of other components utilized in the manufacture and handling of adhesives - chances are very good
More Information Top
-
Room climate technique
… frame of the room climate technique, it was however also received, because heating boilers also do this …
-
Chemical reaction technique
… solution of differential equations that occur e.g. by the halbkontinuierlich operated stirring boiler and by some …
-
Pentaho Data Integration Cookbook
… Second Edition is designed for developers who are familiar with the basics of Kettle but who wish …
Indicates content that may require registration and/or purchase.