Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Edmund Optics Inc.
Description: Adjustable Kinematic Mirror Mount attaches to a post or other components via 1/4-20 tap hole in base. Kinematic movement with two fine 80-pitch screws permits 7° tilt movement in two planes (7° in X-Axis, 7° in Y-Axis) for precise position of mounted optic. Three point optic
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 75.00000000000001 mm
- Maximum Thickness: 7.000000000000001 mm
- Mount Type: Mirror Mount
-
Supplier: PI (Physik Instrumente) L.P.
Description: Kinematic mirror mounts with PIShift piezo motors Linear screw-type actuator with PIShift piezo inertia drive for high-resolution and stable positioning PIShift piezo motors Compact, low-cost inertia drive principle (stick-slip). When at rest, the drive is self-locking, requires no
- Shape: Circular
- Adjustment Type: Kinematic
- Mount Type: Mirror Mount
-
Supplier: Edmund Optics Inc.
Description: 4 Metric Sizes Available Precision Micrometer Movement for Tilt Adjustment Color Coded Knobs for Pitch and Roll Set Screw Holds Optics in Place Delrin® Pads for Optics Adjustable Kinematic Mirror Mount attaches to a post or other components to hold optics in place. Top mounted
- Clear Aperture: 47.00000000000001 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 50.800000000000004 mm
- Maximum Thickness: 10.000000000000002 mm
- Mount Type: Mirror Mount
-
-
Supplier: Edmund Optics Inc.
Description: 4 Metric Sizes Available Precision Micrometer Movement for Tilt Adjustment Color Coded Knobs for Pitch and Roll Set Screw Holds Optics in Place Delrin® Pads for Optics Adjustable Kinematic Mirror Mount attaches to a post or other components to hold optics in place. Top mounted
- Clear Aperture: 22 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Maximum Thickness: 10.000000000000002 mm
- Mount Type: Mirror Mount
-
Supplier: Edmund Optics Inc.
Description: 4 Metric Sizes Available Precision Micrometer Movement for Tilt Adjustment Color Coded Knobs for Pitch and Roll Set Screw Holds Optics in Place Delrin® Pads for Optics Adjustable Kinematic Mirror Mount attaches to a post or other components to hold optics in place. Top mounted
- Clear Aperture: 22 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25 mm
- Maximum Thickness: 10.000000000000002 mm
- Mount Type: Mirror Mount
-
Supplier: Newport MKS
Description: The PS-KF Kin-a-Flip Kinematic Flip Base is ideal for quickly moving optical mounts in and out of beam paths with maximum repeatability. To optimize thermal expansion properties, they are constructed from 300 Series Stainless Steel. The PS-KF base is compact in size, extending overall
- Adjustment Type: Kinematic
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: The M-PS-KF Kin-a-Flip Kinematic Flip Base is ideal for quickly moving optical mounts in and out of beam paths with maximum repeatability. To optimize thermal expansion properties, they are constructed from 300 Series Stainless Steel. The M-PS-KF base is compact in size, extending
- Adjustment Type: Kinematic
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: The Q-SS100-R3HN Stainless Steel Kinematic Optics Mount will mount directly into the cube. It holds 1 inch (25.4 mm) diameter mirrors or beam splitters.
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Adjustment Type: Kinematic
- Features: Other
-
Supplier: Qioptiq
Description: Tilt in two axis Also usable as prism stage No limit switches necessary Customized designs possible Driven by hand-held (CN 30) or USB controller (CF 30) Piezo driven step motor with low hysteresis Holds reached position without current Optical height 11.5 mm (on rod) Angular adjustment 6 deg (± 3
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 12.700000000000001 mm
- Shape: Circular
- Adjustment Type: Kinematic
- Mount Type: Mirror Mount
-
Supplier: Newport MKS
Description: The BK Series of kinematic bases has magnetically coupled top and bottom plates, providing repeatability of less than 100 μrad. The BK-3A kinematic base has a 3.0 x 3.0 inch top and bottom plates. Kinematic bases allow you to mount, remove, and replace optical components
- Adjustment Type: Kinematic
- Features: Other
-
Supplier: Qioptiq
Description: Top mounted adjustment screws for space restricted setups Two-axis tilt control 25 mm square mounting surface Kinematic Movement 25 x 25 mm mounting area Precision adjustment screws with 0.25 mm pitch Rod Ø 14 mm included
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25 mm
- Adjustment Type: Kinematic
- Shape: Square
-
Supplier: Wood's Powr-Grip Co., Inc.
Description: Powr-Grip® mounting cups provide a reliable, temporary fastener on almost any smooth, nonporous surface, such as metal or glass. Available in a range of styles to cover most applications and capacity requirements, they can be used to mount cameras, sopes, testing equipment, antennas, lights,
- Adjustment Type: Kinematic
- Features: Other
-
Supplier: Wood's Powr-Grip Co., Inc.
Description: Features: Black aluminum accessory mount with double ball joint head for panning, tilting and rotating. Mounts cameras, scopes and camcorders with standard 1/4-20 thread. Mounts photographic umbrella in screw-down side receptacle. Provides a reliable, temporary vacuum
- Adjustment Type: Kinematic
- Features: Other
-
Supplier: PI (Physik Instrumente) L.P.
Description: The S-331 is a highly dynamic piezo-driven tip/tilt platform for compact mirrors up to ½” diameter. Its parallel kinematics design provides symmetrical performance for both axes along with a single pivot point. The platform is guided by backlash-free, frictionless flexure joints, a highly
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25 mm
- Shape: Circular
- Adjustment Type: Kinematic
- Mount Type: Mirror Mount
-
Supplier: Piezosystem Jena, Inc.
Description: not affect the tilting angle. The tilting mirror mounts are preloaded, thus they are extremely well suited for dynamic applications. One of their main advantages is a high resonant frequency. That´s why this system can provide sub-msec response time. A closed-loop version with integrated
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 50 mm
- Shape: Circular
- Adjustment Type: Kinematic
- Mount Type: Mirror Mount
-
Supplier: Qioptiq
Description: The XYZ-Fine adjustment unit enables a precise adjustment of components within the microbench cage system. The inner diameter of 25 mm allows the use of microbench mounted optics or elements like pinholes or fiber connectors. The travel in XY-direction is +/- 1 mm. In optical axis direction the
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25 mm
- Shape: Circular
- Adjustment Type: Kinematic
-
Supplier: Qioptiq
Description: Prism mount is rotatable in mounting plate Components cement into place Protective cap for preserving thumbscrew settings High precision fine adjustment (screws with 0.25 mm pitch) 3 screws for adjusting tilt angles and setting axial position
- Adjustment Type: Kinematic
- Mount Type: Prism Table
-
Supplier: Artifex Engineering
Description: These mounts have a straight-forward design and provide an economical solution for holding mirrors or beamsplitters. Two delrin cushions are provided to secure optics in place. The threaded mounting bores on these mounts can provide convenient mounting to multifarious structures. Model
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 48 mm
- Shape: Circular
- Mount Type: Mirror Mount
-
Supplier: Foctek Photonics, Inc.
Description: Foctek provides customers with high-precision optical components, precision optical spectroscopic components, polarization, laser crystal and nonlinear optical crystal components, precision optical lenses, high-definition security surveillance lenses, 5 megapixel machine vision lenses and optical
- Clear Aperture: 8 to 25.400000000000002 mm
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 15 to 45 mm
- Rectangular Width or Elliptical Minor Axis: 60 to 63.00000000000001 mm
- Maximum Thickness: 6 to 10.000000000000002 mm
-
Supplier: Renishaw
Description: The TP20 is a compact 5-way, or 6-way, kinematic touch-trigger probe system. The two-piece design, comprising probe body and detachable stylus module(s), connected using a highly repeatable magnetic kinematic coupling. This provides the facility to change stylus configurations either
- Sensor Type: Kinematic (Switching)
- Probe Type: Touch-Trigger (Discrete Point) Probe
-
Supplier: Kinematics Manufacturing, Inc.
Description: Reliability Kinematics tests all of its products for quality and reliability. Our VE drives are engineered to create customized solutions with a 30-year field life. All Kinematics drives meet the standards set by ISO 9001, CE, REACH, and TUV certifications and our components and final
- Holding Torque: 2,212.389380530975 to 28,547.197640118 Ft-lbs
- Gear Ratio: 30 to 156,600 (X : 1)
-
Supplier: PI (Physik Instrumente) L.P.
Description: Compact Parallel-Kinematic Nano positioner for Fiber Alignment and Scanning Microscopy Parallel-kinematic design for the highest stiffness in all spatial directions Highly dynamic motion due to high resonant frequencies even with loads up to 100 innovative product design for flexible
- Maximum X-Distance: 0.10000000000000002 mm
- Maximum Y-Distance: 0.10000000000000002 mm
- Minimum Step Size (Resolution): 0.00030000000000000003 µm
- Stage Type: Motorized Stage, Z-Axis Stage
-
Supplier: PI (Physik Instrumente) L.P.
Description: Piezo Tripod Design Allows Pitch, Roll+ Z-Piston Motion 10 milliradian Optical Beam Deflection Piston Movement up to 30 Micron Closed-Loop Versions for Better Linearity For Mirrors up to 25 mm (1 inches) Diameter Zero Friction Flexure Guides Single-Moving-Platform, Parallel-Kinematics Design:
- Shape: Circular
- Adjustment Type: Fixed
- Mount Type: Mirror Mount
-
Supplier: SPIE - Education
Description: This course will provide the training needed for the optical engineer to work with the mechanical features of optical systems. The emphasis is on providing techniques for rapid estimation of optical system performance. Subject matter includes material properties for optomechanical design,
- Type: Continuing Education Credit (CEU), Course
- Technology / Subject Expertise: Design / Engineering Methods (ESDU, DFx, etc.), Photonics / Optics
- Delivery: Internet / Online, Off Site (Conference / Seminar), On-site / In Plant
-
Supplier: RobotWorx
Description: A large work envelope and 2500 mm reach help to make the Comau NJ4 the ideal spot welding robot for any manufacturer's floor. The Comau NJ4's kinematic design reduces the robot's weight and overall dimensions, increasing the its performance quality.
- Number of Axes: 4 #
- Load Capacity: 170 kg
- Reach: 2,500.0000000000005 mm
- Features: Ceiling Mounted
-
Supplier: SPIE - Education
Description: composites, and glasses), structural vibrations, thermal management, and kinematic mounts. The focus is on real-world design problems, as well as the commercial off-the-shelf (COTS) components used to solve them. This course emphasizes a systems-level overview of optomechanical
- Type: Continuing Education Credit (CEU), Course
- Technology / Subject Expertise: Design / Engineering Methods (ESDU, DFx, etc.), Photonics / Optics
- Delivery: Off Site (Conference / Seminar), On-site / In Plant
-
Supplier: SAE International
Description: loss characteristics of a carbon-filled rubber body cab mount component from a body-on-frame vehicle calculated as a function of large static pre-strain, dynamic excitation frequency, and small dynamic strain amplitude in a single analysis. The first layer of elements is assigned a joint
-
Supplier: SAE International
Description: used to generate tool paths using a conventional machine tool approach. These paths were converted to robot trajectories and validated using mathematical kinematic models of the robotic system. Validation was performed according to various criteria related to process performance. Associated
-
Supplier: Comer Industries, Inc.
Description: Industries mission has evolved from supplying products and single components to offering complete power transmission systems and total customer service in response to O.E.M. needs in kinematics.
- Output Torque: 221.238938053097 to 22,610.6194690265 In-lbs
- Shaft Alignment: Parallel Offset, Right Angle
- Reducer Style: Shaft Mount
- Reducer Output: Solid Shaft
-
Supplier: Comer Industries, Inc.
Description: Industries mission has evolved from supplying products and single components to offering complete power transmission systems and total customer service in response to O.E.M. needs in kinematics.
- Output Torque: 221.238938053097 to 22,610.6194690265 In-lbs
- Shaft Alignment: Parallel Offset, Right Angle
- Reducer Style: Shaft Mount
- Reducer Output: Solid Shaft
-
Supplier: IntelLiDrives, Inc.
Description: - Tilt angle ±2° (out-of-plane) - Rotation ±2.5° (in-plane) - Motorized two axes adjustment Multi-Axis Tilt Platform MTP116 provides angular and adjustment about two-axis - tilting and in-plane rotation. The mounting platform is rotated around kinematic pivot point by two motorized actuators.
-
Supplier: Renishaw
Description: demanding environments. Available with a variety of activation methods, adjustable trigger force and trigger options. Features and benefits Proven kinematic design. Secure frequency hopping spread spectrum (FHSS). Globally recognised 2.4 GHz waveband – compliant with radio regulations in all
-
Supplier: KSB AG
Description: or patented Amri yoke kinematics provides output torques of up to 16000 Nm which are ideal for actuatingquarter-turn valves. Reset to fail-safe position is effected by means of a pressurised nitrogen cartridge if control fluid supply is interrupted. ENNACTO is equipped with a visual position
- Actuator Torque: 1,106,194.6902654867 In-lbs
- Operating Temperature: 14 to 149 F
- Features: Hydraulic, Local Position Indication, Manual Override of Power Actuator, Modulating, Non-hazardous, Travel Stop (Limit Stop)
- Control Signal Input: Pressure Control Signal
-
Supplier: ARDE Barinco, Inc.
Description: Operating at up to 13,000 RPM, Cavitron rotor/stator mixers can produce as many as 500 million cavitational episodes per second. Cavitron reactor systems are based on kinematic high-frequency technology. Revolutionary process is remarkably efficient, enabling Cavitron systems to handle
- Feed Rate: 120 to 1,500 GPH
- Motor Speed: 7,500 rpm
- Motor Power: 10 to 40 HP
- Operating Condition: Batch Operation, Continuous Feed
Find Suppliers by Category Top
Featured Products Top
-
Compact Hexapod 6-DOF Alignment System Features Patented Overload Protection Any-orientation mounting and six-axis motion support flexible integration into optical and photonics systems. (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
design. The final PGM.WH50 configuration can be customized around your seat kinematics, travel, and mounting. Application Review Use the complete DR specification when discussing seat kinematics, travel, and mounting with Power Motor; other WH50 configurations have (read more)
Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Enidine's Wire Rope Isolators are comprised of stainless steel stranded cable, threaded through aluminum alloy retaining bars, crimped and mounted for effective vibration isolation. With their corrosion resistant, all-metal construction, ITT Enidine Inc. Wire (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Enidine Inc. -
Dramatic noise reduction and vibration isolation is achieved with Enidine's Elastomeric Isolation Mounts. In addition to its standard product line, Enidine develops custom elastomerics using the most advanced tools and techniques for material development, testing and rapid prototyping. These (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Enidine Inc. -
Use Enidine's Compact Wire Rope Isolators for the best performance in vibration isolation. The compact design is smaller than most wire ropes and can provide both shock and vibration absorption even in situations where package space and sway are an issue.
(read more)
Enidine's Compact Wire Rope Isolator is made of all-metal, which gives the best multi-axis shock and vibration...
Browse Vibration Isolators and Machine Mounts Datasheets for Enidine Inc. -
Isotech's Plate Mounts are a range of adaptable low-frequency isolators designed to mitigate steady-state vibrations and manage occasional shock impacts. These lightweight, compact isolators deliver multi-directional protection from lower frequency disturbances, ensuring optimal (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Why Nearby Equipment Can Affect Your Measurement Accuracy (And How to Stop It)
1. Are your measurements unstable? Have you ever experienced issues such as:
(read more)
- Measurement results that vary each time
- Poor repeatability
- Results that change depending on the environment
In many cases, the cause is not the equipment itself. It is vibration coming from the surroun...
Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
Isotech's Plate Mounts are a family of versatile low-frequency isolators recommended to isolate steady state vibration and control occasional shock inputs. These lightweight and compact isolators provide multi-directional isolation from lower frequency disturbances (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Vibration Control for Precision Optical Equipment
The Growing Importance of Vibration Control in Precision Optical Equipment
As optical measurement and laser technologies continue to advance, precision optical equipment is required to achieve higher levels of measurement accuracy and positioning precision than ever before. As a result, the demand for effective vibration con...
(read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
The “Round-Type NonBuren” is a circular anti-vibration insulator designed for easy installation at the four corners of heavy equipment. It’s simple to use and suitable for various environments.
Features of Round-Type NonBuren Anti-Vibration MaterialSuitable for Various Weights
When used with four-point support, it can handle loads ranging from 2 kg to 1 to...
(read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC
Conduct Research Top
-
Steering Light: What is the Difference Between 2-Axis Galvo Scanners and Single Mirror 2-Axis Scanners
When it comes to steering light precisely in two dimensions, optical system designers have several established technologies at their disposal. Examples include galvanometer mirror scanners (galvo scanners) piezoelectric fast steering mirrors, voice coil-driven steering mirrors, kinematic mirror
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
requiring multi-axis stage systems. Usually an object has to move in two, three or more degrees of freedom (DOF) including linear movements, rotary movements, tilt and/or lifting operations. Parallel kinematic drives like hexapods can easily provide 6 DOF quite elegantly, but in most cases a simple stacked
More Information Top
-
Scope of Work for Integration Management and Installation Services of the National Ignition Facility Beampath Infrastructure System
Kinematic mount wiring and pneumatics actuator installed and tested. e. SPG cable support structure installed. f. SPG cables routed including all cable trays and excess SPG cable on spools. g. PPG racks installed above periscope. h.
-
Flexure Mounts For High-Resolution Optical Elements
Kinematic mounts are widely used in optics to minimize the deformation of optical elements .
-
Failure modes and effects recognition in the Tertiary Mirror Assembly design
Failure modes and effects recognition (FMER) analysis was performed on the base-line ( kinematic mount concept) design of the tertiary mirror assembly (TMA) of the space infra-red telescope facility (SIRTF).
-
Indexing system for optical beam steering
Preliminary test results show the kinematic mount capable of sub-arc second repeatability.
-
The Sloan Digital Sky Survey Photometric Camera
plane face is the surface to which the dewars which house the CCDs and the kinematic mounts for the optical benches upon which the CCDs are mounted are attached and registered.
-
Microfabricated interlock system for precision alignment
A macro scale kinematic mount allows manual handling while a micro scale mount delivers the accuracy required.
-
Design and performance of a compact collimator on GM/CA-CAT at the Advanced Photon Source
We also describe the magnet-based kinematic mounting structures [3] developed as a collimator holder.
-
Design and precision performance research of exact constraint
support structure
The kinematic mounts which is a point contact linkup structure are the representative structure of exact constraint.
-
Cathode strip chamber interface with support structure for SSC GEM detector muon subsystem
The initial four support points on the chamber are "collapsed" to a 3-point kinematic mount to de-couple the distortions of the chamber from any possible distortions of the support structure.
-
http://dspace.mit.edu/bitstream/handle/1721.1/92654/898134950-MIT.pdf?sequence=2
GL10-B) * Polarizing prism mount (1) (Thorlabs,cat. no. SM1PM10) * Kinematic mount for thin 01" Optics (1) (Thorlabs, cat. no. KM100T) * EOM (1) and requisite HV amplifier (Conoptics, cat. no. 350-160 EOM with ampli- fier) !
Indicates content that may require registration and/or purchase.