-
Supplier: bisco industries
Description: Lock Nuts
- Features: Locknut, Other
- Size: M10
-
Supplier: Reid Supply
Description: Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a
- Size: 1/4"
- Type: Jam Nut
- Features: Locknut, Other Metal
- Material: Steel
-
Supplier: G.L. Huyett
Description: A locknut, also known as a lock nut, locking nut, prevailing torque nut, stiff nut or elastic stop nut, is a nut that resists loosening under vibrations and torque. Elastic stop nuts and prevailing torque nuts are of the particular type
- Size: #10, 1/2", 1/4", 3/8", 5/16", 7/16", M10, M12, M4, M5, M6, M8
- Standards: ASME / ANSI, DIN
- Features: Hex, Locknut, Other, Other Metal
- Thread Direction: Right Hand Thread
-
-
Supplier: NBK America LLC
Description: Nuts equipped with a high-performance mechanism of loosening prevention. Prevent loosening caused by vibration. Friction ring with very good restoration elasticity and heat resistance tighten the thread peak of the male thread from four sides. Effective for loosening prevention. The male
- Features: Hex, Locknut, Other Metal, Vibration Dampening
- Size: M10
- Material: Stainless Steel
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Product introduction: 1. Material: pa66. 2. Working Temperature: -40°c—+120°c 3. Thread: metric thread 4. Color: black and grey 5. Function: Lock the screw or cable gland 6.UL94V2 Plastic Nut Data:
- Features: Locknut
- Size: M10, M12, M16, M20, M25, M32, M36, M40, M8
- Material: Plastic
-
Supplier: NBK America LLC
Description: Specific gravity is approximately 60% of stainless steel. These nuts are equipped with vibration resistant patch to prevent screw from loosening. Continuous Max. Operating Temperature: -40 to 120 deg C
- Features: Hex, Locknut, Vibration Dampening
- Size: M10
-
Supplier: National Bolt & Nut Corporation
Description: SERRATED FLANGE LOCK NUTS National Bolt & Nut possesses a premium line of high-quality serrated flange nuts. The serrated flange of these fasteners offer superior gripping capabilities. And, along with our other premium flange nut products, our serrated flange
- Size: #10, #6, #8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Features: Flange Nut, Hex, Locknut, Other
- Type: Nylon Insert Nut
- Finish: Phosphate, Zinc Plated
-
Supplier: NBS Corp.
Description: Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.
- Size: #10
- Type: Jet Nut (K-Nut)
- Features: Locknut
- Material: Steel
-
Supplier: NBS Corp.
Description: Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.
- Size: #10
- Type: Jet Nut (K-Nut)
- Features: Locknut
- Material: Steel
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under the head
- Standards: ASME / ANSI, SAE
- Features: Locknut, Other, Other Metal
- Size: M10, M12, M14, M16, M18, M20, M22, M24, M27, M30, M33, M36, M4, M42, M48, M5, M6, M8
- Material: Nylon, Plastic, Stainless Steel, Steel
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L BMX LCK FLG Hex Lock Nut M10 x NA Flanged
- Type: Hex
- Size: M10
- Features: Other, Other Metal
- Material: Stainless Steel
-
Supplier: National Bolt & Nut Corporation
Description: extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected
- Standards: DIN
- Features: Flange Nut, Hex, Locknut, Other
- Size: M10, M12, M5, M6, M8
- Type: Nylon Insert Nut
-
Supplier: National Bolt & Nut Corporation
Description: selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock
- Size: #10, #12, #6, #8
- Features: Hex, Locknut, Other
- Type: Nylon Insert Nut
- Material: Steel
-
Supplier: National Bolt & Nut Corporation
Description: other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts,
- Standards: DIN
- Features: Hex, Locknut, Other
- Size: M10, M12, M16, M20, M24, M5, M8
- Type: Nylon Insert Nut
-
Supplier: NBS Corp.
Description: Featuring a built in external tooth lock washer for exceptional surface grip, NBS’ k-lock nuts are available from ¼” through ¾” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish.
- Type: Jet Nut (K-Nut)
- Features: Locknut
- Size: M6
- Material: Steel
-
Supplier: Peco Fasteners, Inc.
Description: #10 NOMINAL DIAMETER 24 TPI #10 NOMINAL DIAMETER - FRACTIONAL .19 NOMINAL DIAMETER - DECIMAL FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN
- Size: #10
- Features: Locknut
- Finish: Zinc Plated
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: REQUIREMENTS FOR PREVAILING-TORQUE TYPE STEEL METRIC HEX NUTS AND HEX FLANGE NUTS SAE J995 Mechanical and Material Requirements for Metric Steel Nuts DIN 985 - Nylon Insert Lock Nuts FLAT WASHERS Washers provide a smooth bearing surface and are used under the head
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Locknut, Other, Other Metal
- Standards: ASME / ANSI, SAE
- Material: Nylon, Plastic, Stainless Steel, Steel
-
Supplier: Automation24, Inc.
Description: Lock nut PFLITSCH M10x1.0 - 210/5 - 97612.9
- Mounting Size: 0.393701 inch
- Temperature Range: -40 to 572 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: NBS Corp.
Description: Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet
- Size: #10
- Features: Locknut
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Newark, An Avnet Company
Description: LOCK NUT NYLON 10-32 / WALDOM
-
Supplier: Newark, An Avnet Company
Description: Metal Lock Nut M8 (SW10)
-
Supplier: Automation24, Inc.
Description: Lock nut PFLITSCH M8x1.0 - 208/5 - 97610.9
- Mounting Size: 0.3149608 inch
- Temperature Range: -40 to 572 F
- Material: Brass
- Application: Cable & Wire
-
Supplier: Heilind Electronics, Inc.
Description: M8-ACC-LOCK NUT M10X0.5
-
Supplier: APM Hexseal Corp.
Description: One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially
- Material: Brass
- Features: Hex, Locknut, Other, Vibration Dampening
- Type: Jam Nut
- Finish: Nickel Plated
-
Supplier: APM Hexseal Corp.
Description: One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially
- Features: Hex, Locknut, Other, Other Metal, Vibration Dampening
- Size: M10
- Material: Steel
- Finish: Zinc Chromate (Yellow)
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: The ESL's two self-locking slots make it ideal in any application subjected to high vibration, shock, impact, heavy loads, and high temperatures. The ESL provides unparalleled locking ability without seizing up upon removal.
- Finish: Anti-Galling Coating, Galvanized
- Features: Hex, Locknut, Other, Washer Nut
- Standards: ISO
- Size: M10
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: The one-piece ERM is a great time saver. The ERM combines the performance of the ESL with an integrated disc spring washer. The result: Quick installations and absolute tension maintained under dynamic loads.
- Size: #10
- Finish: Anti-Galling Coating, Galvanized, Nickel Plated, Phosphate, Zinc Chromate (Yellow), Zinc Plated
- Material: Exotic Metals, Hardened Steel, Stainless Steel, Steel, Titanium
- Features: Hex, Locknut, Other, Washer Nut
-
Supplier: FHD Bearings Co., Ltd.
Description: Precision lock nut with locking pins KMT precision lock nuts are intended for applications where high precision, simple assembly and reliable locking are required. The three equally-spaced locking pins enable these lock nuts to be accurately positioned at
- Outside Diameter: 1.181103 inch
- Overall Width: 0.5511814 inch
- Application: Aerospace, Automotive, Military, Pump
- Features: Other
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: All metal reusable slotted self-locking hexagon nut.
- Finish: Anti-Galling Coating, Galvanized, Nickel Plated, Zinc Chromate (Yellow), Zinc Plated
- Material: Brass, Bronze / Copper Base Alloy, Exotic Metals, Stainless Steel, Steel, Titanium
- Features: Hex, Locknut, Other
- Standards: ISO
-
Supplier: APM Hexseal Corp.
Description: One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially
- English Sizes: 10
- Body Material: Alloy Steel, Brass
- Sealing Materials: Buna-N, Ethylene Propylene, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Neoprene, Nitrile, Silicone Rubber, Viton®
- Head Style: Hex Head
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: Definition: All metal self-locking hexagon nut with one slot. Sizes: ISO 4033. Threading: Standard to ISO 965-2. Characteristics and performance test: HCT: NF EN ISO 2320/ ISO 898-2 NF EN ISO 3506-2 (Stainless Steel). Manufacture: HCB HCE from diameter: Metric M6 Imperial 1/4” HCT from
- Size: 1 1/2", 1 1/4", 1 3/4", 1", 1/2", 1/4", 2 1/2", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M56, M6, M8
- Finish: Anti-Galling Coating, Galvanized, Nickel Plated, Phosphate, Zinc Chromate (Yellow), Zinc Plated
- Material: Exotic Metals, Stainless Steel, Steel, Titanium
- Features: Hex, Locknut, Other, Other Metal
-
Supplier: L-com, Inc.
Description: L-com now offers Cord Grips that can be used with any of our enclosure products to provide a means of passing cabling into and out of the enclosure. The self locking waterprooof design allows you to clamp down onto a variety of diameter cables while maintaining an IP68/NEMA 4X/6P rating. An
-
Supplier: Accuris
Description: Nut, Plain, Clinch and Nut, Self-Locking, Clinch (Self-Clinching) Round
-
Supplier: Accuris
Description: NUT, PLAIN, CLINCH AND NUT, SELF-LOCKING, CLINCH (SELF-CLINCHING) ROUND
-
Supplier: Quality Bearings & Components
Description: Lock Nut - Load Return HYDRAULIC CYLINDERS BETEX JLLC SERIES Specs: Capacity: 50-1000 tons Stroke: 50-300 mm Max. working pressure: 10,000 psi / 700 bar Features: Single-acting, load return. Safety locknut for mechanical load holding. Chrome plated to prevent corrosion and to lower
- Stroke: 11.81103 inch
- Rated Load/Force: 661,386 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 12.0078805 inch
Find Suppliers by Category Top
Featured Products Top
-
Heavy Hex Cap Screws (including 10.9/Gr. 8) Grade 8 Lock Washers Flange Nuts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
resolution needle and a high flow stud/body & needle. All styles are assembled with a 2-56 threaded adjustment screw. Available in brass, 303 or 316 stainless steel body; all models have 303 or 316 stainless steel stud and cap, stainless steel lock nut and optional brass knob. The standard needle valve is assembled with three Buna- N O-rings. Optional O-ring materials are available upon request: EPDM, Viton and Silicone. (read more)
Browse Needle Valves Datasheets for Beswick Engineering Co., Inc. -
Heavy Hex Cap Screws (including 10.9/Gr. 8) Grade 8 Lock Washers Flange Nuts (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
V-0) in light gray (RAL 7035) and black (RAL 9005) as standard. Each is supplied with a sealing ring. Lock nuts are available on request. The existing M6 and M10 elements are supplied with both a seal washer and a lock nut. VIEW PRESSURE COMPENSATION ELEMENTS >> (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
-KNOBS components are moulded from polyamide PA6. The matt chrome cover is ABS (UL 94 HB). Accessories include round nuts (M7 x 0.75, M10 x 0.75, 3/8” -32G), a round nut spanner, nut covers (for COM-KNOB 16), dials, stators, disks and a locking device. Customising services include bespoke colors, CNC machining, lacquering, printing and special materials. (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
application-specific demands. From high-strength structural bolts to heavy-duty lock nuts, every product is produced to match technical drawings and jobsite needs. Fastener Product Range We supply a full range of construction fasteners for heavy-duty projects (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Compatibility:Suitable for enclosure wall thicknesses up to 0 mm when used with a lock nut. Available M25 Configurations 3-hole cable entry: 2–5 mm (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
flow. This valve is designed for use with 1/8” (3.18 mm) & ¼” (6.35 mm) OD silicone tubing and also includes a panel mount with lock nuts for easier mounting. (read more)
Browse Control Valves Datasheets for Beswick Engineering Co., Inc. -
and designers seeking advanced motion control features in compact applications. The Linear Actuator Attachment combines a lead screw and resin nut into a streamlined, gearhead-style mounting adapter. Now integrated with the AZ Series, users benefit from simplified return-to-home functions (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
operate lathes and drills. You have a team of experts that both create and support your efforts. Visumatic’s creatively engineered automatic feeding and driving assembly equipment assists in the installation of screws, nuts, bolts, pins, and specialty fasteners and provides solutions (read more)
Browse Automation Equipment and System Integrators Datasheets for Visumatic Industrial Products