-
Supplier: Smiths Interconnect, a Molex company
Description: Specifically designed for solid state power amplifiers (SSPA) used aboard spacecrafts’ communication, navigation, RadarSats and satellite payloads (GEO/MEO and LEO constellations) these L-Band Isolators and Circulators are space qualified and are multipaction free to 1000
- Component: Circulator, Isolator
-
Supplier: Fairview Microwave Inc.
Description: specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power high gain amplifier is part of over one million RF, microwave and millimeter wave
- Frequency Range: 800 to 2,000 MHz
- Maximum Gain: 55 dB
- Output Intercept Point (IP3): 44 dBm
- Maximum Operating Voltage: 30 volts
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The SE2580L is a matched 802.11a/b/g/n WLAN RF Power Amplifier module providing all the functionality of the power amplifiers, match, harmonic filters and power detector.
- Frequency Range: 2,400 to 5,875 MHz
- Minimum Gain: 30 dB
- Maximum Gain: 30 dB
- Minimum Operating Voltage: 3.3 volts
-
-
Supplier: Fairview Microwave Inc.
Description: specs on this high gain high power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our high power high gain amplifier is part of over one million RF, microwave and millimeter wave
- Frequency Range: 800 to 2,000 MHz
- Maximum Gain: 60 dB
- Output Intercept Point (IP3): 44 dBm
- Maximum Operating Voltage: 30 volts
-
Supplier: NuWaves Ltd.
Description: The NuPower™ 11C01A Multi-Octave Power Amplifier (MOPA) utilizes GaN technology to deliver 15 watts of RF power for CW and near-constant-envelope waveforms from 225 MHz to 2.4 GHz, covering VHF, UHF, L-band and S-band frequencies. Based on the latest Gallium
- Frequency Range: 225 to 2,400 MHz
- Minimum Gain: 40 dB
- Maximum Gain: 40 dB
- Output Power( P1dB): 41.76091259055681 dBm
-
Supplier: Qorvo
Description: Qorvo's CMD249P5 is wideband GaAs MMIC distributed power amplifier housed in a leadless 5x5 mm plastic surface mount package. The amplifier delivers 12.5 dB of gain with a corresponding output 1 dB compression point of +28 dBm and an output IP3 of 39 dBm at 10 GHz. The CMD249P5
- Supply Voltage (VS): 10 volts
- Bandwidth: 20,000 MHz
- Operating Range: Military
- Features: Other, Power Operational Amplifiers
-
Supplier: Qorvo
Description: Qorvo's CMD201P5 is wideband GaAs MMIC distributed power amplifier which operates from DC to 20 GHz. The amplifier delivers 11 dB of gain with a corresponding output 1 dB compression point of +27 dBm and output IP3 of 37 dBm at 10 GHz. The CMD201P5 is a 50 ohm matched design
- Bandwidth: 20,000 MHz
- Operating Range: Military
- Features: Other, Power Operational Amplifiers
- Standards and Certifications: RoHS Compliant
-
Supplier: Qorvo
Description: Qorvo's CMD249 is a wideband GaAs MMIC distributed amplifier die which operates from DC to 20 GHz. The amplifier delivers greater than 12 dB of gain with a corresponding output 1 dB compression point of +29 dBm and output IP3 of 38 dBm at 10 GHz. The CMD249 is a 50 ohm matched design
- Supply Voltage (VS): 10 volts
- Bandwidth: 20,000 MHz
- Operating Range: Military
- Features: Other, Power Operational Amplifiers
-
Supplier: Qorvo
Description: Qorvo's CMD184 is a 4.5 W wideband GaN MMIC power amplifier die which operates from 0.5 to 20 GHz. The amplifier delivers greater than 13 dB of gain with a corresponding output 1 dB compression point of +34.5 dBm and a saturated output power of +36.5 dBm. The CMD184
-
Supplier: Richardson RFPD
Description: The SE2622L is a 2.4 GHz power amplifier designed for use in the 2.4 GHz ISM band for wireless LAN applications. The device incorporates a power detector for closed loop monitoring of the output power. The SE2622L includes a digital enable control for device on/off
- Frequency Range: 2,400 to 2,500 MHz
- Maximum Gain: 31 dB
- Output Power( P1dB): 27 dBm
- Minimum Operating Voltage: 3 volts
-
Supplier: Fairview Microwave Inc.
Description: Additional specs on this medium power amplifier from Fairview Microwave can be found in the details on the RF power amplifier datasheet specifications PDF above. Our medium power amplifier is part of over one million RF, microwave and millimeter wave
- Frequency Range: 1,000 to 2,500 MHz
- Maximum Gain: 13.6 dB
- Output Intercept Point (IP3): 41.99999999999999 dBm
- Maximum Operating Voltage: 32 volts
-
Supplier: Custom MMIC
Description: The CMD249is a wideband GaAs MMIC power amplifier die which operates from DC to 20 GHz. The amplifier delivers greater than 12 dB of gain with a corresponding output 1 dB compression point of +29 dBm and output IP3 of 38 dBm at 10 GHz. The CMD249 is a 50 ohm matched design which
- Frequency Range: 20,000 MHz
- Minimum Gain: 13 dB
- Maximum Gain: 13 dB
- Output Power( P1dB): 30 dBm
-
Supplier: Fairview Microwave Inc.
Description: RF power amplifier FMAM5083 from Fairview Microwave is just one amp of a large selection of in-stock radio frequency amplifiers specifically stocked to be highly available for quick shipment. Fairview RF power amplifier is a connectorized medium power
- Frequency Range: 1,000 to 2,500 MHz
- Maximum Gain: 45 dB
- Output Intercept Point (IP3): 35.49999999999999 dBm
- Maximum Operating Voltage: 30 volts
-
Supplier: Richardson RFPD
Description: hermetically sealed package potentially replacing 2 or 3 narrower band amplifiers. The UA0L65VM provides a complete amplifier module package with a wide frequency range of 100 kHz to 65 GHz, low power dissipation, ample output power, low noise figure and gain
-
Supplier: Skyworks Solutions, Inc.
Description: The SE2609L is a 2.4 GHz power amplifier designed for use in the 2.4 GHz ISM band for wireless LAN applications. The device incorporates a power detector for closed loop monitoring of the output power. The SE2609L is enabled by a 2.85V reference. The SE2609L
- Frequency Range: 2,400 to 2,500 MHz
- Minimum Gain: 28 dB
- Maximum Gain: 28 dB
- Minimum Operating Voltage: 3.3 volts
-
Supplier: Skyworks Solutions, Inc.
Description: The SE2623L is a 2.4 GHz power amplifier designed for use in the 2.4 GHz ISM band for wireless LAN applications. The device incorporates a power detector for closed loop monitoring of the output power. The SE2623L includes a digital enable control for device on/off
- Frequency Range: 2,400 to 2,500 MHz
- Minimum Gain: 33 dB
- Maximum Gain: 33 dB
- Minimum Operating Voltage: 5 volts
-
Supplier: Vaunix Technology Corporation
Description: The LSG-222 Lab Brick USB programmable signal generator is a low-cost, hand held, lab quality signal generator. This unit offers a 100 kHz frequency step size, configurable frequency stepping and 0.5 dB power control. The signal generator is powered and controlled by USB connection to a PC or
- Minimum Frequency Range: 500 MHz
- Maximum Frequency Range: 2,200 MHz
- Switching Speed: 0.01 ms
- Amplitude: -45 to 10 dBm
-
Supplier: Wolfspeed
Description: Wolfspeed’s CGHV14800 is a gallium-nitride (GaN) high-electron-mobility transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV14800 ideal for 1.2 – 1.4-GHz L-Band radar-amplifier applications. The package
- Power Gain: 16 dB
- Output Power: 800 watts
- Operating Frequency: 1,200 to 1,400 MHz
- Features: HEMT, Other
-
Supplier: Wolfspeed
Description: Wolfspeed’s CGHV14500 is a gallium-nitride (GaN) high-electron-mobility transistor (HEMT) designed specifically with high efficiency, high gain and wide bandwidth capabilities, which makes the CGHV14500 ideal for 1.2 – 1.4-GHz L-Band radar-amplifier applications. The transistor
- Power Gain: 16 dB
- Output Power: 530 watts
- Operating Frequency: 500 to 1,800 MHz
- Features: HEMT, Other
-
Supplier: Skyworks Solutions, Inc.
Description: The SE2622L is a 2.4 GHz power amplifier designed for use in the 2.4 GHz ISM band for wireless LAN applications. The device incorporates a power detector for closed loop monitoring of the output power. The SE2622L includes a digital enable control for device on/off
- Frequency Range: 2,400 to 2,500 MHz
- Minimum Gain: 31.5 dB
- Maximum Gain: 31.5 dB
- Minimum Operating Voltage: 3.3 volts
-
Supplier: Xicom Technology, Inc.
Description: The XTS-50X-B1 High Power Solid State Block Upconverters (BUC) are a series of compact fully integrated antenna mount units designed for low cost operation and longevity. The L-Band input interfaces to standard modems operating in the 950 - 1450 MHz range.
-
Supplier: Vaunix Technology Corporation
Description: The LSG-152 Lab Brick USB programmable signal generator is a low-cost, portable, lab quality portable signal generator. This unit offers a 100 kHz frequency step size, configurable frequency stepping and 0.5 dB power control. The signal generator is powered and controlled by USB connection to
- Minimum Frequency Range: 250 MHz
- Maximum Frequency Range: 1,500 MHz
- Switching Speed: 0.01 ms
- Amplitude: -45 to 10 dBm
-
Supplier: Richardson RFPD
Description: L-BAND-GAN-BASED-1000W-PALLET
-
Supplier: Custom MMIC
Description: The CMD292 is wideband GaAs MMIC distributed driver amplifier die which operates from DC to 30 GHz. The amplifier delivers 13 dB of gain with a corresponding output 1 dB compression point of +27 dBm and output IP3 of 33 dBm at 15 GHz. The CMD292 is a 50 ohm matched design which
- Frequency Range: 30,000 MHz
- Minimum Gain: 13 dB
- Maximum Gain: 13 dB
- Output Power( P1dB): 26.999999999999996 dBm
-
Supplier: Utmel Electronic Limited
Description: Wide Band Low Power Amplifier, 400MHz Min, 6000MHz Max, 1.40 MM X 1.26 MM, 0.31MM HEIGHT, HALOGEN FREE AND ROHS COMPLIANT, LEADLESS, TSLP-7-8, 7 PIN
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Audio & Video ICs BAND EVR Product overview: NJU7306L from New Japan Radio is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts,
- Operating Temperature: -30 C
- Pin Count: 42
- Features: Audio Amplifiers
- RoHS Compliant: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Audio Amplifiers Stereo 20-W, 8V-16.5V Open-Loop Digital Input Audio Power Amplifier with EQ and 3-Band AGL: TAS5733L 48-HTSSOP 0 to 85
- Features: Audio Amplifiers, Other
-
Supplier: Corning Optical Communications
Description: Corning's optical couplers are fused fiber branching devices that split off a portion of light to allow for optical monitoring and feedback. These devices are used extensively in fiber amplifier power control, and in transmission equipment for performance monitoring and feedback
- Number of Input Ports: 1 to 2
- Number of Output Ports: 2
- Insertion Loss: 0.2 to 22 dB
- Splitting Ratio: 1 to 99
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DUAL BAND FEM WITH LNA Product overview: SE5512L-R from Skyworks Solutions, Inc. is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts,
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: hermetically sealed package potentially replacing 2 or 3 narrower band amplifiers. This has a wide frequency span of 100 kHz to 30 GHz, low power dissipation, ample output power, low noise figure and gain control. The UA0U50HM, UA2V50HM and UA2V50LM modules are broadband,
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wide Band High Power Amplifier, 5MHz Min, 200MHz Max, 1 Func, Hybrid, SOT-115J, 7 PIN Product overview: R2005300L from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for
- Operating Temperature: -20 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DUAL OP-AMP, 6500uV OFFSET-MAX, 0.1MHz BAND WIDTH, PDSO8, GREEN, PLASTIC, SOP-8 Product overview: TLC27L2ACPSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful
- Supply Voltage (VS): 16 volts
- Slew Rate (SR): 0.05 V/µs
- Bandwidth: 0.11 MHz
- Operating Temperature: 0 C
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: GPS PCB Active Patch Antenna – L1 Band, 1.13 mm Cable This GPS PCB Active Patch Antenna is a compact and efficient solution for L1-band GPS signal reception (1575.42 MHz). Featuring a 25 x 25 x 2 mm ceramic patch element, it delivers strong gain and stable performance in a small form
- Primary Frequency Range: 1,575.42 MHz
- Gain: 3.25 dB
- VSWR: 2 :1
- Operating Temperature: -40 to 185 F
-
Supplier: DigiKey
Description: IC AMP GPS LNA FOR BAND L1/L5
- Frequency Range: 1,160 to 1,620 MHz
- Minimum Gain: 21 dB
- Maximum Gain: 21 dB
- Noise Figure: 0.7 dB
-
Description: stability; j) polarization-dependent gain; k) gain ripple (SOA only); l) large-signal output stability; m) saturation output power; n) maximum output signal power; o) maximum total output power. NOTE 1 The applicability of the test methods described in this document to
Find Suppliers by Category Top
Featured Products Top
-
QPD1000A is a 15W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1215 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already space-constrained handheld radios. (read more)
Browse Power Amplifiers Datasheets for Qorvo -
The QPB3238J is a solid state driver amplifier with an operating range of 32 - 38 GHz while achieving 42 dBm (15 Watts) of saturated output power. Its compact size and weight make it ideally suited to drive Qorvo's Spatium SSPAs in the 32 - 38 GHz band targeting Electronic Warfare (read more)
Browse Power Amplifiers Datasheets for Qorvo -
amplifiers. It serves as an essential passive component for high?power RF systems operating in the L?band. II.Key Technical Specifications (Standard Version) Part Number (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Qorvo's QPA2811 is a packaged, high-power X-band amplifier fabricated on Qorvo’s production 0.15 um GaN on SiC process (QGaN15). Covering 8.5?-?10.55 GHz, the QPA2811 provides 48.9 dBm of saturated output power and 27.9 dB of large-signal gain while achieving 48.5 % power (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA0813 is a packaged, high performance driver amplifier fabricated on Qorvo's production 0.15 um GaAs pHEMT process (QPHT15). Covering 8?-?11 GHz, the QPA0813 provides 0.7 W of saturated output power with 50% power-added efficiency. The device has an Enable / Disable function for fast (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
High-Power, Wide-Band Performance Designed for demanding laboratory and industrial environments, the VSA-D Series delivers up to 1000 kVA output with a (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
The family of RF GaN-on-SiC Ka-Band amplifiers covers power levels from 33 to 44 dBm, and are available in die or QFN-package formats. These devices are fabricated on the proprietary UMS GH15 GaN process, which is optimized up to 42 GHz, delivering high power, high PAE and high linearity, and making it ideal for transmitting modulated waveforms. (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
Macom's CMPA851A MMIC High Power Amplfier family (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
experienced in the design and development of high power amplifier modules and systems for C-UAS and EW. UAS represent a rapidly growing, low-cost, high-reward surveillance and attack threat to military and civilian personnel and infrastructure (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
, and in-rush current protection to protect from damage in case of unexpected spikes in voltage during operation. The high frequency operation combined with high gain and high output power makes this amplifier an ideal choice for automotive, radar/sensing applications, and wireless backhaul testing in E-Band frequency ranges. (read more)
Browse RF Amplifiers Datasheets for Mini-Circuits
More Information Top
-
12 GHz Radio-Holographic surface measurement of the RRI 10.4 m telescope
BPF − High Pass Filter A − L band power amplifier L − Lock−in Amplifier .
-
L-band high power solid state transmitter for modern radar system
This paper addresses a half distributed solid state array radar system, which uses 54 L Band power amplifier modules ( 2 0 kW output power) .
-
High efficiency 45W HPA for space application
David Seymour, " L Band Power Amplifier Solutions for the INMARSAT Space Segment", Microwave and RF Power Amplifiers (Ref. No. 2000118) IEE Seminar on 7December 2000.
-
An automated technique for post production tuning of microwave circuits
Data is provided for a sin- gle stage L band power amplifier tuned in the automated workstation and for a four stage X band amplifier tuned using the computer-aided approach.
-
Satellite Communications Payload and System
L band power amplifier solutions for the Inmarsat space segment.
-
Handbook of Optics: Volume V – Atmospheric Optics, Modulators, Fiber Optics, X-Ray and Neutron Optics, Third Edition > OPTICAL FIBER AMPLIFIERS
Yb-sensitized fibers are attractive for use as C or L band power amplifiers , and in the construction of fiber lasers, in which a short-length, high-gain medium is needed.
-
Handbook of Thick- and Thin-Film Hybrid Microelectronics Complete Document
MIC package using thick-film and Direct-Bond Copper for Low 100w L band power amplifier , Proc. Int.
-
10 W High Efficiency 14V HBT Power Amplifier for Space Applications
The resulting power density at Vce=14V is 2.23 W /mm corresponding to 6 times the power density of a typical HFET L band power amplifier [6].
-
10 W high efficiency 14 V HBT power amplifier for space applications
The resulting power density at Vce=14V is 2.23 W /mm corresponding to 6 times the power density of a typical HFET L band power amplifier 161.
-
Innovative communications systems and services for travelers
Satellite system is usually energy limited on mobile part of the two hop link, and optimization of mobile transmitter and on board L band power amplifier is of the primary concern.
Indicates content that may require registration and/or purchase.