-
Biological Safety Cabinets - Total Exhaust Biosafety Cabinet, Class II, Type B2 -- LabGard TE NU-560Supplier: NuAire, Inc.
Description: NU-560 Total Exhaust Biological Safety Cabinet (BSC) may be used for work with non-flammable, non-explosive volatile chemicals and radionuclides by providing personnel, product, and environmental protection by exhausting 100% of contaminated air. LabGard® ES offers economical
- Inflow Velocity: 105 SFPM
- Cabinet Type: Class II Type B2
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Semi Automatic Gas Cabinet Systems for Handling Toxic and Flammable Process Specialty Gases in High Tech The Semi Automatic Gas Cabinet System is a robust and cost-effective safety solution designed for the controlled distribution of toxic, flammable, and corrosive
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Specification 4S/6S/8S Special gas cabinet size W870*D340*H1680 Control cabinet power supply Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW Purge PN2,1/4”MVCJ Vacuum GN2.1/4” MVCJ VENT drain pipe 1/2” MVCJ Pneumatic air source
- Application: Gas
- Body Material: Stainless Steel
-
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Technical Data Model JW-200-VMB, JW-100-VMB Specification 4S/6S/8S Special gas cabinet size W870*D340*H1680 Control cabinet power supply Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW Purge PN2,1/4”MVCJ Vacuum GN2.1/4” MVCJ VENT
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: required for modern high-tech industrial infrastructure. Technical Data Model JW-200-VMB, JW-100-VMB Specification 4S/6S/8S Special gas cabinet size W870*D340*H1680 Control cabinet power supply Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC,
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: AirClean Systems
Description: Automated processing time of up to 59 minutes Recirculation fans assure even distribution of cyanoacrylate fumes and humidity Hanging rods and clips Control clip provided for hanging test print card Lab event timer AirSafe™ Cyano Automatic Safety Controller Safety Features
- Height: 82 inch
- Width: 72 inch
- Depth: 30 inch
- Use: Industrial
-
Supplier: AirClean Systems
Description: The Mini DrySafe™ drying cabinet protects evidence from airborne cross-contamination while minimizing personnel exposure. The cabinet is configured to clean the incoming "drying" air through prefiltration and then filter the cabinet exhaust air through a combination of bonded
- Height: 30 inch
- Width: 24 inch
- Depth: 23 inch
- Use: Industrial
-
Supplier: AirClean Systems
Description: ductwork required Automated processing time of up to 59 minutes Control clip provided for hanging test print card Cyanoacrylate accelerator with automatic temperature shut-off Hanging rods and clips AirSafe™ Cyano Automatic Safety Controller Safety Features Filter safety lockout
- Height: 32 inch
- Width: 24 inch
- Depth: 18 inch
- Use: Industrial
-
Supplier: New Pig Corporation
Description: Self-Closing Door Style Holds 45 gal. 43.4" x 18.6" x 65" Handle your corrosives with care - secure them in a PIG Safety Cabinet with class-leading features and our Lifetime Warranty. Buy it once, use it forever with our Lifetime Warranty - if you're not satisfied, we'll replace the
- Use: Industrial
- Type: Safety Cabinet
-
Supplier: AirClean Systems
Description: unit while the channel and power pack cables hang freely within the cabinet. CleanShield® Endoscope Storage Cabinet is designed to accommodate the following types of endoscopes: ● Colonoscopes ● Bronchoscopes ● Gastroscopes ● Choledochoscopes ● Laryngoscopes ● Rhino laryngoscopes ●
- Height: 92 inch
- Width: 38 inch
- Depth: 15 inch
- Use: Industrial
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Economical zipper type soft carrying case with handle. Selectable in 4 different sizes, with each model available with, and without internal foam. Pre-cubed sponge foam allows for a stronger protection of the stored equipment. Suitable for storing delicate devices such as measuring instruments,
- Length: 6.692917 to 13.5826845 inch
- Height: 2.362206 to 6.1023655 inch
- Width: 6.692917 to 13.5826845 inch
- Depth: 5.118113 to 9.842525 inch
-
Supplier: New Pig Corporation
Description: Manual-Close Door Style Holds 45 gal. 43.4" x 18.6" x 65" PIG Flammable Safety Cabinets are built with class-leading features and backed by our Lifetime Warranty. Buy it once, use it forever with our Lifetime Warranty - if you're not satisfied, we'll replace the cabinet
- Height: 65 inch
- Width: 43.4 inch
- Depth: 18.6 inch
- Features: Fire Proof
-
Supplier: Air Innovations LLC
Description: Air Innovations' sterile storage cabinets create an ISO Class 5 cleanroom environment for whatever is stored inside. These cabinets also regulate the temperature and humidity to prevent decay and to increase the shelf life of stored goods or instruments. Applications range from
- Height: 75.5 to 77.5 inch
- Width: 30.5 inch
- Depth: 32 inch
- Use: Commercial, Industrial
-
Supplier: New Pig Corporation
Description: Manual-Close Door Style Holds 110 gal. 59.4" x 34.6" x 65" Durable safety cabinet accommodates vertical drums, even with pumps and funnels in place, for easy dispensing. Buy it once, use it forever with our Lifetime Warranty - if you're not satisfied, we'll replace the cabinet
- Height: 65 inch
- Width: 59.4 inch
- Depth: 34.6 inch
- Features: Fire Proof
-
Supplier: New Pig Corporation
Description: Self-Closing Door Style Holds 45 gal. 43.4" x 18.6" x 69.2" The same features as standard PIG Safety Cabinets with 4"-high feet to keep bases off the floor for easier washdowns. Buy it once, use it forever with our Lifetime Warranty - if you're not satisfied, we'll replace the
- Features: Fire Proof
- Use: Industrial
- Type: Safety Cabinet
-
Supplier: U.S. Plastic Corporation
Description: 1 self-close door, 1 adjustable shelf. Uniform Fire Code, FM, National Fire Protection, and OSHA compliant. 35" H x 23.25" W x 18" D.
- Features: Other
- Type: Safety Cabinet
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 43 in width x 44 in height. The Eagle hazardous material storage cabinet is packaged 1
- Height: 44 inch
- Width: 43 inch
- Depth: 18 inch
- Use: Industrial
-
Supplier: TFI/ Inline Design Corporation
Description: TFI/Inline wall cabinets come in various lengths, heights and door configurations, and are a standard 13" depth. Cabinets all come standard with 2 adjustable shelves and non-metallic hardware. Custom sizes and configurations are available, thus enabling the customer to design their
- Height: 24 inch
- Width: 30 inch
- Depth: 13 inch
- Type: Casework System, Overhead Cabinet, Shelving Cabinet
-
Supplier: TFI/ Inline Design Corporation
Description: TFI/Inline Design's solid polypropylene base cabinets are 22". A variety of combinations of doors, drawers, doors and drawers, and shelves, are available. We also offer several options in terms of hardware for doors and drawers, including (but not limited to) recessed pull handles, wire pull
- Height: 84 inch
- Width: 36 inch
- Depth: 22 inch
- Type: Casework System, Shelving Cabinet
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 36 in width x 35 3/4 in height. The Justrite Chemcor hazardous material storage cabinet
- Height: 35.75 inch
- Width: 36 inch
- Depth: 21.625 inch
- Use: Industrial
-
Supplier: Raymond Handling Consultants, L.C.
Description: FLAMMABLE STORAGE CABINETS
- Height: 44 inch
- Width: 42 inch
- Depth: 20 inch
- Use: Commercial
-
Supplier: Raymond Handling Consultants, L.C.
Description: STACKABLE COUNTER TOP SAFETY CABINETS
- Height: 22 inch
- Width: 34 inch
- Depth: 18 inch
- Use: Commercial
-
Supplier: TFI/ Inline Design Corporation
Description: TFI/Inline flame retardant wall cabinets come in various lengths, heights and door configurations, and are a standard 13" depth. Cabinets all come standard with 2 adjustable shelves and non-metallic hardware. Custom sizes and configurations are available, thus enabling the customer to
- Height: 36 inch
- Width: 30 inch
- Depth: 13 inch
- Type: Casework System, Overhead Cabinet, Shelving Cabinet
-
Supplier: Terra Universal, Inc.
Description: various part sizes Select static-dissipative PVC storage cabinets for maximum static and particle control
- Height: 36 inch
- Width: 64.35 inch
- Depth: 24 inch
- Use: Industrial
-
Supplier: TFI/ Inline Design Corporation
Description: TFI/Inline Design's solid polypropylene base cabinets are 22. A variety of combinations of doors, drawers, doors and drawers, and shelves, are available. We also offer several options in terms of hardware for doors and drawers, including (but not limited to) recessed pull handles, wire pull
- Height: 36 inch
- Width: 36 inch
- Depth: 22 inch
- Type: Casework System, Drawer Cabinet, Drawing Cabinet, Shelving Cabinet
-
Supplier: U.S. Plastic Corporation
Description: This unit has 18-gauge steel reinforced double wall panel construction. One shelf divides the cabinet for optimal storage. Can be used on Countertops, workbenches, or the floor. One self-closing door. Weight 135lbs.
- Features: Other
- Type: Safety Cabinet
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 31 1/4 in width x 65 in height. The Eagle hazardous material storage cabinet is packaged
- Height: 65 inch
- Width: 31.25 inch
- Depth: 31.25 inch
- Use: Industrial
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 43 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet
- Height: 65 inch
- Width: 43 inch
- Depth: 18 inch
- Use: Industrial
-
Supplier: Raymond Handling Consultants, L.C.
Description: DOUBLE WALL SAFETY CABINETS
- Height: 44 inch
- Width: 43 inch
- Depth: 18 inch
- Use: Commercial
-
Supplier: Raymond Handling Consultants, L.C.
Description: FLAMMABLE CABINETS
- Height: 69 inch
- Width: 43 inch
- Depth: 18 inch
- Use: Commercial
-
Supplier: Terra Universal, Inc.
Description: Economical storage cabinets are ideal for many laboratory, cleanroom and stockroom applications HEPA-filter/blower option provides a continuous downstream of particle-free air for contamination control Select acrylic for full visibility and economy, or polypropylene for strength and chemical
- Height: 36.5 inch
- Width: 25.75 inch
- Depth: 14.5 inch
- Use: Industrial
-
Supplier: NuAire, Inc.
Description: The ProGard NU-13 Basic 5-Drawer Unit is constructed of stress-relieved, fully seam-welded, white polypropylene for rust free storage in corrosive environments. Reinforced walls and floors maintain structural integrity.
- Height: 35 inch
- Width: 18 to 36 inch
- Depth: 22 inch
- Type: Casework System, Drawer Cabinet, Safety Cabinet
-
Supplier: Stanley Vidmar
Description: A simple, efficient way to store hazardous or dangerous materials on-site, Stanley® Vidmar® safety storage cabinets are available for the storage of flammables. Features: Grounding attachment included Finished with a high-gloss yellow HazMat finish Meet OSHA requirements, NFPA
- Height: 44 inch
- Width: 43 inch
- Depth: 18 inch
- Features: Fire Proof
-
Supplier: U.S. Plastic Corporation
Description: 2 Self-closing doors. 2 -Shelves. 65" H x 34" W x 34" D. Yellow in color.
- Type: Safety Cabinet
-
Supplier: RDM Industrial Products, Inc.
Description: The Most Popular Cabinets for General Laboratory Use... Our added feature of being able to convert deep drawers to shallow drawers and vice-versa provides extra flexibility for the user. Flush front construction. Removable backs. Doors and drawer heads are "double pan" construction and sound
- Height: 30 to 36 inch
- Width: 15 to 48 inch
- Depth: 29 inch
- Type: Casework System
Find Suppliers by Category Top
Featured Products Top
-
HCI. The BSGS Large Flow Specialty Gas Supply Cabinet is an advanced solution for safely managing specialty gases in industries such as semiconductors, LCD manufacturing, and solar energy. Designed to handle toxic, flammable, or corrosive gases, this 3-cylinder gas storage cabinet (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
flowing in either direction can compromise safety – sometimes dramatically. Let’s break down how airflow balance works, why it drifts in real-world conditions, and how a concept called the performance envelope helps maintain cabinet performance where it matters most: in everyday lab (read more)
Browse Biological Safety Cabinets Datasheets for Baker -
flowing in either direction can compromise safety – sometimes dramatically. Let’s break down how airflow balance works, why it drifts in real-world conditions, and how a concept called the performance envelope helps maintain cabinet performance where it matters most: in everyday lab (read more)
Browse Biological Safety Cabinets Datasheets for Baker -
In the rapidly evolving world of nuclear medicine, ensuring the safety of healthcare professionals is paramount. Those who work with radiopharmaceuticals require the highest quality shielding protection to minimize exposure to harmful radiation. MarShield’s nuclear medicine (read more)
Browse Bricks Datasheets for MarShield -
specialized hot lab procedures. We supply lead-lined cabinets, lead and tungsten storage containers, and (read more)
Browse Radiation Shielding Datasheets for MarShield
More Information Top
-
Romums ice, Microscopic technique
To the storage and stockpiling of inflammatory , flammable and explosive materials, a laboratory safety cabinet with duration suction is (DIN 12925, fire resistance class FWF90) necessary.
-
Romums ice Microscopic technique
To the storage and stockpiling of easily inflammatory , flammable and explosive materials, a laboratory safety cabinet with duration suction is (DIN 12925, fire resistance class FWF90) necessary.
-
Occupational Safety Review of High Technology Facilities
The staff changed the Test Lab to use lockable disconnects on each … … the modulator interlocks so that the cabinets cannot be accessed without … … disconnect, so that the flammable plexiglass cover is no longer needed as a safety shield from the internal … … 1991, a North Damping Ring (NDR) distributed ion pump (DIP) high voltage power supply interlock was bypassed.
Indicates content that may require registration and/or purchase.