Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Lamp Ballasts - High Frequency Fluorescent Lamp Ballasts
-
Supplier: Accuris
Description: Lamp Ballasts - Definitions - For Fluorescent Lamps and Ballasts
-
Supplier: UL Standards & Engagement
Description: ballast may be determined by investigation to be acceptable for use, in a fixture or other device, with electric-discharge lamps of other than the fluorescent type. 1.3 Fluorescent self ballasted lamps and ballast adaptors are evaluated using the Standard for
-
-
Supplier: Ushio America, Inc.
Description: Sōlarc®, a unique metal-halide arc lamp technology, delivers bright, daylight-quality light while requiring minimal power. These compact, rugged and highly efficient lamps have been integrated into a host of products, including fiber optic illuminators for medical and industrial
- Lamp Power: 10 watts
- Rated Average Life: 1,000 hours
- Maximum Overall Length: 2.570080128 inch
- Color Temperature: 6,000 to 7,000 K
-
Supplier: Accuris
Description: Miscellaneous Lamps and Ballasts
-
Supplier: Accuris
Description: Lamp Ballasts - High Frequency (HF) Electronic Ballasts for Metal Halide Lamps
-
Supplier: RAB Lighting
Description: ELECTRONIC, HPF, QUAD TAP BALLAST TYPE 32 W WATTAGE TRIPLE STYLE GX24Q-3 BASE TYPE 12000 LIFE IN HOUR 2400 LUMEN INITIAL INTENSITY
- Lamp Power: 32 watts
- Rated Average Life: 12,000 hours
- Initial Lumens: 2,400 lm
- Features: Compact, Other Lamp Bases
-
Supplier: bulbs.com
Description: Chloride Brand 650 Maximum Lumen Output, 90-Minute Life, Fluorescent LOW PROFILE Emergency Ballast Ignites One 13-54W T5, One 30-40W T12, 17-55W T8, or One 18-55W 4-Pin Plug-in CFL with 2G11 Base lamps. 120-277 Voltage
- Number of Lamps: 1
-
Supplier: bulbs.com
Description: Chloride Brand 1400 Maximum Lumen Output, 90-Minute Life. Fluorescent Emergency Ballast Ignites One or Two 20-40W (2-4' lengths) T12, One or Two 17-32W T8 lamps. Also Ignites One 20-40W Circline or One 39-50W Plug-in with 2G11 Base. 120-277 Voltage
- Number of Lamps: 1, 2
-
Supplier: UL Standards & Engagement
Description: 600 V rms or less. High-intensity-discharge lamps include mercury, metal halide, high-pressure sodium, and similar types. For convenience, although technically not HID lamps, low-pressure sodium lamps are included with the group. 1.2 The requirements for ballasts
-
Supplier: Texas Instruments
Description: Resonant Lamp Ballast Controller 16-SSOP 0 to 70
- Operating Temperature: 0 to 70 C
- Input Voltage (VIN): 4.5 to 24 volts
- Features: Other
-
Supplier: Texas Instruments
Description: Resonant Lamp Ballast Controller 20-PLCC -40 to 85
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 4.5 to 24 volts
- Features: Other
-
Supplier: Appleton Electric
Description: 13 W WATTAGE G24Q-1 BASE TYPE PLC SHAPE DESIGNATION MERCMASTER[TM] BRAND VOLTAGE RATING 120 V
- Lamp Power: 13 watts
- Features: Fluorescent Lamps
-
Supplier: OSRAM SYLVANIA, Inc.
Description: DIAMETER 2.25 INCH APPLICATION CHANDELIER, DECORATIVE AND VANITY FIXTURE, DIFFICULT TO SERVICE AREA, FLOOR LAMP, SCONCE, SECURITY LIGHTING, TABLE LAMP, 3-WAY LAMP
- Lamp Power: 75 watts
- Rated Average Life: 8,000 hours
- Maximum Overall Length: 4.7 inch
- Color Temperature: 3,000 K
-
Supplier: GE Lighting
Description: 6.3 INCH OVERALL LENGTH -15 DEG C MIN. STARTING TEMPERATURE ELECTRONIC BALLAST TYPE 10 STANDARD PACKAGE 32 W WATTAGE SPIRAL STYLE E26 MEDIUM SCREW BASE TYPE 8000 LIFE IN HOUR T4 SHAPE DESIGNATION 2700 82 COLOR RENDERING INDEX 2200 LUMEN INITIAL INTENSITY 150 W INCANDESCENT EQUIVALENT
- Lamp Power: 32 watts
- Rated Average Life: 8,000 hours
- Color Temperature: 2,700 K
- Initial Lumens: 2,200 lm
-
Supplier: CSA Group
Description: lamp and ballast combinations not covered by this Standard will be included in a future edition of this Standard. 1.4 The following fluorescent lamp ballasts are excluded from this Standard: a) a ballast that, by means of an integrated dimming capability, can
-
Supplier: GE Lighting
Description: 20.7 INCH OVERALL LENGTH 10 DEG C MIN. STARTING TEMPERATURE 25 STANDARD PACKAGE 55 W WATTAGE HIGH LUMEN BIAX, PLUG-IN STYLE 2G11 4-PIN BASE TYPE 20000 LIFE IN HOUR T5 SHAPE DESIGNATION 4100 82 COLOR RENDERING INDEX 4800 LUMEN INITIAL INTENSITY 200 W INCANDESCENT EQUIVALENT LAMP TYPE COMPACT
- Lamp Power: 55 watts
- Rated Average Life: 20,000 hours
- Color Temperature: 4,100 K
- Initial Lumens: 4,800 lm
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, LAMP BALLAST CONTROLLER ROHS COMPLIANT: NO
-
Supplier: Philips Emergency Lighting
Description: Linear fluorescent lamps serve as a mainstay in commercial, industrial and institutional lighting. Philips Bodine fluorescent emergency ballasts for linear lamps operate most single and bi-pin fluorescent lamps, including U-shaped, HO, VHO, circline and energy-saving, and
-
Supplier: Utmel Electronic Limited
Description: IC, LAMP BALLAST CONTROLLER, 24V, SOIC16
- TJ: -40 to 85 C
- Pin Count: 16 #
- Supply Voltage: 1.8 V
- Device Type: CardBus Controller
-
Supplier: Hydrofarm, Inc.
Description: CONFORMS TO ANSI STANDARDS • ENGINEERED BY EXPERTS IN LAMP-BALLAST COMPATIBILITY • FULL 5 YEAR BALLAST WARRANTY WHAT'S INCLUDED • 1000W 120/240 volt Electronic Ballast • 120V cord • HORTILUX LU1000B/HTL/EN Super HPS lamp TECHNOLOGY • Designed by experts in
- Lamp Wattage: 1,000.0000000000001 watts
- Nominal Voltage: 120 V, 220/240 V
- Ballast Technology: HID Ballast
-
Description: Description / Abstract This standard is intended to cover ballasts which have rated open-circuit voltages of 2000 volts1 or less and are intended to operate lamps at a frequency of 50 Hz or 60 Hz.2 This comprises ballasts for hot-cathode fluorescent lamps, either
-
Supplier: Juno Lighting Group
Description: 26 W WATTAGE TWIST AND LOCK STYLE GU24 BASE TYPE EL/TWIST SHAPE DESIGNATION MONOLINE[R] BRAND GU MODEL
- Lamp Power: 26 watts
- Features: Fluorescent Lamps
-
Supplier: UL Standards & Engagement
Description: employ various lamp technologies including, but not limited to, incandescent, fluorescent, high-intensity discharge lamps, light-emitting diodes. 1.3 These requirements also include Supplemental Requirements for Light-Emitting Diodes (LED), Supplement SA, for: a) Self-contained LED
-
Description: ballast. This standard covers inductive type ballasts for use on a.c. supplies up to 1 000 V at 50 Hz to 60 Hz associated with discharge lamps, having rated wattage, dimensions and characteristics as specified in the relevant IEC lamp standards.
-
Supplier: CSA Group
Description: ballast. This standard covers inductive type ballasts for use on a.c. supplies up to 1 000 V at 50 Hz to 60 Hz associated with discharge lamps, having rated wattage, dimensions and characteristics as specified in the relevant IEC lamp standards.
-
Supplier: bulbs.com
Description: Universal Magnetic Rapid Start Sign Ballast for 4-6 Lamp High Output T12 Fluorescent Lamp Circuits of 20-Feet (Minimum) to 48-Feet (Maximum) Total Length & 120 Voltage. Number of Lamps, Lamp Watts, & Lamp Lengths Vary by Application. LAMPS NOT
- Ballast Factor: 86
- Ballast Technology: Magnetic Ballast
- Number of Lamps: More than 3
-
Description: Description / Abstract This standard outlines the procedures to be followed and the precautions to be observed in measuring and testing line frequency fluorescent lamp ballasts as specified in C82.1 with either hot-cathode or cold-cathode fluorescent lamps.
-
Supplier: Hubbell Lighting, Inc.
Description: 26 W WATTAGE QUAD STYLE 41000
- Lamp Power: 26 watts
- Color Temperature: 41,000 K
-
Supplier: Aero-Tech Light Bulb Co.
Description: The ballasts listed below are only a small selection of items available in stock or for special order. Please contact us with questions or for availability of items not listed.
- Lamp Wattage: 480.0000000000003 watts
- Nominal Voltage: 120 V
-
Supplier: Interlectric Corporation
Description: 4-6 Lamp 20 - 46 foot 120 volt
- Nominal Voltage: 120 V
- Lamp Type: CFL Lamp
- Features: Other
-
Supplier: Interlectric Corporation
Description: 3-4 Lamp 6 - 32 foot 120 volt
- Nominal Voltage: 120 V
- Lamp Type: CFL Lamp
- Features: Other
-
Supplier: Interlectric Corporation
Description: 3-4 Lamp 6 - 32 foot 277 volt
- Nominal Voltage: 277 V
- Lamp Type: CFL Lamp
- Features: Other
-
Supplier: Interlectric Corporation
Description: 4-6 Lamp 20 - 36 foot 120 volt
- Nominal Voltage: 120 V
- Lamp Type: CFL Lamp
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
for Controlled Agriculture Electrical Enclosures Outdoor Commercial Lighting Stadiums, Parking Lots, LED Lamps, Ballasts and Fixtures Underwater Lighting FAST FACTS: Did you know ZAGO: High-tech fasteners are reusable (read more)
Browse Datasheets for ZAGO Manufacturing Company, Inc. -
for Controlled Agriculture Electrical Enclosures Outdoor Commercial Lighting Stadiums, Parking Lots, LED Lamps, Ballasts and Fixtures Underwater Lighting FAST FACTS: Did you know ZAGO: High-tech fasteners are reusable (read more)
Browse Datasheets for ZAGO Manufacturing Company, Inc. -
wavelengths and energy levels: UVA, UVB, and UVC. UV light technology is used in various industries like healthcare, forensics, manufacturing, research, and academia. Natural and artificial sources, including the sun, UV lamps, lasers, and specialized equipment, can also emit UV light (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems
Conduct Research Top
-
Digitally Addressable DALI Dimming Ballast App.
This reference design is a high efficiency, high power factor and digital dimming electronic ballast designed to drive rapid start fluorescent lamp types. The design contains an active power factor correction circuit for universal voltage input as well as a ballast control circuit using the IR2159
-
Design Considerations in Using the Inverter Gate Driver Optocouplers for Variable Speed Motor Drives - White Paper (.pdf)
requirements. Gate driver optocouplers are now commonly used for high power inverter (IGBT or MOSFET) applications such as: motor control, UPS, switching power supplies, high intensity lamp ballast, and induction heating. These inverter gate driver optocouplers have become a component of choice by design
More Information Top
-
Reducing Barriers To The Use of High-Efficiency Lighting Systems
Task 2.1: Conduct searches and reviews of latest technical and patent literature related to photosensor, occupancy sensor, and dimming fluorescent lamp ballast technology and communications systems protocols..18 Task 2.2: Identify current controls manufacturers (occupancy sensors, photosensors, dimming electronic ballasts …
Indicates content that may require registration and/or purchase.