Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Timken Company (The)
Description: These bearings have extra large diameters and a compact cross section. XLS inch-dimension bearings are made in the Conrad and maximum capacity filling slot designs. The Extra Large 100 Metric Series offers the maximum capacity, filling slot and counterbore types.
- Features: Conrad / Deep Groove, Counterbored, Maximum Capacity
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: FHD Bearings Co., Ltd.
Description: Double row angular contact ball bearing Double row angular contact ball bearings correspond, in their design and operation, to a pair of single row angular contact ball bearings in a back-to-back arrangement, while requiring less axial space. They can
- Outside Diameter: 4.330711 inch
- Overall Width: 1.74803244 inch
- Static Axial / Thrust Load: 15,623.6 lbs
- Dynamic Axial / Thrust Load: 21,356 lbs
-
Supplier: National Precision Bearing, Inc.
Description: The 6000 Series, extra light bearings are normally used in applications where space limitations are a primary consideration and shaft sizes are relatively large. Within their basic load ratings, these bearings are capable of radial, thrust or combined loads. These
- Bore Size: 0.3937 to 2.7559 inch
- Outside Diameter: 1.0236 to 4.3307 inch
- Dynamic Radial Load: 790 to 6,560 lbs
- Bore: 0.3937 to 2.7559 inch
-
-
Supplier: National Precision Bearing, Inc.
Description: Functionally similar to the 6200 series, the 6300 Series is produced with a larger ball complement and heavier races allowing greater radial, thrust and combined load capacity for a given bore size. This series is also capable of withstanding heavy shock loads. The 6300 series is available in
- Bore Size: 0.3937 to 2.7559 inch
- Outside Diameter: 1.378 to 5.9055 inch
- Dynamic Radial Load: 1,430 to 18,025 lbs
- Bore: 0.3937 to 2.7559 inch
-
Supplier: Quality Bearings & Components
Description: Thin Section | Four-Point Contact BALL BEARINGS – INCH • 52100 Chrome Steel • Four-Point Contact Bearings • Snap-Over Cage • ABEC 1 NOTE: Large sizes available upon request. Stainless Steel available upon special request. Minimum buy quantites may apply.
- Bore Size: 4.5 inch
- Outside Diameter: 6 inch
- Overall Width: 0.75 inch
- Bore: 4.5 inch
-
Supplier: FHD Bearings Co., Ltd.
Description: One-way clutch bearings One-way clutches transfer torque during the cranking of self-start motors. They also prevent starter motor failure, by restricting reverse drive while the engine is running. One Way Clutch typically has only four parts compared to the conventional design that comprises
- Outside Diameter: 2.4409462 inch
- Overall Width: 0.6299216 inch
- Static Axial / Thrust Load: 1,449.96 lbs
- Dynamic Axial / Thrust Load: 2,630.16 lbs
-
Supplier: Splendor Industrial Bearing Co., Ltd.
Description: same time, the bearing running accuracy will decrease and the running noise will increase. Double row angular contact ball bearings typically use a nylon cage or a brass solid cage. When installing double row angular contact ball bearings, it should be noted that
- Bore Size: 6.299216 inch
- Rated Speed (Oil): 4,100 rpm
- Dynamic Axial / Thrust Load: 45,634.4 lbs
-
Supplier: SKF/Global
Description: Single row deep groove ball bearings with filling slots have a filling slot in both the inner and outer ring (fig) enabling more and larger balls to be incorporated than in standard deep groove ball bearings. Filling slot bearings have a higher radial load
- Bore Size: 1.181103 inch
- Outside Diameter: 2.4409462 inch
- Overall Width: 0.6299216 inch
- Rated Speed (Oil): 12,000 rpm
-
Supplier: SKF/North America
Description: Single row deep groove ball bearings with filling slots have a filling slot in both the inner and outer ring (fig) enabling more and larger balls to be incorporated than in standard deep groove ball bearings. Filling slot bearings have a higher radial load
- Bore Size: 3.543309 inch
- Outside Diameter: 6.299216 inch
- Overall Width: 1.181103 inch
- Rated Speed (Oil): 4,500 rpm
-
Supplier: Precision Ball Specialties Inc. (PBS)
Description: PBS carries large inventory of press fit pins and bushings that are incorporated with our "Precision Style", "Rotating Retainers", and "Commercial" ball cages.
- Bearing Length: 1.75 inch
- Inside Diameter (Round only): 0.75 inch
- Open Closed - Bushing: Closed
- Bearing Housing: None / Open
-
Supplier: SKF/Global
Description: Single row deep groove ball bearings with filling slots have a filling slot in both the inner and outer ring (fig) enabling more and larger balls to be incorporated than in standard deep groove ball bearings. Filling slot bearings have a higher radial load
- Bore Size: 2.5590565 inch
- Outside Diameter: 5.511814 inch
- Overall Width: 1.2992133 inch
- Rated Speed (Oil): 5,600 rpm
-
Supplier: SKF/North America
Description: Single row deep groove ball bearings with filling slots have a filling slot in both the inner and outer ring (fig) enabling more and larger balls to be incorporated than in standard deep groove ball bearings. Filling slot bearings have a higher radial load
- Bore Size: 1.968505 inch
- Outside Diameter: 4.330711 inch
- Overall Width: 1.0629927 inch
- Rated Speed (Oil): 7,000 rpm
-
Supplier: SKF/Global
Description: Single row deep groove ball bearings with filling slots have a filling slot in both the inner and outer ring (fig) enabling more and larger balls to be incorporated than in standard deep groove ball bearings. Filling slot bearings have a higher radial load
- Bore Size: 1.7716545 inch
- Outside Diameter: 3.93701 inch
- Overall Width: 0.9842525 inch
- Rated Speed (Oil): 8,000 rpm
-
Supplier: SKF/North America
Description: Single row deep groove ball bearings with filling slots have a filling slot in both the inner and outer ring (fig) enabling more and larger balls to be incorporated than in standard deep groove ball bearings. Filling slot bearings have a higher radial load
- Bore Size: 2.755907 inch
- Outside Diameter: 5.905515 inch
- Overall Width: 1.3779535 inch
- Rated Speed (Oil): 5,000 rpm
-
Supplier: SKF/Global
Description: Single row deep groove ball bearings with filling slots have a filling slot in both the inner and outer ring (fig) enabling more and larger balls to be incorporated than in standard deep groove ball bearings. Filling slot bearings have a higher radial load
- Bore Size: 1.968505 inch
- Outside Diameter: 3.543309 inch
- Overall Width: 0.787402 inch
- Rated Speed (Oil): 8,000 rpm
-
Supplier: SKF/North America
Description: Single row deep groove ball bearings with filling slots have a filling slot in both the inner and outer ring (fig) enabling more and larger balls to be incorporated than in standard deep groove ball bearings. Filling slot bearings have a higher radial load
- Bore Size: 1.3779535 inch
- Outside Diameter: 3.149608 inch
- Overall Width: 0.8267721 inch
- Rated Speed (Oil): 10,000 rpm
-
Supplier: Emerson Bearing Co.
Description: Single-row Angular contact ball bearings can sustain radial, axial or combined loads with the axial load being from one direction. The larger contact angle type has better axial load capacity while the smaller contact angle type has higher speed ratings. Available with polyamide, steel
- Bore Size: 3.5433 inch
- Outside Diameter: 8.8583 inch
- Overall Width: 2.126 inch
- Rated Speed (Oil): 3,400 rpm
-
Supplier: EZO SPB-USA, LLC
Description: Open Large Size Stainless Steel Bearings Bearings also available with SAE52100 material.
- Bore Size: 0.5905515 inch
- Outside Diameter: 1.2598432 inch
- Overall Width: 0.3543309 inch
- Rated Speed (Oil): 27 rpm
-
Supplier: Emerson Bearing Co.
Description: Single-row Angular contact ball bearings can sustain radial, axial or combined loads with the axial load being from one direction. The larger contact angle type has better axial load capacity while the smaller contact angle type has higher speed ratings. Available with polyamide, steel
- Bore Size: 3.7402 inch
- Outside Diameter: 7.874 inch
- Overall Width: 1.7717 inch
- Rated Speed (Oil): 3,800 rpm
-
Supplier: RBC Bearings
Description: Product Application Guidelines: Ball contact angles can be arranged in a variety of directions to provide maximized load and life characteristics. Good for applications requiring high load capability and low torque. Typical Applications: Large cranes Wind turbines Marine cranes
- Outside Diameter: 20 to 160 inch
- Static Axial / Thrust Load: 10,000,000 lbs
- Static Radial Load: 2,000,000 lbs
- Moment Load: 24,000,000 Ft-lbs
-
Supplier: CoorsTek
Description: Cerbec® silicon nitride balls outperform traditional all steel bearing balls due to the tailored material properties and finishing that maximize the benefits of using ceramics — making Cerbec balls valuable in applications where steel balls degrade rapidly or where
- Diameter / OD: 0.02 to 2 inch
- Applications: Bearing / Power Transmission
- Ball Type: Ceramic Balls
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Nonmagnetic, Refractory / High Temperature, Silicon Nitride, Specialty / Other, Wear Resistant (Bearing / Tool Grade)
-
Supplier: OMEGA Engineering, Inc.
Description: The FTB-100 Series of turbine meters have a sealed ball bearing design for high accuracy performance (± 1 /2 % of reading, not full scale) at an economical cost. The non-metallic bearing retainers minimize friction, thereby allowing these meters to be used with clean fluids that
- Pipe Diameter: 0.5 to 3 inch
- Media Temperature Range: 449.6 F
- Liquid Volumetric Flow Rate: 0.35 to 650 GPM
- Operating Pressure: 2,000 to 5,000 psi
-
Supplier: WD Bearing Group
Description: WD Water pump bearings basically consist of standard double row bearings, ball-ball type and ball-roller type. Water pump bearings do not have an inner ring but instead have raceways directly machined into the shaft. Therefore, there is additional space for
- Primary Bearing Category: Angular Contact Ball Bearing
- Application: Pump
-
Supplier: TPA Motion
Description: consists of large diameter, caged balls. The large balls and hardened steel raceways result in high load capacities and long product life. There are three versions available: DSS, DSB, and DSD. The DSS version that is a conventional single stroke system. The DSD version
-
Supplier: HardwareSource, Inc.
Description: Large Ball Tips for 6 x 6 Solid Brass Ball Bearing Hinges Large ball tips for our 6 x 6 solid brass ball bearing hinges. Ball tip diameter is approximately 7/8". Made from solid brass. Available in three finishes. Ball tips easily
-
Supplier: WD Bearing Group
Description: WD Water pump bearings basically consist of standard double row bearings, ball-ball type and ball-roller type. Water pump bearings do not have an inner ring but instead have raceways directly machined into the shaft. Therefore, there is additional space for
- Application: Pump
-
Supplier: NationSkander California Corporation
Description: Chrome Steel Open Ball Bearing 6320 that has ABEC 1 quality, 6320 bearing is a popular item that could be used in many applications, the dimensions are 100x215x47 mm, each 6320 bearings is. Type: 6320 Ball Bearings Item: Single Row Radial Bearing 6320
-
Supplier: NationSkander California Corporation
Description: 6926 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 130mm x 180mm x 24mm. Item: 6926 Ball Bearing Type: Deep groove Ball Bearing Material: Chrome Steel Cage: Chrome Steel Closures: Open
-
Supplier: TPA Motion
Description: consists of large diameter, caged balls. The large balls and hardened steel raceways result in high load capacities and long product life. There are three versions available: DSS, DSB, and DSD. The DSS version that is a conventional single stroke system. The DSD version
-
Supplier: NationSkander California Corporation
Description: 61822 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 110x 140x 16 mm. Item: 61822 Ball Bearings Type: Deep groove Ball Bearings Material: Chrome Steel Cage: Chrome Steel Closures: Open Dimensions:
-
Supplier: NationSkander California Corporation
Description: 6928 Chrome Steel Open Ball Bearing is a popular item that could be used in many applications, the dimensions are 140mm x 190mm x 24mm. Item: 6928 Ball Bearing Type: Deep groove Ball Bearing Material: Chrome Steel Cage: Chrome Steel Closures: Open
-
Supplier: WD Bearing Group
Description: WD Water pump bearings basically consist of standard double row bearings, ball-ball type and ball-roller type. Water pump bearings do not have an inner ring but instead have raceways directly machined into the shaft. Therefore, there is additional space for
- Application: Pump
-
Supplier: WD Bearing Group
Description: WD Water pump bearings basically consist of standard double row bearings, ball-ball type and ball-roller type. Water pump bearings do not have an inner ring but instead have raceways directly machined into the shaft. Therefore, there is additional space for
- Application: Pump
-
Supplier: Accuris
Description: BEARINGS, BALL, ANNULAR, SINGLE ROW, RADIAL, NON-FILLING SLOT, EXTRA LIGHT SERIES (R-SERIES) (LARGER THAN 0.7500 BORE)
-
Supplier: Accuris
Description: BEARING, BALL, ANNULAR: SINGLE ROW, RADIAL, NON-FILLING SLOT, EXTRA LIGHT SERIES (R - SERIES) (LARGER THAN 0.7500 BORE) (CHROMIUM ALLOY STEEL)
Find Suppliers by Category Top
Featured Products Top
-
-grooved raceways ground out of the guides, and crisscross at 90° angles (hence the term “crossed’). Because of crossed rollers large contact area, they deform less than recirculating ball bearings and are stiffer, creating more precise and consistent motion. In addition, this (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
supporting large-scale, consistent output Broad product range spanning ball bearings from 0.5–180mm, carbon steel balls from 0.5–150mm, and stainless steel balls from 0.8–80mm, alongside custom specialty balls such as copper balls and titanium balls 35+ years (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
standard 90° ball bearing swivel joint. Features: Heavy-duty reel for longer lengths and large diameters of hose through 3” I.D. Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor (read more)
Browse Hose Reels Datasheets for Hannay Reels -
CUSTOM ASSEMBLIES Smith Bearing® has the ability to manufacture avariety of custom bearing assemblies. Typically this entails the precision machining of a bearinghousing and the assembly of needle or ball (read more)
Browse Spherical Plain Bearings Datasheets for Accurate Bushing Company, Inc. -
. Typically this entails the precision machining of a bearing housing and the assembly of needle or ball bearings into the housing. By controlling the entire design and manufacturing process of a custom order, Smith Bearing® guarantees the quality, performance, and delivery of an assembly. Smith (read more)
Browse Specialty Rotary Bearings Datasheets for Accurate Bushing Company, Inc. -
compressed air motor. Crank rewind reels supplied with pinion brake and power rewind reels with a comet brake. Standard inlet: 90° ball bearing swivel joint, 1-1/2" female NPT threads and 2" Victaulic groove. Standard outlet: flanged riser, 1 (read more)
Browse Hose Reels Datasheets for Hannay Reels -
CHALLENGE: Needle bearing cam followers experience premature failure from axial loads and contamination SOLUTION: SMITH-TRAX® idler-roller bearings with tapered roller or deep-groove ball bearings are designed to handle both (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
200 sets of production equipment supporting large-scale, consistent output Broad product range spanning ball bearings from 0.5–180mm, carbon steel balls from 0.5–150mm, and stainless steel balls from 0.8–80mm, alongside custom specialty balls such as copper balls and (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
. ISO 9002-certified quality management system Nearly 200 sets of production equipment supporting large-scale, consistent output Broad product range spanning ball bearings from 0.5–180mm, carbon steel balls from 0.5–150mm, and stainless steel balls from (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
. Applications Turbine Blades Propellers Engine Ball Bearings Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Climate Control Landing Gear Fuel Systems Gage Calibrations (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
Thrust Bearings. An Introduction to the features of each type
Thrust ball bearings are designed for supporting axial forces. Thrust bearings are used when axial forces are too high to be transmitted by the use of radial ball bearings or where rigidity for guidance is required. In general small and medium-sized thrust ball bearings when used in normal
-
Why Use Non-Contact Proximity Sensors on Large Sleeve Bearing Machines
oil-lubricated sleeve bearings. These sleeve bearings have larger distance tolerances between the shaft and the bearing surface compared to roller element or ball bearings used in smaller machines ( <700 horsepower).
-
Casters 101: Maintenance & Fitting
of push to get a trolley rolling, and about 12kg (26.4lb) to keep it moving. This reduces to 6kg (13.2lb) over long distances. This is the reason that ball bearings and roller bearings are more popular than plain bearings, as they allow more load for the same push effort. Castors will not swivel
-
Lubricant FAQs
Most ball or roller bearings (except needle bearings and some thrust bearings) as large as 25" outside diameter or as small as 1/8" inside diameter can be lubricated with Cobra Solid Lubricant. However, the bearing and its cage should be metal with at least C3 internal clearance. Note
-
Can a Bearing be Used for Both Linear and Rotational Motion?
of bearings that can combine rotational and linear motion. Allowing for this motion though often requires a larger unit than other bearings relative to the size of the shaft.
More Information Top
-
http://usitc.gov/publications/701_731/pub4082.pdf
… the reported capacity declines, the U.K. producers were able to increase the value of their exports by *** percent during the period of review.149 Finally, the record shows that the United Kingdom is the *** largest ball bearing exporter in the world …
-
Applied Tribology: Bearing Design and Lubrication 2nd Edition Complete Document
The downward adjustment is much lower for larger ball bearings .
-
Development of Functional Grease Test Methods for the Aircraft Industry
The driven shaft is supported on two very large ball bearings and the bearing block ispositioned betweenthese friction- less bearings.
-
http://dspace.mit.edu/bitstream/handle/1721.1/32357/61493893-MIT.pdf?sequence=2
Two large ball bearings with plastic .
-
Toward characterization of Huber's ball-bearing motor
Magnetic fields of large ball bearing motor .
-
Materials Handling Handbook 2nd Edition Complete Document
The modern type of trolley wheel is a large ball bearing with a very high load capacity.
-
http://dspace.mit.edu/bitstream/handle/1721.1/89912/53337962-MIT.pdf?sequence=2
The ball compo- nent is a larger ball bearing that is held in place by the magnetic field.
-
Evaluation of a frame bending measuring system for large diameters in wind power industry
These large ball bearings are used in different technical applications from bottle filling plants to wind energy plants.
-
Effect of Lubricants in Minimizing Fretting Corrosion
It is at the low load- long life end of the test range where large ball bearings appear to be short on per- formance.
-
CR4 - Blog Entry: Tropical Vacation: Newsletter Challenge (09/11/07)
You are also going to need one sledgehammer and a large ball bearing (about 2.5-3.0 inch diameter, I believe) for EVERY player.
Indicates content that may require registration and/or purchase.