-
Supplier: CCTY
Description: CCTY Bearing’s Application Design Team has developed a smoother, stronger bearing. The square ball is capable of transferring torque through misaligned applications. A square ball has redesigned the century-old universal joint. Below are 3 advantages of the Square Ball
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: little, if any, effect on the seal load. Balanced seals are typically flat face seals and the rotary unions are supported by ball bearings. The seals are the main wearing components of a rotary joint and rotary union. During operation, seals can experience internal loading forces from
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant Customized 2 Way Miniature Hydraulic Rotary Joint, Slip Ring, slip ring desin, Slip Ring Electrical Contacts, Slip Ring Purpose, Slip Ring Replacement, Slip Ring Rotary Joint, slipring, Product Description Ingiant gas/liquid rotary joint Feature Hybrid slip ring
-
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDP10W-60ET-DBM-I LED Light Bar offers high light output and extreme durability combined with a versatile trunnion and double ball joint mount with magnetic base. The magnetic base provides 200 lbs of magnetic grip while a double ball joint and trunnion
-
Supplier: IPC International, Inc.
Description: DESCRIPTION This standard, developed jointly by IPC and the Electronic Industries Association (EIA) establishes the construction detail requirements for balls and other terminal structures on Ball Grid Array (BGA) packages. It also establishes a set of designations and expectations for
-
Supplier: Velan, Inc.
Description: Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance. Features and benefits • Exclusive Memoryseal™ seats compensate automatically for wear and fluctuations of pressure and
- Valve Size: 0.5 to 12 inch
- Features: ASME, Bolt Flange, Butt Weld, Socket Weld / Solder, Threaded
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: Mueller Company
Description: The MUELLER 300 Ball Valve is an optimized design combining a strong, reliable ball/stem connection with other desired features, including a blow-out-proof stem, double O-rings and a 300 psig working pressure rating. The design offers true bi-directional (two way) flow. BLOW-OUT-PROOF
- Pressure Rating: 300 psi
- Features: ANSI, AWWA, Threaded
- Valve Type: Ball Valves
- Media: Potable Water, Water
-
Supplier: Velan, Inc.
Description: applications. • Body-cover joint not affected by pipe stresses. • High sealing integrity of body-cover joint due to fully-enclosed spiral-wound stainless steel graphite gasket design. • Solid CoCr alloy seats with large seating faces. • Backup seal: Graphite to 1,000°F (538°C).
- Valve Size: 0.5 to 6 inch
- Features: ASME, Bolt Flange, Butt Weld, Socket Weld / Solder, Threaded
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Fiber Optic Slip Ring Parameters: Standard product outline drawing: Photoelectric Rotary Joint Photoelectric Slip Ring FORJ DHS062-34-2F series photoelectric rotary joint, with 2 channels of optical fiber, 34 channels of power, outer diameter 62mm, supports single mode and multi-mode,
-
Supplier: Erdmann Corporation
Description: joint due to fully-enclosed spiral-wound stainless steel graphite gasket design. Solid Stellite 6 seats with large seating faces. Backup seal: Graphite to 1,000°F (538°C). Operation automatically wipes ball clean. Wall thickness complies with ASME B16.34. Stainless steel
- Valve Type: Ball Valves
-
Supplier: Schmalz Inc.
Description: Ball joint for handling of workpieces with sloping surfaces with the aid of large suction cups or suction plates Handling of large sheets of materials such as wood or sheet metal which may sag when lifted; flexible mounting with KGL prevents premature pulling-off of the
-
Supplier: Schmalz Inc.
Description: Ball joint for handling of workpieces with sloping surfaces with the aid of large suction cups or suction plates Handling of large sheets of materials such as wood or sheet metal which may sag when lifted; flexible mounting with KGL prevents premature pulling-off of the
-
Supplier: Schmalz Inc.
Description: Ball joint for handling of workpieces with sloping surfaces with the aid of large suction cups or suction plates Handling of large sheets of materials such as wood or sheet metal which may sag when lifted; flexible mounting with KGL prevents premature pulling-off of the
-
Supplier: Schmalz Inc.
Description: Ball joint for handling of workpieces with sloping surfaces with the aid of large suction cups or suction plates Handling of large sheets of materials such as wood or sheet metal which may sag when lifted; flexible mounting with KGL prevents premature pulling-off of the
-
Supplier: ASTM International
Description: 1.1 This specification covers the requirements for the mating bearing surfaces of total hip prostheses and hip endoprostheses. More specifically, this specification covers hip joint replacement of the ball-and-socket configuration. This specification does not address the tolerance
-
Description: HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments.
- Pressure Range: 0 to 5,000 psi
- Speed Range: 0 to 50 rpm
- Temperature Range: 0 to 220 F
- Length: 6.438 inch
-
Description: HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments.
- Pressure Range: 0 to 5,000 psi
- Speed Range: 0 to 50 rpm
- Temperature Range: 0 to 220 F
- Length: 23.34 inch
-
Description: HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments.
- Pressure Range: 0 to 5,000 psi
- Speed Range: 0 to 50 rpm
- Temperature Range: 0 to 220 F
- Length: 18.652 inch
-
Description: HVH Series rotary unions offer larger flow passages and increased flow volume than the GP(S) Series. HVH Series rotary unions are suitable for vacuum & bidirectional pressures up to 5000 PSI and feature a protected ball bearing design suitable for harsh / outdoor environments.
- Pressure Range: 0 to 5,000 psi
- Speed Range: 0 to 50 rpm
- Temperature Range: 0 to 220 F
- Length: 11.283 inch
-
Supplier: Reid Supply
Description: Flat feet quickly and accurately align jig and fixture components on machine tables. Their large diameter and thin cross section make them idea for many applications. Cap screw included. . Flat Feet GN 784.1 are screwed from below, secured against rotation by a dowel pin, to ball
-
Supplier: Hannay Reels
Description: To handle 2" through 4" I.D. hose Heavy-duty reel for longer lengths and large diameters of vacuum hose through 4". Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor. Standard: 90° ball bearing swivel joint with
- Hose / Cable Length: 50 to 300 ft
- Flange Diameter: 39 to 56 inch
- Core Diameter: 24 inch
- Hose Inside Diameter: 2 to 4 inch
-
Supplier: MacDermid Alpha Electronics Solutions
Description: soldering with lead-free components. ALPHA OM-5100 is engineered for complex assemblies with small (0201) tin-finished passives and ensures solderability with large (1mm pitch) Ball Grid Array (BGA) components containing lead-free spheres. Small print deposits remain fully coalesced,
- Solder Alloy: Lead Free
- Joining Process / Product Form: Paste
-
Supplier: Hannay Reels
Description: To handle 2" through 4" I.D. hose Heavy-duty reel for longer lengths and large diameters of vacuum hose through 4". Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor. Standard: 90° ball bearing swivel joint with
- Hose / Cable Length: 50 to 100 ft
- Flange Diameter: 62 to 80 inch
- Core Diameter: 30 inch
- Hose Inside Diameter: 2 to 4 inch
-
Supplier: Mueller Company
Description: The MUELLER® MARK II ORISEAL® Curb Valve has a sturdy one-piece, closed-bottom body that differs from other designs by reducing the number of potential leakage points. The closed bottom design minimizes exposed moving parts. The large tee head and plug are integrally cast as one strong piece
- Valve Size: 0.75 to 1 inch
- Pressure Rating: 175 psi
- Features: ANSI, AWWA, Other
- Valve Type: Ball Valves
-
Supplier: Hannay Reels
Description: an electric, hydraulic, or compressed air motor. Crank rewind reels supplied with a pinion brake; power rewind reels with a comet brake. Standard inlet: 90° ball bearing swivel joint, 3" female NPT threads. Standard outlet: flanged riser, 3" female NPT threads. Standard: inlet, outlet
- Maximum Pressure: 300 psi
- Hose / Cable Length: 25 to 200 ft
- Flange Diameter: 31.75 to 45 inch
- Core Diameter: 20 inch
-
Supplier: Hannay Reels
Description: an electric, hydraulic, or compressed air motor. Crank rewind reels supplied with a pinion brake; power rewind reels with a comet brake. Standard inlet: 90° ball bearing swivel joint, 2" female NPT threads. Standard outlet: flanged riser, 2" female NPT threads. Standard: inlet, outlet
- Maximum Pressure: 600 psi
- Hose / Cable Length: 60 to 340 ft
- Flange Diameter: 25.75 to 39 inch
- Core Diameter: 15.5 inch
-
Supplier: Makita USA, Inc.
Description: a long tool life Large trigger for comfortable long term operation Large spindle lock button for easy accessory changes Spiral gears for efficient power transmission Externally accessible carbon brushes for fast and easy replacement Double insulated INCLUDES: 5" Grinding Wheel
- Type: Angle Grinder
- Mounting: Handheld / None
-
Supplier: Optimal Handling Solutions
Description: Available with "Auto Rewind" or "Manual" belt tightening systems - 6" aluminum center moldon rubber wheels with .625" ball bearings - 26.5" from noseplate to center Overall Dimensions: Width: 24" Height: 59" Depth: 10" Steel Vending Truck - Dual handle control - Large pneumatic wheels
-
Supplier: Optimal Handling Solutions
Description: Available with "Auto Rewind" or "Manual" belt tightening systems - 6" aluminum center moldon rubber wheels with .625" ball bearings - 26.5" from noseplate to center Overall Dimensions: Width: 24" Height: 59" Depth: 10" Steel Vending Truck - Dual handle control - Large pneumatic wheels
-
Supplier: United Grinding Technologies Inc.
Description: The new Blohm PLANOMAT HP series excels due to the innovative operator concept within the Blohm easy TOUCH control. High precision re-circulating ball screws with digital drives permit high feed rates and accelerations, which result in considerable grinding time reductions compared to
-
Supplier: Aerotech, Inc.
Description: ball-screw enabling increased drive stiffness, higher positioning accuracy, and better minimum incremental motion (20 nm in XYZ and 0.2 μrad for θxθyθz) when compared to competitive designs that use belts, gearheads, or compliant couplings. The strut pivot-joints are engineered to
- Number of Axes: 3 #
- Load Capacity: 35 to 200 kg
- X-axis Travel: 100 mm
- Y-axis Travel: 110 mm
Find Suppliers by Category Top
Featured Products Top
-
GF..LO Ball Joint Rod Ends SQ-RS (read more)
Browse Ball Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
standard 90° ball bearing swivel joint. Features: Heavy-duty reel for longer lengths and large diameters of hose through 3” I.D. Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor (read more)
Browse Hose Reels Datasheets for Hannay Reels -
compressed air motor. Crank rewind reels supplied with pinion brake and power rewind reels with a comet brake. Standard inlet: 90° ball bearing swivel joint, 1-1/2" female NPT threads and 2" Victaulic groove. Standard outlet: flanged riser, 1 (read more)
Browse Hose Reels Datasheets for Hannay Reels -
required. The equipment needs to meet high-strength mechanical performance, and the truck body for loading crops needs to have a sufficiently large volume, which requires the connecting mechanism of the tractor to have sufficient tensile strength. We have designed an alloy steel ball joint and (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
electric, hydraulic, or compressed air motor. Crank rewind reels supplied with a pinion brake; power rewind reels with a comet brake. Standard inlet: 90° ball bearing swivel joint, 2" female NPT threads. Standard outlet: flanged riser, 2" female NPT threads (read more)
Browse Hose Reels Datasheets for Hannay Reels -
available. Gear-driven crank rewind is standard. Choose chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Pinion brake standard. Standard inlet: 1" 90° ball bearing swivel joint with 1" female NPT threads Standard outlet: 1 (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Industry: Agriculture machine, construction machine, gardon tools, powder tools, municipal facilities, printing machine, communication chassis, metal pillar,auto parts,sway arm,tractor parts, gardens machine parts, grass cutter, ball joint, pull rods (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
This newly developed High-Speed, Double-Row Angular Contact Ring is the best-performing high-speed rotary bearing in THK history! The BWH is a rotary bearing with balls aligned inside a cage between the inner and outer rings, and it is part of the THK Rotary Series along with the cross (read more)
Browse Roller Bearings Datasheets for THK America, Inc.
More Information Top
-
Marine Riser Monitoring With The Acoustic Ball Joint Angle-Azimuth Indicator
As design goals for the acoustic riser Large ball joint angles must be avoided to .
-
Field Operation of Drilling Marine Risers
In addition; the resulting large ball joint angle and vessel displacement. will not allow the running of casing hanger, wear bushings, seal assemblies, packers, and test tools that require a low drift angle through the ball joint.
-
Effects of Blowout Preventer End Connections on the Pressure Integrity of a Subsea BOP Stack Under Riser Loads
An increase in water depth, current loading on the riser, vessel offset, or mud density results in a higher required tension and/or a larger ball joint angle, thus reducing allowable pressure.
-
Riser Tensioner Force Variations
Therefore, large ball joint force variations still could cause riser joint buckling or excessive fatigue.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38641/162598071-MIT.pdf?sequence=2
Large ball joints in the base carry load smoothly and easily with a massive range of motion, while lightweight u- joints contribute low load and free motion at the deck.
-
Effects of in vitro cyclic dislodging on retentive force and removal torque of three overdenture attachment systems
For this study, two implant abutment adapter H2 for Straumannâ implants, the large ball joints , the fixation screws and the tube bar (all titanium grade V) with an adapted length of 19 mm length (for the parallel testing ser- ies, see below …
-
Implant-supported overdenture with prefabricated bar attachment system in mandibular edentulous patient.
A tube bar was seated to two adapters through large ball joints and fixation screws, connecting each implant.
-
Structural Concepts For Dry Tree Wells In Deep Water
Most of the rotation occurs in the back-span, above a large ball joint at the keel having replaceable elastomeric pads.
-
The Case Against Severe Cold Eddies
Two of the seven had no direct current measurements (Texaco Petronius and BP Pompano), just verbal reports of large ball joint angles, large mooring loads, or qualitative ROV performance.
-
Triceratops: an Effective Platform For Developing Oil And Gas Fields In Deep And Ultra Deep Water
Each BLS hull supports the deck structure through a large ball joint , thus making the Triceratops a stable, five (5) degree of freedom heave- restrained system that is not hampered by the resonance concerns of conventional TLPs.
Indicates content that may require registration and/or purchase.