-
Supplier: Asahi/America, Inc.
Description: The 28” Type-58 butterfly valve has been re-engineered using the latest technology and production methods. This ensures a quality product from design through production resulting in high performance and shortened delivery times.
- Valve Size: 28 inch
- Valve Type: Butterfly Valves
- Actuation: Manual / Hand
- Features: Other
-
Description: Ondrives.US Advantage Inch or metric gears 30 plus years of experience in manufacturing custom gears Gears for instrumentation, servo drives, encoders, power transmission, etc. Custom manufactured gears in small or large quantities Any machinable metal or
- Features: Anti-backlash
- Design: English, Metric
- Gear Type: Helical Gear, Pinion, Rack, Spur Gear, Worm, Worm Wheel
-
Supplier: Circle Gear & Machine Co., Inc.
Description: As a full service provider of gear manufacturing services, Circle Gear & Machine Co. features full machining capabilities for all types of spur gears. Through nearly any process required for the end application, our spur gears are fabricated based on your needs. Our spur
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: English
- Features: Other Metal, Other Plastic
- Gear Type: Spur Gear
-
-
Supplier: Circle Gear & Machine Co., Inc.
Description: Circle Gear & Machine Company Co. offers extensive manufacturing capabilities for helical gears in diverse sizes, types, base materials, and shaft types. We can produce large-scale helical gears, measuring up to 120" in diameter. Diametrical pitch can run to 1.25,
- Face Width: 120 inch
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: English
- Gear Type: Helical Gear
-
Supplier: Circle Gear & Machine Co., Inc.
Description: With an extensive capacity to manufacture herringbone (or double helical) gears in quantities from large to small, Circle Gear & Machine Co. is well-prepared to meet your production needs, whatever the application may be. Working in ratios up to 1.5 diametrical pitch and modules
- Face Width: 18 inch
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: English
- Gear Type: Herringbone Gear
-
Supplier: Texel-Seikow USA, Inc.
Description: TEXEL-SEIKOW NDP series dampers offer excellent corrosion resistance while handling large volume air flows. The dampers are made of FRP (Fiberglass Reinforced Plastic). Customers can choose the NDP dampers with either Worm Gear operated with hand wheel or pneumatic type with
-
Supplier: Oil-Rite Corp.
Description: Ten Ounce Reservoir Assemblies use gravity to dispense liquid. The units can be directly mounted to bearing housings, gear boxes, or transmissions. The shatterproof construction of the reservoir makes it suitable for rugged industrial applications and safe to use in areas where glass is
- Capacity: 0.078125 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Oil-Rite Corp.
Description: Ten Ounce Reservoir Assemblies use gravity to dispense liquid. The units can be directly mounted to bearing housings, gear boxes, or transmissions. The shatterproof construction of the reservoir makes it suitable for rugged industrial applications and safe to use in areas where glass is
- Capacity: 0.078125 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Oil-Rite Corp.
Description: Ten Ounce Reservoir Assemblies use gravity to dispense liquid. The units can be directly mounted to bearing housings, gear boxes, or transmissions. The shatterproof construction of the reservoir makes it suitable for rugged industrial applications and safe to use in areas where glass is
- Capacity: 0.078125 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Oil-Rite Corp.
Description: Ten Ounce Reservoir Assemblies use gravity to dispense liquid. The units can be directly mounted to bearing housings, gear boxes, or transmissions. The shatterproof construction of the reservoir makes it suitable for rugged industrial applications and safe to use in areas where glass is
- Capacity: 0.078125 gallons
- Filler / Breather Options: Other
- Material: Plastic
Find Suppliers by Category Top
Featured Products Top
-
#Didyouknow plastic pipe can replace large-diameter iron pipe? Working within existing code requirements (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
and plastic gears due to intense chemical, thermal and high vacuum conditions. They were considering technical ceramics for chemical resistance, however precision pinion gear teeth must be not only uniform, but strong enough to survive load. Solution: Based on fine features and point stresses (read more)
Browse Gear Manufacturing Services Datasheets for Insaco, Inc. -
standard 90° ball bearing swivel joint. Features: Heavy-duty reel for longer lengths and large diameters of hose through 3” I.D. Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The 7500 Series from Hannay Reels is heavy-duty designed for longer lengths and larger diameters of hose through 3" I.D. The reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. Ideal for fueling applications, bulk transfer (read more)
Browse Hose Reels Datasheets for Hannay Reels -
observation, high-energy laser systems, photography, and videography. Avantier Large Lenses: Size and Diameter: At the core of our Large Lenses is a larger diameter than standard lenses, letting in more light for superior low-light performance and a wider (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
Custom Large Optical Domes Engineered for Optical Performance Avantier’s Large Optical Domes are advanced optical enclosures engineered to protect high-precision imaging and sensing systems while maintaining exceptional optical clarity. Available in a wide range of (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
Max Rack Length in steel is 2000mm Max Rack Length for Hardened or Plastic Racks is 1000mm Minimum Pitch Height for Racks is 12mm Max Outer diameter for Gleason Bevel Gears is Φ270mm Max Outer diameter for Worms is Φ200mm Minimum Bore (read more)
Browse Gears Datasheets for KHK USA, Inc. -
twitter National Bolt & Nut, Inc. National Bolt & Nut, Inc. (NBN) is a Domestic Manufacturer of large diameter custom non-standard fasteners for (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
all of the gears and floating planet carriers allow the load to be evenly shared by all the components. Spline profiles on the gears allow them to handle even larger loads. The all-roller bearing design for the planet gears allows for greater efficiency and superior (read more)
Browse Gearboxes and Gearheads Datasheets for jbj Techniques Limited -
SDP/SI creates precision gears, superior mechanical components, and custom engineered solutions for a wide range of industries and thousands of applications. Specializing in problem-solving components SDP/SI manufactures precision gears that offer the best of both worlds: noise reduction (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
The Precise Forming of Automobile Start Gear Shaft | Meng | Modern Applied Science
Because of the concentric degree demand of the internal gear and the outline step shaft is higher, length of below shaft is large and diameter is small, So plastic forming of the shaft is very difficult.
-
Study on precision forging process of spur gear in parking brake
The gear shape is complex and its outer diameter is large , the tooth height and thickness are large too, so the degree of plastic deformation will be very large.
-
Gear Materials, Properties, and Manufacture
Gears range in size from recently developed micrometer-sized gears for electric motors no bigger than a grain of sand to gears as large as 30 m (100 ft) in diameter . Gear materials range from lightweight plastics to ultrahigh-strength heat-treated steels.
-
Failure Analysis of Heat Treated Steel Components
Such a failure is shown in Fig. 23; this failure occurred in a plastic mold die made … The crack followed the lower recessed contour of the larger - diameter gear teeth and extended to a depth of approximately 1.6 mm.
-
ZGMPM2005P001
Gears range in size from recently developed micrometer-sized gears for electric motors no bigger than a grain of sand to gears as large as 30 m (100 ft) in diameter . Gear materials range from lightweight plastics to ultrahigh-strength heat-treated steels.
-
ZFAHT2008P001
Such a failure is shown in Fig. 23; this failure occurred in a plastic mold die made … The crack followed the lower recessed contour of the larger - diameter gear teeth and extended to a depth of approximately 1.6 mm.
-
Proposal of optimal process parameters for polymethylmethacryl plastic adhesion using a pulsed Nd:YAG laser
… velocity of the target is controlled by using a motor KM 3429C, GUGJE Geared Motor Co. Ltd. . Four parameters that have a large effect on the adhesion of two PMMA plastics are determined: the charging volt- age, the pulse rate, the beam diameter , and the velocity of the target.
-
Current status of the IOTA interferometer
The drive systems each use a Compumotor microstepper with a Harmonic Drive 200:1 reduction- gear unit turning a 25 mm diameter capstan. This is connected to a 15-times- larger drum on the siderostat axis by 16 plastic -jacketed wire cables of about 2 mm diameter.
Indicates content that may require registration and/or purchase.