Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SKF/Global
Description: Tapered roller thrust bearings of this type must be able to accommodate extremely heavy axial loads and also permit angular movement of the screw spindle with respect to the support. The bearings are therefore generally of the full complement type and have extremely long rollers
- Bore: 21.875208663 inch
- Outside Diameter: 21.781901526 inch
- Overall Width: 7.514177286 inch
- Static Radial Load: 7,530,800 lbs
-
Supplier: SKF/North America
Description: Tapered roller thrust bearings of this type must be able to accommodate extremely heavy axial loads and also permit angular movement of the screw spindle with respect to the support. The bearings are therefore generally of the full complement type and have extremely long rollers
- Bore: 21.875208663 inch
- Outside Diameter: 21.781901526 inch
- Overall Width: 7.514177286 inch
- Static Radial Load: 7,530,800 lbs
-
Supplier: SKF/North America
Description: Tapered roller thrust bearings of this type must be able to accommodate extremely heavy axial loads and also permit angular movement of the screw spindle with respect to the support. The bearings are therefore generally of the full complement type and have extremely long rollers
- Bore: 10.50000567 inch
- Outside Diameter: 10.407092234 inch
- Overall Width: 4.724412 inch
- Static Radial Load: 1,618,560 lbs
-
-
Supplier: SKF/Global
Description: Tapered roller thrust bearings of this type must be able to accommodate extremely heavy axial loads and also permit angular movement of the screw spindle with respect to the support. The bearings are therefore generally of the full complement type and have extremely long rollers
- Bore: 14.875204883 inch
- Outside Diameter: 14.781897746 inch
- Overall Width: 5.079136601 inch
- Static Radial Load: 3,372,000 lbs
-
Supplier: SKF/Global
Description: Tapered roller thrust bearings of this type must be able to accommodate extremely heavy axial loads and also permit angular movement of the screw spindle with respect to the support. The bearings are therefore generally of the full complement type and have extremely long rollers
- Bore: 24.00001296 inch
- Outside Diameter: 23.907099524 inch
- Overall Width: 8.031894101 inch
- Static Radial Load: 8,767,200 lbs
-
Supplier: SKF/North America
Description: Tapered roller thrust bearings of this type must be able to accommodate extremely heavy axial loads and also permit angular movement of the screw spindle with respect to the support. The bearings are therefore generally of the full complement type and have extremely long rollers
- Bore: 21.00001134 inch
- Outside Diameter: 21.00001134 inch
- Overall Width: 7.00000378 inch
- Static Radial Load: 6,856,400 lbs
-
Supplier: SKF/North America
Description: Tapered roller thrust bearings of this type must be able to accommodate extremely heavy axial loads and also permit angular movement of the screw spindle with respect to the support. The bearings are therefore generally of the full complement type and have extremely long rollers
- Bore: 22.875209203 inch
- Outside Diameter: 22.440957 inch
- Overall Width: 9.597642978 inch
- Static Radial Load: 8,430,000 lbs
-
Supplier: SKF/Global
Description: Tapered roller thrust bearings of this type must be able to accommodate extremely heavy axial loads and also permit angular movement of the screw spindle with respect to the support. The bearings are therefore generally of the full complement type and have extremely long rollers
- Bore: 22.50001215 inch
- Outside Diameter: 22.875209203 inch
- Overall Width: 9.479138977 inch
- Static Radial Load: 7,980,400 lbs
-
Supplier: Auburn Bearing & Manufacturing
Description: requiring a minimum of machine work for its use. The small pitch diameter of the ball grooves for a given shaft diameter, and the large diameter balls used give a relatively low peripheral ball speed. This together with the heavy race sections and deep grooves result in a
- Outside Diameter: 3.9375 inch
- Dynamic Axial / Thrust Load: 6,210 to 34,570 lbs
- Features: Thrust Bearing
-
Supplier: Radwell International
Description: BALL BEARING, LARGE ANGULAR CONTACT THRUST, STEEL MATERIAL, OPEN OR SEALED, SINGLE ROW, BALL SCREW SUPPORT, 25 MM INNER DIAMETER, 62 MM OUTER DIAMETER, 15 MM WIDTH, WITH OUTER RING, PRE-LUBRICATED. FREE 2 YEAR RADWELL WARRANTY
- Features: Angular Contact Ball Bearing, Ball Screw Support, Thrust Bearing
-
Supplier: NSK Americas
Description: Needle Roller Bearings are classified as either radial or thrust depending on the direction of the load they support. Needle bearing rollers are three to ten times longer than their diameter and exhibit a relatively large radial load capability. Applications that
- Features: Drawn Cup Caged Needle, Full Complement Drawn Cup Needle
- Type: Needle Roller Thrust
- Bearing / Retainer Specialty Material: Stainless Steel
- Rolling Element: Steel
-
Supplier: KAYDON Bearings
Description: The KAYDON concept of standard bearings with light weight, thin sections, and large bore diameters includes tapered and radial roller bearings as well as ball bearings. KT Series tapered roller bearings offer advantages to those designs requiring a
- Bore: 9.875 inch
- Outside Diameter: 11.5 inch
- Overall Width: 1.062 inch
- Rated Speed (Oil): 500 rpm
-
Supplier: RBC Bearings
Description: diameter to 160" outside diameter Capacity Range: Thrust to 20,000,000lb, Moment to 16,000,000ft-lb, Radial to 2,000,000lb Gearing options: Internal to 96" inside diameter, external to 150" outside diameter, no gear RBC Slewing Ring Bearings: Technical
- Outside Diameter: 40 to 160 inch
- Static Axial / Thrust Load: 20,000,000 lbs
- Static Radial Load: 2,000,000 lbs
- Moment Load: 16,000,000 Ft-lbs
-
Supplier: RBC Bearings
Description: Range: 20" inside diameter to 160" outside diameter Capacity Range: Thrust to 10,000,000lb, Moment to 24,000,000ft-lb, Radial to 2,000,000lb Gearing options: Internal to 96" inside diameter, external to 150" outside diameter, no gear RBC Slewing Ring
- Outside Diameter: 20 to 160 inch
- Static Axial / Thrust Load: 10,000,000 lbs
- Static Radial Load: 2,000,000 lbs
- Moment Load: 24,000,000 Ft-lbs
-
Supplier: Jilson Group (The)
Description: • Main Load Bearing - Fully hardened 5/16” diameter ball bearings in a hardened raceway provide top performance under maximum rated loads • Thrust Bearing - Large diameter, hardened ball bearings roll freely in a hardened raceway • King Pin -
-
Supplier: Jilson Group (The)
Description: loads • Thrust Bearing - Large diameter, hardened ball bearings roll freely in a hardened raceway • King Pin - Coined and stress relieved king pin holds raceways precisely in alignment • Wheel Bearings - Roller bearing, or Delrin bearings are
-
Supplier: Jilson Group (The)
Description: loads . Thrust Bearing - Large diameter hardened ball bearings roll freely in a hardened raceway . King Pin - 3.4 h Coined and stress relieved king pin holds raceways precisely in alignment . Wheel Bearings - Roller bearings are available strandard
-
Supplier: Accurate Bushing Company, Inc.
Description: Crowned Bearing recommended where the track or cam impact excessive thrust loading on the bearing due to misalignment. Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent choice for outdoor
- Outside Diameter: 1.5 inch
- Outer Ring Width: 0.875 inch
- Stud Diameter (stud type): 0.875 inch
- Bearing Surface: Crowned Outer Ring
-
Supplier: Rogers Machinery Company, Inc.
Description: design with a variety of port sizes and types One-piece cast bracket with seal between bearings provides rigid foundation to maximize seal bearing life Large diameter threaded bearing housing allows easy seal removal Features & Benefits All stainless steel
- Maximum Discharge Pressure: 150 psi
-
Supplier: Rogers Machinery Company, Inc.
Description: design with a variety of port sizes and types One-piece cast bracket with seal between bearings provides rigid foundation to maximize seal bearing life Large diameter threaded bearing housing allows easy seal removal Features & Benefits All stainless steel
- Maximum Discharge Pressure: 200 psi
- Pump Type: Gear Pumps
-
Description: steel rollers equipped with self-aligning roller bearings. Large diameter base plate is reinforced with heavy steel gussets for continuous alignment and rigidity. Anti Lift-off Device. Bottom roller assembly can be shimmed for boom leveling. End stops at both ends of the boom to
-
Supplier: Vermeer Manufacturing Company
Description: thrust/pullback. Features and Benefits Operates efficiently with high-torque, low speed Hagglund hydraulic motors powering the rotary and carriage drives so you can run full torque and full rotary rpm simultaneously. Reduces stress on the motor, because the thrust box
-
Supplier: Kollmorgen Corporation
Description: from the motor, allowing for higher current and torque ratings while running at a lower temperature for longer motor life Large bearing system accommodates high thrust loads and high side loading High voltage molded insulation system encases the stator, eliminating joints and
- Current per Phase: 0.33 to 9.9 amps
- Number of Leads: 4 to 6 #
- Static / Holding Torque: 33 to 1,930 In-oz
- Step Angle: 1.8 degrees
-
Supplier: EBARA Pumps Americas Corporation
Description: high reliability and effectively dissipates heat Double and triple row lubricated thrust bearings – L-10 life of 100,000 hours equates to long, dependable operation and lower maintenance costs Float type leakage detector – provides early warning of mechanical seal failure avoiding
- Discharge Size: 24 to 64 inch
- Horsepower: 10 to 422 HP
- Maximum Discharge Flow: 2,500 to 55,000 GPM
- Maximum Discharge Pressure: 11.5332935 to 115.332935 psi
-
Supplier: RWM Casters Company
Description: RWM’s S45 Stainless Steel Casters come standard with stainless steel roller bearings, sealed bearings, precision ball bearings or celcon bearings, axles, spanners and spacers. Our S45 Series features a cold forged top plate, yoke and button that improves swivel action and
- Load Capacity: 350 to 900 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 4 to 8 inch
- Height: 5.625 to 9.5 inch
-
Supplier: Transmotec
Description: Spur gear dc motors in customized or standard configurations. Standard diameters between 27 mm and 43 mm and power ratings up to 40W. Magnetic hall sensor encoders and integrated electric noise reduction filters are availalbe as standard. The gear wheels are made in steel and are machine
- Other DC Voltage: 12 to 24 VDC
- Other Output Power: 0.0170207988882658 to 0.0171548209267561 HP
- Continuous Current: 0.75 to 1.6 amps
- Gearbox Ratio: 10 to 500 : 1
-
Supplier: Caster City, Inc.
Description: recommendation. 1000 Lb. Maximum Capacity Each 4" V-Groove Ductile Steel Wheel. precision machined combination load and thrust bearing with heat treated raceway. No center pin. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut. Finish -
-
Supplier: Caster City, Inc.
Description: recommendation. 1200 Lb. Maximum Capacity Each 6" All Gray Polyurethane Wheel. precision machined combination load and thrust bearing with heat treated raceway. No center pin. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut. Finish -
-
Supplier: Caster City, Inc.
Description: recommendation. 500 Lb. Maximum Capacity Each 5" Polyolefin ( Black ) Wheel. precision machined combination load and thrust bearing with heat treated raceway. No center pin. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut. Finish -
-
Supplier: Caster City, Inc.
Description: recommendation. 1000 Lb. Maximum Capacity Each 5" All Gray Polyurethane Wheel. precision machined combination load and thrust bearing with heat treated raceway. No center pin. Legs - 1/4" thick, welded inside and out. Axle - 1/2'' diameter hollow bolt with lock nut. Finish -
-
Supplier: Smalley
Description: greatest number of standard retaining ring sizes in this series, allowing customers to easily select and order parts for their applications. WH & WS spiral rings easily handle thrust loads imposed by light or medium series bearings. Standard Parts 1/2" - 11" Diameters Military
- Housing Diameter: 3.149 inch
- Thickness: 0.061 inch
- Maximum Thrust Load: 25,350 lbs
- Material: Beryllium Copper, Stainless Steel
-
Supplier: Boston Gear
Description: as well as greater precision during worm and gear alignment. Boston Gear's 700 Series high-strength bronze worm gear is straddle mounted between heavy-duty tapered roller bearings to increase thrust and overhung load capacities, sizes 713-760. Our 700 Series' high-strength steel output
- Gear Ratio: 5 to 60 (X : 1)
- Maximum Input Power: 0.1667 to 25 HP
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
-
Supplier: Spectral Dynamics, Inc.
Description: SD-39600-25/DA-180 Water Cooled Shaker Series FEATURES Water Cooled 39,600 lbf (18,000 kgf) Sine Force 39,600 lbf (18,000 kgf) Random Force 2 Inches (51 mm) Peak to Peak displacement Large diameter, lightweight armature Double Field Coils (Upper and Lower) design Ultra-Compact energy
- Peak Sinusoidal Force: 39,690 lbs
- Frequency Range: 5 to 2,200 Hz
- Displacement: 2.0078751 inch
- Peak Acceleration: 100 g
-
Supplier: Serfilco, Ltd.
Description: positive cooling. The casing thrust ring and spindle are fluoride-resistant ceramic. Maximum pump pressure: 35 psi (2.4 BAR) for 1 1/2" x 1 1/4" model, 60 psi (4.1 BAR) for 2" x 2" models. All of the flow curves illustrated are the result of impeller diameter trimming, thus a variety
- Pump Type: Magnetic Drive Pumps
-
Supplier: FLSmidth
Description: casing when they operate far away from their best efficiency point (BEP). This radial thrust causes shaft deflection and premature bearing and gland-sealing failures. The millMAX HH concentric casing design creates an even velocity and pressure around the casing. millMAX HH pump
Find Suppliers by Category Top
Featured Products Top
-
This Combination Needle Roller with Cover bearing integrates a radial needle roller bearing and a thrust ball bearing, enabling it to support both radial and axial loads in (read more)
Browse Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
From fixed profile designs for lightly loaded applications to advanced tilt pad solutions for more demanding, high-load, high-speed applications, Waukesha Bearings offers a wide range of thrust bearings to provide an optimized solution no matter the application. Combination thrust (read more)
Browse Thrust Bearings Datasheets for Waukesha Bearings -
standard 90° ball bearing swivel joint. Features: Heavy-duty reel for longer lengths and large diameters of hose through 3” I.D. Choose gear driven crank rewind or chain and sprocket drive powered by an electric, hydraulic or compressed air motor (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The 7500 Series from Hannay Reels is heavy-duty designed for longer lengths and larger diameters of hose through 3" I.D. The reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. Ideal for fueling applications, bulk transfer (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Heavy-Duty Adaptation·Customized Solutions Large Bore Efficient Transmission: 25.6mm inner diameter + 35.1mm outer diameter design, meeting high-flow media transmission needs of heavy-duty equipment, improving (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
capacity. Engineered for large test articles and continuous operation, the EDH Series delivers 80–200 kN of thrust, supports payloads up to 2000 kg, and maintains stable performance with exceptionally (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
heavy radial loads and thrust loads that needle-bearing cam followers can't. And because the internal bearing rolling elements don't grind together like needle rollers, they don't skew and fail at high speeds. Maintenance-free SMITH-TRAX® Bearings are lubed for life, with special seals (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
The rugged ball-bearing and crossed roller slewing rings from Isotech are characterized by their large diameter and large bores with only a small cross-section. They were designed for axial, radial as well as combined axial and radial loads. New design concepts and improved manufacturing (read more)
Browse Datasheets for Isotech, Inc. -
Better friction control Customized bearing design Customized designs, e.g. oval-shaped bushes, conical bushings, flanged thrust washers, (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
provide excellent dimensional control (inner diameter tolerance IT7 attainable) and class-leading tribological properties, the HPMB bearing features a machinable inner liner, fiber-reinforced composite construction for high strength and impact resistance, corrosion resistance and negligible water (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB
Conduct Research Top
-
Lubricant FAQs
Most ball or roller bearings (except needle bearings and some thrust bearings) as large as 25" outside diameter or as small as 1/8" inside diameter can be lubricated with Cobra Solid Lubricant. However, the bearing and its cage should be metal with at least C3 internal clearance. Note
More Information Top
-
HANDBOOK OF BIOMEDICAL INSTRUMENTATION, THIRD EDITION > Radiotherapy Equipment
The support is provided by a slewing ring, a large diameter thrust bearing which can support the moments about both the horizontal and vertical axes.
-
Milling heads with intersecting cutter trajectories
The large diameter thrust bearing presses against the end of the mill.
-
Automatic Manufacturing Systems II
Large diameter thrust bearing rotational part and the sensors for the gravity of the load.
-
Robotics Research
The entire drive mechanism is attached to the body with a large diameter thrust bearing , allowing a third actuator (currently not installed) to re-orient the body in yaw.
-
A parametric study on rocking vibration of rotating disk/spindle systems with hydrodynamic bearings: rotating-shaft design
According to Fig. 12, larger thrust bearing diameter will lead to lower amplitude of both half-speed whirls and (0, 1) unbalanced modes.
-
Analysis of Machining and Machine Tools
Note that the mean bearing diameter is taken here as the feed screw diameter, al- though this will not be the case if a larger thrust bearing diameter is used.
-
Manufacturing aspects of toroidal field magnets for tokamak power reactors
Rotation occurs around a central pivot; eccentric loads are supported by a large diameter roller thrust bearing locate;! between the flatcar and the turntable work surface.
-
A mechanized change of the bearings of the upper roll
After the roll re- moval the attachment, which consists of channel sections welded into a flame on top of which there is a turning mechanism mounted on a large - diameter thrust bearing , is placed on the roll-change mechanism (Fig. lb).
-
The effect of manufacturing tolerances on the load carrying capacity of large diameter bearings
129: 459–463 Starvin M S, Babu S, Aithal Sriramachandra, Manisekar K and Chellapandi P 2013 Finite element simula- tion of nonlinear deformation behaviour in large diameter angular contact thrust bearing .
-
General Electric CF6
Fan frame provides support for LP and HP rotor front bearings, fan being overhung ahead of large - diameter ball- thrust bearing with rear roller bearing ahead of core engine.
Indicates content that may require registration and/or purchase.