-
Supplier: Flexbar Machine Corporation
Description: Flexbar Large I.D. Measurement Caliper A Quick and Easy Tool for measuring Internal Diameters of Large Pipes, Drums and Other Dimensions ranging from 5" (125mm) to 15" (375mm). Ideal for determining out-of-round conditions. Features: Extra Large Display On/Off
- Features: Caliper
-
Supplier: Transcat, Inc.
Description: Product Highlights Lightweight, ergonomic design Last measuring position retained when shut off Large, easy-to-read, high-contrast LCD digital readout Inch/millimeter conversion reads .0005" or 0.01mm Zero at any position Fine adjustment thumb wheel Hardened stainless steel body
- Features: Caliper
-
Supplier: Reid Supply
Description: Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display. . Large and clear LCD
- Range: 23.62206 inch
- Resolution: 0.000393701 inch
- Graduation / Resolution: 0.000393701 inch
- Features: Caliper, Electronic
-
-
Supplier: Flexbar Machine Corporation
Description: for larger workpieces. Meets or exceeds Federal accuracy specs. Case not included.* *Available upon request. Phone or Fax. Model No. 18306, Preisser Vernier Caliper Measuring Range: 0-120" Depth of Jaw: 8"
- Features: Caliper
-
Supplier: Transcat, Inc.
Description: capacitance-type linear encoder for accurate measurements 780mm body length for measuring large items Jaws are constructed of stainless steel for durability Each Unit Includes Mitutoyo 500-506-10 caliper SR-44 battery Plastic case
- Features: Caliper
-
Supplier: Flexbar Machine Corporation
Description: for larger workpieces. Meets or exceeds Federal accuracy specs. Case not included.* *Available upon request. Phone or Fax. Model No. 18300, Preisser Vernier Caliper Measuring Range: 0-16" Depth of Jaw: 5"
- Features: Caliper
-
Supplier: Flexbar Machine Corporation
Description: for larger workpieces. Meets or exceeds Federal accuracy specs. Case not included.* *Available upon request. Phone or Fax. Model No. 18302, Preisser Vernier Caliper Measuring Range: 0-40" Depth of Jaw: 6"
- Features: Caliper
-
Supplier: Transcat, Inc.
Description: Product Highlights These gages are designed for use in measuring castings, forgings and sheet metal work. Large clearances have been provided to reach over part configurations for easy measurement of small sections. The convenient retraction lever allows for one hand operation and good
- Features: Caliper
-
Supplier: American Precision Gauge, LLC
Description: The Linear Digital Measuring Device (LDMD) is a long length digital caliper for use in measuring long length parts and components in an industrial/shop environment. The newest LDMD-3 is light weight, easy-to-use, programmable, displays in Inch or Metric. Digital caliper
- Range: 0 to 120 inch
- Features: Benchtop / Floor, Caliper, Gaging System / Station, Mechanical, NIST Traceability
- Display: Digital Display
- Measurement Scale / Units: English, Metric
-
Supplier: Mahr Inc.
Description: Product features Large, high contrast dial face Satin chrome finished line scale Locking screw above Measuring surfaces made of steel Measuring blade for inside measurements Slide and beam made of hardened stainless steel Step measuring function Scope of delivery Case
- Range: 0 to 5.905515 inch
- Resolution: 0.000393701 to 0.000787402 inch
- Graduation / Resolution: 0.000393701 to 0.000787402 inch
- Features: Caliper, Handheld / Portable, Mechanical
-
Supplier: NationSkander California Corporation
Description: Metric / US System Convertable Measuring Range: 0-150mm (metric) / 0-6" inch (English) Resolution: 0.01mm/0.0005in Accuracy: 0.02mm/0.001in (<100mm), 0.03mm/0.001in (>100mm) Repeatability: 0.01mm/0.0005in Max Measuring Speed: 1.5m/s, 60in/s Display: Super Large LCD Display With
- Features: Caliper
-
Supplier: Transcat, Inc.
Description: Product Highlights Large, easy to read LCD, .310" character height Induction type linear encoder system 798B models have data output-Patented non-contact RS-232 Heavy-duty bar and slide, 3.5mm thick Hardened stainless steel measuring surfaces for long life The 798BX-6/150 has carbide
- Features: Caliper
-
Supplier: American Precision Gauge, LLC
Description: The Linear Digital Measuring Device (LDMD) is a long length digital caliper for use in measuring long length parts and components in an industrial/shop environment. The newest LDMD-3 is light weight, easy-to-use, programmable, displays in Inch or Metric. Digital caliper
- Units: Inch / English, Metric
- Rule / Length Gauge Type: Length Gages
-
Supplier: Reid Supply
Description: Digital calipers are precision measuring devices used to measure linear dimensions, thickness, and diameter. These devices have upper and lower parallel jaws that perform measurement with extreme accuracy and the output appears on an electronic LCD display. . The Starrett Electronic
- Range: 8.00000432 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Features: Caliper, Electronic
-
Description: If a large direct reading range is important to you, choose the Lab micrometer measuring system. Designed for gage calibration laboratories requiring precise internal and external measurements over long lengths. It's popular with aerospace and defense contractors because of its robust
- Range: 0 to 64 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0 to 64 inch
-
Description: tear to both the measuring standards and the instrument. The ULM is capable of measuring gage blocks, end standards, plain rings, threaded rings & plugs, API gages, pin & plug gages, tapered plugs, cylindrical setting gauges, micrometers, indicators, LVDTs, calipers, and snap
- Range: 0.02 to 14 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0.02 to 14 inch
-
Supplier: ASTM International
Description: heat-treatable aluminum alloys having a hardness from 30 to 100 HRBN, a thickness greater than 1.50 mm (0.060 in.), and pieces too large to be tested by a caliper type instrument. Note 2 This test method covers two instruments (one analog and one digital) which operate differently.
-
Supplier: ASTM International
Description: heat-treatable aluminum alloys having a hardness from 30 to 100 HRBN, a thickness greater than 1.50 mm (0.060 in.), and pieces too large to be tested by a caliper type instrument. Note 2 This test method covers two instruments (one analog and one digital) which operate differently.
-
Supplier: Hymark/Kentucky Gauge
Description: presets for zero and reference with inch/metric conversion High accuracy IP67 rated linear encoder for direct measuring Precision ground steel contact plates Smooth and wear-free measuring surface Standard Features Resolution: 0.001in or 1/64 fractional or 0.01mm Repeat Accuracy:
- Range: 240 inch
- Resolution: 0.001 inch
- Graduation / Resolution: 0.001 inch
- Features: Benchtop / Floor, Caliper, Handheld / Portable, Mechanical, Other, Other Gage
-
Supplier: ASME
Description: usually reduced in the center to produce a figure-eight shape. This reduces the weight of the chain to make it more suitable for power-transmission applications. There are also Tables for (a) General dimensions, measuring loads and minimum ultimate tensile strengths; (b) Ultimate dimensional
-
Supplier: ASME Standards and Certification
Description: usually reduced in the center to produce a figure-eight shape. This reduces the weight of the chain to make it more suitable for power-transmission applications. There are also Tables for (a) General dimensions, measuring loads and minimum ultimate tensile strengths; (b) Ultimate dimensional
Find Suppliers by Category Top
Featured Products Top
-
Bench Measuring Applications: End Standards / Bar Gauges / Ball Bars Cylindrical Setting Gages Gage Masters ID/OD Large Diameter Rail Gages Setting Standards (Frames, Rods) Snap Gages Large Diameter Gages (special frames (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. High accuracy is maintained by its laser interferometer, zero Abbe offset design, and large measuring table with center position, height, pitch, and yaw controls. The computer-controlled precision air bearing slide and gaging fingers remove operator-influenced errors commonly observed with (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
and Metrology systems for measuring large and small aircraft engine components. Pratt & Whitney also provides measurement solutions to some of the worlds largest airlines such as Delta Airlines, United Airlines, Etihad Airways, Qatar Airways, and American Airlines (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Precision Measuring Tapes & Rules LVDTs Calipers Lead Gage Setting Standards Snap Gages Large Diameter Gages (special frames: bridge, hump, "C", donut, adjustable) Gears/Splines Ring Gages Dial Bore Gages (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
/OD Large Diameter Rail Gages Precision Measuring Tapes & Rules Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Shafts Micrometers Setting Standards (Frames, Rods) Dial / Test / Digital Indicators Long Gauge (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
push of a button. High accuracy is maintained by its laser interferometer, zero Abbe offset design, and large measuring table with swivel, center, tilt, and elevation control knobs. Click here for more (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
larger capacity. Measuring table includes swivel, center, tilt, and elevation control knobs. Click here for more information. (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, Woodward Inc., General Dynamics, and the U.S. Air Force (AFMETCAL). These include accessories for measuring features of aircraft assemblies and Metrology systems for measuring large and small aircraft engine components. Pratt & Whitney also provides measurement solutions to some of the worlds (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Long Gauge Blocks and Meter Bars Precision Measuring Tapes & Rules LVDTs Calipers Lead Gage Setting Standards Snap Gages Large Diameter Gages (special frames: bridge, hump, "C", donut, adjustable) Gears (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
interferometer, zero Abbe offset design, and large measuring table (100 lb [45 kg] capacity) with center position, height, pitch, and yaw controls. The computer-controlled precision air bearing slide and gaging probes remove operator-influenced errors commonly observed with traditional gaging (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
New Aspects Of The Borehole Televiewer Decentralization Correction
The dark and the bright stripes in the traveltime image (hereafter denoted as the BHTV caliper image) representing low calipersmeasuredin north- erly directions and large calipers measured in southerly directions clearly indicate a decentralization of the televiewer tool.
-
Movable Bridge Engineering Complete Document
For a fairly large gear, this will require a very large caliper for measurement .
-
Department of Transportation - National Highway Traffic Safety Administration - 49 CFR Part 571 - Federal Motor Vehicle Safety Standards; Motorcycle Helmets (F...
Measuring the combined thickness of the outer shell and inner liner could be taken using a large caliper or measuring the distance derived by noting the difference between the topmost point of a stand supporting the helmet and the topmost point of…
-
The ontogeny of morphological defenses in Kemp's ridley ( Lepidochelys kempii ) and loggerhead ( Caretta caretta ) sea turtles
Each photograph was accompanied by a SCL measurement made with calipers (accurate to the nearest 0.1 mm for turtles under 14 cm in SCL; accurate to 1.0 mm when using large calipers to measure older turtles) when the photograph was…
-
Assessing the accuracy of simple field based root strength measurements
While there is a slight decrease in the size of the largest 3 calliper measured roots, this seems to be anomalous relative the rest of the data.
-
OPERATOR’S
MANUAL
Use a large caliper to measure the outside length of a convenient number of links (about 12").
-
PERFORMANCE OF SUGAR MAPLE TAXA (ACER SACCHARUM MARSH.)
IN NORTH ALABAMA
The Ellenburg southern seedlings had both the largest final caliper measurement and the largest average caliper increase source at 1.35 cm (0.5 in.) annual increase during the course of the field study.
-
Extracting Caliper Data From LWD Propagation Resistivity Measurements: A Unique Methodology to Optimize Real Time Understanding of Borehole Condition
…large, top hole section in this deepwater well was drilled riser-less, which is generally the case, wireline services are never planned or run in this section, creating the need for an accurate LWD large hole caliper measurement which is provided from…
-
Overweight and the Metabolic Syndrome
A few skinfold calipers take larger measurements , but this is not a significant im- .
-
A computer-graphic technique for the study of body size perception and body types
Part methods have included making measure- ments with large callipers (Reitman & Cleveland, 1964; Slade & RusseIl, 1973), marking images (Askevold, 1975), and estimating part widths with light beams (Thompson & Spana, 1988).
Indicates content that may require registration and/or purchase.