-
Supplier: Kingbright Corporation
Description: Features and Applications Large size 4.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and
- Color Wavelength: 588 nm
- Character Height: 101.6 mm
- Typical Luminous Intensity: 22,000 microCandela
- Character Type: Numeric
-
Supplier: Kingbright Corporation
Description: Features and Applications Large size 4.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and
- Color Wavelength: 568 nm
- Character Height: 101.6 mm
- Typical Luminous Intensity: 36,000 microCandela
- LED Color: Green
-
Supplier: Kingbright Corporation
Description: Features and Applications Large size 4.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and
- Color Wavelength: 617 nm
- Character Height: 101.6 mm
- Typical Luminous Intensity: 9,000 microCandela
- Character Type: Numeric
-
-
Supplier: Kingbright Corporation
Description: Features and Applications Large size 4.0 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and
- Color Wavelength: 590 nm
- Character Height: 101.6 mm
- Typical Luminous Intensity: 140,000 microCandela
- Character Type: Numeric
-
Supplier: Lika Electronic
Description: Universal display with high performance. Very compact housing. SSI, quadrature and Sine-Cosine input in 1 unit. Large display range with 8 digits. Easy setup. 500 kHz high speed counter. Linear & angular display functions. Easy connection by screw terminals.
- Number of Rows: 1 #
- Number of Characters: 8 #
- Character Height: 10 mm
- Width: 99 mm
-
Supplier: Laurel Electronics LLC
Description: deep Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 8-inch (200 mm) 4-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring solid-segment
- Number of Characters: 4 #
- Character Height: 203.2 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 4-inch (102 mm) 6-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring solid-segment
- Number of Characters: 6 #
- Character Height: 101.6 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: deep Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 6-inch (150 mm) 4-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring solid-segment
- Number of Characters: 4 #
- Character Height: 152.4 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: deep Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 2-inch (57 mm) 4-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring solid-segment
- Number of Characters: 4 #
- Character Height: 57.15 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Hymark/Kentucky Gauge
Description: Universal display with high performance. Very compact housing. SSI, quadrature and Sine-Cosine input in 1 unit. Large display range with 8 digits. Easy setup. 500 kHz high speed counter. Linear & angular display functions. Easy connection by screw terminals.
- Input Channels: 1
- Number of Digits: 8
- Number of Lines: 1
- Axes: 1
-
Supplier: OMEGA Engineering, Inc.
Description: The LDP Series large displays have high output red or green displays for easy viewing in most applications. The LDP-12models have 2.3" digits which can be seen from 50' away, and the LDP-14models have 4" digits which can be seen from 200'. The rugged extruded aluminum cases can
- Number of Digits: 6
- Accuracy: 0.1 ± % of Full Scale
- Operating Temperature: 32 to 122 F
- Character Size: > 0.56" (14.2mm)
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The DMS-30PC Series is a broad line of self-contained, fully operational, 3½ digit voltmeters with large, easy-to-read LED displays. The 0.56"(14.2mm) high LED's are available in a wide variety of colors including red, orange, amber, yellow, green, aqua, blue-green, and
- Number of Digits: 3.5
- Width: 64.77 mm
- Height: 32.258 mm
- Operating Temperature: 32 to 140 F
-
Supplier: Define Instruments
Description: What it does: Large display panel meter for AC current or voltage. Also offers optional relay and analog output for alarming and control. This no-fuss, universal AC indicator and alarm controller is ideal for monitoring and controlling input power, voltage, current or frequency. At a
- Number of Digits: 4
- Voltage Range: 0 to 300 volts
- Current Range: 0 to 5 amps
- Width: 96 mm
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: ammeters provide all the scaling/interface circuitry to mate the CT’s output to a precision (3½ digit) A/D converter. The A/D's output goes directly to drivers for the meters’ large (0.37"/9.4mm digit easy-to-read, LED displays. AC-powered units have on-board AC/DC converters,
- Number of Digits: 4
- Analog Input Channels: 1
- Operating Temperature: 32 to 140 F
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: OMEGA Engineering, Inc.
Description: Big Bright LED Display Scaling in Wide Range of Engineering Units Built-In Excitation Analog Output Optional Dual Relays Optional Tare Button Peak Memory
- Number of Digits: 4
- Analog Input Channels: 1
- Width: 92 mm
- Height: 45 mm
-
Supplier: Define Instruments
Description: simple (key-in) calibration procedure, which removes the need for an input signal during calibration. At a glance: Current (0/4-20mA) or voltage (0-2/10V) input Input signal averaging Large, easy to read display Simple, intuitive interface with text prompts Easy to scale using high and
- Number of Digits: 4
- Voltage Range: 0 to 10 volts
- Current Range: 0 to 0.02 amps
- Accuracy: 0.05 ± % of Full Scale
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Hoyt's DMS-20PC-0/5 Series are the world's smallest, full-featured, 0-5V input process control monitors. Their large, easy-to-read, 0.37"/9.4mm LED displays are available in a choice of 4 LED color/intensity options: standard red, standard green, super-bright red, and
- Number of Digits: 4
- Width: 46.3804 mm
- Height: 32.512 mm
- Operating Temperature: 32 to 140 F
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: bright red, blue or green LED display makes the DMS-20PC-1-LM easily readable under any lighting conditions. DMS-20PC-1-LM employs half-wave sinusoidal averaging (rms calibrated) and has a display resolution of 1Vac over its full input range. Packaged in a red-fi lter case with
- Number of Digits: 3
- Width: 35.1 mm
- Height: 22.4 mm
- Depth: 25.4 mm
-
Supplier: Micropac Industries, Inc.
Description: The 67025 (4N41) is a hermetically sealed seven segment display. The high luminous intensity and large character height make the 67025 ideal for most applications. This high reliability display is available in standard and screened versions. Features: • Hermetically Sealed •
- Number of Rows: 1 #
- Number of Characters: 1 #
- Character Height: 6.46 mm
- Minimum Luminous Intensity: 200 microCandela
-
Supplier: Allied Electronics, Inc.
Description: communication are available, RS232 or RS485. Control capability is accomplished with two 5 amp relays. Available in two display sizes, a 2.25" readable to 130’ and a 4" model readable to 180’. Features: 2.25" and 4" High Red LED Displays Universal DC Input Universal Power Input
-
Supplier: Allied Electronics, Inc.
Description: cathode or anode polarity. These displays are large size, making them suitable for distance viewing, across-the-building status displays, numerical readout for instrumentation products. These LED displays are suitable for numerical readout for instrument and
-
Supplier: Allied Electronics, Inc.
Description: polarity. These displays are large size, making them suitable for distance viewing, across-the-building status displays, numerical readout for instrumentation products. These LED displays are suitable for large size displays for distance viewing;
-
Supplier: Siemens Process Instrumentation
Description: display for level, flow, pressure, weighing, and other process instruments. This display also acts as a multi-purpose, easy to use rate/totalizer ideal for flow rate, total, and control applications. Data can be remotely collected, logged and presented on your local computer using the
- Number of Characters: 6 #
- Character Height: 12 to 15 mm
- Operating Temperature: -40 to 149 F
- Character Type: Numeric
-
Supplier: OTEK Corporation
Description: You talk, OTEK listens! We were requested to put 3 LPE's inone compact surface mount package with larger digits, like ourHI-Q126, so we did it! Now you can have 3 independent andisolated displays, driven from their own current loop (or externalpower) to concurrently display any 3
- Number of Digits: 3.5
- Width: 96.012 mm
- Height: 96.012 mm
- Depth: 76.2 mm
-
Supplier: Allied Electronics, Inc.
Description: The EPAX and LPAX are versatile displays that can increase productivity by offering the plant floor or production area a large visual display of current status. Both series can display voltage, current, process, temperature or strain gage. They both come in 5-digit or
-
Supplier: Fluidwell bv
Description: The N410 batch controller distinguishes itself by its user-friendly features: Numerical keypad, clear programming menu structure, easy to read display and simple mounting enclosure. The numerical keypad allows simple and fast changing of the preset batch quantity. Fluidwell stands for
- Number of Inputs: 6 inputs
- Number of Control Outputs: 3 outputs
- Interface: Computer Programmable, Digital Front Panel
- Type: Frequency Input, Switch / Relay Input
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: -13...+13 V DC, -24...+24 mA DC or signals from thermocouples and resistance thermometers. This makes the digital indicator applicable in a wide range of applications. The measured values are shown on the large LED display of the PCE-N30U. The display is three-coloured
- Number of Digits: 5
- Voltage Range: -13 to 13 volts
- Current Range: 0.024 amps
- Width: 96 mm
-
Supplier: tecsis LP
Description: Programmable meter display, 7-segment, 0.56", 5 digits, Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current.
- Number of Digits: 5
- Width: 96.012 mm
- Height: 48.006 mm
- Depth: 142.494 mm
-
Supplier: tecsis LP
Description: Programmable meter display, 7-segment, 0.31", 5 digits, Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current.
- Number of Digits: 5
- Width: 96.012 mm
- Height: 48.006 mm
- Depth: 142.494 mm
-
Supplier: tecsis LP
Description: Panel mount, 1/8 DIN standard, larger cutout for optional metal case, for pressure/load sensors, 0.5 to 20 mV/V strain gage, optional voltage DC or AC, Current.
- Number of Digits: 6
- Width: 96.012 mm
- Height: 48.006 mm
- Depth: 142.494 mm
-
Supplier: Panel Components & Systems, Inc.
Description: available. Choose from bright LED scalable displays in green or red, DIN style cases for fast and simple installation, worldwide input power configurations, fast response with exceptional accuracy. PC&S digital meters also offer communications options for RS-232 and RS-485 and digital
- Display Colors: Green, Yellow
- Display Technology: LED
- Display Type: Numeric Display
-
Supplier: HydraCheck Inc.
Description: The DT-365E High-Intensity, Battery Powered LED Stroboscopes are velocity analyzing and measuring devices that are ideal for machinery process inspection. The DT-365E Stroboscopes are capable of flashing their LED lights in a synchronous frequency to the operating machinery, creating
- Flash Rate Range: 60 to 120,000 FPM (Flashes/min)
- Features: Battery Powered
- Output Type: Digital
- Display Type: Digital Numerical Display
-
Supplier: ROHM Semiconductor USA, LLC
Description: The LPM-1153MU300 is a 24×48 dot matrix display which can be used in a wide range of applications, including alphabet, numeric, symbol and graphical displays. A large display can be easily created by arranging a number of these dot matrix displays in an
- Number of Characters: 0 #
- Display Type: Dot Matrix Display
- LED Color: Green, Standard Red
-
Supplier: HydraCheck Inc.
Description: The DT-326B is a portable, light-weight Phase Shifting Stroboscope utilizing super bright, high powered CREE LED lamps. The DT-326B’s LED array provides a bright, stable strobe light over a wide measurement range with a lifetime far exceeding xenon lit stroboscopes. Containing a
- Flash Rate Range: 60 to 120,000 FPM (Flashes/min)
- Flash Rate Resolution: 0.01 ±FPM
- Features: Battery Powered
- Output Type: Digital
Find Suppliers by Category Top
Featured Products Top
-
Objective, numerical evaluation of display mura using algorithms for computing JND (“Just Noticeable Differences”) based on U.S. Patent 7,783,130 licensed by Radiant from NASA Data analysis functions including bitmaps, isoplots, and cross-sections (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
alarm switches off again automatically. The measured values are displayed numerically on the 2.7" display of the Aerosol meter. For a better analysis of the last measured values, the display can be switched to a histogram display. The energy-saving e-paper display enables a long battery life (read more)
Browse Borescopes Datasheets for PCE Instruments / PCE Americas Inc. -
below the threshold value again, the alarm switches off again automatically. The measured values are displayed numerically on the 2.7" display of the air quality meter. For a better analysis of the last measured values, the display can be switched to a histogram display. The energy-saving e (read more)
Browse Particle Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
. DPM models are available for Modbus and 4-20 mA inputs. The large, ultra-bright LED displays are offered in single and dual-line configurations to meet your monitoring needs (read more)
Browse Digital Panel Meters Datasheets for BinMaster, Inc. -
and fluorescent lamps. It is most commonly used in restaurants, museums, studios, and theaters for accurate light measurements. Its high-resolution CMOS sensor captures and displays the spectral power distribution of current and future generation light sources including LEDs, HID, Halogen, and (read more)
Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc. -
diagnose system performance. If simplicity is required, the DT-2100 can accommodate with its selectable display styles allowing results to be viewed in standard numerical, chart, bar graph or gauge modes. Max., Min. and Ave. can be quickly scrolled through in any display mode for additional test (read more)
Browse Tachometers Datasheets for HydraCheck Inc. -
such as trip filtering, and trip delay Visual status of switch operation from large LCD display, and red/green LED indicator lights Patented design (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Ultralarge measuring angle: ±62° Repeatability: 0.04μm Applications: Glass/lens profile measurement Glass/lens defect detection LED/OLED Display flatness inspection Height (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
The World's Fastest and Most Accurate High-Resolution Imaging Colorimeters. The ProMetric® I family of imaging colorimeters is designed to address the demands for high-volume manufacturing of displays, illuminated keyboards and LED lighting products. Whether you need (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
Simple set-point adjustment digital display Greater than 6 air turnovers in a 1700 sq. ft. space High capacity HEPA filter with 99.97 efficiency at 0.3 micron LED indicator for operation and filter replacement Optional UV-C light rated at 9000 hours (read more)
Browse Air Filters (industrial) Datasheets for Envirco
More Information Top
-
Handheld and Ubiquitous Computing
• 3-Digit Numeric Display —A large -character LED display, capable of displaying numeric values sent from the Cricket.
-
Recent developments in light-emitting-diode technology
When LED numeric displays are desired in therange of 0.3 in and larger , itis not feasible to use a single chip of GaAsl-,P, .
-
New two wire-measuring transducer of Endress+Hauser
The extra-large plaintext display shows the measured value in 28 mms large numbers and guides the user gradually through the menu.
-
World hamlet sponsors two clarifying installations with new pumps
The extra-large plaintext display shows the measured value in 28 mms large numbers and guides the user gradually through the menu.
-
Successful PUBLIC RELATION work for hospitals
The whole through displays is financed so that the measuring booklet can be brought into large number of pieces free of charge under people.
-
Handbook of Optics: Volume II - Design, Fabrication, and Testing; Sources and Detectors; Radiometry and Photometry, Third Edition > LIGHT-EMITTING DIODES
Cutaway of a seven-segment numeric LED display , showing how light from a small LED chip is stretched to a large character segment using a diffusing cavity.
-
Gewinnoptimale price determination in werbefinanzierten markets
Simultaneously, the Rezipienten number or market size through additional new-subscribers is larger what leads to an increased display price.
-
A silicon-based moving-mirror optical switch
… worked on low-noise microwave amplifiers for military applications, ex- perimental work in future models of subscribers’ telephone sets, development of batch processing technique for large -area LED displays , magnetic handling for use … … GaP LED’s, packaging of numerics and alphanumeric displays and …
-
Electrical engineering and electronics
… in a computer that the measured value in electrical form must be available at (digital), that offer the possibility the informations comprised in them to exhaust optimally and to bring in comfortable manner for display by a large number of measured values.
-
Electrical engineering and electronics
… in a computer that the measured value in electrical form must be available at (digital), that offer the possibility the informations comprised in them to exhaust optimally and to bring in comfortable manner for display by a large number of measured values.
Indicates content that may require registration and/or purchase.