Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Experimental Validation of the Evaluation of Reinforced Openings in Large Steel Pressure Vessels
-
Supplier: Charles Ross & Son Company
Description: of the best-equipped and most highly respected custom fabricators in North America. Ross offers a combination of engineering and manufacturing resources that few fabricators can match. Ross builds polished vessels and reactors, pressure vessels and atmospheric tanks, columns and
- Material: Aluminum, Exotic Metals, Stainless Steel, Steel
- Type: Chemical Tank, Process Tank
- Features: Drug/Pharmaceutical Tank, General Purpose/ Bulk Storage Tank, Hazardous Tank, Insulated, Outdoor Use, Portable, Pressure Vessel, Temperature Controlled, Underground Use
-
Supplier: Ellsworth Adhesives
Description: 3M Large Pressure Cup 16124 is used in place of metal cups for pressure cup guns. Each cup includes one large cup with hose and hose port and one retaining collar and shroud assembly. Hard cup supports large and medium lids and liners. 850 mL Cup.
- Features: Pressure Vessel
-
-
Supplier: Accuris
Description: Stresses Near A Cylindrical Outlet in A Spherical Vessel Effects of External Loadings on Large Outlets in A Cylindrical Pressure Vessel
-
Supplier: Accuris
Description: The Effects of Internal Pressure on Thin-Shell Pressure Vessel Heads Wrinkling of A Large Thin Code Head Under Internal Pressure Biaxial Stress Criteria for Large Low-Pressure Tanks
-
Supplier: SSI Fabricated
Description: Flash Tanks & Pressure Vessels Applications Process Industry Metals and Mining Power Industry Water and Waste Chemical Industry Pulp and Paper Oil and Gas Features Low pressure drop streamlined design Large strainer screens Compact end to end dimension Fabricated
- Features: Other, Pressure Vessel
- Material: Stainless Steel, Steel
-
Supplier: ASTM International
Description: can be a basis for assessing the serviceability of filament-wound pressure vessels. 1.3 The objective of the AU method is primarily the assessment of defect states and diffuse flaw populations that influence the mechanical strength and ultimate reliability of filament-wound
-
Description: fiber including: carbon, glass, aramid, hybrid materials, etcetera. Equipment includes: • Uni-tape production at 1m width • Woven fabric prepreg at 12″ to 62″ width • Adhesive filming at 50" width • Towpreg production • Large capacity resin mixing facility • Large capacity 0°F and 40°F
- Use Temperature: 220 F
- Applications: Automotive / Transportation, Industrial OEM
- Material: Carbon / Graphite
-
Supplier: Xylem Applied Water Systems
Description: Pressurized Large Accumulator Tank Will smooth flow from faucets and shower, reducing pump cycling and eliminating pulsations and water hammer Water is totally separated from air chamber and metal tank by a bladder and polypropylene tank liner Mounts horizontally, vertically, or upside down
- Volume Capacity: 1 gallons
- Pressure Rating: 20 psi
- Features: Other Tank, Pressure Vessel
-
Supplier: ASTM International
Description: 1.1 This guide discusses current and potential nondestructive testing (NDT) procedures for finding indications of discontinuities and accumulated damage in the composite overwrap of filament wound pressure vessels, also known as composite overwrapped pressure vessels
-
Supplier: ASTM International
Description: 1.1 This guide discusses current and potential nondestructive testing (NDT) procedures for finding indications of discontinuities and accumulated damage in the composite overwrap of filament wound pressure vessels, also known as composite overwrapped pressure vessels
-
Supplier: ASTM International
Description: 1.1 This guide discusses current and potential nondestructive testing (NDT) procedures for finding indications of discontinuities in thin-walled metallic liners in filament-wound pressure vessels, also known as composite overwrapped pressure vessels (COPVs). In general,
-
Supplier: CSA Group
Description: for laboratory use and laboratory related applications. Typical dimensions are given in Tables 1 to 5. ISO 16496:2016 does not apply to large scale production equipment and equipment operated with pressures of more than 0,1 bar above atmospheric pressure.
-
Description: Description The model ZZVP pressure regulating valves is a nitrogen sealing device is composed of the control valve, actuator, pressure spring, pilot, pulse pipe and other parts. It is mainly used for maintaining the pressure of the gas (generally nitrogen) at the top of the
- Valve Type: Directional Valves, Pilot Valves
- Media: Gas, Steam
- Features: Regulators
-
Supplier: Precision Polymer Engineering Ltd.
Description: gas equipment, large bore diesel engines, large high pressure vessels, Flat Panel Display (FPD) and semiconductor manufacturing equipment. PPE's large diameter, precision molded O-rings and seals are available in sizes up to 2.5 metres (8ft) outer diameter and
- Cross-section: 0.1968505 to 0.787402 inch
- Outside Diameter (OD): 59.05515 to 98.42525 inch
- O-ring Hardness (Durometer): >90 durometer, 40 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM), Silicone Rubber (SiR)
-
Description: Description The model ZZVP pressure regulating valve is a nitrogen sealing device is composed of the control valve, actuator, pressure spring, pilot, pulse pipe, and other parts. It is mainly used for maintaining the pressure of the gas (generally nitrogen) at the top of the
- Valve Type: Control Valves, Directional Valves, Pilot Valves
- Media: Gas, Steam
- Features: Regulators
-
Supplier: Qualitrol Company, LLC
Description: Transformer pressure gauge and/or vacuum indicator for accurate representation of the pressure state inside of a vessel. Features a 3.5 inch (88.9 mm) dial with at least 180° of angular pointer deflection for easy reading at a glance. Available in a wide variety of
-
Supplier: Gilson Company, Inc.
Description: placed on the base plate. The unit is then positioned on the test site and seated against the pavement using gentle foot pressure and included base weights. After filling with water, outflow is observed against the clearly marked graduations and timed. The smallest, uppermost tier allows
- Properties Analyzed: Permeability - Gas / Vapor
-
Supplier: EXAIR
Description: average demand. Pressure tank has a primer finish Temperature rating is -20° to 450°F Tank maximum pressure is 200 PSIG No plugs are included for open ports. User must supply pressure rated plugs and pressure relief valve Weight is 165 lbs. (75 kg) Please consult your
- Volume Capacity: 60 gallons
- Pressure Rating: 200 psi
- Type: Air Receiver
- Features: Pressure Vessel
-
Supplier: Gilson Company, Inc.
Description: • HM-30 Gilson Pressure Meter is higher quality, less expensive, and more accurate. • All components are supplied in our new sturdy and convenient carrying case. Gilson's HM-30 offers a higher-quality Type B Pressure Meter for measurement of concrete air content with many improvements
- Pressure Measurement: Absolute
- Device Category: Instrument
-
Description: The EPE bladder accumulator, generally designed & manufactured according to European directive, comprises a steel shell in which is fitted a bladder complete with a gas valve and a fluid port with the poppet valve. The accumulator shell is a pressure vessel forged or fabricated from
- Capacity: 12.204758604758602 to 35,088.680988680986 cubic inches
- Operating Pressure: 232.06032 to 5,221.3572 psi
- Maximum Flow Rate: 42.24 to 475.2 GPM
- Technology Type: Bladder
-
Supplier: Gilson Company, Inc.
Description: • HM-30 Gilson Pressure Meter is higher quality, less expensive, and more accurate. • All components are supplied in our new sturdy and convenient carrying case. Gilson's HM-30 offers a higher-quality Type B Pressure Meter for measurement of concrete air content with many improvements
- Pressure Measurement: Absolute
- Device Category: Instrument
-
Supplier: Gilson Company, Inc.
Description: • HM-30 Gilson Pressure Meter is higher quality, less expensive, and more accurate. • All components are supplied in our new sturdy and convenient carrying case. Gilson's HM-30 offers a higher-quality Type B Pressure Meter for measurement of concrete air content with many improvements
- Pressure Measurement: Absolute
- Device Category: Instrument
-
Supplier: Cole-Parmer
Description: • Powerful enough to stir large volumes and highly viscous fluids • Effectively stirs up to 10 liters Stirrers feature a disc-drive motor that is both low-wear and powerful. The automatic start-up feautre allows for safe stirrer acceleration. There is no need to worry about breaking
-
Supplier: Cole-Parmer
Description: prevents unauthorized access. Menu is easily accessed via the four-button controls on face of gauge. Use in many applications such as line pressure, vessel pressure, and force measurement. Large, 5-1/2" display allows you to read pressure via bar graph or numeric
- Operating Temperature: 0.4 to 159.8 F
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: prevents unauthorized access. Menu is easily accessed via the four-button controls on face of gauge. Use in many applications such as line pressure, vessel pressure, and force measurement. Large, 5-1/2" display allows you to read pressure via bar graph or numeric
- Operating Temperature: 0.4 to 159.8 F
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: prevents unauthorized access. Menu is easily accessed via the four-button controls on face of gauge. Use in many applications such as line pressure, vessel pressure, and force measurement. Large, 5-1/2" display allows you to read pressure via bar graph or numeric
- Operating Temperature: 0.4 to 159.8 F
- Display Type: Digital
-
Supplier: SAE International
Description: This paper provides an analysis of high-pressure phenomena and its potential effects on the fundamental physics of fuel injection in Diesel engines. In particular, we focus on conditions when cylinder pressures exceed the thermodynamic critical pressure of the injected fuel and
-
Supplier: SAE International
Description: and needs related to modeling, we present a series of studies using LES that focus on experiments being conducted in the high-pressure combustion vessel at Sandia National Laboratories. We extend LES studies performed previously to the Engine Combustion Network ( www.sandia.gov/ECN )
-
Supplier: Universal Wire Works Inc.
Description: Universal EB-2 is a 1 1/4 Chromium 1/2 Molybdenum alloy designed for submerged arc welding of base metals of similar composition. Deposits have high strength and excellent creep resistance. Applications include large diameter pipe and pressure vessels. Preheat, interpass
- Type: Alloy, Alloy Steel (UNS G)
- Features: Ferrous / Iron Based - Any Type, Other, Specialty / Other
- Applications: Pressure Vessel (PVQ)
- Shape / Form: Wire / Shaped Wire
-
Supplier: Henkel Corporation - Industrial
Description: BONDERITE® C-MC 35050 MAINTENANCE CLEANER alkaline concentrated product designed for steam gun or high pressure manual applications on steel, copper, copper alloys and most plastics. It is ideal for cleaning large stationary equipment and machine parts in plants as well as the plant
- Concentration (As Used, by Volume): 5 %
- Type: Cleaner / Cleaning Agent, Pretreatment / Conditioner
-
Supplier: Acme Engineering Products
Description: inline basket housing. Basket flow inside out to trap particulate. Standard design pressures include 150psi, 300psi till 15000 psi (Higher pressure available on request). Available with multi-mesh and wedge wire Vessels available in CS,CSRL,SS304,SS316,Duplex,Super Duplex, FRP
- Pipe Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Screen Opening: 0.125 to 0.1875 inches
- Process Temperature: 800 F
-
Supplier: Tate-Jones, Inc.
Description: Tate-Jones units are for use in low pressure applications (5 PSI) where 100% shutoff is not required. The "E" dimension of this unit is cut on a thirty degree angle providing a different viewing aspect inside the vessel with a larger viewing window than the Model No. 12 unit. It is
- Circular Diameter, Oblong Length: 4.5 inch
- Oblong Width: 5.5 inch
- Temperature Rating: 446 to 1,652 F
- Connection Type: Bolt On
-
Supplier: ASME
Description: welding processes; structural steelwork; pipework; pressure vessels; valves and components; pressure testing; surface preparation. Hardcover
Find Suppliers by Category Top
Featured Products Top
-
Blacoh Surge Control offers comprehensive and customized solutions for surge protection, pressure regulation, storage, and pump control utilizing large pressure vessels. What sets us apart? Our system modeling and proof of design to ensure that each vessel is engineered specifically for each unique application and configuration. (read more)
Browse Pressure Vessels Datasheets for Blacoh Fluid Control, Inc. -
ROSS VersaMix Multi-Shaft Mixers with Solids/Liquid Injection Manifold (SLIM) Technology enable fast and efficient large-scale powder dispersion into low-viscosity liquids (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Vertical Blender/Dryers feature a slow-turning auger screw orbiting a vacuum-rated conical vessel. As it turns, the screw gently lifts material upward and towards the center of the batch. At the same time, product (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
liquids, vapors and/or solids. They are well-suited for extensive thermal growth or shrinkage of the shaft and/or vessel. They are ideal for vacuum service and moderate pressure applications. They may be used for processes where aggressive solvents, hazardous materials and other chemicals are present. They handle the higher shaft speeds and shaft runout associated with large extruder-compounders. (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
internal pressure up to 5 psig to accommodate nitrogen blanketing. This ROSS model has an ASME-stamped mixing vessel supplied with a matching platen-style discharge system. CE-marked motors and ATEX-rated operator panels are suitable for use in a Zone 1 classified area. These features are available across the entire suite of VersaMix sizes ranging from 1 to 500 gallons. Larger models in a fixed-tank configuration are available as well. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Technetics’ RPV (Reactor Pressure Vessel) O-ring as the best solution for their existing NPP and for new and innovative projects in the future. To learn more about Technetics sealing solutions, contact a Technetics Group specialist for a custom-engineered solution for your (read more)
Browse Mechanical Seals Datasheets for Technetics Group -
a spring-loaded ball style or in a free-floating ball style. Many cracking pressure options are offered, and a large range of threads are available. In instances where miniaturization is paramount, threads as small as 6-32 UNC or M3.5 can (read more)
Browse Check Valves Datasheets for O'Keefe Controls Co. -
fragrances and deaerate high-viscosity mixtures quickly and evenly. It provides thorough top-to-bottom mixing even in tall, thin process vessels, so there's no need to purchase costly large-diameter vessels that take up valuable floor space. The second mixer, a scraped-surface agitator, gently (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
twenty years experience in QA/QC/Auditing relative to Structural Steel (Bridges and Buildings), Storage Tanks, Refinery and Cross Country Piping, Semiconductor High Purity Tubing, ASME Pressure Vessels/Piping Systems and API Mechanical Integrity. Visit NPI for more (read more)
Browse Nondestructive Testing (NDT) Services Datasheets for NDE Professionals Inc. -
obvious. The V-Cone is a popular choice for floating production storage and offloading (FPSO) units, as the meter’s straight-run requirements meet space and weight regulations of the floating vessel. Popular oil and gas applications that have high pressure lines need thicker (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Small Diameter Vascular Graft Elasticity Measurement in Response to Pulsatile Pressure
There is currently a large demand for small diameter (< 5 mm) vascular grafts to replace diseased arteries of the coronary and peripheral vasculature. Particularly vascular grafts developed from synthetic scaffolds (e.g., polyurethane, polyglycolic acid) do not have tissue-like compliance
-
Tiger Grinding Wheels deliver Longer Life, Cost Savings for Tank Fabricator
A global manufacturer of storage vessels and tanks serving the Refining, Marine, and Petro-Chemical industries was looking for an abrasives expert to evaluate their current grinding wheel performance. For over 60 years, the company has specialized in the fabrication of large-scale, custom pressure
-
Sterilizing Filters: Right Flow, Right Size Critical
criterion for process validation ( Originally used in cases where thermal sterilization would degrade product, the filters have been redesigned and optimized to improve flow. They are now recognized as the quickest, most cost-effective means to achieve sterilization for large volumes of simple buffers
-
Visualizing the Dynamics of Fluid-Bed Dryers
problematic, he says, since what happens at the benchtop level is very different from what happens during full-scale production. Patterns within the vessels change, he says. And those changes ultimately affect product quality; larger granules can be segregated or finer granules entrained. Highly potent
-
MEI Case Study - Cali FBC - Make-Up Bed Sand
re-circulated the spent sand to the top of the storage silo. The SANDPUMP is a low velocity dense phase pneumatic conveying system in which a special pressure vessel conveys the sand slowly to its destination. In this way very low transfer velocity is achieved to avoid pipewear. Also the power economy
More Information Top
-
Advanced Mechanical Design
Design Analysis of Vertical Lathe Auxiliary Equipment for Large Pressure Vessel .
-
Nuclear Energy Encyclopedia: Science Technology and Applications
The Canadians developed a novel design to overcome key limitations related to the need for large pressure vessels of significant thickness to house the fuel, the moderator, and coolant.
-
Fabrication of Heavy-Wall Pressure Vessels
Fabrication of the new generation of large pressure vessels is a natural extension of previous experience in field-assembled structures.
-
http://dspace.mit.edu/bitstream/handle/1721.1/28074/31176318-MIT.pdf?sequence=2
The SIR design has all major primary system components - the core, steam generators, reactor coolant pumps and the pressurizer - contained within a large pressure vessel .
-
Miniature Joule-Thomson Cryocooling
As a result, the gas effectively occupies a larger pressure vessel with a volume V þ VVð .
-
Proposed and existing passive and inherent safety-related structures, systems, and components (building blocks) for advanced light-water reactors
Heavy waterreactors have lower power densities which require die use of larger pressure vessels than for LWRs.
-
SNAP-21 PROGRAM, PHASE II. DEEP SEA RADIOISOTOPE-FUELED THERMOELECTRIC GENERATOR POWER SUPPLY SYSTEM. PRELIMINARY DESIGN DESCRIPTION 10-WATT SYSTEM.
Length, large pressure vessel - 35.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/5111/10Sep_French.pdf?sequence=1
Batteries are a significantly large and heavy component of the UUV system and utilizing pressure tolerant energy eliminates the need for dry and substantially large pressure vessels .
-
Buckling Experiments: Experimental Methods in Buckling of Thin-Walled Structures Volume 2 Shells Built-up Structures Composites and Additional Topics Complete ...
Galletly, G.D., Stress Failure of Large Pressure Vessels -Recommendations Resulting from Stud- .
-
An Examination Of Steam-CO Processes
Experimental Facility The 150-cm diameter simulator system (Fig. 1) consists of a large pressure vessel (150-cm diameter by 270-cm high) designed to allow steam and gas to be injected simultaneously into the test bed under controlled flow rates.
Indicates content that may require registration and/or purchase.