Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: LARGE SERVO MOTOR, 230V, 50/60HZ, 25NM . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Kollmorgen Corporation
Description: The Kollmorgen’s Goldline® Series includes a wide range of voltages, sizes, options and co-engineered modifications. The permanent magnet design offers high torque and power density. The B and M Series are low- and medium-inertia motors that run on 230 VAC line power. The BH and MH Series
- Other Output Power: 0.723719007847523 to 20.5053718890131 HP
- Continuous Torque: 16.8 to 1,398 In-lbs
- Rotor Inertia: 43.7544 to 125,740.8 oz-in-sec²
- Shaft Size: 0.4330711 to 1.2598432 inch
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: 300 - 15kW, Medium Inertia Rotary Servo Motors The increased power demands of large automation components utilize the robust performance of SGMXG. These servo motors are built with a compact footprint, yet provide a higher torque while maintaining an inertia rating
- Continuous Torque: 42.21238938053097 In-lbs
- Shaft Speed: 3,000 rpm
- Operating Temperature: 140 F
- Environmental Features: Drip-proof, Dust-proof, Waterproof
-
-
Supplier: LAPP
Description: ÖLFLEX® SERVO 9YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polypropylene-insulated conductors for optimal low-loss power transmission when compared to PVC. ÖLFLEX® SERVO 9YSLCY-JB is UL & CSA AWM rated.
- Number of Conductors: 4 to 6 #
- Rated Voltage: 1 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 8 AWG
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: The increased power demands of large automation components utilize the robust performance of SGM7G. These servo motors are built with a compact footprint, yet provide a higher torque while maintaining an inertia rating well within the medium range. Rated torques in the SGM7G
- AC Voltage & Frequency: 208-230 / 240V 60 Hz
- Shaft Orientation: In-line, Single-ended
- Features: Integral Brake, Other
- Motor Shape: Square Body
-
Supplier: Newport MKS
Description: stages (note, motor protrudes the lower surface of the stage). Position feedback is provided by a motor mounted 2000 cts/rev. rotary encoder. To minimize the effects of drive chain hysteresis impacting repeatability, positions should be always approached from the same direction of
- Load Capacity: 22.48 lbs
- Maximum Torque: 0.000005309734513274334 In-lbs
- Rotary Velocity / Speed: 720 deg/sec
- Drive Mechanism: Belt
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: is not lost and the bit error rate is low. This servo motor encoding slip ring for a large number of servo system equipment, because its design has the following characteristics.
- Operating Speed: 0 to 500 rpm
- Maximum Voltage: 0 to 380 volts
- Maximum Current: 5 amps
- Operating Temperature: -4 to 140 F
-
Supplier: Newport MKS
Description: The TRA25CC Miniature DC Servo Actuator provides 25 mm travel in a slightly larger package than the other TRA actuators. It is the recommended choice for motorizing longer travel linear stages and other devices with longer travel range. TRA actuators incorporate an excellent space saving
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.015748031496063 in/sec
-
Supplier: Dataforth Corporation
Description: The SCM5B392 servo/motor controller module set is designed to solve the problem of extending a servo or motor controller signal a long distance with the possibility for noise pickup and/or contacting hazardous voltages. Each SCM5B392 module set is made up of two modules:
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Bandwidth: 1 kHz
- Common Mode Rejection Ratio: 110 dB
-
Supplier: Newport MKS
Description: The TRA6CC Miniature DC Servo Actuator provides 6 mm travel in a slim, 15 mm diameter housing and is the recommended choice for motorizing 561 series linear stages, and 481 and RS65 rotation stages. TRA actuators incorporate an excellent space saving design that allows them to be used with a
- Stroke or X-Axis Travel: 0.2362206 inch
- Rated Speed: 0.015748031496063 in/sec
-
Supplier: PI (Physik Instrumente) L.P.
Description: are designed to provide optimized stiffness and precision. Optional stainless steel guide rails can be delivered. The gantry axis incorporates dual linear motors and dual linear encoders. Ironless linear motors provide smooth motion and no cogging or attractive forces. The linear
- Device Type: Ball Slide
- Motor Type: DC, Linear Motor
- Features: Electrical
- Orientation: Gantry
-
Supplier: LAPP
Description: ÖLFLEX® SERVO FD 7DSL is a specially designedcontinuous flexing hybrid cable suitable forHiperface DSL® motor-feedback systems.It is EMC compliant. For fixed or stationaryapplications, ÖLFLEX® SERVO 7DSL is the rightcable.
- Rated Voltage: 600 to 1,000 volts
- Nominal Outer Diameter: 0.441 to 0.622 inch
- Operating Temperature: -40 to 80 C
- Features: AWG 2/0, 3/0, 4/0 or Larger, Other, Stranded
-
Supplier: LAPP
Description: ÖLFLEX® SERVO 719 CY is a highly flexible and oil resistant servo cable which is suitable for servo motor systems of well-known drive manufacturers.
- Rated Voltage: 600 to 1,000 volts
- Nominal Outer Diameter: 0.331 to 1.131 inch
- Operating Temperature: -40 to 80 C
- Features: AWG 2/0, 3/0, 4/0 or Larger, Other, Stranded
-
Supplier: Bell-Everman Inc.
Description: independent motions on the same axis, and dual motor carriages are available to double our standard linear forces. Five motor choices in both NEMA 23 and NEMA 34 frame sizes for easy configuration, or units are available for mounting of third party motors. All chassis are based
- Drive Type: Belt Drive
- Motor Type: DC Servo
- Orientation: Horizontal
- Bearing Type: Linear Guide Bearing
-
Supplier: Centricity
Description: Center-driven geared indexer with external bearing set - near zero backlash gearing integrated with a high capacity external bearing set for very high inertia applications requiring superior accuracy. Ideal for very heavy loads and large diameter dial plates. The MS Series indexer is a high
- Load Capacity: 34,000 lbs
- Maximum Torque: 9,500 In-lbs
- Rotary Velocity / Speed: 288 deg/sec
- Positioning Accuracy: 0.0042 degrees
-
Supplier: ElectroCraft
Description: Brush motors. Sine-wave commutation for brushless motors using either hall sensors or encoder feedback. Advanced Field Oriented Control (FOC) provides high dynamic response resulting in a robust motor controller with low torque ripple that produces smoother, more efficient
- Number of Axes / Motors: 1
- Maximum Output Voltage: 12 to 80 volts
- Rated Power: 4,800 watts
- Continuous Output Current: 24 amps
-
Supplier: Beckhoff Automation LLC
Description: rated current can be adapted to the respective connected motor. With the help of the flexible adjustment option, a larger motor can also be connected to a two-channel device when the second channel is driving a smaller motor. The allowable sum current of the device must be taken
-
Supplier: Beckhoff Automation LLC
Description: rated current can be adapted to the respective connected motor. With the help of the flexible adjustment option, a larger motor can also be connected to a two-channel device when the second channel is driving a smaller motor. The allowable sum current of the device must be taken
-
Supplier: ElectroCraft
Description: highly configurable user interface. Perfect for a wide range of industrial, commercial market, and consumer product applications. There are three standard capacities in the model lineup. Customized versions are also offered to meet large volume OEM requirements. Technology: Universal
- Number of Axes / Motors: 1
- Maximum Output Voltage: 80 volts
- Rated Power: 4,800 watts
- Continuous Output Current: 24 amps
-
Supplier: Nidec Control Techniques
Description: backed by complete engineering documentation and drawings as well as robust after-sale support programs. The result is a single-source solution with single-source accountability. Choice of AC drives: Unidrive SP - high-performance universal AC/Servo drive offering advanced motor
- Number of Axes / Motors: 1
- Maximum Output Voltage: 460 volts
- Rated Power: 36,999.99999999997 watts
- Continuous Output Current: 60 amps
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: using servo control principle. This circuit can make the motor run smoothly, little vibration and noise. When running at high speed, motor torque is much higher than the traditional two and five phase hybrid stepping motor, step precision is up to 60000 steps per round.
-
Supplier: Stober Drives, Inc.
Description: The "F" Series Gearmotor is a co-axial geared motor with a large shaft-center distance. It is well-suited as travel drive. Four output options are available: solid shaft, hollow, backlash free or wobble-free bushings, and metric or stainless shaft or quill.
- Continuous Torque: 6,089 In-lbs
- Gearbox Ratio: 4.3 to 221 : 1
- Motor Type: AC Servomotor
- Features: Geared
-
Supplier: Yushin America, Inc.
Description: Features Yushin's newest line of full-servo take-out robots, the RC series was built to embody the concepts of Speed, Reliability, and Savings. The RC series also features the new E-touch II controller. Speed Equipped with vertical axis and kick axis servo motors a full size
- Number of Axes: 3 to 5 #
- Load Capacity: 5 to 11 kg
- X-axis Travel: 1,500 to 2,500.0000000000005 mm
- Y-axis Travel: 850 to 1,550 mm
-
Supplier: Hi-Tech Controls, Inc.
Description: Both cables fulfill differing tasks for the control of servo-motors. The tachofeedback-cable or response cable serves the regulation of the motor speed and measurement of the actual values. The Incremental Feedback-Cable or position response cable transfers the control signals
- Number of Conductors: 9 #
- Rated Voltage: 1 to 2 kilovolts
- Operating Temperature: -30 to 80 C
- North American (AWG): 20 AWG
-
Supplier: Hi-Tech Controls, Inc.
Description: Both cables fulfill differing tasks for the control of servo-motors. The tachofeedback-cable or response cable serves the regulation of the motor speed and measurement of the actual values. The incremental feedback-cable or position response cable transfers the control signals
- Number of Conductors: 9 #
- Rated Voltage: 1 to 2 kilovolts
- Operating Temperature: -30 to 80 C
- North American (AWG): 20 AWG
-
Supplier: Totani America, Inc.
Description: production of up to 200 CPM is still possible and sealing slitters enables multi-line production. Three on-board servo motors are provided for film feed, catching and table rollers.
-
Supplier: Yushin America, Inc.
Description: The robot is equipped with a flexible and user-friendly E-touch Web controller and includes Lead Through Teaching software and networked operation. Super large-sized take-out robot applicable for the high-cycle moldings (Fist in this industry) This super large-sized take-out robot's
- Number of Axes: 3 #
- Load Capacity: 50 kg
- X-axis Travel: 4,500 mm
- Y-axis Travel: 2,100 mm
-
Supplier: PI (Physik Instrumente) L.P.
Description: Product overview The directly driven flat rotation stages of the PIglide RLA series are designed for the highest precision. They have a low profile and a large clear aperture. The RLA stages offer a superior travel accuracy, flatness, and wobble performance. Absolute encoder (optional)
- Load Capacity: 42.712 to 173.096 lbs
- Shape: Flat, Round
- Design: Metric
-
Supplier: PI (Physik Instrumente) L.P.
Description: Product overview The directly driven flat rotation stages of the PIglide RLA series are designed for the highest precision. They have a low profile and a large clear aperture. The RLA stages offer a superior travel accuracy, flatness, and wobble performance. Absolute encoder (optional)
- Load Capacity: 42.712 to 173.096 lbs
- Maximum Torque: 345.13274336283183 to 752.2123893805309 In-lbs
- Rotary Velocity / Speed: 3,000 deg/sec
- Stage Type: Rotary Positioning
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® SERVO 9YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polypropylene-insulated conductors for optimal low-loss power transmission when compared to PVC. LAPP 0037012 MANUFACTURER : LAPP MANUFACTURER
- Number of Conductors: 4 #
- Rated Voltage: 1 kilovolts
- Operating Temperature: -40 to 80.0000000000001 C
- Cable Shielding: Braid, Foil / Copper Tape
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® SERVO 9YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polypropylene-insulated conductors for optimal low-loss power transmission when compared to PVC. LAPP 0037013 MANUFACTURER : LAPP MANUFACTURER
- Number of Conductors: 4 #
- Rated Voltage: 1 kilovolts
- Operating Temperature: -40 to 80.0000000000001 C
- Cable Shielding: Braid, Foil / Copper Tape
-
Supplier: Kollmorgen Corporation
Description: POWERPAC® hybrid stepper motors deliver more power in a smaller package. These rugged NEMA 34 and 42 (90 and 110 mm) motors combine optimal magnetics in a housingless frame with a large diameter rotor and innovative rotor-stator design to produce more torque and smoother
- Current per Phase: 3.3 to 11.3 amps
- Static / Holding Torque: 460 to 2,725 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.0202 to 0.075 oz-in-sec²
-
Supplier: Lapp Tannehill
Description: LAPP ÖLFLEX® SERVO 2YSLCY-JB is a highly flexible power cable for large horsepower motors and VFD drives. It has a double shield with polyethylene-insulated conductors for optimal low-loss power transmission when compared to PVC. LAPP 0036433 MANUFACTURER : LAPP MANUFACTURER
- Number of Conductors: 4 #
- Rated Voltage: 1 kilovolts
- Operating Temperature: -40 to 80.0000000000001 C
- North American (AWG): 1 AWG
Find Suppliers by Category Top
Featured Products Top
-
Oriental Motor USA is pleased to introduce of a brand new line of servo motors called the AZX Series. These new servo motors are equipped with the same battery-free mechanical absolute encoder technology used in the Alpha Step AZ Series. Since these new AZX Series servo motors can achieve high (read more)
Browse AC Servomotors Datasheets for Oriental Motor USA -
, consisting of an automatic transformer, a DC servo motor, a feedback detection circuit, and a control unit. Its working principle is: the feedback circuit monitors the output voltage in real time. When the grid voltage fluctuates, the control unit drives the servo motor to operate, drives the carbon (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
– about half the weight of conventional motors with comparable power. The four-pole brushless DC servo motor is ideal for applications in which high power and dynamic start/stop operation with the lowest possible total weight is an important factor. Perfect application fits include (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
of a high-speed motion profile. This mechanical compliance leads to extended settling times. Although the servo motor's encoder reports that target coordinates have been reached, the end-of-arm tooling or load continues to micro-vibrate as stored mechanical spring energy (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Yaskawa’s Sigma-X Gear Motors deliver precise servo motion and tailored mechanical drive performance for a wide range of industrial applications. Designed to match Yaskawa’s Sigma (read more)
Browse Gearmotors Datasheets for Yaskawa America, Inc. - Motion Division -
A full line of gear motors based on Sigma-7 servo motors brings precise Yaskawa servo motion to a wider variety of automation applications than ever before, especially to uses that require high torque at low output speeds. A set of gearheads has been designed to pair precisely with every (read more)
Browse Gearmotors Datasheets for Yaskawa America, Inc. - Motion Division -
Torrance, CA – Oriental Motor USA is pleased to announce the expansion of its DGII Series Hollow Rotary Actuators, featuring the AZ Series Hybrid Step-Servo Motor with absolute encoder technology. The new models enhance installation flexibility and simplify wiring, while delivering the (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
ElectroCraft is a market leading manufacturer specializing in fractional horsepower (FHP) motors and drives. With engineering, manufacturing and value-add operations throughout the U.S., Europe and Asia, ElectroCraft has a large global footprint and serves a diverse range of markets and (read more)
Browse DC Motor Drives Datasheets for ElectroCraft -
torque motor providing the rotation movement for the z-axis rod. The direct coupling of the motor with the z-axis rod enables high inertia payloads with faster acceleration in comparison to belt drive motors and conventional servo motors. The large inner diameter of (read more)
Browse AC Motors Datasheets for Tecnotion -
– Retains the DGII Series structure, i.e. large-diameter hollow output table. Broad Compatibility – Designed for use with third-party servo motors via the actuator’s coupling. (Note: Oriental Motor servo motors are not compatible (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA
Conduct Research Top
-
Advantages and Disadvantages of Micro Servo Motors
Servo motor is a big concept. If any motion motor is equipped with an encoder structure and can realize motion feedback correction, we can call it a servo motor. Generally speaking, the larger the volume of the servo system, the larger its power and the higher the power supply voltage. What's wrong
-
What are the Advantages of the Step-servo Motor Instead of Stepper Motor?
is also larger. Conventional open-loop stepper motors do not provide more torque for some complex applications, and step-servo motors are required.
-
Servo Tuning Deep Dive
Is servo motor tuning black art, rocket science or a walk in the park? You decide! In this deep dive, Performance Motion Devices provides an overview of PID-based servo motor tuning and introduces two standard manual tuning methods that work well for a large variety of machine designs. We also show
-
Servo Driver in LED Spectrophotometer
requirements, INVT technical staffs customized a dedicated motor for the industry through scientific and accurate calculations, and selected DA200 series high-performance servo drive to meet and exceed customers' expectation. INVT has given a deep impression to the customer owing to its high response speed
-
Choosing the Right Cable for your Servo Application
In many servo applications the motor and drive are located a distance away from each other. This is often the case with large production systems utilizing several machining/operation stations. This situation presents three primary challenges: running the servo cable from the drive to the equipment
-
Introduction of Large Current Slip Ring
Signal Slip Rings Ethernet Slip Rings USB Slip rings Profi-Bus Slip Rings HDMI High Definition Slip Rings Servo-motor Slip rings Thermocouple Slip rings. Function Slip Rings High Speed Slip Rings Waterproof slip rings Multi-channel Slip Rings Longlife slip Rings Anti-explosion Slip Rings Large size
-
How to Improve the Reliability of High Speed Slip Ring?
Signal Slip Rings Ethernet Slip Rings USB Slip rings Profi-Bus Slip Rings HDMI High Definition Slip Rings Servo-motor Slip rings Thermocouple Slip rings. Function Slip Rings High Speed Slip Rings Waterproof slip rings Multi-channel Slip Rings Longlife slip Rings Anti-explosion Slip Rings Large size
-
Proper Shaft Fits for Precision Coupling Devices
and the bore. But when it comes to high-performance / high-speed drives and "smart" motors, such as servo and steppers, shaft fit becomes increasingly important.
More Information Top
-
CR4 - Thread: Large Servo Motors
Large Servo Motors .
-
Arduino Adventures
Once you’ve determined that the controller works, you simply connect it to a larger servo motor (with a larger power supply, of course).
-
Mechatronics and Industrial Informatics
The largest servo motor model’s inertia ratio and acceleration are better than other motors, but increase energy consumption and cost.
-
Arduino Robotics
A dismantled view of the larger Servo motor from Figure 3-1 reveals the gears, potentiometer, circuit board, and DC motor that are normally packed inside the plastic casing.
-
Elements of position control
But the worm gear generally has a lower forward efficiency than other types, so that a larger servo motor would have to be used to get the same performance.
-
CR4 - Thread: Entangled Photons
Next in Forum: Large Servo Motors .
-
CR4 - Thread: Need Backflow Preventer for 600 PSI Water Line
Previous in Forum: Large Servo Motors .
-
Running Small Motors with PIC Microcontrollers > RUNNING MOTORS: A PRELIMINARY DISCUSSION
Large servo motors weighing a few pounds or more are available to run off larger power supplies and the signals received from a hobby radio transmitter.
Indicates content that may require registration and/or purchase.