Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Electric Tools Spiral Retaining Ring / Internal Retaining Snap Ring Custom Design Description: Internal spiral snap ring have no ears in your assembly! Internal spiral snap ring are manufactured by coiling the ring from flat wire. Because
- Thickness: 0.061023655 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Double-layer internal stainless steel snap rings flattened steel wire spiral retaining ring for hole Description: Internal stainless steel snap rings have no ears in your assembly! Internal stainless steel snap rings are manufactured by coiling the
- Thickness: 0.187007975 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Double-layer internal stainless steel snap rings flattened steel wire spiral retaining ring for hole Description: Internal stainless steel snap rings have no ears in your assembly! Internal stainless steel snap rings are manufactured by coiling the
- Thickness: 0.085826818 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Double-layer internal stainless steel snap rings flattened steel wire spiral retaining ring for hole Description: Internal stainless steel snap rings have no ears in your assembly! Internal stainless steel snap rings are manufactured by coiling the
- Thickness: 0.18897648 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4513 2 Piece 16" Snap Ring Plier Heat treated steel "circlip" pliers for large equipment repair Replaceable tips and spring ratchet locking mechanism to securely hold against snap ring tension. Internal pliers' capacity 3-1/16" to 6-1/4" (78 mm to 159 mm)
-
Supplier: SKF/Global
Description: Single row deep groove ball bearings with filling slots have a filling slot in both the inner and outer ring (fig) enabling more and larger balls to be incorporated than in standard deep groove ball bearings. Filling slot bearings have a higher radial load carrying capacity than bearings
- Bore Size: 2.362206 inch
- Outside Diameter: 5.118113 inch
- Overall Width: 1.2204731 inch
- Rated Speed (Oil): 4,800 rpm
-
Supplier: SKF/North America
Description: Single row deep groove ball bearings with filling slots have a filling slot in both the inner and outer ring (fig) enabling more and larger balls to be incorporated than in standard deep groove ball bearings. Filling slot bearings have a higher radial load carrying capacity than bearings
- Bore Size: 2.5590565 inch
- Outside Diameter: 5.511814 inch
- Overall Width: 1.2992133 inch
- Rated Speed (Oil): 4,500 rpm
-
Supplier: SKF/Global
Description: Single row deep groove ball bearings with filling slots have a filling slot in both the inner and outer ring (fig) enabling more and larger balls to be incorporated than in standard deep groove ball bearings. Filling slot bearings have a higher radial load carrying capacity than bearings
- Bore Size: 2.755907 inch
- Outside Diameter: 5.905515 inch
- Overall Width: 1.3779535 inch
- Rated Speed (Oil): 4,000 rpm
-
Supplier: SKF/Global
Description: Single row deep groove ball bearings with filling slots have a filling slot in both the inner and outer ring (fig) enabling more and larger balls to be incorporated than in standard deep groove ball bearings. Filling slot bearings have a higher radial load carrying capacity than bearings
- Bore Size: 2.5590565 inch
- Outside Diameter: 5.511814 inch
- Overall Width: 1.2992133 inch
- Rated Speed (Oil): 4,500 rpm
-
Supplier: SKF/Global
Description: Single row deep groove ball bearings with filling slots have a filling slot in both the inner and outer ring (fig) enabling more and larger balls to be incorporated than in standard deep groove ball bearings. Filling slot bearings have a higher radial load carrying capacity than bearings
- Bore Size: 2.1653555 inch
- Outside Diameter: 4.724412 inch
- Overall Width: 1.1417329 inch
- Rated Speed (Oil): 5,300 rpm
-
Supplier: SKF/North America
Description: Single row deep groove ball bearings with filling slots have a filling slot in both the inner and outer ring (fig) enabling more and larger balls to be incorporated than in standard deep groove ball bearings. Filling slot bearings have a higher radial load carrying capacity than bearings
- Bore Size: 2.362206 inch
- Outside Diameter: 5.118113 inch
- Overall Width: 1.2204731 inch
- Rated Speed (Oil): 4,800 rpm
-
Supplier: G.L. Huyett
Description: These rings are coiled from wire. They are increasingly popular in large size and short run applications. We carry internal, external, tabbed, and dished in a variety of materials and finishes.
- Shaft Diameter: 0.469 to 15 inch
- Housing Diameter: 0.5 to 15 inch
- Finish: Coating or Plating
- Ring Type: External, Internal
-
Supplier: Smalley
Description: Spiral retaining rings are interchangeable with ordinary snap ring (Circlip) grooves. The EH & ES Series metric retaining rings are Smalley's standard Spiral Retaining Rings produced to Metric Aerospace specifications. They fit grooves specifically designed for
- Housing Diameter: 3.34645669291339 inch
- Thickness: 0.0610236220472441 inch
- Maximum Thrust Load: 26,926.544 lbs
- Material: Beryllium Copper, Stainless Steel
-
Supplier: TFC Ltd.
Description: Spirals are manufactured by coiling the ring from flat wire. This unique process produces a retaining ring that has no protruding lugs or burrs that would interfere in your assembly. The Smalley Ring can be economically produced in carbon steel, stainless steel, coppers, and
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral
- Material: Spring Steel, Stainless Steel
-
Supplier: TFC Ltd.
Description: Spirals are manufactured by coiling the ring from flat wire. This unique process produces a retaining ring that has no protruding lugs or burrs that would interfere in your assembly. The Smalley Ring can be economically produced in carbon steel, stainless steel, coppers, and
- Design Units: Inch
- Ring Type: Internal
- Ring Style: Spiral
- Material: Spring Steel, Stainless Steel
-
Supplier: TFC Ltd.
Description: Spirals are manufactured by coiling the ring from flat wire. This unique process produces a retaining ring that has no protruding lugs or burrs that would interfere in your assembly. The Smalley Ring can be economically produced in carbon steel, stainless steel, coppers, and
- Ring Type: External
- Design Units: Inch
- Ring Style: Spiral
- Material: Spring Steel, Stainless Steel
-
Supplier: Rotor Clip Company, Inc.
Description: Axially Assembled, Internal Teeth, Metric Similar in design to the DHO internal ring, this features several teeth equally distributed along the circumference of the ring. The increased shoulder offered by the teeth is particularly effective in retaining applications with large
- Material: Beryllium Copper, Stainless Steel
- Finish: Coating or Plating
- Ring Type: Internal
- Design Units: Metric
-
Supplier: Rotor Clip Company, Inc.
Description: Axially Assembled, Internal Reinforced, Metric. A thicker version of the DHO featuring a larger radial width than this ring. Once installed in the groove of a housing/bore, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in place.
- Material: Beryllium Copper, Stainless Steel
- Finish: Coating or Plating
- Ring Type: Internal
- Design Units: Metric
-
Supplier: Rotor Clip Company, Inc.
Description: Axially Assembled, External Teeth, Metric. Similar in design to the DSH external ring, this features several teeth equally distributed along the circumference of the ring. The increased shoulder offered by the teeth is particularly effective in retaining applications with large
- Material: Beryllium Copper, Stainless Steel
- Finish: Coating or Plating
- Ring Type: External
- Design Units: Metric
-
Supplier: TFC Ltd.
Description: Spirals are manufactured by coiling the ring from flat wire. This unique process produces a retaining ring that has no protruding lugs or burrs that would interfere in your assembly. The Smalley Ring can be economically produced in carbon steel, stainless steel, coppers, and
- Design Units: Inch
- Ring Type: Internal
- Ring Style: Spiral
- Material: Spring Steel, Stainless Steel
-
Supplier: Wiper Master, Inc.
Description: Features lanyard keepers for holding unused snap hooks and reducing trip hazards, water-repellent Repel™ webbing and built-in rip-stitch impact indicators for inspection of harness for prior damaging impact loads. Includes tongue-buckle leg straps, a spring-loaded, stand-up dorsal
- Type: Body Harnesses
-
Supplier: Eneflux Armtek Magnetics, Inc.
Description: Sintered neodymium iron-boron (NdFeB) magnets are the most powerful commercially available magnets in the world. With energy products between 26 and 52 MGOe, they are the perfect solution to a host of magnetic applications demanding very strong, highly coercive magnets that are available in
- Holding Force: 5 lbs
- Maximum Energy Product, BHmax: 35 MGOe
- Thickness / Height: 0.6 inch
- Outside Diameter: 1 inch
-
Supplier: Transcat, Inc.
Description: Product Highlights TiN-coated measuring contact points provide excellent durability and impact resistance and allow the instrument to measure right to the bottom of a blind hole Large LCD digits of 8.5mm height for error-free reading 330-degree rotatable display unit for easy reading at any
- Gage / Instrument Type: Bore Gage
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 18 in length. The 3M d-ring extension is made of polyester, is packaged 1 per
-
Supplier: R. S. Hughes Company, Inc.
Description: The size for this product is Large. This SKU comes with the following: RFID tracking, Tongue buckle style lineman body belt size D21, Built-in tool snaps, Impact indicator, 2 S-shaped full-floating D-rings at hips, 2 small D-rings for fall restrict device.
- Type: Body Harnesses
-
Supplier: G.L. Huyett
Description: Radially-assembled heavy duty ring with large shoulders (“ears”) and thicker material than E-clips. Install using an applicator or standard pliers and screwdriver.
- Shaft Diameter: 0.15625 to 2 inch
- Finish: Coating or Plating
- Ring Type: External
- Design Units: Inch
-
Supplier: R. S. Hughes Company, Inc.
Description: working load of 310 lbs. Supports waist size(s) of 42 to 50. This product comes with the following: Built-in tool snaps and rings.
- Type: Body Harnesses
-
Supplier: R. S. Hughes Company, Inc.
Description: Large. This product comes with the following: RFID tracking, Tongue buckle style lineman body belt size D21, Built-in tool snaps, Impact indicator, 2 S-shaped full-floating D-rings at hips.
- Type: Body Harnesses
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: An extra large sized line hose bag. Includes a PVC ring in top, a bronze swivel snap, and a hard bottom. 18" in diameter by 44" high. 3 lb. An extra large sized line hose bag. Includes a PVC ring in top, a bronze swivel snap, and a hard
- Container Type: Bag / Sack
-
Supplier: FIPA Inc.
Description: Grippers with high gripping force and narrow closing gap for flat sprues Large area sensor activation, regardless of sprue position Easy exchange of jaws without snap-rings Body and jaws made of high-strength anodized aluminum alloy
- Gripping Force: 380 N
- Gripping Size: 20 mm
- Number of Grips: 2
- Jaw Material: Aluminum
-
Supplier: Certex UK
Description: is unaffected by weather, oils, grease and most chemicals. It is recommended however, that contact with strong alkalis should be avoided. The 50mm restraint, commonly used for commercial applications is available as an endless assembly (LF1), or with D-Ring (LF2), Snap Hook (LF3) or
- Length: 0.3149608 inch
- Features: Other
- Strap Material: Polyester
- Type: Ratchet Strap
-
Supplier: FIPA Inc.
Description: Grippers with high gripping force and very wide jaw opening for large sprues Narrow closing gap for flat sprues (model A closes gap-free!) Self-centering factory setting Large area sensor activation, regardless of sprue position Easy assembly / disassembly of the gripper jaws without
- Gripping Force: 95 N
- Gripping Size: 20 mm
- Number of Grips: 2
- Jaw Material: Aluminum
-
Supplier: ZGC, Inc.
Description: PortaBrace PS-12 Velcro Cable Wrap, 12 PIGGIN` STRINGS are the funny named (rodeo term/calf roping and tying) cable wraps with a snap hook to fasten to rings on our cases. A set of four (4) 'œPiggin` Strings', each approximately 12' long. Used for larger, longer coils of cable and
- Features: Audio/Visual Case
-
Supplier: Hy-Safe Technology
Description: With the new compatibility guidelines, larger snap hooks (also known as rebar or pelican hooks) can now be used in tie-back applications giving the user the ability to snap into various anchorage points or tie back around them. User-friendly self locking snap hooks allow you to
-
Supplier: Cole-Parmer
Description: sanitary applications. Use connectors with filters, tubing, and process containers to create systems for upstream or downstream processes. Simply fit the connector half in your tubing line. Push the male and female connectors together; an audible snap confirms a tight connection. Align and
- English Size: 0.375 inch
- Connection Type: Barbed
- Features: English
Find Suppliers by Category Top
Featured Products Top
-
effectively eliminates slipping as you pull the ring's free end out radially and up for removal. The tool simplifies field disassembly and is available in four standard ends: small-straight, small-90° bend, large-straight, and large-90° bend. (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Retaining rings can help simplify application designs and be a solution for cost and weight reduction goals. But how does the design engineer choose the right retaining from the large number of different styles and shapes that are available to him or her? No one retaining ring style is (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
. Bulk Polybag This is the most common type of packaging. Rings or springs are placed into a large sealed bag and placed in boxes for shipping. This type of packaging is ideal due to (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
stamped retaining or snap ring is made, it is stamped from a piece of metal sheet, which in turn creates scrap from both inside and outside of the ring. In cases where a large diameter or an exotic material is required, the scrap cost increases drastically. 2. No Ears to (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
. The proper retaining ring plays a large part in ensuring the success and longevity of applications and equipment. Smalley offers a versatile selection of spiral retaining rings suitable for various rotational speeds. A safety concern associated with high RPM applications is when the shaft (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
retaining and constant section (snap) rings? 2. What type of retaining ring should I use for my application? This blog covers the main types of retaining rings and constant section (snap) rings so that you’re more informed to find the best possible ring for your application (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
adjust it accordingly, or to recharge a tiny pacemaker by holding a credit-card-sized power transmitter up to the chest. Automobile engines have become increasingly smaller, yet are still able to deliver the power of their larger, gas guzzling predecessors. Chargers for cell phones are as (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
retaining rings, also known as circlips, are the most (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
Long Gauge Blocks and Meter Bars Precision Measuring Tapes & Rules LVDTs Calipers Lead Gage Setting Standards Snap Gages Large Diameter Gages (special frames: bridge, hump, "C", donut, adjustable) Gears (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Precision Measuring Tapes & Rules LVDTs Calipers Lead Gage Setting Standards Snap Gages Large Diameter Gages (special frames: bridge, hump, "C", donut, adjustable) Gears/Splines Ring Gages Dial Bore Gages (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
Ask the Expert - Wave Spring Design Modifications
We are back this week with another Ask the Expert Blog, where Smalley engineering experts answer difficult questions about retaining ring, snap ring and wave spring design. This week, our engineering experts answer some questions about wave spring design modifications. Yes. Because our
More Information Top
-
SRP engineering and design history, Vol III, 200 F and H Areas
on a method of closing the:seal and cover tO the b~y by a large snap ring .
-
The SNS RFQ prototype module
The tuner ports will use a large snap ring embedded in the GlidCop along with a loading disk to transfer the sealing forces to the RFQ body.
-
Research on surface electric field of parallel gap
The results show that, when the short circuit distance is increased, the maximum values of electric field of ball end and snap ring body are obviously increased; the opening angle of snap ring is larger and the maximum value of electric field …
-
Principles of Human Joint Replacement
This “reverse” configuration provided a housing for the “floating- ball” assembly, which was snapped into place with a large outer snap - ring .
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Supelco/Brochure/1/supelco-16-vials.pdf
for 11 mm snap ring for use with Large Opening Crimp/Snap Seal Vials .
-
Expert system to aid the oceanographic image analyst
This "mesoscale" variability can take several forms, such as meandering of the Gulf Stream, large ring vortices that are snapped off from the currents during intense meandering events, and the mid-ocean eddies.
-
Automatic description of the Gulf Stream from IR images using neural networks
This "mesoscale" variability can take several forms, such as meandering of the Gulf Stream, large ring vortices that are snapped off from the currents during intense meandering events, and the mid-ocean eddies.
-
Abstracts of poster and platform presentations: 40th Annual Meeting. American Association of Electrodiagnostic Medicine, New Orleans, Louisiana, October 8–10, ...
The AgCI-EKG strips when used for ring SNAP recordings had a larger amplitude; the AgCI-EMG discs had a larger amplitude for orthodromic SNAP recordings (P < 0.05).
-
Design and Validation of an Improved Shunt Tube System
A large “ snap ” c- ring is compressed under the sliding shroud, and when the shroud is in the proper position the snap ring expands into a locking recess inside the upper end of the sliding shroud, thus locking it into …
Indicates content that may require registration and/or purchase.