Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Terra Universal, Inc.
Description: Ideal for vacuum processing of large components and assemblies Durable aluminum construction ensures a long service life under heavy service One-inch wall thickness sustains vacuum levels to 29.9"Hg Optional castered stand supports chamber and pump
- Height / Length: 37.5 inch
- Flange / Fitting Types: ANSI ASA, Conflat®, Elastomeric (O-ring / Gasket), ISO-BF (Bolted), ISO-CF (Metal Seal), ISO-KF / ISO-NW (Small Clamped, <2"), ISO-MF (Multi-fastener / Universal), Threaded / NPT, Weld / Braze Stub
- Chamber Material: Aluminum
- Chamber / Component Type: Base / Service Well, Baseplate, Box / Degassing Chamber, Custom / Specialty Chamber, Feedthrough Collar, Glovebox / Weld Chamber, Load Lock Chamber, Surface Analysis / Universal
-
Supplier: Terra Universal, Inc.
Description: 28"-diameter x 48"-long (711 mm x 1219 mm) chamber provides ample processing space for degassing large assemblies 0.375" (10 mm)-thick powder-coated steel chamber with 1" (25 mm)-thick aluminum door supports vacuum to 29.9" Hg 1" (25 mm)-thick polycarbonate viewing window
- Height / Length: 48 inch
- Flange / Fitting Types: ANSI ASA, Conflat®, Elastomeric (O-ring / Gasket), ISO-BF (Bolted), ISO-CF (Metal Seal), ISO-KF / ISO-NW (Small Clamped, <2"), ISO-MF (Multi-fastener / Universal), Threaded / NPT, Weld / Braze Stub
- Chamber Material: Aluminum, Stainless Steel, Steel
- Chamber / Component Type: Base / Service Well, Baseplate, Box / Degassing Chamber, Custom / Specialty Chamber, Feedthrough Collar, Glovebox / Weld Chamber, Load Lock Chamber, Surface Analysis / Universal
-
Supplier: PAC Machinery Group
Description: The VMS 883 is a large double chamber vacuum sealer. The double chamber creates higher output than a single chamber machine as bag loading and unloading can be done while the other chamber is vacuuming. The VMS 883 lid and chamber are both stainless
- Packaging: Bag / Pouch
- Industry: Chemical / Petrochemical, Electronics / Semiconductor, Food / Beverage, Industrial / General Use, Medical, Pharmaceutical
- Goods: Consumer Packaging
- Closing Method: Heat Seal
-
-
Supplier: CiMa-Pak Corporation
Description: This big capacity vacuum chamber has two sealbars under the domed lid, making this machine a must when it comes to packaging multiple and/or large packages. • Stainless steel machine • Auto weight protector, will detect when moist and fluid products start to boil when under
- Machine Type: Vacuum Chamber Machines
-
Supplier: Terra Universal, Inc.
Description: Comes in both gas flush and non-gas flush models Cleanroom compatible Produces clean, wrinkle-free seals Consistent vacuum pressure through preset controls Large 22" x 22" x 4" (559 mm x 559 mm x 102 mm) vacuum chamber Works at the touch of a button Two-year parts and
- Packaging: Bag / Pouch, Cup / Tray, Tube
- Goods: Consumer Packaging
- Closing Method: Heat Seal
- Industry: Industrial / General Use
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement of effective pumping speed of complete vacuum-chamber systems. The test method is suitable for all types of vacuum systems operating at pressures below 1 X 10 torr and for chambers larger than approximately 10 ft (0.3 m ). 1.2
-
Supplier: Quorum Technologies
Description: The Q300R T is a large chamber, rotary-pumped coating system ideally suited for sputtering a single large diameter specimen up to 8"/200mm (eg a wafer), or multiple smaller specimens over a similar diameter. The Q300R T is fitted with three individual sputtering heads to ensure
-
Supplier: ASTM International
Description: 1.1 This specification covers the acceptable details and tolerances for the plenum chamber used in specified air performance measurement tests for vacuum cleaners. 1.2 The plenum chamber is designed for vacuum measurements only. (Warning-The plenum chamber has been
-
Supplier: Quorum Technologies
Description: drop-in style specimen stages (rotation stage as standard) * Vacuum shut-down option - leaves the process chamber under vacuum when not in use - improved vacuum performance * Pump hold - allows the system to be held in continuous pumping mode, awaiting user input before
-
Supplier: Inductotherm Group
Description: optical pyrometer PLC based automated controls with full SCADA Stainless steel melt chambers for continuous high vacuum operation Robust delta seals on main chamber sealing flanges Water cooled articulating mold chamber isolation valve (Vertical Units Only) Custom
- Height: 400 to 1,500 mm
- Width / Tube O.D.: 400 to 100 mm
- Application: Foundry / Melting
- Features: Industrial
-
Supplier: Gardner Denver, Inc.
Description: ring vacuum pumps have the features and performance necessary for all demanding applications. Performance range: 20 to 23,000 cfm (34 to 40,000 m³/hr), vacuum levels to 29+" HgV (30 mbar abs). ORVS: Oil vacuum units with liquid ring pump. Pressure up to 10 mbar abs. - Capacity
-
Supplier: FIPA Inc.
Description: robust vacuum generator for handling suction-tight workpieces in the dry area boasts high efficiency. Suited for systems with frequent load changes and continuous operation, dry-running vacuum pumps achieve high vacuum levels of up to 88 % with large intake flows of up to
- Operating Temperature: 149 to 185 F
- Features: Direct Drive
- Lubrication Style: Dry / Oil-less
- Configuration: Individual Vacuum Pump
-
Supplier: Terra Universal, Inc.
Description: Two-stage rotary vane high vacuum pumps for quicker and more efficient vacuum pumpdowns Belt driven oil-seal design lowers RPM and maintenance Welch DuoSeal Vacuum Pumps rugged design makes them long lasting and durable even under harsh operation conditions. The Model 1397 and
- Ultimate Operating Vacuum: 0.0000975368971814996 torr
- Pumping Speed: 17.7 CFM
- Application: Analytical / Scientific, General Purpose / Industrial
- Mounting: Floor / Skid
-
Description: vacuum pump with capacities from 25 to 48 m³/hr (14.7 to 28.2). Ultimate vacuum 10 mbar (abs.). Fitted as standard with fine mesh filter, vacuum non-return valve, gas ballast valve and oil separator. Flange motor, air cooling, and bearings on both sides of the rotor.
- Pumping Speed: 2.1 to 902.9 CFM
- Lubrication Style: Dry / Oil-less, Oil-flooded
- Configuration: Individual Vacuum Pump
- Mechanical: Rotary Vane
-
Supplier: Rego Electronics Inc.
Description: A vapor chamber is a high-end thermal management device that can rapidly spread heat from a small source to a large platform of area. A properly designed vapor chamber with heat sink can improve the thermal performance by 10- 30% over copper, and heat pipe based solutions. A
- Length: 400 mm
- Width: 400 mm
- Height: 3 mm
- Device: Vapor Cooler
-
Supplier: Edwards Vacuum
Description: The IDX1000 is the new benchmark in performance for fast pumpdown of large chambers and high capacity pumping for industrial processes. Based on the double-ended screw technology, the IDX Dry Vacuum Pump will give you all the reliability and performance you want for your
- Ultimate Operating Vacuum: 0.0375 torr
- Pumping Speed: 529.2 CFM
- Motor Power: 40.2066115470846 HP
- Lubrication Style: Dry / Oil-less
-
Supplier: PAC Machinery Group
Description: This high production floor model vacuum sealer is larger than our standard Coffee Pac. The Coffee PAC Express is a vacuum gas flush sealer designed for the most demanding roaster. It provides high volume roasters with the ability to vacuum pack up to six 1 - 2 lb. or three 5 lb.
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Features: Feeder Included, Other, Portable, Stainless Steel Construction
- Industry: Food / Beverage
-
Supplier: FLSmidth
Description: variety of deep vacuum applications. : Vacuum filtering Flash cooling Flash drying General vacuum Vacuum holding Vacuum de-gassing Pick and Place Our unique design features include: Large inlet area provides efficient capture of large gas flows Only
-
Supplier: Busch Vacuum Solutions
Description: Application-oriented The COBRA NC 2500 B screw vacuum pump is designed for applications that involve large flow rates such as steel degassing, space simulation, central vacuum supply or vacuum drying.
- Ultimate Operating Vacuum: 0.75 torr
- Pumping Speed: 1,471 CFM
- Operating Temperature: -4 to 122 F
- Motor Power: 100 HP
-
Supplier: Labconco Corporation
Description: rotors; versatile DNA rotor to contain microcentrifuge tubes; large, phenol-free lid seal; built-in, corrosion-resistant diaphragm pump; vacuum port with quick disconnect fitting for connection of a gauge to monitor vacuum level; built-in vacuum delay; easy-to-read LCD
- Heat Source: Electric
- Equipment Type: Evaporator, Vacuum Dryer
- Features: Other
-
Supplier: Scheugenpflug, Inc.
Description: The VDS B(asic) model is specifically suited for the bubble-free potting of large to extra large workpieces. The VDS B does not include axes, since in this case it is not necessary or not possible to move the workpieces. This in turn makes the vacuum chamber more easily
- Application: Coatings / Paint
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Fill ("Potting")
- Features: Other
-
Supplier: Labconco Corporation
Description: System to stop vacuum pump, open valve and stop rotor; automatic vacuum release valve; lid latch with safety sensor; epoxy-coated, 12" diameter chamber to accommodate a variety of rotors; large, phenol-free lid seal; built-in vacuum delay; easy-to-read LCD display;
- Heat Source: Electric
- Equipment Type: Evaporator, Vacuum Dryer
- Features: Other
-
Supplier: Nilfisk Industrial Vacuums
Description: VHC200 EXP Hazardous Location Industrial Vacuum Air-Operated Vacuum for Hazardous Locations The VHC200 EXP air-operated vacuum for hazardous locations is a stainless steel, pneumatic vacuum cleaner that is ATEX-approved (Ex) for use in Zones 1, 2, 21 and 22. It is also
- Airflow: 200 SCFM
- Vacuum Pressure: 177 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.18 µm
-
Description: KDH vacuum pumps are belt-driven, low-speed rotary piston pumps. Since these pumps have no metal-to-metal contact from the clearances being filled with oil, these pumps are rugged and reliable; some have been in system operation for over 70 years. Gas ballast and large oil capacity
- Pumping Speed: 165 CFM
- Motor Power: 7.5 HP
- Mounting: Floor / Skid
- Features: Gas Ballast
-
Description: KD vacuum pumps are belt-driven, low-speed rotary piston pumps. Since these pumps have no metal-to-metal contact from the clearances being filled with oil, these pumps are rugged and reliable; some have been in system operation for over 70 years. Gas ballast and large oil capacity
- Pumping Speed: 33 CFM
- Motor Power: 1.5 HP
- Mounting: Floor / Skid
- Features: Gas Ballast
-
Supplier: Labconco Corporation
Description: programs. Other features include: centrifugal motion provided by a brushless motor capable of up to 1725 RPM; Quick-Stop System to stop vacuum pump, open valve and stop rotor; automatic vacuum release valve; lid latch with safety sensor; epoxy-coated, 12" diameter chamber to
- Operating Temperature: 24.8 to 212 F
- Equipment Type: Centrifugal Dryer, Evaporator, Vacuum Dryer
- Applications / Materials Handled: Chemicals / Fertilizers, Pharmaceutical
- Secondary Capability: Cooling / Freezing
-
Supplier: Labconco Corporation
Description: automatic vacuum release valve; lid latch with safety sensor; epoxy-coated, 12" diameter chamber to accommodate a variety of rotors; large, phenol-free lid seal; built-in vacuum delay; easy-to-read LCD display; separate heat and run times, each from 1 to 999 minutes;
- Operating Temperature: 33.8 to 212 F
- Equipment Type: Centrifugal Dryer, Evaporator, Vacuum Dryer
- Applications / Materials Handled: Chemicals / Fertilizers, Pharmaceutical
- Heat Source: Electric
-
Supplier: Haida International Equipment Co., Ltd.
Description: Humidity test chambers can simulate a full range of humidity conditions 20%~98%R.H.in the 150L workspace. Humidity Test Chambers as a one of environmental .In order to meet the customer's different test samples, we can provide different sizes of humidity test workspace style equipment
- Temperature Range: -70 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: NETZSCH Premier Technologies LLC
Description: NETZSCH DA / DA-VS Vacuum De-Aerator Remove micronized Gas and Air Pockets with the NETZSCH Vacuum De-Aerator General In the NETZSCH Vacuum De-Aerator, micronized gases are removed from fluids with a wide range of viscosities. By means of the VTR Principle (vacuum –
-
Supplier: VAT, Inc.
Description: Area of application: Transfer door for Flat Panel Display and Thin Film Photovolatic production systems. Transfer doors are designed for use at atmospheric side of the in- or outcoming chamber (load lock) of a system. Description: The key features of the large L-VAT door technology are
- Materials: Aluminum
- Features: Door
- Vacuum / Pressure Range: Rough / Low (< 760, > 1 torr)
-
Supplier: Edwards Vacuum
Description: Whether you need to increase the capacity of your existing system or achieve peak performance for a new installation; Edwards makes taking advantage of the latest technology easy. These field-proven pumping systems are the workhorse of countless industrial and large chamber
- Ultimate Operating Vacuum: 0.003 torr
- Pumping Speed: 2,998.8 CFM
- Motor Power: 20.1033057735423 HP
- Features: AC Three Phase, OEM Controller / Control Panel, Other
-
Supplier: Newport MKS
Description: The 561-VH Vacuum Waveguide Mount has eight vacuum ports on its top surface to mount small to large devices to a 561 Series stage. A brass fitting is located on the side of the 561-VH to adapt a 1/8th-inch ID flexible tube for use with a vacuum pump (user-supplied),
-
Supplier: Priorclave, Ltd.
Description: With a chamber depth of 625mm, the Priorclave C60 range of autoclaves is ideal for sterilising those taller items such as fermentors and large capacity Erlenmeyer flasks. Although classifed as part of the Priorclave Compact range, the stainless steel chamber of the C60 top
- Temperature Range: 284 F
- Capacity: 2.118879436188928 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: ATV Technologie GmbH
Description: With its Single Cold Wall Process Chamber approach ATV is setting the benchmark in both the R&D and Pilot Line Production markets. Here our highly successful SRO-714 and 716 series IR vacuum reflow oven marks the heart of ATV’s reflow soldering ovens and proves ready for any and all of
- Temperature Range: 450 F
- External: Bench / Cabinet
-
Supplier: Cole-Parmer
Description: chamber. Control panel is a passwordprotected, configurable PID that features one-touch on-screen datalogging, air circulation control, and can be configured for up to six individually controlled sampling chambers.
Transparent transfer chamber features a vacuum gauge
- Isolator Type: Glovebox
Find Suppliers by Category Top
Featured Products Top
-
Sizes: benchtop to large field-constructed test chambers from 1ft to 40ft+ Thermal vacuum chambers may be cylindrical, cube/rectangular or D-shaped Working pressure levels of <1E-06 Torr (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
Thermal Vacuum Chambers (TVAC) for Aerospace Product Qualification and Mission Assurance: Validating Products for the Harshness of Space In the unforgiving (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
-altitude environments. E-Labs Inc. state-of-the-art Thermal Vacuum Testing chambers provide a clean, temperature controlled, high vacuum environment for testing high-tech products in space simulated or high altitude conditions. Extreme (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
vacuum positioning applications require the movement and alignment of large optical assemblies, inspection equipment, sensors, or scientific instruments. The H-850.H2IV addresses this challenge with a load capacity of up to 80kg while maintaining repeatability to ±0.2µm and six-axis motion (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
Hermetic Connectors Solve Vacuum Wiring Issues Daitron's hermetic connectors help solve the challenges associated with routing signal and power cables into vacuum chambers. These connectors are widely used in a (read more)
Browse Electrical Connectors Datasheets for Daitron Co., Ltd. -
services designed to simulate the extreme conditions your high-tech units under test will face in space or high-altitude environments. Our state-of-the-art chambers offer a clean, temperature-controlled, high-vacuum environment that mimics the harsh realities of space, including alternating cycles of (read more)
Browse Environmental Testing and Analysis Services Datasheets for E-Labs, Inc. -
Hermetic electrical feedthroughs are critical for Thermal Vacuum Chambers (TVAC), which simulate the extreme conditions of space for testing aerospace systems. These chambers can be extremely large and require reliable power, signal, and data transmission without compromising vacuum integrity (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
wanted to develop a window system with a large ratio of optical clear aperture to total area. A weld-in window design eliminates the demountable bolt circle of the standard 2.75” UHV ConFlat [1] and replaces it with a small weld, allowing the construction of compact, monolithic vacuum chambers (read more)
Browse Vacuum Viewports and Access Doors Datasheets for MPF Products, INC. -
PotCon®, DuctorSeal®, StudSeal™, and CircuitSeal™ to maintain vacuum integrity while transmitting power, signal, and data through chamber walls. These solutions offer a wide range of design flexibility, including high-density wire harness packages, in-line quick disconnects (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
option? The MECO EA Type-2 seal model is ideal for large solvent extractors, pressurized conveyors, holding tanks or similar rotating equipment. Fitment for some blenders, dryers & sigma mixers is also possible. Common industries that use the seal are plastics, oilseed (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries
Conduct Research Top
-
Semiconductor Case Study: PAI for Vacuum Chambers
We worked with a large semiconductor process equipment manufacturer, developing a long life oxygen cleaning erosion-resistant polyamide-imide material to help keep production running smoothly.
-
Dynamic Interferometry Handles Vibration
for space-telescope applications must be tested in large vacuum chambers at cryogenic temperatures - a situation in which vibration is virtually impossible to control.
-
Wire Seal Flanges
MDC Wire Seal Flanges provide a convenient method of metal-sealing relatively large diameter vacuum chambers. These metal seal flanges pick up where the Del-Seal™ CF flanges Del-Seal™ CF metal seal flanges leave off.
-
Dynamic Interferometry: Getting Rid of the Jitters
test; in addition, long optical paths produce air turbulence problems. To make things worse, the next generation of large-aperture lightweight mirrors for space-telescope applications must be tested in vacuum chambers at cryogenic temperatures where vibration is virtually impossible to control
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
with standard DEP. Four system designs with rectangular and circular. mixing chambers were fabricated in PDMS. Mixing tests were conducted for flow rates. from 0.005 to 1 mL/h subject to an alternating current signal range of 0-300 V at. 100-600 kHz. When the time scales of the bulk fluid motion and the DEP
More Information Top
-
Journal of Propulsion and Power > Investigation of Rocket Exhaust Diffusers for Altitude Simulation
Fig. 3 Schematics and computational domains of diffusers: a) large vacuum chamber and b) small vacuum chamber.
-
http://dspace.mit.edu/bitstream/handle/1721.1/53195/526629803-MIT.pdf?sequence=2
From 1901 to 1913, Birkeland conducted a series of experiments with terrellae,or "little Earths", which consisted of placing a dipole magnet-meant to simulate the Earth-inside of a large vacuum chamber and then, from a cathode, introducing electrons meant to …
-
Journal of Thermophysics and Heat Transfer > Free Molecular Flows Between Two Plates Equipped with Pumps
The analytical results from these models can be used to estimate the average background pressure and velocity in large vacuum chambers equipped with multiple pumps for experiments and simulations.
-
STRANGENESS IN NUCLEAR AND HADRONIC SYSTEMS, SENDAI08 PROCEEDINGS OF THE SENDAI INTERNATIONAL SYMPOSIUM
Large vacuum chamber .
-
PHYSICS OF INTENSITY DEPENDENT BEAM INSTABILITIES
Second, ISIS has a much larger vacuum chamber , 7 cm in radius.
-
Foundations of Vacuum Science and Technology
The conductance with these corrections corresponds to the throughput divided by the difference in pressure between two very large vacuum chambers placed over the entrance and exit of the baffle, as measured in the interior of the chamber far from the entrance …
-
Pilot Plant Scale Vacuum Distillation of Liquid Steel to Remove Copper
This film appears to originate during melt down as a consequence of air leakage into large vacuum chambers .
-
The Berkeley Extreme Ultraviolet Calibration Facility
The large vacuum chamber of the UCB calibration .
-
Zeroth-order design report for the next linear collider. Volume 1
The PPDR has a longer bunch length and a larger vacuum chamber , reducing the contributions to the broadband impedance and the resistive-wallimpedance.
-
Generation of low-temperature gas discharge plasma in large vacuum volumes for plasma chemical processes
Low-pressure diffuse discharges burning both in the self-sustained and in the non-self-sustained regimes provide an efficient means for generation of low- temperature plasma in large vacuum chambers .
Indicates content that may require registration and/or purchase.