Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Large market share; State-of-the-art process; Experienced maintenance and technical support personnel Simple and practical equipment design – easy to disassemble and assemble for maintenance; Reduces maintenance costs Applicable materials: Ag, ITO, Cu, MOAIMO, and other substrates on glass or film
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
- Laser Operation: Laser Marking
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: be customized to meet the demands of each customer's applications. Integrated system design features an anti-seismic marble platform to improve the machines operating stability. Specialized dust collection system maintains the cleanliness of the processing environment and increases the
- Laser Output Power: 20 to 60.00000000000001 watts
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Excellent laser beam quality to ensure long-run stability. High laser peak power; able to process all kinds of solid materials. Excellent processing flexibility; able to cut any shape. Narrow processing line width and good edge quality; minimal heat-affected zone. Non-contact
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Small laser spot size; narrow line width. Small heat-affected zone. Flexible non-contact processing, able to process any shape. Layer-by-layer processing; switchable gas source. Image target capturing for automatic processing. Positional accuracy: ±4μm (JIS Standard) Repeatability: ±2μm (JIS
- Laser Type: Fiber Lasers
- Features: Fiber Pigtailed
- Laser Output: Pulsed
-
Supplier: LPKF Laser & Electronics North America
Description: Laser Ablation with Virtually No Heat Input In laser technology, the shorter the pulse, the lower the heat input into the surrounding material. A picosecond laser breaks down an important barrier. It practically eliminates heat transfer; the targeted material evaporates
- X-axis Travel / Length Capacity: 9 inch
- Y-axis Travel / Width Capacity: 12 inch
- Z-axis / Vertical Travel: 0.4 inch
- Laser Output Power: 4 watts
-
Supplier: LPKF Laser & Electronics North America
Description: The LPKF ProtoLaser S is a NIR laser with a 25 µm focused beam diameter developed for HF and microwave circuits, as well as digital and analog designs. Rapid surface metal removal is achieved with an LPKF developed laser delamination process or with ablation settings. A wide
- X-axis Travel / Length Capacity: 9 inch
- Y-axis Travel / Width Capacity: 12 inch
- Z-axis / Vertical Travel: 0.4 inch
- Type: Complete / Turnkey System
-
Supplier: Laser 2000 GmbH
Description: lasers are used at 193 nm. Visual inspection and metrology Optics and micro-optics inspection Laser patterning and scribing Micromachining brittle materials, such as ceramic, metal, or plastic Laser ablation / Pulsed laser deposition (ICP-MS) Dermatology, e. g.
- Wavelength Range: 193 to 248 nm
- Laser Power: 1,200 to 10,000 milliwatts
- Pulse Energy: 6 to 10 mJ
- Pulse Length: 5 to 10 ns
-
Supplier: Renishaw
Description: RenAM 500Q is Renishaw's multi-laser AM system. It features four high-power 500 W lasers, each able to access the whole powder bed surface simultaneously. RenAM 500Q achieves significantly higher build rates, vastly improving productivity and lowering cost per part. The RenAM
-
Supplier: AMADA Weld Tech
Description: Miyachi Unitek's LMF Series Yb: fiber laser markers are specifically designed for high speed laser marking, laser engraving, and laser ablation resulting in high contrast marks on plastics, metals and more. User configurable options and unique features mean the LMF
- Laser Output Power: 10 watts
- Marking Area Length: 20.0000108 inch
- Marking Area Width: 20.0000108 inch
- Resolution: 203.2 dpi
-
Supplier: Lambda Photometrics
Description: large format printing, with true whites and blacks and superbly saturated colours. To achieve this it uses a 3-laser (RGB) exposure system, consisting of a red HeNe laser, a green Argon Ion laser and a blue Argon Ion laser. The three laser beams are then
- Features: Argon, Array
- Laser Wavelength: Blue, Green, Red
- Laser Type: Helium Neon Lasers, Ion Lasers
-
Supplier: Smiths Interconnect, a Molex company
Description: range of –40 ºC to 85 ºC Sensitivity: –12 dBm or –9 dBm versions available for BER 10–12 Proven: Used in many defense applications. Low power consumption: 100 mW/channel 12 TRX (12+12)-lane per device (120G, full duplex) Multimode 850 nm wavelength laser Over 100 m reach on OM3 ribbon fiber
- Wavelength: 850 nm
- Data Rate: 10.3125 Gbps
- Operating Temperature: -40 to 185 F
- Cable Type: Multimode
-
Supplier: Lumentum Operations, LLC
Description: footprint of your machine. The PicoBlade system consists of a laser head, an electronic controller and a closed-loop water chiller. The optical components are contained in a hermetically-sealed and temperature-stabilized housing giving the laser its robustness and ensuring
- Wavelength Range: 355 to 1,064 nm
- Operating Voltage: 100 to 240 volts
- CDRH Classification: Class IV
- Laser Wavelength: Green, Infrared, Ultraviolet
-
Supplier: Accumet
Description: As government and industrial regulations for clearly legible, permanent marks on parts increases, laser marking, laser etching and laser engraving is rapidly growing in popularity. And Laser Services is responding. We use YAG and CO2 systems to professionally
- Supplier Capability: Bar / Matrix Code, Logos / Graphics, Serial Numbers
- Services Offered: CAD / CAM Support, Design Assistance, Production, Prototype, Short Run
- Features: Inspection / Quality Control, North America, Northeast US Only, Other, United States Only
- Materials: Metals, Plastics, Rubber
-
Supplier: Smiths Interconnect, a Molex company
Description: wavelength laser Over 60 m reach on OM3 ribbon fiber Standard MT parallel fiber connector RoHS Clock and data recovery, pre-emphasis, and adjustable output Monitoring: LOS, RSSI, temperature, etc. Integrated microcontroller Attaches to system board with LGA interposer Applications
- Wavelength: 850 nm
- Data Rate: 28 Gbps
- Operating Temperature: -40 to 185 F
- Cable Type: Multimode
-
Supplier: Smiths Interconnect, a Molex company
Description: ºC) Attaches to system board with 1 mm LGA interposer. Applications Sensor connectivity including all-digital AESA radars High I/O density, high BW communication links ISR embedded systems Image Overlay Image Overlay Image Overlay Image Overlay
- Wavelength: 850 nm
- Data Rate: 10.3125 Gbps
- Operating Temperature: -40 to 185 F
- Cable Type: Multimode
-
Supplier: Suzhou Jiujon Optics Co., Ltd
Description: system. 4. Industrial Manufacturing: Laser systems are widely used in industrial environments for tasks such as engraving, marking and material processing. Laser Protective windows can help maintain the integrity of optical systems in these environments. 5.
- Surface Quality: 40-20 Scratch / Dig
- Features: Other, Specialty / Other
- Wedged or Parallel?: Parallel
- Window Shape: Rectangular
-
Supplier: Sharpe Products
Description: Tube Laser Cutting Services Our tube laser cutting systems provide the capability to create numerous shapes, cutouts or "features" in round, square or rectangle tube or pipe. For medium to high volumes, this technique offers both precision, speed and flexibility. Use of a
- Cutting: Band Saw Cutting, CNC Cutting, Circular Cold Saw Cutting, Laser Cutting, Miter Cutting
- Services Offered: High Volume Production, Low Volume Production, Prototype Services
- Materials: Metals
- Features: Midwest US Only, North America, United States Only
-
Supplier: Smiths Interconnect, a Molex company
Description: (4+4)-lane per device (40G, full duplex) 12 TX or 12 RX channel per device (120G, half duplex) Multimode 850 nm wavelength laser Over 100 m reach on OM3 ribbon fiber Standard MT parallel fiber connector RoHS Equalizer, pre-emphasis, adjustable output Monitoring: LOS, RSSI, temperature, etc.
- Wavelength: 850 nm
- Data Rate: 10.3125 Gbps
- Operating Temperature: -40 to 185 F
- Cable Type: Multimode
-
Supplier: Electro Optical Components, Inc.
Description: mounts are much smoother to adjust. Easier readout of the position because of the better indexing ring. Much smaller than the old unit. Has the flexibility of being able to be pin-mounted (like the old unit) or incorporated into a Thorlabs 30mm cage system.
- Wavelength Range: 350 to 2,000 nm
- Attenuator Type: Fixed
-
Supplier: Quality Bearings & Components
Description: Easy-Laser® D525 SHAFT ALIGNMENT EQUIPMENT PART NUMBER: TB-SA780316 Easy-Laser® D525 Shaft Alignment Equipment This is our most flexible shaft system, with all programs and functions for the alignment of rotating machines included in system D505, as well as all programs
-
Supplier: Newport MKS
Description: The PD30 Laser Beam Dump is used to absorb 200 to 3000 nm incident light and capture unwanted laser beams up to 30 W average power. In the optics laboratory, they are used to stop stray laser beams to protect personel and equipment. In instrumentation, laser beam dumps
-
Supplier: KEYENCE
Description: SI-F Series Spectral Interference Displacement Meter The SI-F Series Spectral Interference Displacement Meter specializes in super-high accuracy displacement measurement for thickness or position measurement or surface mapping. With resolution down to 1nm, the SI Series is able to see even the
- Features: Autoloading / In-line, Non-contact, Non-destructive
- Form Factor: Controller, Monitor / Instrument, Sensor / Sensing Element
- Applications: Data Storage / Memory, Flat Panel Displays, Packaged ICs / Ceramic Substrates, Semiconductor Wafers
- Mounting / Loading: Floor Mounted / Stand-alone, In-situ / System Mounted
-
Supplier: PI (Physik Instrumente) L.P.
Description: axis. If shorter cables are required, e.g. when mounting the controller in the base frame (accessory), a shorter cable set of 2 m length is available as accessory. Application fields Laser machining: Laser ablation. Laser welding. Ultrashort pulse laser machining.
- Z-Axis Travel: 4.0157502 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Holding Brake, Multi-position
- Axis Configuration: X-Y-Z Axes
-
Supplier: Newport MKS
Description: The PD10 Laser Beam Dump is used to absorb 200 to 3000 nm incident light and capture unwanted laser beams up to 10 W average power. In the optics laboratory, they are used to stop stray laser beams to protect personel and equipment. In instrumentation, laser beam dumps
-
Supplier: KEYENCE
Description: SI-F Series Spectral Interference Displacement Meter The SI-F Series Spectral Interference Displacement Meter specializes in super-high accuracy displacement measurement for thickness or position measurement or surface mapping. With resolution down to 1nm, the SI Series is able to see even the
- Features: Autoloading / In-line, Non-contact, Non-destructive
- Form Factor: Controller, Monitor / Instrument, Sensor / Sensing Element
- Applications: Data Storage / Memory, Flat Panel Displays, Packaged ICs / Ceramic Substrates, Semiconductor Wafers
- Mounting / Loading: Floor Mounted / Stand-alone, In-situ / System Mounted
-
Supplier: Hach
Description: Flow Sensor - identification of flow rate through your turbidimeter • Automatic Cleaning Module (ACM) - automatic cleaning of the sample cell • System Check - notification of sample cell health • RFID - transmit data to/from your TU5 Series lab and process instruments Use the white triangles
- Display Type: Digital Display
- Water Quality Parameters: Measures Turbidity
- Features: Other
- Form Factor: Panel
-
Supplier: IDS (Imaging Development Systems) GmbH
Description: the 3D components securely and torsion-resistant in their pre-calibrated position. A regulated heating system stabilises the laser temperature, enabling constant laser emission at 835 nm wavelength and thus ensuring consistent quality. The resulting high Z-accuracy ensures depth
- Applications: Assembly Quality, Pattern Recognition, Production & Quality Control
-
Supplier: Photonfocus AG
Description: different region of interest: Resolution Profiles [fps] 1024 x 1024 150 1024 x 256 590 1024 x 128 1170 1024 x 64 2300 1024 x 32 4400 1024 x 20 6750 512 x 16 14770 Laser line with LinLog® Technology: Laser line without LinLog® Technology: Typical triangulation setup: Features: Detection
- Applications: Assembly Quality, Food & Beverage
-
Description: Selenide (ZnSe) is a popular material to be manufactured into focusing lenses for CO2 lasers. ZnSe is advantageous due to having the lowest absorption compared to other common CO2 laser transmitting materials, therefore particularly suitable for high-power applications. However, being
-
Description: Selenide (ZnSe) is a popular material to be manufactured into focusing lenses for CO2 lasers. ZnSe is advantageous due to having the lowest absorption compared to other common CO2 laser transmitting materials, therefore particularly suitable for high-power applications. However, being
-
Description: Selenide (ZnSe) is a popular material to be manufactured into focusing lenses for CO2 lasers. ZnSe is advantageous due to having the lowest absorption compared to other common CO2 laser transmitting materials, therefore particularly suitable for high-power applications. However, being
-
Description: Selenide (ZnSe) is a popular material to be manufactured into focusing lenses for CO2 lasers. ZnSe is advantageous due to having the lowest absorption compared to other common CO2 laser transmitting materials, therefore particularly suitable for high-power applications. However, being
-
Supplier: Economy Spring & Stamping
Description: attachment. Custom-built, large-format laser cutter Dual-source laser system (fiber and CO2) for machining plastics and special alloys Full-scale internal tooling department to develop ablation hardware
- Capabilities: Laser Welding
- Features: North America, Northeast US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
welding-speed and ability to precisely control the behavior of the weld, lasers are able to weld complex part topographies where traditional welding methods cannot reach. Whether spot, seam, or deposit welding, our next-generation Laser Welding Systems are among the fastest, most versatile and (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Isotech, Inc. -
generated from preprogrammed setting that adjust the laser to meet the engraving, annealing, ablation, etching, or color change and bleaching requirements of the material. (read more)
Browse Laser Marking and Laser Engraving Services Datasheets for Custom Machine & Tool Co., Inc. -
solve problems in cutting, marking, ablation, and measuring applications. High diode lasers are also used in 3D-sensing applications in gaming and PC markets. Small form factors, uniform heating, and higher watt densities are critical to performance in high-reliability optical technology devices (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc. -
to the laser. You’ll be able to etch amazing images on all types of devices. The laser systems work with wood, acrylic, plastics, anodized aluminum and many other materials. Whether you are working with a CO2 laser on the iPhone or plastic laptops, or the Fiber laser on the Mac (read more)
Browse Marking and Engraving Equipment Datasheets for Epilog Laser Corp. -
point is projected onto the surface, which enables a stable signal on the receiver element. Therefore, the sensor is able to measure to nanometer resolution. In addition, the extremely small laser spot size allows the sensor to detect very small objects. In addition to its high precision sensor (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
-contact and contact applications. These instruments feature a field-upgrade-able contact adapter for linear rate measure, conveniently allowing both non-contact and contact measurements. Incorporating the precise laser technology and user-friendly functions as the DT-207LR tachometer, the DT- 207LR-S12 (read more)
Browse Tachometers Datasheets for HydraCheck Inc. -
The last decade has brought a dramatic increase in the number of parts we electropolish for the laser and photonics industry. They include parts like the aluminum housings, mounts and accessories used in the manufacture of industrial lasers. A major laser manufacturing company we worked (read more)
Browse Finishing and Surface Treatment Services Datasheets for Able Electropolishing Company, Inc. -
of most commercially available spectrophotometers. The system's capabilities are four-fold: it is able to track filter edges to OD7 (-70 dB), evaluate blocking to OD9 (-90 dB), resolve edges as steep as 0.4% relative to edge wavelength from 90% transmission to OD7, and resolve passbands that are as (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
High accuracy programmable non-contact slip free optical encoder The LP1 Accu-LaserPro is a high accuracy programmable non-contact slip-free optical speed encoder. The laser-based system achieves a higher measuring accuracy and does not damage the material through (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
-film, ultra-narrow bandpass filters will optimize the performance of laser based systems. Ultra-narrowband filters are ideal for use as laser line, laser cleanup, or laser excitation filters in applications such as fluorescence microscopy, flow cytometry, and DNA sequencing. They are (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc.
Conduct Research Top
-
Laser Ablation: The Alternative to Chemical Etching and Solder Dams
Laser ablation is a process that product manufacturers may wish to consider when looking to remove unwanted materials from a part's surface or when they wish to control solder flow on a PCB - typically so excess solder does not travel where it's not supposed to and cause electrical shorting
-
Advancements in Biology Through Laser Ablation Techniques
Laser ablation is the process of removing material from a surface by irradiating it with a laser beam. Laser-based ablation is greatly affected by the nature of the material and its ability to absorb energy, therefore the wavelength of the ablation laser should have a minimum absorption depth
-
Stereo Vision-Based Tracking of Soft Tissue Motion with Application to Online Ablation Control in Laser Microsurgery
Recent research has revealed that image-based methods can enhance accuracy and safety in laser microsurgery. In this study, non-rigid tracking using surgical stereo imaging and its application to laser ablation is discussed
-
High-Resolution Laser Micromachining
St. Louis, MO - Gateway Laser Services utilizes a high-resolution laser micromachining process to micromachine "very small parts" with feature sizes down to 0.001 inch and tolerances to ± 0.0002 inch. Such high levels of precision are a key advantage of the laser process, which Gateway uses
-
Common Shapes in Laser Cutting
Fiber-optic laser cutting is an ideal method for creating shapes or "features " in round, square or rectangle tube or pipe. For medium to high volumes, this technique offers both precision and speed, as well as flexibility. Use of a laser also offers the advantage of being able to cut or etch
-
Lasers Enable Critical Diversification
fabrication powerhouse serving the likes of Ford and Caterpillar. Through all that change, Mitsubishi lasers have proven instrumental in helping Watson grow and diversify into industries such as agriculture and after-market motorcycle parts. In the process, the business has been able to dodge the fate
-
Laser Variety: Different Types of Optical Lasers & Their Applications
Knight Optical - an international, leading supplier of high-precision, metrology-tested optical components - works with a diverse range of global laser manufacturers. Here, the optics specialist runs through several varieties of optical lasers, highlighting the applications you'll be able to find
-
Thermographic Analysis of Laser Pulsed Water Jets (.pdf)
. The ablation performance of a water jet can be enhanced by introducing a dynamic component to the jet. To achieve a high energy droplet water stream at defined impact rates, laser radiation was used to introduce steam bubbles in close proximity to the water nozzle, generating a pulsed disruption of the jet.
More Information Top
-
Automatic laser scanning ablation system for high-precision treatment of brain tumors
We have developed a laser ablation system with accurate tumor analysis and fluorescence guidance for high-precision brain tumor resection during neurosurgery.
-
Intraoperative Imaging and Image-Guided Therapy
These include biopsy needles, drainage and suction devices, RF ablation systems and needles, cryoablation systems and needles, microwave ablation systems and needles, brachy- therapy devices and radiation seeds, laser ablation sys- tems , and HIFU systems.
-
An automatic robotic system for three‐dimensional tooth crown preparation using a picosecond laser
Method We present an automatic laser ablation system for tooth crown preparation in dental restorative operations.
-
Precise and Accurate In Situ Determination of Lead Isotope Ratios in NIST , USGS , MPI ‐ DING and CGSG Glass Reference Materials using Femtosecond Laser Ablati...
The NWR UP Femto femtosecond laser ablation system consisted of a Quantronix Ti:sapphire femtosecond laser amplifier Integra-HE and ESI NWR Femto laser ablation system components.
-
Development of an accurate, sensitive, and robust isotope dilution laser ablation ICP-MS method for simultaneous multi-element analysis (chlorine, sulfur, and ...
A sector-field ICP-MS with a mass resolution of 4,000 and a high-ablation rate laser ablation system provided significantly better sensitivity, detection limits, and accuracy compared to a conventional laser ablation system coupled with a quadrupole ICP-MS.
-
Preliminary Characterisation of New Glass Reference Materials (GSA‐1G, GSC‐1G, GSD‐1G and GSE‐1G) by Laser Ablation‐Inductively Coupled Plasma‐Mass Spectrometr...
New glass reference materials GSA‐1G, GSC‐1G, GSD‐1G and GSE‐1G have been characterised using a prototype solid state laser ablation system capable of producing wavelengths of 193 nm, 213 nm and 266 nm.
-
Medical Image Computing and Computer-Assisted Intervention – MICCAI 2006
A Novel Robotic Laser Ablation System for Precision Neurosurgery with Intraoperative 5-ALA-Induced PpIX Fluorescence Detection . . . . . . .
-
Tumor Ablation
Laser Ablation Systems .
Indicates content that may require registration and/or purchase.