Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gagemaker L.P.
Description: The Laser Alignment Gage ensures proper angular and parallel alignment during assembly of weld-on connectors. Replacement parts are available.
- Range: 8 to 50 inch
- Measurement Scale / Units: English
- Mounting / Loading Options: Handheld / Portable
- Gage / Instrument Type: Optical - Laser
-
Supplier: Transcat, Inc.
Description: Product Highlights Bore Gage Calibration Kit includes gage blocks sized for inspection of bore gages, with accessories Grade 0 gage blocks supplied with a Mitutoyo certificate of inspection that the blocks meet American Society of Mechanical Engineers (ASME) B89.1.9
- Gage / Instrument Type: Bore Gage, Gage Block / Master
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: laser scanning by rotating laser sensors - RF096 Series.
- Range: 0.3543309 inch
- Gage / Instrument Type: Bore Gage, Gage Head / Probe, Optical - Laser
- Measurement Scale / Units: Metric
- Gaging Technology: Non-contact, Optical
-
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR PIN GAGE SETS Available in Plus or Minus Tolerances: .0002" Limit Flexbar Pin Gages, are ideal for accurate checking of hole size, location, gage slots, distance between holes, setting other gages, go and no-go gaging, and more. Every size gage hole is
- Gage / Instrument Type: Pin / Plug Gage
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR PIN GAGE SETS Available in Plus or Minus Tolerances: .0002" Limit Flexbar Pin Gages, are ideal for accurate checking of hole size, location, gage slots, distance between holes, setting other gages, go and no-go gaging, and more. Every size gage hole is
- Gage / Instrument Type: Pin / Plug Gage
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR PIN GAGE SETS Available in Plus or Minus Tolerances: .0002" Limit Flexbar Pin Gages, are ideal for accurate checking of hole size, location, gage slots, distance between holes, setting other gages, go and no-go gaging, and more. Every size gage hole is
- Gage / Instrument Type: Pin / Plug Gage
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR PIN GAGE SETS Available in Plus or Minus Tolerances: .0002" Limit Flexbar Pin Gages, are ideal for accurate checking of hole size, location, gage slots, distance between holes, setting other gages, go and no-go gaging, and more. Every size gage hole is
- Gage / Instrument Type: Pin / Plug Gage
-
Supplier: KEYENCE
Description: CCD Laser Micrometer -5um Repeatability, +/--0.1% linearity -Edge Control/Positioning -Inner/Outer Diameter Measurement -Stable Detection of Glass Edges/Transparent Targets -IP-67
- Range: 0 to 0.39 inch
- Resolution: 0.00004 inch
- Speed: 2,040 Samples/sec or Scans/sec
- T/R Separation: 0 to 39.37 inch
-
Description: / ISO 17025/cert# 2629.01) Step Gages / Gauge Bars / Surveillance Masters Anvil Resurfacing Master Button Bar Calibration (laser interferometer) Gage Lapping Re-scrape Machine Ways (Hand Scraping) Instrument Upgrades & Retrofits (Hardware, Software, Firmware)
- Service Capability: Bench (Off-site), Calibration Documentation, Calibration Service, Field / On-site, Installation / Start-up, Preventative Maintenance / Service Contracts, Product Sales - New, Rapid Turnaround, Troubleshooting, Upgrade Service
- Items Serviced: Dimensional Gages / Instruments, Probes / Styli
- Features: North America, Northeast US Only, United States Only
-
Supplier: Transcat, Inc.
Description: Product Highlights 28 Piece Gage Block Set Square Steel Grade 0 gage blocks supplied with a Mitutoyo certificate of inspection that the blocks meet American Society of Mechanical Engineers (ASME) B89.1.9 High-carbon, high-chrome steel provides high hardness and wear-resistance Square
- Gage / Instrument Type: Gage Block / Master
-
Supplier: Transcat, Inc.
Description: Product Highlights Grade 0 gage block supplied with a Mitutoyo certificate of inspection that the block meets American Society of Mechanical Engineers (ASME) B89.1.9-2002 standard for flatness, length, parallelism, and surface finish High-carbon, high-chrome steel provides high hardness and
- Range: 5 inch
- Gage / Instrument Type: Gage Block / Master
-
Supplier: Transcat, Inc.
Description: Product Highlights Grade 0 gage block supplied with a Mitutoyo certificate of inspection that the block meets American Society of Mechanical Engineers (ASME) B89.1.9-2002 standard for flatness, length, parallelism, and surface finish High-carbon, high-chrome steel provides high hardness and
- Range: 10 inch
- Gage / Instrument Type: Gage Block / Master
-
Supplier: KEYENCE
Description: LS-5000 Laser Scan Micrometer The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and
- Range: 0.01 to 1.57 inch
- Resolution: 0.00001 inch
- Speed: 1,200 Samples/sec or Scans/sec
- T/R Separation: 4.73 to 7.87 inch
-
Supplier: Polytec, Inc.
Description: The LSV-6200 Velocimeter Controller uses state-of-the-art digital signal processing technology (DSP) to provide velocity and length data with high precision fromthe evaluation of the Doppler signalsupplied bythe laser-based Velocimter sensor head.
- Range: 2.362206 to 7.87402 inch
- Mounting / Loading Options: Benchtop / Floor
- Display: Digital Display
- Gage / Instrument Type: Gaging System / Station, Optical - Laser
-
Supplier: InspectorTools
Description: MIG" Laser Glass Thickness Gauge The 'MIG' Laser Glass Thickness Gauge is a durable tool used to measure glass and air space thickness in sealed insulating glass units. Laser reflections off the surfaces of glass appear on the graduated scale of the gauge. These reflections
- Features: Material Thickness
- Gaging Technology: Optical
- Gage / Instrument Type: Optical - Laser
- Attribute Measurement Capability: Thickness Gage
-
Supplier: Meyer Gage Company, Inc.
Description: Replace missing pins! Don't live with broken sets. We stock these replacement pins in all sizes for immediate shipment. All pins over 1.51mm are laser marked with size and direction of tolerance. But we don't stop there, we've also added a serial number lasered on to each piece for
- Range: 0.059842552 to 0.303543471 inch
- Plug Size / Diameter: 0.059842552 to 0.303543471 inch
- Set Range: 0.059842552 to 0.303543471 inch
- Gage / Instrument Type: Bore Gage, Depth Gage, Gage Set / Tool Kit, Go - No Go / Functional, Pin / Plug Gage
-
Supplier: Piezosystem Jena, Inc.
Description: unit for processing and output as lengths. Their frequency stabilized He-Ne Laser, which serves as the light source for their miniature interferometer, and their correction of laser wavelengths to compensate for environmental influences form the basis for their high metric precision.
- Range: 0.787402 to 1.968505 inch
- Resolution: 0.0000000393701 inch
- Gaging Technology: Electronic
- Gage / Instrument Type: Gage Head / Probe
-
Supplier: Meyer Gage Company, Inc.
Description: calipers. We make all sizes for your special needs. All pins over .060" or 1.51 mm are laser marked with size and direction of tolerance. We've also added a serial number lasered onto each piece for traceability.
- Range: 0.076 to 0.5 inch
- Plug Size / Diameter: 0.076 to 0.5 inch
- Set Range: 0.076 to 0.5 inch
- Gage / Instrument Type: Bore Gage, Depth Gage, Gage Block / Master, Go - No Go / Functional, Pin / Plug Gage
-
Description: tear to both the measuring standards and the instrument. The ULM is capable of measuring gage blocks, end standards, plain rings, threaded rings & plugs, API gages, pin & plug gages, tapered plugs, cylindrical setting gauges, micrometers, indicators, LVDTs, calipers, and snap
- Range: 0.02 to 14 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0.02 to 14 inch
-
Supplier: KEYENCE
Description: LS-5000 Laser Scan Micrometer The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and
- Range: 0.01 to 1.57 inch
- Resolution: 0.00001 inch
- Speed: 1,200 Samples/sec or Scans/sec
- T/R Separation: 4.73 to 7.87 inch
-
Supplier: Oil-Rite Corp.
Description: configured. This gage is constructed with sleek black anodized aluminum. Laser engraved “full” and “add” liquid level marks are clearly visible against the black body of the gage. There is a vertical red line behind the glass sight to further enhance liquid level visibility. The
- Material Temperature Range: 250 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage is specially configured. This
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: 300 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Marposs Corp
Description: DESCRIPTION WIRELAB uses a dual axis laser gauge to measure the diameter and the ovality of products like: drawn wire, ferrous and non ferrous, electric cable enameled wire optical fibres Super-Wirelab version can also be used for the control of rectangular-section products (eg. metal strip).
- Gage / Instrument Type: Micrometer, Optical - Laser
- Gaging Technology: Optical
-
Description: measuring rings (threaded & non-threaded), gage blocks, plugs (threaded & non-threaded), dial/test indicators, gage wires, micrometer heads, pin gages, tapered plugs (threaded & non-threaded), end standards, micrometers, and snap gages, all with NIST traceability. The
- Range: 0.02 to 81 inch
- Resolution: 0.1 inch
- Graduation / Resolution: 0.1 inch
- Range / Travel: 0.02 to 81 inch
-
Supplier: Tinius Olsen, Inc.
Description: to cut narrow strips of adhesive reflective tape. The gage length is defined by attaching these two reflective strips to the sample. Any gage length can be used and this is accurately measured by the laser at the start of the test. When force is applied to the sample, the
- Length: 7.086618 inch
- Application: Ductility, Physical / Thermal Properties
- Test Fixture Type: Extensometer
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: The system refers to non-contact laser thickness measurement equipment and is intended for precise measuring of thickness of sheet materials such as tapes, boards, plates, and so on. It is a stand-alone software and hardware system that contains laser sensors and an indication device.
- Range: 0.393701 inch
- Gage / Instrument Type: Gaging System / Station, Optical - Laser
- Features: Material Thickness
- Measurement Scale / Units: Metric
-
Description: Mechanical & thermal stability, digital laser interferometer
- Software: Application Software Included
- User Interface: Computer Interface
- Display: Digital Readouts
- Physical Properties: Displacement / Position
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: The system is designed for non-contact measurement of geometric parameters of hot objects, mainly round and rectangular. Measurement method - contactless laser scanning.
- Range: 0.64960665 to 6.692917 inch
- Mounting / Loading Options: Benchtop / Floor
- Display: Digital Display
- Gage / Instrument Type: Gaging System / Station, Optical - Laser
-
Supplier: Micro-Epsilon Group
Description: measurements up to 600 mm strip width. The laser line measuring technique makes it possible to measure the thickness of structured materials such as embossed surfaces and perforated plates.
- Range: 0.5905515 inch
- Graduation / Resolution: 0.00000787402 inch
- Resolution: 0.00000787402 inch
- Mounting / Loading Options: Automatic / Inline, Machine Mounted
-
Supplier: Marposs Corp
Description: DESCRIPTION It's ideal for the off-line, manual measurement of a wide range of ground or turned parts, with different shape and size, such as electric motor shafts, ground or turned parts, gage pins, piston pins and hydraulic components. BENEFITS No error due to the hysteresis (inversion
- Gage / Instrument Type: Micrometer, Optical - Laser
- Gaging Technology: Optical
-
Supplier: Epsilon Technology Corp.
Description: inches (8 to 381 mm) on the LE-15. The gage length is determined by the user. This allows high elongation measurements when shorter gage lengths are used. The high resolution also allows accurate measurements of smaller strains. The self-contained extensometer uses state-of-the-art
- Test Temperature: 302 F
- Length: 27 inch
- Test Fixture Type: Extensometer
- Application: Tensile
-
Supplier: Micro-Epsilon Group
Description: The scanCONTROL 30x2 laser profile scanners provide calibrated profile data with up to 7.9 million points per second. Thanks to their high accuracy, high profile frequency and versatility, these powerful scanners are particularly suitable for demanding measurement tasks. They measure and
- Vertical (Z) Range: 7.87402 to 13.385834 inch
- Operating Temperature: 32 to 113 F
- Profile Vertical Range: 7.87402 to 13.385834 inch
- Measurement Capability: 2D / Line Profile, 3D / Areal Topography, Defects / ADC, Flatness, Step Height, Thickness, Warp / Bow
-
Supplier: Tinius Olsen, Inc.
Description: contact could induce a premature sample break. The model 600LS uses a low power laser diode with precision optical components and a dedicated 32 bit processor. The laser projects a visible red scanning beam that is directed at two reflective targets attached to the specimen. An
- Length: 5.6692944 inch
- Application: Ductility, Physical / Thermal Properties
- Test Fixture Type: Extensometer
-
Supplier: MTI Instruments Inc.
Description: The latest 1D laser displacement sensor from MTI provides excellent speed and accuracy for even the most difficult applications and provides data output and power through a single USB cable. The Microtrak™ 4 is the ultimate 2d laser measurement sensor for measuring height, thickness,
- Vertical (Z) Range: 0.393701 inch
- Vertical (Z) Resolution: 0.0000075196891 inch
- Operating Temperature: 32 to 104 F
- Profile Vertical Range: 0.393701 inch
-
Supplier: Micro-Epsilon Group
Description: The thicknessCONTROL MTS 9202.LLT stands for exceptional performance and overcomes the challenges of one of the most difficult applications for optical thickness measurements. The C-frame-shaped systems are designed for use in hot rolling mills. They are resistant to harsh environmental conditions
- Range: 2.362206 inch
- Graduation / Resolution: 0.00000787402 inch
- Resolution: 0.00000787402 inch
- Mounting / Loading Options: Automatic / Inline, Machine Mounted
Find Suppliers by Category Top
Featured Products Top
-
. The Laseruler® measures: Film Thickness Optical Components Gage Blocks Balls / Spheres Ball Bearings Coating Thickness Coating Thickness Standards (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Tester. Today, designed in accordance with the popular Pratt & Whitney Lead Checker, the Pratt & Whitney Labmaster Universal can measure several attributes of thread gages including the thread lead (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. Measure height and thickness of precision film, parts, and gages with complete confidence. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a Helium Neon (He-Ne) laser light source, effectively coupling the (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Our most automated Labmaster. Automatic probe movement and automatic part alignment. Table positioning (swivel, center, tilt, elevation) is motor driven/computer controlled. A simple software script allows automatic measurement of gages or custom parts for ultimate accuracy and ease of use (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
push of a button. High accuracy is maintained by its laser interferometer, zero Abbe offset design, and large measuring table with swivel, center, tilt, and elevation control knobs. Click here for more (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
The Laser Micrometer to Check Small Shafts and Ground Components MECLAB The MECLAB.X Bench Top Laser Micrometer is a high precision instrument for ultra-high accuracy diameter measurements (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Marposs Corp -
leading authority on API, ISO, ANSI, & ASME thread gages, Pratt & Whitney engineers are also knowledgeable with applications in the mining and water well industry. Pratt & Whitney instruments and gages are used in countless energy facilities around the world including PSE&G, (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Labmaster Universal - Model 1000A The Standard of Accuracy ...and the most popular instrument in industry! Our most automated ID/OD/SD* gage calibration and part measuring system with a 40 inch (1016 mm) direct reading range and a 120 inch (3048 mm (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Download the Tech Sheet Gage Max FaroArm® The most accurate and affordable portable (read more)
Browse Coordinate Measuring Machines (CMM) Datasheets for FARO CREAFORM -
(ULM) has been developed by Pratt & Whitney for gage calibration laboratories that need to precisely measure length, outside diameter, inside diameter, pitch diameter, lead, major/minor diameter, taper, linear displacement, and thickness. High accuracy is maintained by its laser (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
Utilizing Laser Technology in Dimensional Metrology Applications
The wavelength of light provides a very high resolution, linear, and stable reference for dimensional measurement. Labmaster (R) instruments effectively couple the wavelength of light to the part to be measured. They do this by using a fringe counting laser interferometer1 to detect linear motion
More Information Top
-
Lasers, Clocks and Drag-Free Control
and advanced laser gauging .
-
Dynamic Failure of Composite and Sandwich Structures
A laser gauge was positioned on a steel beam mount as a secondary point measurement tool focussing on the centre of the panel, which sampled at .
-
laser gauge - offers from laser gauge manufacturers, suppliers, exporters & wholesalers
laser gauge .
-
R&R (repeatability and reproducibility) gage study applied on gaps’ measurements of aircraft assemblies made by a laser technology device
4 Laser gage instrument .
-
The Effects of Air and Underwater Blast on Composite Sandwich Panels and Tubular Laminate Structures
A laser gauge was positioned on a steel beam mount as a secondary point measurement tool focussing on the centre of the panel, which sampled at 2,000 Hz.
-
Scanning Laser Diameter Gages For Industrial Use
Scanning laser gages offer a number of advantages in inspecting a variety of products.
-
Systematic errors in high-precision optical interferometric astrometry
The measurements of these laser gauges allow us to infer the changes in the starlight optical path and correct the starlight optical path difference (OPD) during the data analysis.
-
POINTS: the instrument and its mission
To determine (p, additional laser gauges measure the six distances d1 among the four fiducial points.
-
Semiconductor laser tracking frequency distance gauge
By employing laser gauges of improved accuracy in a poor geometry (“thin triangles”), considerable structure mass can be saved, resulting in a net cost savings.
-
Testing the equivalence principle on a trampoline
The relative vertical motion of the TMA of each pair is monitored by a laser gauge working in an optical cavity formed by the retroreflectors.
Indicates content that may require registration and/or purchase.