Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fuji Electric Corp. of America
Description: Insertion type offers high-speed measurement. Long-term stability and low maintenance. ZSS Laser Gas Analysers for : waste incinerators, district heating and industrial boilers, chemical plant. NH3 – HCI – CO – O2 – CO2 – CH4
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Hydrogen Chloride (HCl), Methane (CH4) / Natural Gas, Oxygen (O2)
- Application: Confined Space Monitoring
- Mounting Type: Fixed
-
Supplier: Siemens Process Instrumentation
Description: and optimization of flue gas cleaning systems by measuring the waste gas concentrations before and after gas cleaning steps. Internal combustion engines: Measuring the ammonia slip behind DeNOx catalysts in the waste gas system of engine test beds Explosion safety:
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Oxygen (O2), Toxic Gas, Water Vapor
- Instrument Type: Analyzer
- Display: Digital
- Number of Gases Monitored: Multi Gas
-
Supplier: Siemens Analytical Products
Description: SITRANS SL is a diode laser gas analyzer with a measuring principle based on the specific light absorption of different gas components. SITRANS SL is suitable for fast and non-contact measurement of gas concentrations in process or flue gases. The sensors
- Operating Temperature: -4 to 131 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
-
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: needed, it's an ideal solution for online real time gas analysis. Laser Raman Spectrometer Gas Analyzer LRGA-6000 is based on the principle of laser Raman scattering, which enhances, collects, processes and identifies the characteristic Raman scattering spectra of
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrocarbons, Hydrogen (H2), Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Oxygen (O2), Water Vapor
-
Supplier: Accuris
Description: Expression of performance of gas analyzers Part 7: Tunable semiconductor laser gas analyzers
-
Supplier: Accuris
Description: Expression of performance of gas analyzers Part 7: Tuneable semiconductor laser gas analyzers
-
Supplier: Accuris
Description: Expression of performance of gas analyzers - Part 7: Tuneable semiconductor laser gas analyzers
-
Supplier: Accuris
Description: Expression of performance of gas analyzers \x96 Part 7: Tuneable semiconductor laser gas analyzers
-
Description: IEC 61207-7:2013 includes the terminology, definitions, statements and tests that are specific to tuneable semiconductor laser gas analyzers, which utilize tuneable semiconductor laser absorption spectroscopy (TSLAS). It applies to all aspects of analyzers
-
Supplier: CSA Group
Description: IEC 61207-7:2013 includes the terminology, definitions, statements and tests that are specific to tuneable semiconductor laser gas analyzers, which utilize tuneable semiconductor laser absorption spectroscopy (TSLAS). It applies to all aspects of analyzers
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Tunable Diode Laser for O₂ Measurement The GPro® 500 oxygen gas analyzer is a unique tunable diode laser spectrometer designed for safety applications. It uses a folded-path laser beam design for simple installation and measurement. Fast Response In Safety
- Form Factor: Lab / Benchtop
-
Supplier: ABB Measurement & Analytics
Description: LGR's Greenhouse Gas Analyzer (model GGA-24EP) is the world's most advanced instrument for simultaneous measurements of methane (CH4), carbon dioxide (CO2) and water vapor (H2O). Quite simply, no other analyzer provides higher performance. (For details, please see: advantages).
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Carbon Dioxide (CO2), Hydrocarbons, Methane (CH4) / Natural Gas, Water Vapor
-
Supplier: ABB Measurement & Analytics
Description: performance validation. The Analyzer has an internal computer (Linux OS) that can store data practically indefinitely on its hard disk drive and send real time data to a data logger via the digital (RS232) or Ethernet outputs. Furthermore, as with all LGR analyzers, this
- Application: Ambient Air Monitoring
- Gas Types: Ammonia (NH3)
- Instrument Type: Analyzer
- Mounting Type: Portable
-
Supplier: ABB Measurement & Analytics
Description: analyzers to make true measurements at data rates of 20 Hz makes them excellent choices for eddy covariance flux measurements and for mobile leak (e.g., natural gas, coal seam gas, coal bed methane) detection. The analyzer uses ABB’s patented Off-axis ICOS technology, the
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring
- Instrument Type: Analyzer
- Gas Types: Hydrocarbons, Methane (CH4) / Natural Gas, Water Vapor
- Number of Gases Monitored: Multi Gas
-
Supplier: Emerson Automation Solutions – Rosemount
Description: This multi-component QCL represents the next generation of gas analyzers and sensors, with the ability to measure up to 20 gases and an interchangeable modular configuration for up to 9 lasers. An embedded ARM processor gives fully autonomous intelligent operation. Key
- Operating Temperature: -4 to 131 F
- Operating Humidity: 10 to 95 %
- Number of Channels: 6
- Measurement Type: %Volume, Trace
-
Supplier: ABB Measurement & Analytics
Description: via the digital (RS232) or Ethernet outputs. Furthermore, as with all LGR analyzers, this Analyzer may be controlled remotely via the Internet. This capability allows the user to operate the analyzer using a web browser anywhere.
- Application: Ambient Air Monitoring, Process Gas
- Instrument Type: Analyzer
- Gas Types: Hydrogen Chloride (HCl), Water Vapor
- Number of Gases Monitored: Multi Gas
-
Supplier: Siemens Process Instrumentation
Description: level of economic efficiency. SITRANS SL – easy to handle with contact-free measurement The in-situ SITRANS SL gas analyzer features high operational availability, unique analytical selectivity, and a wide range of possible applications. SITRANS SL permits measurement of a gas
- Response Time: 2 seconds
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Continuous gas analysis for process and emission monitoring applications, combining TDL and QCL technologies to measure up to twelve components simultaneously down to low ppm. Improve Measurement Control with Fast, Reliable, Real-time Data Quantum Cascade Laser (QCL) multi-component
- Operating Temperature: -4 to 131 F
- Operating Humidity: 10 to 95 %
- Measurement Type: %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Nitrogen Oxides (NxOx), Oxygen (O2), Sulfur Dioxide (SO2)
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Tunable Diode Laser for O₂ Measurement The GPro® 500 oxygen gas analyzer is a unique tunable diode laser spectrometer designed for safety applications. It uses a folded-path laser beam design for simple installation and measurement. Fast Response In Safety
- Accuracy: 2 % FS
- Operating Pressure Range: 11.603016 to 72.51885 psi
- Mounting: In-Line (Insertion)
-
Supplier: Linseis Inc.
Description: Possible Techniques: FTIR: Fourier Transform Infrared Spectroscopy: Measurement of basic and trace gas components until ppm range (for example H2O, CO2, CO, H2S...). Polar Molecules are necessary. Raman-Spectroscopy: Measurement of basic gas components. Also not polar molecules like H2
- Features: Fourier Transform (FT-Raman)
-
Supplier: COSA Xentaur Corporation
Description: The ZSS is a Highly Efficient Ammonia (NH3), Hydrochloric Acid (HCl), Moisture, Oxygen (O2), Carbon Monoxide (CO), Carbon Dioxide (CO2) and Methane (CH4) Optical Gas Analyzer For Stack Gas Applications. COSA ZSS The ZSS uses a non-dispersive infrared absorbance system which is
- Response Time: 1.999999999999998 seconds
- Operating Temperature: -4 to 131 F
- Operating Humidity: 0 to 90 %
- Gas Types: Ammonia (NH3), Hydrogen Chloride (HCl)
-
Supplier: Process Sensing Technologies USA
Description: The next generation TDLAS Analyzer for automatic online measurement of moisture in variable compositions of natural gas and biomethane. The OptiPEAK TDL600 Tuneable Diode Laser Analyzer employs the latest techniques in laser absorption spectroscopy and signal
- Instrument Type: Analyzer
- Features: Self Calibration
- Measurement Type: Trace
-
Supplier: Siemens Analytical Products
Description: SITRANS SL is a diode laser gas analyzer with a measuring principle based on the specific light absorption of different gas components. SITRANS SL is suitable for fast and non-contact measurement of gas concentrations in process or flue gases. The sensors
-
Supplier: Malvern Instruments, Inc.
Description: On-line and at-line mobile particle size analyzer: Solid or liquid particulates suspended in a gas process stream. Automatic on-line continuous, or at-line manual. Mobile installation. Real-time particle size analyzer based on laser diffraction 0.1 to 1000µm. Ideal for
- Particle Size Range: 0.5 to 1,000 µm
- Sample Type: Aerosol / Gas (Droplets / Dust), Dispersion / Liquid (Emulsion, Suspension)
- Display & Special Features: Computer Interface / Networkable, Process Line / Continuous, SPC Software / Capability
- Technology: Diffraction / Scattering
-
Supplier: Panametrics
Description: BHGE’s Aurora series of moisture analyzers uses tunable diode laser absorption spectroscopy (TDLAS) to rapidly and accurately measure moisture in a variety of background gases. The Aurora TransPort, the latest addition to the series, is a battery operated, moveable analyzer that
- Dew Point Range: -97.1 to 27.3 F
- Operating Temperature: -4 to 149 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content, Pressure, Temperature
- Electrical Outputs: Analog Current
-
Supplier: NETZSCH-Gerätebau GmbH
Description: LFA 427 - Laser Flash Apparatus / Pyrometer version for up to 2800°C Thermal conductivity and thermal diffusivity are the most important thermophysical material parameters for characterizing the thermal transport properties of a material or component. The Laser Flash technique is
- Temperature Range: -120 to 2,800 C
- Remote Interface: Computer Interface
- Features: Cooling Available, Temperature Control
- Display: None
-
Supplier: ASTM International
Description: 1.1 This test method covers the quantitative determination of water in liquefied petroleum gases (LPG) from 1 mg/kg to 250 mg/kg using an online electronic moisture analyzer, also known as an electronic hygrometer or dew point analyzer, in the absence of methanol or other anti-freeze
-
Supplier: Teledyne Monitor Labs, Inc.
Description: LaserHawk® PARTICULATE MATTER Monitor - Model 360 The most stable (under all operating conditions), accurate and maintenance free dust concentration monitor available! ETL/CE Certfied The LaserHawk® was designed to comply with the performance specification for continuous particulate monitors. A
- Sample Temperature: -4 to 140 F
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Display & Special Features: Computer Interface / Networkable, Video / Graphic Display
- Technology: Diffraction / Scattering
-
Supplier: Terra Universal, Inc.
Description: Lightweight and compact portability allows measuring in hard-to-reach areas Reliable solid-state laser sensor provides a long, trouble-free service life Isokinetic probe is built into processor housing Two available models, with sensitivity ranges of 0.3µm to 5µm or 0.5µm to 5µm Rechargeable
- Particle Size Range: 0.3 to 5 µm
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Technology: Blockage / Attenuation
- Display & Special Features: Computer Interface / Networkable, Handheld / Field, Process Line / Continuous, Video / Graphic Display
-
Supplier: ASTM International
Description: 1.1 This test method is for the online determination of hydrogen sulfide (H2S) in natural gas using tunable diode laser absorption spectroscopy (TDLAS) analyzers also known as a "TDL analyzers." The particular wavelength for H2S measurement varies by manufacturer,
-
Supplier: ASTM International
Description: 1.1 This test method covers online determination of vapor phase moisture concentration in natural gas using a tunable diode laser absorption spectroscopy (TDLAS) analyzer also known as a “TDL analyzer.” The particular wavelength for moisture measurement varies by
-
Supplier: AENOR
Description: Expression of performance of gas analyzers - Part 7: Tuneable semiconductor laser gas analyzers
-
Supplier: AENOR
Description: Expression of performance of gas analyzers - Part 7: Tuneable semiconductor laser gas analyzers (Endorsed by AENOR in September of 2015.)
Find Suppliers by Category Top
Featured Products Top
-
our new laser gas analyzer – all deliver proven reliability and accuracy. CI Analytics provides comprehensive support and service for its entire range of lab analyzers. From delivery and installation to remote and onsite technical support to training at our offices or yours, we are with you every step of the way! (read more)
Browse Elemental Analyzers Datasheets for C.I. Analytics, Inc. -
The revolutionary analyzer for natural gas quality monitoring We are pleased to announce the launch of our new Sensi+, the single and compact analyzer that detects simultaneously multiple gas contaminants in natural gas stream. It provides continuous measurements of H2S (read more)
Browse Gas Instruments Datasheets for ABB Measurement & Analytics -
. ABB’s analytical systems portfolio includes direct-read continuous gas analyzers, online gas analyzers using laser analytical techniques, rapid response process gas chromatographs and more. In addition to analytical systems, ABB (read more)
Browse Gas Instruments Datasheets for ABB Measurement & Analytics -
Panametrics offers Tunable Diode Laser Absorption Spectroscopy (TDLAS) to measure the moisture concentration in common gases. The TDLAS portfolio, featuring the Aurora product line, consists of industrial analyzers with intuitive interfaces and patented technology for (read more)
Browse Moisture Meters Datasheets for Panametrics -
Panametrics Aurora RM rack-mount analyzer uses tunable diode laser absorption spectroscopy (TDLAS) to accurately measure moisture in a variety of background gases. The Aurora RM analyzer is suitable for installation in safe areas and operates over a wide range of environmental (read more)
Browse Moisture Meters Datasheets for Panametrics -
ABB’s commitment to support industrial decarbonization through a best-in-class portfolio of intelligent instrumentation and gas analyzers ABB’s history of innovation in emissions monitoring is cited as shaping industry trends and (read more)
Browse Gas Instruments Datasheets for ABB Measurement & Analytics
Conduct Research Top
-
Prevent Ammonia Slip and Gas Greater Efficiencies in Your Plant's NOx Reduction System with Quantum Cascade Laser Analyzers
Nitrogen oxides (NOX) result from the combustion process in turbines, crackers, combustion engines, boilers, and other locations within a plant. As a powerful pollutant, it is important to control and contain NOX emissions. Both Selective catalytic/non-catalytic reduction (SCR and SNCR) are
-
Continuously Monitor Emissions in Real-time and Gain Detailed Insights into Your Gas Measurement Operations with Quantum Cascade Laser Analyzers
Regulatory requirements to monitor and report emissions are a responsible practice for global industries. However, understanding evolving regulatory standards changes and options about technologies to control the emission of gaseous and particle pollutants can be a challenge. Continuous emissions
-
Achieve Unmatched Sensitivity and Real-time Measurement Performance of Your Hydrogen and Nitrogen Impurities with Quantum Cascade Laser Analyzers
Assuring hydrogen and nitrogen gas purity is critical across multiple processing industries and applications. For several key processes, the purity of the gas must be precisely monitored and controlled to ensure the product is within specification and avoid damage to equipment or process line
-
AQ6375 Optical Spectrum Analyzer for Long Wavelength Band
dioxide). In order to small concentrations of these gas molecules with high sensitivity, laser absorption spectroscopy technology is gaining attention and is under active development.
-
Insitu Analysis of Ammonia Slip and Water Vapor Using a Tunable Diode Laser for SCR/SNCR Optimization and Boiler Tube Surveillance in Power Plants
of NH3 makes reliable extractive low level analysis very difficult. The paper describes an in situe Tunable Diode laser analyzer for measuring NH3 and water vapor in the combustion flue gas just afer the SCR in a Power plant. This paper includes performance data generated from the analyzer during
More Information Top
-
Complex of laser measurement devices for the ecological monitoring of the atmosphere in urban territory
E.V, Anufriev, V.P. Birulin, A.K. Koval', "Continuous monitoring ofammonia air contents on a chemical plant with the aid of the long-path laser gas analyzer "Trassa"," Optica at'rnosfer'y, VoL1, N.12, pp. 42-46, 1988.
-
Application of the neural network approach for retrieving of gas concentration from CO2 - laser data
Method ofthe least squares as it has been shown by us earlier, it is pos- sible to apply to processing of C02- laser gas analyzer signals up to 5 % of the measurements noise.
-
Laser methods of detecting vapor explosives in the open atmosphere: Analytical possibilities for counteracting terrorist acts
Particular attention is paid to the possibility of building a complex system for detection and identification of explosives in the open atmosphere, located on a telecon trol platform, and including laser gas analyzers of different types.
-
A Remote Optical Active Gas Analyzer Combined with a Rangefinder
I. A. Bublichenko and B. E. Makhonozhkin, “A laser gas analyzer for finding gas leaks from underground gas pipelines,” Prib. Tekhn.
-
Method of Bayesian estimates in the problem of laser gas analysis
0N were assigned for data processing in the form of diagonal matrices [4] with diagonal elements equal to measurement noise variances in spectral channels of the laser gas analyzer (for the matrix .
-
Optoacoustic determination of low concentrations of gases by the use of commercial CO2 -lasers
Together with the waveguide laser and blocks of electronics developed with regard for the necessity to minimize the design, the model of the laser gas analyzer was reduced to the dimensions 600 x 300 x 200 mm preserving the parameters essential for…
-
Optical gas analyzer intended to monitor gas emissions in the atmosphere
From the viewpoint of sensitivity, dimensions of territorial cov erage, and a level of selectivity, active laser gas analyzer are most promising instruments [1].
Indicates content that may require registration and/or purchase.