Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Zygo Corporation
Description: provide accurate surface metrology in the QC lab and on the production floor. Stabilized, Long-life, High-Power Laser ZYGO's proprietary laser source is designed and manufactured in Middlefield, CT. The laser exceeds the power and lifetime of the commercially available HeNe
- Zoom: 1 to 6 X
- Aperture Size: 101.6 to 152.4 mm
- Laser Wavelength: 633 nm
- Operating Temperature: 59 to 86 F
-
Supplier: Zygo Corporation
Description: Aspheric optics enable significant benefits in the design and implementation of imaging, sensing and laser systems used in industries from defense & aerospace, semiconductor exposure and inspection systems and medical imaging systems. Production of aspheres that support these applications is
- Measurement Capability: Aspheric Surfaces
- Remote Interface: Computer Interface
- Optical Configuration: Fizeau
-
Supplier: Zygo Corporation
Description: The new ZYGO DynaFiz® dynamic laser interferometer is a highly optimized optical instrument designed specifically for performing accurate metrology of optics in the presence of air turbulence and extreme vibrations. The high light efficiency of the DynaFiz® interferometer's
- Zoom: 1 to 50 X
- Laser Wavelength: 633 nm
- Operating Temperature: 59 to 86 F
- Remote Interface: Computer Interface
-
-
Supplier: Renishaw
Description: Improve your business performance with XL-80 Fast, accurate and extremely portable, it is no surprise the XL-80 system is the best selling calibration laser. Together with advanced software solutions and superior performance, the XL-80 can significantly improve your business performance.
-
Supplier: Zygo Corporation
Description: Mx™ for Laser Interferometers ZYGO's Mx™ software powers complete system control & data analysis, including interactive 3D maps, quantitative phase data, intuitive navigation, & built-in SPC with statistics, control charting, and pass/fail limits. World Class Analysis & Control
-
Supplier: Renishaw
Description: The Renishaw XL-80 laser interferometer offers the ultimate in high performance measurement and calibration for motion systems, including CMMs and machine tools. Fast, accurate and extremely portable, it is no surprise the XL-80 system is the best selling calibration laser.
-
Supplier: Accuris
Description: Performance Evaluation of Displacement-Measuring Laser Interferometers
-
Supplier: ASME Standards and Certification
Description: This standard establishes requirements and methods for the specification, evaluation, setup and use of laser interferometers. This standard will explicitly discuss only single-pass optics and a single axis of linear displacement measurement. The standard is currently limited to ionized
-
Supplier: ASME
Description: This standard establishes requirements and methods for the specification, evaluation, setup and use of laser interferometers. This standard will explicitly discuss only single-pass optics and a single axis of linear displacement measurement. The standard is currently limited to ionized
-
Supplier: Qioptiq
Description: characteristics of this source. This interferometer, assembled out of Microbench components, can be used to study the basic principles of two beam interference, perform exact measurements and can be expanded for other applications. Rigid setup Different interferometer types
- Measurement Capability: Displacement / Position, Flatness, Specialty / Other
-
Supplier: Polytec, Inc.
Description: Polytec Laser Doppler Vibrometers are precision tools for non-contact vibration measurement. Designed to be quick, easy to operate and free from cross-talk or feedback problems, these instruments determine a structure's velocity and displacement from the Doppler shift of back-scattered
- Aperture Size: 3.2 to 16 mm
- Laser Wavelength: 633 nm
- Operating Temperature: 41 to 104 F
- User Interface: Analog Control
-
Supplier: Piezosystem Jena, Inc.
Description: Our MI-Series miniature interferometers, equipped with triple-faceted retroreflectors, are precision length measurement instruments designed for incorporation into customer supplied systems, and are readily adapted to suit a wide variety of experimental setups and tasks. Their miniaturized
- Resolution: 1 nm
- Laser Wavelength: 632.8 nm
- Operating Temperature: 59 to 86 F
- Remote Interface: Computer Interface
-
Supplier: Polytec, Inc.
Description: Polytec Laser Doppler Vibrometers are precision tools for non-contact vibration measurement. Designed to be quick, easy to operate and free from cross-talk or feedback problems, these instruments determine a structure's velocity and displacement from the Doppler shift of back-scattered
- Aperture Size: 3.2 to 16 mm
- Laser Wavelength: 633 nm
- Operating Temperature: 41 to 104 F
- User Interface: Analog Control
-
Supplier: ABB Measurement & Analytics
Description: The Atmospheric Emitted Radiance Interferometer, or AERI™, is a ruggedized automated sounding spectroradiometer system for unattended operations in hostile ambient conditions. It measures absolute down-welling atmospheric emitted infrared radiance with high accuracy. Coupled with specialized
- Laser Wavelength: 3,000 to 18,000 nm
- Operating Temperature: -94 to 104 F
- Laser Type: CO2
- Optical Configuration: Michelson
-
Supplier: Piezosystem Jena, Inc.
Description: operation. The beam from their laser light source is transmitted to their sensor head by a fiber optic cable.Their miniature interferometer converts motions of their planar mirror along the beam axis into optical interference signals that are transmitted to their optoelectronic signal
- Resolution: 1 nm
- Laser Wavelength: 632.8 nm
- Operating Temperature: 59 to 86 F
- Remote Interface: Computer Interface
-
Supplier: Piezosystem Jena, Inc.
Description: Our triple-beam interferometers, which combine three interferometers in a single unit, and thus allow making simultaneous, nanometer precision, triaxial, length measurements, are intended for incorporation into customer supplied systems. Angles may be determined with high precision
- Resolution: 1 nm
- Laser Wavelength: 632.8 nm
- Operating Temperature: 59 to 86 F
- Remote Interface: Computer Interface
-
Supplier: Piezosystem Jena, Inc.
Description: increase of ± 30 minutes of arc to the angular measurement range. Their laser light sources are coupled to their sensor heads via fiber optic cables. Their miniature interferometers convert motion of their moving mirrors into pairs of optical interference signals that are transmitted
- Resolution: 1 nm
- Laser Wavelength: 632.8 nm
- Operating Temperature: 59 to 86 F
- Remote Interface: Computer Interface
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Stainless steel, Alloys Ceramics ( Alumina, AlN, etc.) Applications: MT sheet cutting Electrode plate cutting Decoration. Deli Laser Solutions owns an experienced team of process development and management, and over 30 sets advanced UV lasers, ultra-fast lasers, fiber
- Laser Type: Fiber Lasers
- Features: Fiber Pigtailed
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: shop. Deli Laser Solutions owns an experienced team of process development and management, and over 30 sets advanced UV lasers, ultra-fast lasers, fiber lasers, CO2 lasers, as well as complete and sophisticated test machines, including 3D microscope, laser
- Supplier Capability: Bar / Matrix Code, Certification / Regulatory Symbols, Logos / Graphics, Serial Numbers
- Services Offered: CAD / CAM Support, Design Assistance, Production, Prototype, Short Run
- Materials: Composites, Foam, Glass, Metals, Plastics, Rubber, Stone / Marble / Granite
- Features: East Asia / Pacific Only, Inspection / Quality Control, Other
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: laser drilling, laser interferometer, Laser cutting, measuring arms, IR Imager, Laser Beam Profiler, etc. Deli Laser Solutions offers all kinds of precision micro Laser cutting, Laser drilling, etching, Laser Micro-machining, scribing,
- Materials: Aluminum, Copper, Exotic Metals, Plastic, Steel - Stainless, Steel - Structural, Steel - Tool
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low to Mid Volume Production, Prototype Services
- Features: East Asia / Pacific Only, Other
- Capabilities: Laser Cladding, Laser Welding
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: machines, including 3D microscope,laser micro-machining, laser drilling, laser interferometer, Laser cutting, measuring arms, IR Imager, Laser Beam Profiler, etc. Deli Laser Solutions offers all kinds of precision micro Laser cutting,
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Materials: Composites, Foam, Glass, Metals, Plastics, Rubber, Stone / Marble / Granite
- Features: East Asia / Pacific Only, Other
- Specialty Cutting: Film / Sheet, Tapes / Adhesives, Textiles, Tube / Pipe, Wire / Rod
-
Supplier: Mahr Inc.
Description: The precision optical measuring instrument MarSurf WM 100 with sub-nanometer resolution and measuring accuracy. A 3D white light interferometer measuring system. Features Maximum precision with sub-nanometer resolution and measuring accuracy Suitable for all optical and reflective surfaces,
- Vertical (Z) Range: 7.87402 inch
- Measurement Capability: 2D / Line Profile, 3D / Areal Topography
- Mounting / Loading Options: Benchtop
- Applications: Electronics, Mechanical Parts (Bearings, Shafting), Medical, Optics / Photonics
-
Supplier: Renishaw
Description: Fibre optic laser encoders The RLE system is a unique, advanced homodyne laser interferometer system specifically designed for position feedback applications. Each RLE system consists of an RLU laser unit and one or two RLD10 detector heads, the model of which is
- Sensor Technology: Linear Encoder
-
Supplier: Navitar, Inc.
Description: Laser Beam Expanders include: Laser Micromachining / Laser Processing Laser Structuring of Foils Laser Scribing Cutting of Solar Cells Micro Drilling Laser Marking Lidar Systems Beam Condensing Remote Sensing Propagation Studies Collimation of Laser
- Type: Beam Expander
-
Description: IEC 62129-2:2011 is applicable to instruments measuring the vacuum wavelength or optical frequency emitted from sources that are typical for the fibre-optic communications industry. These sources include Distributed Feedback (DFB) laser diodes, External Cavity lasers and single
-
Supplier: CSA Group
Description: IEC 62129-2:2011 is applicable to instruments measuring the vacuum wavelength or optical frequency emitted from sources that are typical for the fibre-optic communications industry. These sources include Distributed Feedback (DFB) laser diodes, External Cavity lasers and single
-
Description: has metal CNC lathes, single-point diamond lathes, 3D imaging instruments, ZYGO interferometers, all-European eccentricity instruments, Shimadzu and Thermo Fisher spectrophotometers to ensure that all products shipped from the factory are supported by data and can guarantee the supply cycle
- Window Material: BK7 Glass, Calcium Fluoride, Sapphire, Zinc Selenide
- Features: Specialty / Other
-
Description: Pratt & Whitney for gage calibration laboratories that need to precisely measure length, outside diameter, inside diameter, pitch diameter, lead, major/minor diameter, taper, linear displacement, and thickness. High accuracy is maintained by its laser interferometer, zero Abbe offset
- Range: 0.02 to 14 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0.02 to 14 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: configuration will be performed for each axis post-assembly with servo tuning optimization under application specific applied dummy load. Interferometer measurements will be performed to measure repeatability and accuracy with error mapping. Performances will be measured post-assembly on
- Stroke or X-Axis Travel: 3.93701 inch
- Y-Axis Travel: 11.81103 to 15.74804 inch
- Z-Axis Travel: 0.9842525 inch
- Motor Type: DC Brushless Servo
-
Description: With a 40 inch (1016mm) direct reading range, this laser-based Universal Measuring System is designed for high accuracy, ID/OD/SD* gage calibration and part measuring. Swivel, centering, tilt, and elevation knobs are all standard and easy to use. Features include laser
- Range: 0.02 to 49 inch
- Resolution: 0.1 inch
- Graduation / Resolution: 0.1 inch
- Range / Travel: 0.02 to 49 inch
-
Supplier: KEYENCE
Description: SI-F Series Spectral Interference Displacement Meter The SI-F Series Spectral Interference Displacement Meter specializes in super-high accuracy displacement measurement for thickness or position measurement or surface mapping. With resolution down to 1nm, the SI Series is able to see even the
- Features: Autoloading / In-line, Non-contact, Non-destructive
- Form Factor: Controller, Monitor / Instrument, Sensor / Sensing Element
- Applications: Data Storage / Memory, Flat Panel Displays, Packaged ICs / Ceramic Substrates, Semiconductor Wafers
- Mounting / Loading: Floor Mounted / Stand-alone, In-situ / System Mounted
-
Supplier: KEYENCE
Description: SI-F Series Spectral Interference Displacement Meter The SI-F Series Spectral Interference Displacement Meter specializes in super-high accuracy displacement measurement for thickness or position measurement or surface mapping. With resolution down to 1nm, the SI Series is able to see even the
- Features: Autoloading / In-line, Non-contact, Non-destructive
- Form Factor: Controller, Monitor / Instrument, Sensor / Sensing Element
- Applications: Data Storage / Memory, Flat Panel Displays, Packaged ICs / Ceramic Substrates, Semiconductor Wafers
- Mounting / Loading: Floor Mounted / Stand-alone, In-situ / System Mounted
-
Description: Mechanical & thermal stability, digital laser interferometer
- Software: Application Software Included
- User Interface: Computer Interface
- Display: Digital Readouts
- Physical Properties: Displacement / Position
-
Supplier: Newport MKS
Description: by a one-year warranty. HeNe Laser Advantages HeNe Lasers use a mixture of Helium and Neon gas as the gain medium excited by an electrical discharge. Helium Neon gas lasers are based on a mature and well understood technology that offers a cost effective laser source with
- Lamp / Output Power: 0.0005 watts
-
Supplier: Newport MKS
Description: The 20Q20XAR.18 High-Energy Laser Windows is specially designed to eliminate losses in vacuum cell applications and can be used as a vacuum window, convection barrier, or interferometer compensator plate. This 2 inch (50.8 mm) diameter optic is precision polished, select grade fused
- Diameter, Square Side, or Rectangular Length: 50.800000000000004 mm
- Thickness: 9.4 mm
- Parallelism or Wedge Angle: 15 arcmin
- Surface Flatness: λ/10
Find Suppliers by Category Top
Featured Products Top
-
The size of the XL-80 laser and XC-80 compensator means that a complete linear system can fit into a 'wheelie-case' and weighs only 12 kg. Add the tripod, in its own fabric case and you have a truly portable solution to machine metrology. Both the laser and compensator connect to your PC via USB (read more)
Browse Interferometers Datasheets for Renishaw -
accuracy, ID/OD/SD* gage calibration and part measuring. Swivel, centering, tilt, and elevation knobs are all standard and easy to use. Features include laser interferometer, computer control, air bearings, bi-directional probes, constant measuring force, and flexible fixturing. These (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
- Model 175 With instrument uncertainty to 2 millionths of an inch (50 nanometers), the Labmaster Universal - Model 175 is suitable for virtually all Internal (ID), external (OD), and same side dimension (SD*) measuring applications. This laser-based universal length measuring machine (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
mount to easily slide the detector along the edge of a casting.” Renishaw's calibration products, including the XL-80 laser interferometer, (read more)
Browse Calibration Instruments Datasheets for Renishaw -
Laser Interferometers Engineering staff and experienced quality control technicians Mylar reflective film and heavy cotton gloves used to minimize operator thermal radiation NIST calibrated masters Capabilities: (read more)
Browse Calibration and Repair Services Datasheets for Pratt & Whitney Measurement Systems, Inc. -
It is made of UV-grade fused silica, offering high UV transmittance, low birefringence, and excellent thermal stability. Applications of fused silica wedge prisms UV laser systems Spectrometers and interferometers Fluorescence detection and (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Accessories for Laseruler Laseruler - VLM200 Your solution for vertical measuring is the Laseruler which is laser-interferometer-based for very high accuracy (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
space. Laser Systems: used for laser beam steering, but note BK7’s laser damage threshold (~10 J/cm² @ 1064 nm, 10 ns pulse). Optical Instruments: employed in interferometers, spectrometers, etc., for beam adjustment or aberration compensation. (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
reference plano surface. Optical filter surface flatness is measured using an interferometer (typically a laser Fizeau interferometer) that represents this deviation as a pattern of light and dark bands known as interference fringes. Interference fringes are a visual representation of the (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
General laser interferometry (Michelson interferometer). Robot navigation (AGV) (indoor environments). (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd.
Conduct Research Top
-
Machine Positioning Uncertainty with Laser Interferometer Feedback
The purpose of this discussion is to explain the major contributors to machine positioning uncertainty in systems with laser interferometer feedback near the work point. We will use an example to quantify these uncertainties in a real implementation of a laser-feedback-driven machine.
-
Utilizing Laser Technology in Dimensional Metrology Applications
more accurate than other methods. Labmaster instruments use laser interferometers for the following reasons:
-
Keeping Gantries on the Straight and Narrow
When positioning-system manufacturers build a gantry system, they typically use special alignment tools during the assembly process to ensure they meet force, precision, and life specifications. Laser interferometers are frequently used for alignment of machines to precision on the order of microns
-
Improving Stage Accuracy with ACS Dynamic Error Compensation
Precision motion systems always exhibit some amount of positioning inaccuracy (or position error) due to various factors. These errors can be measured using external measurement devices, such as a laser interferometer, and can then be corrected by changing the motion profile according to an error
-
Linear Position and Displacement Measurement With Capacitive and Eddy-Current Sensors
applications. Capacitive sensors work in clean environments and provide highest precision. Eddy-Current sensors can work in wet, dirty environments. They provide an economical replacement for laser interferometers when the probes can be mounted near the object and total displacements are small.
-
Understand Noise at the Sub-nanometer Scale
Astronomers around the world were overjoyed in September 2015 when they got word that the Laser Interferometer Gravitational-Wave Observatory (LIGO) had picked up a sound from the distant universe. That sound was the noise of two black holes smashing into one another more than a billion light-years
-
Air-Coupled Acoustics: Sound PAT for Tablet Characterization
, an air-coupled transducer, a laser interferometer, a vibrometer controller and a digitizing oscilloscope, as well as a vacuum handling apparatus consisting of a vacuum wand and a vacuum pump with a suction power of ~30 kPa. The instrumentation diagram of the acoustic excitation and interferometric detection
-
Optical Surface Accuracy
Optical surface accuracy refers to the difference between the actual shape and the desired shape of an optical surface. It is a crucial aspect of optical components and is typically measured in terms of fringes or waves that correspond to the laser wavelength used in the interferometer
More Information Top
-
OSA | Diffractively coupled Fabry-Perot resonator with power-recycling
… Woan, R. Wooley, J. Worden, W. Wu, I. Yakushin, H. Yamamoto, Z. Yan, S. Yoshida, M. Zanolin, J. Zhang, L. Zhang, C. Zhao, N. Zotov, M. E. Zucker, H. zur Mühlen, and J. Zweizig, âLIGO: the laser interferometer gravitational-wave observatory,â …
-
OSA | A new method for locking the signal-field phase difference in a type-II optical parametric oscillator above threshold
…  Woan, R. Wooley, J. Worden, W. Wu, I. Yakushin, H. Yamamoto, Z. Yan, S. Yoshida, M. Zanolin, J. Zhang, L. Zhang, C. Zhao, N. Zotov, M. E. Zucker, H. zur Mühlen, and J. Zweizig, "LIGO: the Laser Interferometer Gravitational-Wave Observatory," …
-
Optical Shop Testing 3rd Edition Complete Document
Bruning J. and D. R. Herriott, ‘‘A Versatile Laser Interferometer ,’’ Appl. Opt., 9, 2180 (1970).
-
Advanced Interferometers and the Search for Gravitational Waves
This book is not an overview of all current experimental efforts to detect GW: we cover neither Pulsar Timing Array, a promising technique to detect sub-lHz radiation, nor Laser Interferometer Space Antenna, the so-called LISA concept for a space mission …
-
Lasers, Clocks and Drag-Free Control
LISA, the Laser Interferometer Space Antenna, Requires the Ultimate in Lasers, Clocks, and Drag-Free Control Albrecht R¨udiger, Gerhard Heinzel, and Michael Tr¨obs . . . . . . . . . . . . . . . .
-
Nanoscale Calibration Standards and Methods
… Tip and Environment 178 Ambient Conditions 179 Flatness Measurements and Signal Noise 179 Repeatability and Noise 181 Tip Shape 182 Calibration of the Scanner Axes 183 Lateral Calibration 183 Calibration of the Vertical Axis 186 Using Laser Interferometers 187 Using Transfer Standards …
-
An Atomic Gravitational Wave Interferometric Sensor (AGIS)
This arises in part from the vast reduction in systematics available with atom interferometers but impossible with laser interferometers .
-
An Atomic Gravitational Wave Interferometric Sensor (AGIS)
This arises in part from the vast reduction in systematics available with atom interferometers but impossible with laser interferometers .
Indicates content that may require registration and/or purchase.