-
Supplier: Qioptiq
Description: Low-loss, hard and scratch resistant laser mirror coating for laser applications in the UV, VIS and in the NIR spectral range Also suitable as output coupler (AOI = 0°) or as a plate beamsplitter Any reflection ratio can be specified for the central wavelength λ0 Damage
- Features: Coating, Other
-
Supplier: Qioptiq
Description: Low-loss, hard and scratch resistant laser mirror coating for the VIS spectral range Suitable for short pulse applications due to low dispersion of the coating (GDD ~ 0 fss) Highest reflection within a broad spectral and angle-of-incidence range Guaranteed reflection >
- Features: Coating, Other
-
Supplier: Umicore Coating Services Ltd.
Description: Umicore Coating Services have over 40 years experience within the thin film coatings industry, providing an extensive range of optical coatings in the infrared to global blue chip customers. To include: High power CO2 laser coatings, Gas analysis market with
- Functional / Performance: Abrasion Resistant, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Protective, Reflective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry: Aerospace, Automotive, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Medical / Healthcare, Military Specification, OEM / Industrial
- Materials: Aluminum, Copper / Copper Alloys, Glass, Metal, Precious Metals
- Capabilities: Chemical Vapor Deposition (CVD), Hard Coating / Treatment, Material Selection / Design Assistance, Research & Development
-
-
Supplier: Daheng New Epoch Technology, Inc.
Description: These laser line mirrors are designed for high reflectance with high laser damage threshold at specific laser wavelengths, suitable for laser cavities or other laser grade substrates using physical vapor deposition (PVD) technologies. These coatings are
- Wavelength Range: 441.6 to 1,310 nm
- Diameter/Width: 20.000000000000004 to 40.00000000000001 mm
- Thickness: 4 mm
- Surface Flatness: λ/8
-
Supplier: Qioptiq
Description: Low-loss, hard and scratch resistant laser mirror coating for two laser wavelengths, each in the VIS and in the NIR spectral range Also suitable as beam steering mirror (AOI = 45°) or resonator end mirror (AOI = 0°) Guaranteed reflection > 99.8 % for laser
- Features: Coating, Other
-
Supplier: Qioptiq
Description: Low-loss, hard and scratch resistant beamsplitter coating for the visible spectral range For the splitting and combining of beam paths Selectable transmission between 30 % ≤ T ≤ 90 % Damage threshold H∞ > 5 J/cm2 at 532 nm with 11 ns laser pulses (s-on-1) at 10 Hz Design
- Features: Coating, Other
-
Supplier: OptoSigma Corp.
Description: All dielectric designs are much more resistant to laser damage than typical mirrors and are suitable for use with high power laser systems. —¦All Dielectric Mirrors for High Power Laser are manufactured using dielectric multi-layer coatings of alternating high and
- Wavelength Range: 193 to 1,064 nm
- Diameter/Width: 25.400000000000002 to 50 mm
- Thickness: 5.000000000000001 to 8 mm
- Surface Flatness: λ/10
-
Supplier: Cascade Optical Corp.
Description: Our IOPLAS-IITM ion-assisted deposition processes give us the flexibility to apply coatings at low temperatures for plastic fibers and other delicate substrates. We can also generate coatings with greater packing densities to handle very high laser damage thresholds. To add to
- Functions & Features: Abrasion Resistant, Antireflective, Conductive, Corrosion / Rust Preventive, Dielectric, Protective, Reflective, Wear / Erosion Resistant
- Industry Served: Aerospace, Commercial / Professional, Medical / Healthcare, OEM / Industrial
- Materials: Aluminum, Carbide, Ceramic, Copper / Copper Alloys, Glass, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Titanium
- Services: Honing / Superfinishing, Mirror Finishing, New / OEM Parts, Recoating / Refinishing, Stripping / Coating Removal
-
Supplier: Suzhou Jiujon Optics Co., Ltd
Description: beam. Laser-grade plano-convex lenses also feature an anti-reflective (AR) coating to minimize the amount of light reflected back to the laser source. AR coatings increase the efficiency of laser systems by ensuring that the maximum amount of laser light
- Surface Quality: 40-20 Scratch / Dig
- Lens Type: Cylindrical Lens
- Lens Features: Laser / Heat Resistant
- Features: Plano-Convex
-
Supplier: Abrisa Technologies
Description: performance coating design and volume glass fabrication offers the OEM an opportunity for a Total Solution for their sensor and scanning windows; an excellent balance of optical coating performance and economies of scale. Abrisa Technologies now offers a selection of coated solutions
- Features: Other
-
Supplier: Ross Optical Industries
Description: Our catalog Laser Achromats are designed primarily for a diode laser with an 830nm wavelength. They perform well through the near-infrared spectrum. They have been corrected for spherical aberration, coma and astigmatism. They are intended to be used for diode beam manipulation.
- Focal Length: 145 mm
- Diameter / Length: 40.00000000000001 mm
- Center Thickness: 12.5 mm
- Edge Thickness: 9.5 mm
-
Supplier: Deposition Sciences, Inc.
Description: levels as high as 25 MW/cm2. These are ideal for use in laser and other high-energy systems such as gas, diode and diode-pumped solid-state (DPSS) systems. Evaporative Coating DSI’s evaporative coating chambers are used for complex infrared coatings. Advanced thin film
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, Mirror
- Materials: Glass, Substrate Fabrication
- Wavelength Range: IR, UV, Visible
- Features: North America, Other, United States Only
-
Supplier: Thorlabs, Inc.
Description: Air-Spaced Doublets. These Laser Line Generator Lenses, also known as Powell lenses, generate a straight, uniform laser line by fanning out a collimated beam in one dimension, as shown in the diagram above. The apex of each lens features an aspheric curve that evenly distributes the
- Diameter / Length: 8.89 mm
- Surface Quality: 40-20 Scratch / Dig
- Materials: BK7 Glass
- Lens Features: Laser / Heat Resistant
-
Supplier: Edmund Optics Inc.
Description: Laser-Line™ eyewear is designed to provide protection from continual exposure to diffused beam reflections while still allowing the user to see the beam at contact. They are recommended for use with alignment lasers with a maximum output power of 5mW. This series should never be used
- Laser Type: Laser Diodes
-
Supplier: Electro Optical Components, Inc.
Description: Flat mirrors find wide uses in industrial laser systems, as well as medical, scientific and research applications. Copper based mirrors in particular provide a rugged and durable mirror with good reflectivity across a broad spectrum of the infrared. Our electroplated gold coating
- Mirror Materials: Copper, Fused Silica
- Mirror Types: Flat Mirror, Laser Mirror
- Features: Other Mirror Material
-
Supplier: Edmund Optics Inc.
Description: Over Most Prescription Eyewear Scratch-Resistant Coating Comfortable, Lightweight Design Milan Lightweight Comfortable Fit Adjustable Nose Bridge to Fit Majority of Facial Profiles Millennia™ Wrap-Around Spectacles (Eyewear not available for sale in Europe, we recommend Spectacles for
- Primary Wavelength: 804 to 1,064 nm
- Features: Diode
- Type: Goggles
- Application: Laser Protection
-
Supplier: Edmund Optics Inc.
Description: Over Most Prescription Eyewear Scratch-Resistant Coating Comfortable, Lightweight Design Milan Lightweight Comfortable Fit Adjustable Nose Bridge to Fit Majority of Facial Profiles Millennia™ Wrap-Around Spectacles (Eyewear not available for sale in Europe, we recommend Spectacles for
- Primary Wavelength: 780 to 855.0000000000001 nm
- Features: Diode
- Type: Goggles
- Application: Laser Protection
-
Supplier: Edmund Optics Inc.
Description: Over Most Prescription Eyewear Scratch-Resistant Coating Comfortable, Lightweight Design Milan Lightweight Comfortable Fit Adjustable Nose Bridge to Fit Majority of Facial Profiles Millennia™ Wrap-Around Spectacles (Eyewear not available for sale in Europe, we recommend Spectacles for
- Primary Wavelength: 190 to 855.0000000000001 nm
- Features: Diode
- Type: Goggles
- Application: Laser Protection
-
Supplier: Newport MKS
Description: coating is designed for use with HeCd lasers and has a center wavelength of 325 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it resistant
- Wavelength Range: 325 nm
- Diameter/Width: 25.400000000000002 mm
- Thickness: 6 mm
- Surface Flatness: λ/10
-
Supplier: Newport MKS
Description: DM.11 coating is designed for use with low-power Nd:YAG lasers and has a center wavelength of 532 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it
- Wavelength Range: 532 nm
- Diameter/Width: 12.700000000000001 mm
- Thickness: 3.1 mm
- Surface Flatness: λ/10
-
Supplier: Newport MKS
Description: DM.11 coating is designed for use with low-power Nd:YAG lasers and has a center wavelength of 532 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it
- Wavelength Range: 532 nm
- Diameter/Width: 30 mm
- Thickness: 6 mm
- Surface Flatness: λ/10
-
Supplier: Newport MKS
Description: DM.11 coating is designed for use with low-power Nd:YAG lasers and has a center wavelength of 532 nm. The coating achieves greater than 99% reflectance, from 0–45° angle of incidence, for any polarization. This multilayer dielectric coating is extremely durable, making it
- Wavelength Range: 532 nm
- Diameter/Width: 25.400000000000002 mm
- Thickness: 6 mm
- Surface Flatness: λ/10
-
Supplier: Deposition Sciences, Inc.
Description: achieve both of these goals simultaneously because it is an all dielectric film, unlike the patterned metal coatings used in the past. DSI Sunshade coatings can be applied to substrates as large as 2.5 ft x 10 ft. A low emissivity coating on the back surface reduces thermal load
- Width: 120 inches
- Type: Coated, Hard Coat / Thin Film, Metallized
- Features: Dielectric / Insulating, Electrically Conductive, Thermally Insulating / Insulative
- Materials: Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: Master Bond, Inc.
Description: Key Features Low viscosity Strong adhesive Excellent physical properties, enhanced durability and toughness Low shrinkage upon cure Product Description Master Bond UV15-7NV-2 is a one component, UV curable polymer system for high performance bonding, sealing, coating and encapsulation. It has
- Operating / Use Temperature: -80 to 300 F
- Industry: Automotive, Electronics, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic
- Features: Chemical / Oil Resistant, Dielectric, Protective, Specialty / Other, Wear Resistant (Abrasion / Erosion)
-
Supplier: Saint-Gobain Coating Solutions
Description: produce dense, hard coatings. These characteristics also enable the powders to deliver excellent deposit efficiencies & coatings with high build-up rates for reliable, economical application. These powders, which contain virtually no chromium metal, are ideal for laser engraving
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: TherMark Holdings Inc.
Description: Allows CO2, YAG, and fiber lasers to mark substrates with color
- Coverage: 17.36111111111111 to 20.833333333333336 ft²
- Wet / Applied Thickness: 0.001 to 0.005 inch
- Industry: Automotive, OEM / Industrial
- Features: Ceramic / Porcelain, Glass, Identification / Marking, Ink, Laser Fused (Laser Marking), Other, Sprayable
-
Supplier: TherMark Holdings Inc.
Description: Allows CO2, YAG, and fiber lasers to mark substrates with color
- Coverage: 17.36111111111111 to 20.833333333333336 ft²
- Wet / Applied Thickness: 0.001 to 0.005 inch
- Industry: Automotive, OEM / Industrial
- Features: Ceramic / Porcelain, Glass, Identification / Marking, Ink, Laser Fused (Laser Marking), Other, Sprayable
-
Supplier: TherMark Holdings Inc.
Description: Allows CO2, YAG, and fiber lasers to mark substrates with color
- Coverage: 17.36111111111111 to 20.833333333333336 ft²
- Wet / Applied Thickness: 0.001 to 0.005 inch
- Industry: Automotive, OEM / Industrial
- Features: Ceramic / Porcelain, Glass, Identification / Marking, Ink, Laser Fused (Laser Marking), Other, Sprayable
-
Supplier: Applied Diamond, Inc.
Description: and geometries can be laser cut to produce custom parts for unique applications. Standard thicknesses are 150 um, 300 um and 500 um. and can be processed with an anti-reflective coating.
- Lens Features: Laser / Heat Resistant
- Features: Other
-
Supplier: Deposition Sciences, Inc.
Description: PROCESS DESCRIPTION DSI has been producing complex functional thin film coatings on a variety of flexible substrates for over twenty years. Materials include metals, dielectrics, and multilayer optical coatings. DSI’s core enabling technology is an internally-developed batch
- Functions & Features: Abrasion Resistant, Antireflective, Chemical Resistant, Dielectric, Heat Resistant / High Temperature, Reflective
- Industry Served: Aerospace, Automotive, Electronics, Government, Medical / Healthcare, Military Specification, OEM / Industrial
- Features: North America, Other, Specialty / Other
- Coating Capabilities: Thin Film Coating
-
Supplier: Ophir-Spiricon Inc.
Description: No Description Provided
- Focal Length: 63.5 mm
- Diameter / Length: 27.900000000000002 mm
- Edge Thickness: 2.3 mm
- Lens Features: Antireflection Coating, Laser / Heat Resistant
-
Supplier: MOK Optics Co., Ltd.
Description: MOK Optics provides various of germanium lenses upon customer requirements. The transmission of Ge is around 50% at 2-14μm, we typically need to make AR coating for Ge optics, we can also make DLC coating (Diamond like carbon coating) for outdoor use.
- Diameter / Length: 3 to 250.00000000000003 mm
- Diameter: 3 to 250.00000000000003 mm
- Surface Flatness: λ/8
- Surface Quality: 10-5 Scratch / Dig
-
Supplier: Ross Optical Industries
Description: Ball lenses are highly transparent spheres made of optical glasses. They are used to focus light into fibers as in diode laser-to-fiber coupling as well as fiber-to-fiber coupling. They have high coupling efficiency and should be much easier to align than traditional lenses due to their
- Diameter / Length: 3 mm
- Lens Features: Antireflection Coating, Laser / Heat Resistant
- Materials: BK7 Glass
- Lens Type: Ball Lens
-
Supplier: Interplex Etch Logic, LLC
Description: Interplex's decorative surface finish capabilities include physical vapor deposition (PVD), anodizing, sand blasting, diamond cutting and laser marking, commonly used for mobile device (cell phone) housings and other consumer electronics products. The company also provides Vacuum
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Electronics, Energy / Utilities, Machine Tools, Medical / Healthcare, Military Specification, OEM / Industrial
- Materials: Aluminum, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Coating Capabilities: Coil / Roll Coating, Conformal Coating, Painting, Plating / Electroplating, Powder Coating, Spray Coating, Thermal Spraying, Vacuum-Pressure Impregnation (VPI)
- Functions & Features: Conductive, Reflective, Wear / Erosion Resistant
-
Supplier: EKSMA OPTICS
Description: surfaces are coated with corrosion-resistant, reflective and protective-reflecting coatings. Copper mirror is typically used for high-power CO2 laser system, it has high thermal conductivity. Very high thermal conductivity
- Diameter / Length: 6 to 10.000000000000002 mm
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
coating, all go through a rigorous testing process to guarantee that all spectral and mechanical requirements have been met. As a result, all ULTRA Series optical filters and coatings are highly durable, thermally stable, and resistant to laser damage. ULTRA Series (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
tubing. ETFE powders meet FM 4922 and have a UL 94 flame rating of V-0 and are ideal for duct coatings in metal exhaust systems with corrosion and fire-resistant requirements as well as tank linings. ETFE Film AGC’s Fluon® ETFE Films maintain exceptional (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
- Model 175 With instrument uncertainty to 2 millionths of an inch (50 nanometers), the Labmaster Universal - Model 175 is suitable for virtually all Internal (ID), external (OD), and same side dimension (SD*) measuring applications. This laser-based universal length measuring machine (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
SWIR CaF2 0.15-9 ~1.4 Low refractive index, resistant to laser damage Easy to moisture, need to be coated with protective coating Spectrometer, UV-IR broadband (read more)
Browse Optical Filters Datasheets for Changchun Yutai Optics Co., Ltd. -
order to meet desired wavelength ranges and power-handling requirements. Avantier's beamsplitters have an extinction ratio of 100:1, along with high surface quality and surface flatness as well as producing Brewster windows and birefringent crystals that are highly resistant to laser (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
-narrow bandpass filters will optimize the performance of laser based systems. Ultra-narrowband filters are ideal for use as laser line, laser cleanup, or laser excitation filters in applications such as fluorescence microscopy, flow cytometry, and DNA sequencing. They are also highly resistant (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
cleanup, or laser excitation filters in applications such as fluorescence microscopy, flow cytometry, and DNA sequencing. They are also highly resistant to laser damage, which ensures that they will maintain a high level of performance for a long period of time. Depending on the wavelength (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
also highly resistant to laser damage, which ensures that they will maintain a high level of performance for a long period of time. Depending on the wavelength ranges and requirements of your system, Alluxa narrowband interference filters can be custom designed to meet one or more of the (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS? plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
coatings, and industry-leading performance. After coating, all go through a rigorous testing process to guarantee that all spectral and mechanical requirements have been met. As a result, all ULTRA Series optical filters and coatings are highly durable, thermally stable, and resistant to laser (read more)
Browse Optical Filters Datasheets for Alluxa, Inc.
More Information Top
-
BDS thin film UV antireflection laser damage competition
… has been done in this area over the last few decades.3-5 In each case, the damage threshold distribution range was spread at least an order of magnitude indicating a widespread difference in process knowledge for generating high laser resistant coatings .
-
Brewster Angle Polarizing Beamsplitter Laser Damage Competition: P polarization
What is particularly interesting is that the highest laser resistant coatings from each deposition process were cleaned using ultrasonics and the lower laser resistant coatings tended to be cleaned manually.
-
Thin film femtosecond laser damage competition
This damage competition allows a direct comparison of the current state of the art of high laser resistance coatings since they are tested using the same damage test setup and the same protocol.
-
Thin Film Femtosecond Laser Damage Competition
This damage competition allows a direct comparison of the current state of the art of high laser resistance coatings since they are tested using the same damage test setup and the same protocol.
-
BDS thin film damage competition
This damage competition allows a direct comparison of the current state-of-the-art of high laser resistance coatings since they are all tested using the same damage test setup and the same protocol.
-
Fabrication of meter-scale laser resistant mirrors for the National Ignition Facility: a fusion laser
Electron-beam deposited coatings are the most widely researched deposition technique for laser damage resistance at 1053 nm in the nano-scale pulse length regime.2 Consequently, the most laser resistant coatings are E-beam coatings at these conditions.
-
Impact of substrate surface scratches on the laser damage resistance of multilayer coatings
C. J. Stolz, J. Adams, M. D. Shirk, M. A. Norton, and T. L. Weiland, "Engineering meter-scale laser resistant coatings for the near IR," Proc. SPIE 5963, 59630Y-59631 (2005).
-
Influence of polishing and cleaning on the laser-induced damage threshold of substrates and coatings at 1064 nm
M. Kozlowski, “Damage- resistant laser coatings ,” in Thin Films for Optical Systems, Marcel Dekker, New York 1995 .
-
Laser damage comparisons of broad-bandwidth, high-reflection optical coatings containing TiO2, Nb2O5, or Ta2O5 high index layers
[6] C. J. Stolz and F. Y. Genin, “ Laser Resistant Coatings ,” in Optical Interference Coatings, N. B. Kaiser and H. K. Pulker, Eds. Berlin Heidelberg, Germany: Springer-Verlag, 2003, pp. 309-333.
-
Continued advancement of laser damage resistant optically functional microstructures
… on 1 testing of AR and HR designs at 1064 nm,” Proc. SPIE 7842, 78420J (2010) [3] Stolz, C. J., Adams, J., Shirk, M. D., Norton, M. A., Weiland, T. L. “Engineering meter-scale laser resistant coatings for the near IR …
Indicates content that may require registration and/or purchase.