Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Test Method for Wavefront Distortion of Laser Rods
-
Supplier: Accuris
Description: MEASURING SLOPE EFFICIENCY AND LASING THRESHOLD OF RUBY LASER RODS
-
Supplier: ASTM International
Description: Test Method for Wavefront Distortion of Laser Rods (Withdrawn 1994)
-
-
Supplier: Accuris
Description: Standard Test Method for Lasting Threshold and Slope Efficiency of Neodymium-Doped Laser Rods
-
Supplier: ASTM International
Description: Recommended Practice for Measuring Slope Efficiency and Lasing Threshold of Ruby Laser Rods
-
Supplier: ASTM International
Description: Test Method for Lasting Threshold and Slope Efficiency of Neodymium-Doped Laser Rods
-
Supplier: ASTM International
Description: Recommended Practice for Measuring Slope Efficiency and Lasing Threshold of Ruby Laser Rods (Withdrawn 1994)
-
Supplier: Laser 2000 GmbH
Description: up to a few MHz. Both FIR cavities of the 395 are pumped by a single PL6 Laser to ensure optimum stability of the Intermediate Frequency (IF). Model FIRL 100 The model FIRL100 has both the CO2 pump laser and the FIR laser housed in an integrated structure combining a highly
- Wavelength Range: 40,000 to 1,220,000 nm
- Laser Power: 150 to 500 milliwatts
- Laser Type: Carbon Dioxide Lasers
- Laser Wavelength: Infrared
-
Supplier: Accuris
Description: Cigarettes and filter rods Determination of nominal diameter Method using a laser beam measuring apparatus
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: machines, including 3D microscope,laser micro-machining, laser drilling, laser interferometer, Laser cutting, measuring arms, IR Imager, Laser Beam Profiler, etc. Deli Laser Solutions offers all kinds of precision micro Laser cutting, Laser
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Materials: Composites, Foam, Glass, Metals, Plastics, Rubber, Stone / Marble / Granite
- Features: East Asia / Pacific Only, Other
- Specialty Cutting: Film / Sheet, Tapes / Adhesives, Textiles, Tube / Pipe, Wire / Rod
-
Supplier: Artifex Engineering
Description: mounting for laser heads or cylindrical objects. Two clearance mounting holes are provided for easy attachment to optical table, breadboard or mount via other opto-mechanical components like rod clamp 07RCP-1 to stand rod 07LSR-1. * Drift/wobble-free pointing for
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 45 mm
- Shape: Circular
- Mount Type: Laser Mount
-
Supplier: Ross Optical Industries
Description: Rod lenses are polished on the circumference and ground on both ends. Optical performance is similar to a cylinder lens. Collimated light passing through the diameter of the rod will be focused into a line. These components are used in a variety of laser and imaging
- Diameter / Length: 5.000000000000001 mm
- Width: 15 mm
- Length: 5.000000000000001 mm
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: Peridot Corporation
Description: Peridot's laser cutting capability encompasses large bed sheet cutting down to fine tube rotary "stent" style cutting. Working in a wide variety of materials and shapes Peridot can process most materials with ease. Laser die cutting of materials such as Kapton, Mylar, Teflon etc. can
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Specialty Cutting: Film / Sheet, Tapes / Adhesives, Textiles, Tube / Pipe, Wire / Rod
- Materials: Foam, Metals, Plastics, Rubber
- Features: North America, Northwest US Only, Southwest US Only, United States Only
-
Supplier: Suzhou Sujing Crystal Element Co.,Ltd
Description: Used for laser working material, high pressure pump precision plunger, high temperature light guide device, bearing with ball
- Optical Application: Infrared, Ultraviolet, Visible
- Type: Laser
- Features: Laser / Heat Resistant, Other / Specialty Material
-
Supplier: DigiKey
Description: LASER DIODE ROD LENS 3X10
-
Supplier: Newport MKS
Description: The ULM Cylindrical Laser Mount is a fixed, non-adjustable laser mount that may be bolted to other components via three horizontal clearance holes. This laser is clamped in the same way as the ULM-TILT. ULM Series Cylindrical Laser Mounts attach to 340-RC and 370-RC
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 to 44.400000000000006 mm
- Mount Type: Laser Mount
- Features: Other
-
Supplier: MOK Optics Co., Ltd.
Description: Rod lense is designed for use in a variety of laser and imaging applications,
- Diameter / Length: 3 to 250.00000000000003 mm
- Surface Flatness: λ/8
- Surface Quality: 10-5 Scratch / Dig
- Lens Features: Antireflection Coating
-
Supplier: Bobcat Company
Description: The Bobcat® automatic laser system can now save money on materials, time, and labor. Just one operator can eliminate the use of grade rods and transits or lasers to continually check grading progress, and do the work of an entire survey crew. Notice dramatic production gains and
-
Supplier: Linseis Inc.
Description: Unmatched resolution and absolute accuracy is now possible due to the development of the Linseis Laser Dilatometer of the Pico-series. As the name indicates already the resolution goes up to Picometers (0,3 nm = 300 Picometer). That means resolutions can be obtained which are up to a factor
- Temperature Range: 20 to 1,000 C
- User Interface: Analog Front Panel
- Display: Analog Meter
- Features: Atmosphere Control, Cooling Available, Temperature Control
-
Supplier: Newport MKS
Description: Optics Cage Guide Rods, 6 mm, 4-40 Thd, 6 in. long, 1 mm laser marked, OpticsCage+
-
Supplier: Newport MKS
Description: Optics Cage Guide Rods, 6 mm, 4-40 Thd, 4 in. long, 1 mm laser marked, OpticsCage+
-
Supplier: SPIE - Education
Description: and beam quality for various geometries of the gain medium (rod, slab, disk, waveguide) and pumping arrangements (side and end-pumped) and provides an overview of the state-of-the art of solid state lasers. This includes a review of the design and performance of fiber
- Type: Course
- Technology / Subject Expertise: Lasers, Photonics / Optics
- Delivery: On-site / In Plant
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: holographic illumination, optical information processing, computer, laser emission. Also, cylindrical lens is used in high-power laser systems and synchrotron beam lines. At the same time, the requirements for rod lens parts are becoming higher and higher, especially in the
- Lens Type: Cylindrical Lens
- Lens Application: Infrared, Ultraviolet, Visible
- Features: Other
- Materials: UV Grade Fused Silica
-
Supplier: Shanghai Optics
Description: silica is 1.4585. Cut-rod lenses are derived from longer mother rods; the ends are ground to the desired size. This allows us to provide custom sizes as desired, from microsizes to full-sized lenses. As rod lenses are not typically chamfered, you will need to use caution when
- Features: Other
- Lens Application: Ultraviolet, Visible
-
Supplier: Accuratus Corporation
Description: and their compounds. Accuratus engineers working with many established laser physicists, laser engineers and materials scientists have developed a closely controlled manufacturing environment capable of producing Accuflect™ with consistent and repeatable material properties. Types of
- Length: 17.716545 inch
- Diameter: 3.93701 inch
- Density: 2.3 g/cc
- Max Use / Curie Temperature: 1,200 C
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Designed for use in a variety of laser and imaging systems, rod lenses are available in a range of micro sizes for integration into a host of OEM applications. Custom sizes, variations in polishing/ground surfaces and additional coatings are available upon request. Yutai's Rod
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
-
Description: What is beryllium oxide ceramic rod? Beryllium oxide (BeO) ceramic rods are made from beryllium oxide ceramics, a compound with the chemical formula BeO, known for its high melting point, low thermal expansion, and excellent electrical and thermal conductivity. Properties of beryllium
- Thermal Conductivity: 240 W/m-K
- Specialty Ceramic Type: Beryllia / Beryllium Oxide
- Applications: Electrical / HV Parts
- Shape / Form: Rod Stock
-
Supplier: HG Optronics, Inc.
Description: upon request. 7.1. What is the Rod lens? Rod Lenses are cylindrical lenses are polished on the circumference and ground on both ends. 7.2. What are Rod lens used for? These are used in several applications including laser focusing beam into a line, changing beam shape
- Diameter / Length: 1 to 15 mm
- Length: 1 to 15 mm
- Diameter: 1 to 15 mm
- Surface Flatness: λ/4
-
Supplier: UNI OPTICS(Fujian) Co., Ltd
Description: Rod Lenses are used for fiber coupling and laser diode beam shaping, lenses with a 0mm working distance are ideal for collimation of single and multi-mode optical fibers and laser diodes because the lens can be positioned and glued directly to the emission source. For focusing
- Diameter / Length: 1 to 15 mm
- Diameter: 1 to 15 mm
- Lens Type: Spherical Lens
- Materials: UV Grade Fused Silica
-
Supplier: Marposs Corp
Description: DESCRIPTION With their built-in and very powerful electronics, the XLS micrometers can be used as Stand Alone, Intelligent Diameter Sensors. When programmed with a Dedicated Software and completed with external Display Units and Operator Panels, they can be the hart of Dedicated Laser
- Gage / Instrument Type: Micrometer, Optical - Laser
- Gaging Technology: Optical
-
Description: temperature of 1000 C Zero porosity Won't cause outgassing in vacuum environment Very tight machining tolerances Outstanding dimensional stability Applications Electrical spacers in vacuum systems Thermal insulators in heated or cooled assemblies High intensity lamp reflectors Laser cavity
- Shape / Form: Rod Stock
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: distance needed to travel from the ball lens to the fiber. Ball lens commonly used in the optical fiber coupling, laser collimating device, Optical Measurement System, it has a shorter focal length and the characteristics of small size. Sunday produce ball lens, half ball lens, Super
- Surface Flatness: λ/4
- Surface Quality: 10-5 Scratch / Dig
- Lens Features: Antireflection Coating
- Lens Type: Cylindrical Lens
-
Supplier: Quality Bearings & Components
Description: Easy-Laser® D480 SHAFT ALIGNMENT EQUIPMENT PART NUMBER: TB-SA780325 Easy-Laser® D480 Shaft Alignment Equipment Every part of the Easy-Laser® system is designed to withstand the harshest environments and to be easy-to-operate. The versatile design tackles all types of measurement
Find Suppliers by Category Top
Featured Products Top
-
1D Optical micrometers use a “shadow” measurement principle whereby collimated laser light is transmitted towards a receiver. The edges of the shadow cast by an object in the beam’s path are accurately measured by the detector array (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Brochure Laser Micrometers for Single Axis Measurement The XLS (eXactum Laser Scan Micrometer) series Laser Gauges (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Marposs Corp -
Product Overview Nd:Ce:YAG is a high-efficiency laser material widely used in medical and metrology fields. In these double-doped crystals, cerium acts as a sensitizer for Nd3+ ions thanks to its strong UV absorption under flash-lamp pumping and efficient energy transfer (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
Medical laser developers often face challenges in achieving consistent results in treatments like dermatology and hair removal. Conventional rods may struggle with thermal (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
What are the applications of sapphire rod lenses? 1. Laser technology: for high power lasers, beam collimation and focusing; 2. Fiber optic communications: fiber optic coupling and fiber optic connectors; 3. Imaging (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
. Available in multiple crystal sizes and doping concentrations, these laser rods can be configured to meet a variety of system requirements. Key Features High Gain Efficiency with Low Pump (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
precise dimensional control, high optical quality, AR coatings, and customized rod configurations to meet different laser system requirements. Key Features Optimized for 1064nm Pulsed Laser Applications High Gain Efficiency with Low Pump Threshold (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
High Thermal Conductivity and Mechanical Strength High Optical Quality Custom Rod, Disk, and Slab Configurations Key Specifications Material: Yb:Y3Al5O12 (Yb:YAG) Laser Wavelength: 1030 nm Fluorescence Lifetime: 1 (read more)
Browse Optical Crystals Datasheets for CASTECH, Inc. -
- Model 175 With instrument uncertainty to 2 millionths of an inch (50 nanometers), the Labmaster Universal - Model 175 is suitable for virtually all Internal (ID), external (OD), and same side dimension (SD*) measuring applications. This laser-based universal length measuring machine (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, glazed, or selectively glazed Ceramic Reflectors in Lamp-Pumped Laser Cavities In a lamp-pumped solid-state laser, the pump cavity plays a decisive role in redirecting radiation from the flash lamp toward the laser rod. Pumping efficiency depends not only on intrinsic (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
Conduct Research Top
-
Lasers Enable Critical Diversification
That employment picture has changed as radically as the company's capital equipment cache and customer base. In 1981, Chuck Watson, Sr. was welding custom exhaust components for local hot-rodders. Today, that little shop is the classic garage-to-greatness American success story, a 200-person
More Information Top
-
Solid-State Laser Engineering
The latter factor leads to a large thermally induced birefringence and optical distortion in glass laser rods when they are operated at high average powers.
-
Solid-State Lasers
The latter factor leads to a large thermally induced birefringence and optical distortion in glass laser rods when they are operated at high average powers.
-
Nonlinear Optics and Solid-State Lasers
For example, the laser rod surfaces are polished to be concave or the lens could be added into the cavity in order to eliminate the thermal focal effect of laser rod.
-
Photonics
Therefore, e.g., solid state laser rods for high power applications can be used with Brewster angle end faces.
-
The Physics and Engineering of Solid State Lasers
The heat generated owing to the above mechanisms and the radial heat flow re- sulting from the cooling process of the laser rod surface together cause the thermal effects in a laser rod.
-
Laser Resonators and Beam Propagation
… of micro-cavity cross sectional area ray transfer matrix element 2x2 ray transfer submatrix cross sectionalarea of laser beam cross sectional area of beam in active medium electric field normalization constant, waveguide modes apertureheight radius of laser rod outer radius of annular …
-
TEM00 Mode Ho:YLF Laser
Therefore to depopulate the lower laser level and have the laser operate as a four -level laser, the laser rod must be cooled to liquid nitrogen temperatures.
-
Compensation of thermal lenses in high-power solid-state lasers
In order to compensate for the thermally induced lenses in high-power laser rods we investigate self-adaptive .
-
High-average-power diode-pumped Yb:YAG lasers
More recently, using a dual rod configuration consisting oftwo, 5 cm long by 2 mm diameter laser rods with birefringence compensation, we have achieved 1080 W of cw output with an M2 value of 13.5 at an optical-to-optical conversion …
-
Non-edge-ray design: improved optical pumping of lasers
The merit function of the design process includes not only the transfer efficiency from an extended, 2-D laser diode array, but also the mode coupling of the absorption distribution within a laser rod to its de- sired output mode.
Indicates content that may require registration and/or purchase.