Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Nutfield Technology
Description: receives scan head and laser mount kit Available with or without safety shutter Laser mount (collimator clamp) for mechanical connection from fiber laser collimator to scan head adapter Scan head power supply Laser power supply Software features to
- Cutting / Traverse Speed: 6,614.173228346446 to 22,677.16535433067 in/min
- Clear Aperture / Beam Diameter: 10.000000000000002 to 20.000000000000004 mm
- Type: Component / Subsystem
- Laser Type: Fiber Laser
-
Supplier: Navitar, Inc.
Description: Special Optics high resolution (small spot size) F-Theta Scan lenses achieve ultra-fine resolution laser cutting and etching. Our standard and custom laser scan lenses are developed for the most demanding laser micro-machining customers around the world. According
-
Supplier: WDI Wise Device Inc.
Description: The LSCM has the advantages of a confocal laser scanning microscope with the size and price of an IR camera. The combination of high contrast imaging, infrared capabilities, extremely small size and low cost enables many new applications.
- Applications: Alignment / Guidance, Biotechnology or Medical, Electronics or Semiconductor Inspection, Flaw Detection, Gauging, Scanning & Dimensioning, Non-contact Profilometry, Production & Quality Control
- Image Source: Area Scan Camera, Confocal Laser, Line Scan Camera, Optical Microscope, Thermal or Infrared
- Stage Type: Camera Positioner, X-Y Stage
- Modules Included: Cameras or Imagers, Imaging Illuminators
-
-
Supplier: Cambridge Technology, Inc.
Description: The Galvo motor selection begins with the component that is closest to your application, the mirror. Considerations such as wavelength, power, beam diameter and spot size will dictate the best mirror for your application. Low inertia is essential for beam-steering mirrors to attain the highest
- Wavelength Range: 248 to 10,600 nm
- Mirror Materials: BK7 Glass, Fused Silica
- Mirror Coatings: Bare Aluminum, Bare Gold, Dielectric, Silver, Uncoated
- Mirror Types: Flat Mirror
-
Supplier: FARO CREAFORM
Description: fittings for ships, cars, or aircraft. Efficient Production, Fabrication, and Assembly Rely on Focus Laser Scanners to maintain efficient production. Scan intricate machine components for manufacturing records or utilize the resulting 3D CAD data and dimensional control for precise-fit
- Resolution: 0.1181103 inch
- x-axis Measuring Length: 15,748.04 inch
- Features: 3-D Scanning / Profiling, Crash Protection, Digitizing / Imaging, Dimensional Measurement, Reverse Engineering, Shop Floor Suitable
- Control: Manual
-
Supplier: Synrad, Inc.
Description: Based pm Synrad's 48-2, 25W CO2 laser, Fenix Flyer incorporates a galvo-based marking head plus internal cooling fans and power supplies in a self-contained system. Fenix Flyer creates crisp, clear marks on glass, plastics, metals, wood and countless other materials at speeds up to 7620 mm
- Laser Type: Carbon Dioxide Lasers
-
Supplier: Synrad, Inc.
Description: Flyer 3D empowers production lines with the ability to sharply and quickly mark or cut larger fields (up to 1084 mm x 993 mm), and longer objects such as banners with never-before-experienced accuracy, speed, and detail. Flyer 3D utilizes a third servo-driven z-axis to dynamically focus the
- Laser Type: Carbon Dioxide Lasers
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: The kit is designed for non-contact laser scanning of objects in order to obtain a three-dimensional model and generate files suitable for further use in CNC machines. The kit includes a laser sensor, a synchronization module and a software package and can be installed on CNC routers,
- Features: 3-D Scanning / Profiling, Dimensional Measurement, Laser Triangulation
- Mounting Options: Benchtop
- Control: PC
-
Supplier: SPIE
Description: Spie Press Book on sale Author(s): Leo Beiser Date Published: 1 November 1992
-
Supplier: Cambridge Technology, Inc.
Description: HPLK 3-Axis Scan Head.
- Type: Component / Subsystem
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery
-
Supplier: Nikon Metrology
Description: Focus Handheld is the data acquisition software for Nikon Metrology laser scanner integrations on Optical CMMs and Articulated arm CMMs. It acquires and pre-processes the raw point cloud data and seamlessly integrates with Focus Inspection and Automation. Key benefits Dedicated scanning
-
Supplier: Nikon Metrology
Description: Focus Inspection is today’s reference for point cloud inspection. It manages acquired point clouds and performs part-to-CAD comparison and advanced feature inspection. The software covers a wide range of inspection applications and offers stunning performance, an intuitive user interface, and
-
Supplier: Nikon Metrology
Description: K-Scan MMDx is Nikon Metrology's walk-around laser scanner for portable metrology applications. The MMDx scanner is renowned for its accuracy, easy-to-use and stunning performance. The scanner is tracked by the K-Series Optical CMM, so that operators can take scans anywhere
- Features: 3-D Scanning / Profiling, Dimensional Measurement, Laser Triangulation
- Mounting Options: Handheld
- Control: PC
-
Supplier: KEYENCE
Description: Features Non-contact 3D metrology system performs nanometer level profile, roughness and thickness measurements on nearly any material. This software module complies with ISO 25178 and allows users to complete measurements of several surface parameters. Up to 28,800x magnification 0.5 nanometer
- Total Magnification: 19,200 to 28,000 X
- Resolution: 0.5 to 10 nm
- Grade: Benchtop
- Remote Interface: Computer Interface
-
Supplier: SICK
Description: OVERVIEW The world’s smallest safety laser scanner – highly precise and extremely robust nanoScan3 is the smallest safety laser scanner from SICK. It is perfectly suited for the protection and localization of mobile platforms. Thanks to the reliable safeHDDM® scan technology, it
- Protection Zone: 3 m
- Warning Zone: 10 m
- Configurable Zones: 128
- Scanning Angle: 275 degrees
-
Supplier: SPIE
Description: Spie Press Book on sale Editor(s): Leo Beiser Date Published: 1 January 1985
-
Supplier: Nikon Metrology
Description: More than two decades since the inception of the ModelMaker product line, the cutting-edge ModelMaker H120 firmly pushes the ever-exacting boundaries of handheld laser scanning. Incorporating blue laser technology, ultra-fast frame rate, specially developed Nikon optics and the ability
- Features: 3-D Scanning / Profiling, Coordinate Measuring Machine (CMM)
- Operation: Articulated Arm
- Application: Dimensional Measurement, Profile Measurement
- Control: PC
-
Supplier: SICK
Description: Your Benefits Very high machine availability and productivity thanks to the patented safeHDDM® scanning technology Flexibility for safe automation processes due to simultaneous protective fields, contour detection fields and detailed data output Safe integration into different control systems via
- Protection Zone: 4 to 9 m
- Warning Zone: 40 to 64 m
- Scanning Angle: 275 degrees
- Response Time: 69.99999999999999 to 115 milliseconds
-
Supplier: Transcat, Inc.
Description: Product Highlights Measuring Region Area .6in x 1.0in Measuring Region Area mm*6 1.5x25mm Measuring Range .004-1.0in 0.1-25mm Repeatability*1 .000002in 0.05 *2um Number of Scans 800/sec Laser Scanning speed 2240in/sec(56m/sec) Linearity, Whole Range*1 ± .00002 (±0.5µm)*3 Linearity,
- Gage / Instrument Type: Micrometer
-
Supplier: Accuris
Description: Method for visualizing ultrasonic propagations with a generation laser scanning technique
-
Supplier: Micro-Epsilon Group
Description: The scanCONTROL 8x00 sensors use innovative Green Laser Technology (520 nm), which operates near the range where the sensor achieves its highest quantum efficiency. This ensures extremely stable measurement signals with minimal noise, even on shiny metals, printed circuit boards, or organic
- Number of Sensors / Cameras: 1
- x-axis Measuring Length: 0.95275642 to 1.01574858 inch
- z-axis Measuring Length: 2.93307245 to 3.56299405 inch
- z-axis Linear Accuracy: 0.00003149608 inch
-
Supplier: Micro-Epsilon Group
Description: scanCONTROL 29x0 laser scanners are designed for industrial measurement tasks where compact design and high accuracy are required. Thanks to their high resolution, versatility and excellent price-performance ratio, the scanners are particularly suitable for static and dynamic applications,
- Number of Sensors / Cameras: 1
- x-axis Measuring Length: 0.37007894 to 0.42126007 inch
- z-axis Measuring Length: 2.06693025 to 2.38189105 inch
- z-axis Linear Accuracy: 0.0000393701 inch
-
Supplier: Micro-Epsilon Group
Description: The scanCONTROL 30x2 laser profile scanners provide calibrated profile data with up to 7.9 million points per second. Thanks to their high accuracy, high profile frequency and versatility, these powerful scanners are particularly suitable for demanding measurement tasks. They measure and
- Number of Sensors / Cameras: 1
- x-axis Measuring Length: 0.9055123 to 1.05511868 inch
- z-axis Measuring Length: 3.05118275 to 3.64173425 inch
- z-axis Linear Accuracy: 0.0000787402 inch
-
Supplier: CWP solutions
Description: If you’re a busy office worker who wants professional laser quality and performance right on your desktop, then the Lexmark X200 Series is just for you. Reliable and easy to use, these ultra-compact multifunction devices offer big advantages without the big price tag. Enjoy sharp text, rapid
- Resolution: 1,200 dpi
- Features: Copying / Scanning Capabilities, Laser Printer, Memory / Storage, Other
- Media Handling: Paper
-
Supplier: Accuris
Description: Draft BS EN IEC 62906-5-8 Laser displays Part 5-8: Measurement of scanning characteristics for raster-scanning laser display
-
Supplier: Micro-Epsilon Group
Description: scanCONTROL 29x0 laser scanners are designed for industrial measurement tasks where compact design and high accuracy are required. Thanks to their high resolution, versatility and excellent price-performance ratio, the scanners are particularly suitable for static and dynamic applications,
- Number of Sensors / Cameras: 1
- x-axis Measuring Length: 1.6535442 to 2.2834658 inch
- z-axis Measuring Length: 2.755907 to 4.724412 inch
- z-axis Linear Accuracy: 0.0001574804 inch
-
Supplier: Accuris
Description: Technical Specifications - Laser Scanning & Photogrammetry Surveying Standard for Fixed Gas & Electrical Transmission Sites
-
Supplier: Accuris
Description: Draft BS EN IEC 62906-5-8 Laser Displays Part 5-8: Measurement of scanning characteristics for raster-scanning laser display
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: Turn-key solution on the base of rotating point triangulation sensors for contactless measurement of hammered axles, tubes and hollow shafts and similar product.
- x-axis Measuring Length: 0.787402 to 5.6299243 inch
- Features: 3-D Scanning / Profiling, Dimensional Measurement, Laser Triangulation, Profile Measurement
-
Supplier: KEYENCE
Description: The LJ-G Series accurately measures the surface profile of targets in X and Z directions. The height, width or gap on a surface profile can be measured using 28 measurement modes. Simultaneous measurements can be done at 8 points. E3-CMOS image sensor provides stable measurements The Quatro link
- Resolution: 0.00001181103 inch
- Machine Type: 2-D Scanning / Profiling
- Application: Dimensional Measurement, Profile Measurement
- Control: PC
-
Supplier: InspectorTools
Description: connection Instruction manual Calibration certificate ParticleScan® Instruments use laser technology to measure particle concentrations in ambient air. The instruments continuously measure the concentration of airborne particles and display an updated reading every six seconds on the easy to
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: Turn-key solution on the base of rotating point triangulation sensors for contactless measurement of hammered axles, tubes and hollow shafts and similar product.
- Range: 0.787402 to 5.6299243 inch
- Measurement Scale / Units: Metric
- Gaging Technology: Non-contact, Optical
- Gage / Instrument Type: Optical - Laser
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: quality are key. The scanning mirror is light weight rectangular mirrors that used for high speed two-axis laser scanning system. The dimensions for each mirror have been calculated accordingly with the laser beam size. The mirror has high reflectivity of 99.5% or above. The scanning
- Wavelength Range: 266 to 1,064 nm
- Surface Flatness: λ/10, λ/4
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig
- Mirror Materials: BK7 Glass, Fused Silica
-
Supplier: InspectorTools
Description: connection Instruction manual Calibration certificate The ParticleScan CR is an advanced 6-channel laser particle counter with a detection range of 0.3 to 30 microns. With its 0.1 cfm flow rate and HEPA filtered exhaust air the ParticleScan CR is particularly suitable for the measurement of
-
Description: IEC 62906-5-5:2022 specifies the standard measurement conditions and optical measuring methods for raster-scanning retina direct projection laser displays with light sources such as direct-emitting lasers, optionally equipped with higher-order harmonic generation devices. The hybrid
Find Suppliers by Category Top
Featured Products Top
-
Ultra-High-Speed Scanning Delivers laser scanning rates (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
CASTECH 2D-AOD empowers engineers to achieve ultra-fast, high-precision laser scanning and robust system performance in cutting-edge photonics and optical applications. (read more)
Browse Laser Processing Equipment Datasheets for CASTECH, Inc. -
Typical Applications Laser beam scanning and positioning Optical inspection and imaging systems (read more)
Browse Laser Processing Equipment Datasheets for CASTECH, Inc. -
Laser beam scanning and positioning systems Optical inspection and imaging Laser processing and micromachining (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
The laser scanners (profilers) are intended for non-contact measuring and checking of surface profile, dimensions, sorting and sensing of technological objects, 3D models construction. In RF627Smart the (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Advanced laser systems require fast and precise beam steering solutions without mechanical inertia to achieve flexible scanning, accurate positioning, and high-speed operation. Engineers need optical deflection devices that provide reliable control across different (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
CASTECH 2D Acousto-Optic Deflectors (2D-AODs) are engineered for high-speed solid-state laser beam scanning without mechanical inertia. By varying the RF driving frequency, the system enables precise beam steering with random positioning, continuous line (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
High-performance laser systems require beam steering solutions that combine speed, accuracy, and stability. This Acousto-Optic Deflector (AOD) enables solid-state laser beam scanning using RF-driven frequency control, delivering ultra-fast and precise deflection (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Products Related to Sensing Scanning and Machine Vision Lasers CUSTOM LASER MODULES Laser Diode Search (read more)
Browse Lasers Datasheets for World Star Tech -
SENSING SCANNING AND MACHINE VISION LASERS Laser Diode Modules are used in Machine vision to capture images, analyze and to automate tasks such as inspection, counting. Machine vision systems use (read more)
Browse Alignment Lasers Datasheets for World Star Tech
Conduct Research Top
-
Basic Principles of Laser Scanning Microscopes
microscope is gathering attention as the device of choice for easy three-dimensional surface profile measuring in air, without touching the sample. Covered within are the basic principles of and the features and applications of Olympus industrial laser scanning microscopes, with primary focus
-
Implementing Laser Scanned-MEMS Projection in Automotive Head-Up Displays
Automotive HUDs are benefiting from big innovations in MEMS projection systems and are now central to ADAS and safety. The latest laser scanned-MEMS projection systems can provide higher resolution images and at a lower cost. Read this white paper to learn why the laser scanned-MEMS projection
-
Inspection/Measurement - 3-D Laser Scanning Opens the Door to Inspection And Reverse Engineering for Moldmakers - 10/09
Using 3-D scanning technologies --such as a laser scanner mounted on a portable measuring arm --can significantly improve the efficiency of a moldmaking operation. The articulated arm moves similarly to a human arm, with ergonomic Zero-G counterbalance for one-handed operation from any position
-
Unified Optical Scanning Technology - Preface
, they are limited in the angular scan flexibility manifest in the dominant forms of optical scanning. Similarly, with the introduction of the laser in the early 1960s, exhibiting its extremely disciplined propagation characteristics, active optical scanning is typically of the laser beam, identified
-
Lasers Reveal Ancient Hidden Cities in Cambodia
Cutting-edge, airborne laser scanning technology based on LIDAR (Light Detection and Ranging) has enabled the discovery of a previously unknown, ancient temple site in Cambodia, not far from Angkor Wat. The findings are poised to upend long-standing assumptions about South-east Asia's history.
-
Laser triangulation for shape acquisition in a 3D scanner plus scan
Laser triangulation for shape acquisition in a 3D scanner plus scan
-
Application of 3D Laser Method for Corrosion Assessment on a Spherical Pressure Vessel
to measure corrosion. A contact method is always problematic due to the. deteriorated external surface. Encoding a scan is also a challenge, requiring mechanical. scanners or fixture to fit the specific component geometry for referencing the defect position. 3D laser scanning is emerging as an efficient
-
Interferometric 3D tracking of several particles in a scanning laser focus
High-Speed tracking of several particles allows measuring dynamic long-range interactions relevant to biotechnology and colloidal physics. In this paper we extend the successful technique of 3D back-focal plane interferometry to oscillating laser beams and show that two or more particles can
More Information Top
-
Handbook Of Biological Confocal Microscopy
Laser Requirements for Biological Confocal Laser Scanning Microscopy-Related Techniques . . . . . .
-
Laser Additive Manufacturing of High-Performance Materials
As revealed in Fig. 2.1, according to the different mechanisms of laser-powder interaction (i.e., pre-spreading of powder in powder bed before laser scanning vs. coaxial feeding of powder by the nozzle with synchronous laser scanning) and the various …
-
Cell Imaging Techniques
Chapters covering confocal scanning laser microscopy, quantitative computer-assisted image analysis, laser scanning cytometry, laser capture microdissection, microarray image scanning, near-field scanning optical microscopy, atomic force microscopy, and reflection contrast microscopy follow.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/5220/1/Chen_Mingliang_200909_PhD.pdf
The effects of material properties (carbon black level, glass fibres and crystallinity), process parameters ( laser scan power, scan speed) and weld gap thickness on weld shear strength were assessed.
-
Optical Coherence Tomography
OCT presents unique design needs different than, for example, microscopy or photography or laser scanning .
-
Advanced Time-Correlated Single Photon Counting Applications
Laser Scanning Microscopes . . . . . . . . . . . . . . . . . . . . . . . .
-
Lasers Based Manufacturing
The experiments are carried out at dif- ferent values of laser power and laser scan speed for each coating.
-
The ISRM Suggested Methods for Rock Characterization, Testing and Monitoring: 2007-2014
One of them is entitled ‘‘3D Laser Scanning Techniques for Application to Rock Mechanics and Rock Engineering’’ by Quanhong Feng and Kennert Röshoff.
Indicates content that may require registration and/or purchase.