Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's new miniature, low-cost, high performance infrared sensor/transmitter model OS136 features a 19 mm (3/4") O.D. by 89 mm (3.5") long stainless steel NEMA-4 housing. This mini transmitter is ideal for applications that require measuring temperature in hard-to-reach,
- Temperature Range: 0.4 to 1,000.4 F
- Accuracy: 3 ±% Full Scale
- Spectral Range: 5 to 14 microns
- Response Time: 150 milliseconds
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's new low cost OS100 Series mini infrared transmitter system features a remotely mounted infrared temperature sensor and high performance microprocessor based signal conditioner. The OS100's miniature sensor head design is ideal for measuring temperature in confined,
- Temperature Range: 0.4 to 1,000.4 F
- Accuracy: 2 ±% Full Scale
- Spectral Range: 5 to 14 microns
- Response Time: 150 milliseconds
-
Supplier: Automation24, Inc.
Description: The through-beam photoelectric sensor – transmitter LS3CL/XX-M8 - 50137194 from Leuze, in combination with the corresponding receiver, provides position feedback in factory automation, as well as in packaging and materials technology and features a class 1 red laser. It has an
- Operating Distance: 0 to 196.8505 inch
- Operating Temperature: -40 to 140 F
- Features: DC Powered, Photoelectric Sensors
- Body Shape: Rectangular
-
-
Supplier: OSI Optoelectronics
Description: modules are based, ensures performance in all normal environments and operating conditions. Product Features Innovative Package Engineering SONET OC1, OC3 Transmitters SDH STM-1 Transmitters ATM/FDDI High-Loss Budget Links Up to 155 Mb/s Transmitters 1310 nm and 1550 nm PECL or
- Data Rate: 0.155 Gbps
- Wavelength: 1,310 to 1,550 nm
- Spectral Width: 2.5 nm
- Maximum Optical Output Power: -10 to 0 dBm
-
Supplier: Microwave Photonic Systems, Inc.
Description: and high dynamic range performance. The transmitter's temperature stability is controlled with the use of a temperature compensation network. The transmitter provides status monitoring through the use of an onboard processor that communicates with a host computer over an
- Wavelength: 1,550 nm
- Maximum Optical Output Power: 5.000000000000001 dBm
- Operating Temperature: -40 to 158 F
- Connector Type: FC, SC
-
Supplier: Microwave Photonic Systems, Inc.
Description: The transmitter provides low noise and high dynamic range performance over a wide operating temperature range. Temperature stability is controlled with an integrated thermo-electric cooler (TEC).The transmitter provides status monitoring through the use of an onboard
- Maximum Optical Output Power: 3.000000000000001 dBm
- Operating Temperature: -40 to 185 F
- Connector Type: FC, SC
- Light Source: Laser Diode
-
Supplier: Keller America, Inc.
Description: This series is a unique combination of an extremely sturdy, tried-and-tested industrial pressure transmitter and RFID (radio frequency identification) wireless technology. The D line piezoresistive transmitters used to measure pressure are based on KELLER’s own chip-in-oil technology.
- Working Pressure Range: 0 to 14,503.77 psi
- Accuracy: 0.15 to 0.7 ±% FS
- Operating Temperature: -40 to 230 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: Microwave Photonic Systems, Inc.
Description: intergrated temperature stability control. The transmitter operates over link distances up to 50 km. An optional long-haul Distributed Feedback (DFB) laser can be specified that extends the link range to 80 km. The unit provides the user with status monitoring through the use of
- Wavelength: 3,110 to 1,550 nm
- Maximum Optical Output Power: 3.000000000000001 dBm
- Operating Temperature: -40 to 158 F
- Connector Type: FC, SC
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM483E adopts a piezoresistive sensor with a stainless steel isolation diaphragm that has been automatically tested by a computer and compensated for zero point and sensitivity in a wide temperature range by laser trimming technology as a sensing element. The sensor signal is
- Pressure Measurement: Absolute, Gauge
-
Supplier: Siemens Analytical Products
Description: control. The laser characteristics allow single-line spectroscopy free of interferences. Since the band width of the laser light is extremely narrow, only the gas component of interest will interact with it. Other process influences, such as dust and temperature, are easily
-
Supplier: Tempco Electric Heater Corporation
Description: temperature control Model TEC-902 temperature control with process temperature Hi-Low LED indicators
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
- Control: Fuzzy Logic, PID Control
-
Supplier: Siemens Analytical Products
Description: control. The laser characteristics allow single-line spectroscopy free of interferences. Since the band width of the laser light is extremely narrow, only the gas component of interest will interact with it. Other process influences, such as dust and temperature, are easily
- Operating Temperature: -4 to 131 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
-
Description: as to enable mechanical interchangeability of laser devices or transmitters complying with this document both at the printed circuit board and for any panel-mounting requirements.
-
Supplier: Siemens Process Instrumentation
Description: operation under harsh environmental conditions and contain a minimum of electrical components. LDS 6 – new possibilities for process control and emission monitoring The compact Laser Diode Spectrometer LDS 6 for process control even under extreme measuring conditions. Remote sensing without
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Oxygen (O2), Toxic Gas, Water Vapor
- Instrument Type: Analyzer
- Display: Digital
- Number of Gases Monitored: Multi Gas
-
Supplier: Broadcom Inc.
Description: The AFBR-811VxyZ and AFBR-821VxyZ are a set of 12-channel parallel optics transmitter and receiver modules optimized for short-range parallel multi-lane data communication and interconnect applications. These high-speed, high-density optical modules are designed to operate over multimode
- Data Rate: 10.3125 Gbps
- Wavelength: 850 nm
- Operating Temperature: 32 to 158 F
- Signal Input:: CMOS, TTL
-
Supplier: Broadcom Inc.
Description: The AFBR-812VxyZ and AFBR-822VxyZ are a set of 12-channel parallel optics transmitter and receiver modules optimized for short-range parallel multi-lane data communication and interconnect applications. These high-speed, high-density optical modules are designed to operate over multimode
- Data Rate: 10.3125 to 12.5 Gbps
- Wavelength: 850 nm
- Operating Temperature: 32 to 158 F
- Signal Input:: CMOS, TTL
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's new infrared sensor with wireless transmitter features a remote IR sensor and radio wireless transmitter in a NEMA enclosure. The miniature sensor head is ideal for measuring temperatures from -18 to 538C (0 to 1000F) in confined, hard-to-reach places and harsh
- Temperature Range: 0.4 to 1,000.4 F
- Accuracy: 2 ±% Full Scale
- Spectral Range: 5 to 14 microns
- Response Time: 100 milliseconds
-
Supplier: Microwave Photonic Systems, Inc.
Description: km. The transmitter provides status monitoring & control through an embedded processor that communicates to the User’s M&C computer via a serial interface. Available parameters include Laser Pre-Amp Gain Control, Bias Current, Temperature and Alarm Status.
- Wavelength: 1,310 to 1,550 nm
- Bandwidth: 1 to 3,500 MHz
- Maximum Optical Output Power: 3.000000000000001 dBm
- Operating Temperature: -40 to 185 F
-
Supplier: Broadcom Inc.
Description: The Avago AFBR-811vx3Z is a 12-channel pluggable, parallel fiber optics transmitter module device that supports 12x10G bandwidth with OM3 link distance up to 300 meters. The AFBR-811vx3Z and AFBR-821vx3Z are a Tx/Rx module pair optimized for short-range parallel multi-lane data communication
- Data Rate: 10 Gbps
- Wavelength: 850 nm
- Spectral Width: 0.35 to 65 nm
- Maximum Optical Output Power: -2.400000000000001 dBm
-
Supplier: Broadcom Inc.
Description: HFBR-1515BFZ is metal housing optical transmitter suitable for optical communication in industrial and harsh environment. It meets PROFIBUS application that allows data transmission from DC to 10MBd. The metal housing provides robust design that prevents optical port breakage in the harsh
- Data Rate: 0.08 Gbps
- Operating Temperature: 14 to 185 F
- Light Source: Laser Diode
- Connector Type: ST
-
Supplier: Eaton
Description: Contamination class transmitter (CCT 01-Set) with an integrated, three-channel particle counter, combined with the particle flow sensor (PFS 01 laser sensor). Features: Particle counter with the PFS 01 laser sensor for hydraulic and lubrication fluids Consists of the
-
Supplier: Automation24, Inc.
Description: The through-beam sensor – receiver LE3CL1.1/6G-M8 - 50137201 from Leuze, in combination with the corresponding transmitter, provides position feedback in factory automation, as well as in packaging and materials technology. It has two digital outputs with light and dark switching, has an
- Operating Distance: 0 to 196.8505 inch
- Operating Temperature: -40 to 140 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Dark-on
-
Description: Digital 2-color pyrometer with fibre optic for non-contact temperature measurement of a cast iron pouring stream. Temperature ranges between 750 and 2500 °C. Key Features Accurate measurement of pouring stream Automatic recording of the pouring temperature Documentation of the
- Temperature Range: 1,382 to 4,532 F
- Spectral Range: 0.8 to 1.05 microns
- Response Time: 2 to 10,000 milliseconds
- Operating Temperature: 32 to 140 F
-
Supplier: Richardson RFPD
Description: package utilizes silicone oil to transferpressure from the 316L stainless steel diaphragm to the sensingelement. A ceramic substrate is attached to the package thatcontains laser-trimmed resistors for temperature compensationand offset correction. An additional laser-trimmed
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: Micro Sensor Co., Ltd.
Description: MDM290 differential pressure sensor is a piezoresistive silicon pressure sensor, with the OD19mm diaphragm and 26mm height and packaged in a stainless steel housing. Outer resistors and laser trimmed circuit board temperature compensated are optional. The standard or customized in
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: DESCRIPTION AM1008W is an ultra-thin indoor air quality sensor with highly integrated laser particle sensor, NDIR CO2 sensor, temperature sensor and humidity sensor, which can real-time output digital measurement data. The thinnest size. And the VOC sensor integrated can be customized.
- Operating Temperature: 14 to 122 F
- Operating Humidity: 0 to 95 %
- Number of Channels: 1
- Response Time: 30 seconds
-
Supplier: Hamamatsu Photonics Europe
Description: fiber, communication up to 100 m is possible. This product has a built-in transmitter and receiver. The transmitter consists of an 850 nm VCSEL, and a drive IC that is compatible with the CML interface. The drive IC has a temperature compensation function which corrects for
- Operating Temperature: -10 to 70 C
- Photodiode Type: PIN Photodiode
-
Supplier: Allied Electronics, Inc.
Description: Diameter: 18 mm Length: Straight Sensing Head: 78 mm Length: Right-Angle Sensing Head: 90.9 mm, Transmitter: 79.3 mm Output: 4-in-1 Operating Mode: L.O./D.O. Connection: 4-Pin Micro Conn. Housing Material: Polycarbonate; M18 × 1 Thread Operating Temperature: –13°F to +131°F Sealing: IP
-
Supplier: Allied Electronics, Inc.
Description: Diameter: 18 mm Length: Straight Sensing Head: 78 mm Length: Right-Angle Sensing Head: 90.9 mm, Transmitter: 79.3 mm Output: 4-in-1 Operating Mode: L.O./D.O. Connection: 4-Pin Micro Conn. Housing Material: Polycarbonate; M18 × 1 Thread Operating Temperature: –13°F to +131°F Sealing: IP
-
Supplier: Eaton
Description: Contamination class transmitter (CCT 01-Set) with an integrated, three-channel particle counter, combined with the particle flow sensor (PFS 01 laser sensor). Features: Particle counter with the PFS 01 laser sensor for hydraulic and lubrication fluids Consists of the
-
Supplier: Panametrics
Description: permanently installed moisture analyzers and transmitters. The unit is equipped with a rechargeable battery that provides 8 to 10 hours of operation as well as integrated sample conditioning components. An easy-to-use display/keypad enables direct display of moisture, temperature and
- Dew Point Range: -97.1 to 27.3 F
- Operating Temperature: -4 to 149 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content, Pressure, Temperature
- Electrical Outputs: Analog Current
Find Suppliers by Category Top
Featured Products Top
-
Delivering high power at RF and microwave frequencies isn't just for RG217 and Heliax anymore. Flexco's super-flexible kW Series coaxial cables are used in high reliability applications such as wafer fabrication equipment for the semiconductor industry, industrial lasers, and high power (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
-frequency signal environments Typical AlN Applications in Optical ModulesLD Submount Used for laser diode mounting and heat dissipation in the transmitter optical sub-assembly (TOSA), providing a stable thermal path for LD/EML chips and helping (read more)
Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
Conduct Research Top
-
Sanitary Temperature Transmitter - A Durable Solution for the Food and Beverage Industry
ifm has designed, developed and manufactured the new TD Series temperature transmitter with a one-piece, stainless steel housing. The integrated transmitter electronics, process connector, and Pt1000 Class "A" RTD probe are a one-piece, laser welded, watertight, factory calibrated IP69K sealed
More Information Top
-
Optical communication systems for avionics
If a high-data rate (>40 Gb/s) WDM system is desired, it will be important to control the laser transmitter temperature to better than 1°C in order to maintain channel spacing and avoid crosstalk.
-
A Conceptual Design Study For The Eos Lidar Atmospheric Sounder And Altimeter Facility
laser transmitter temperatures to less than 40 °C.
-
Four wavelength dispersion compensation over 125 km of single mode optical fibre at 10 Gbs/sup -1/ using multiple in-line step-chirped gratings
The laser transmitters were temperature controlled and could be changed in bias current by -3mA before the BER degraded.
-
High-speed point-to-point and multiple broadcast services delivered over a WDM passive optical network
The single-mode output of a directly modulated DFB laser trans- mitter was temperature tuned to emerge from the router port serving the “business” customer.
-
Wide temperature digital fiber optic transmitters and receivers for high bandwidth military applications
Wide temperature ULP laser transmitter photograph.
-
Experimental Analysis of 12-Channel Littrow-Type Wavelength Division Multiplexing Coupler
This and other system tests were completed utilizing 12 temperature tunable laser transmitters .
-
Optical Networks and Technologies
Lasers ( Transmitters ): laser temperature , optical power, wavelength stability, laser current, laser temperature, aging failure and port failure, in addition to output power from external modulators.
-
RF-over-fiber and Optical Processing for Navy Applications
The FOAL antenna assembly (AN-3819D/SRN) consists of a dual band (L1, L2) GPS patch antenna connected to a high gain filter/amplifier which sets the noise figure for the system before the directly modulated temperature controlled laser transmitter .
-
More accurate and efficient unconditionally stable FDTD method
Experimentr: Figs. lo< show the filtered back-to-hack eye diagrams of the transmitter at laser temperatures of 20, SO, and 8 5 T , respectively.
-
10 Gbit/s transmission over 50 km nonzero dispersion-shifted fibre using 1.3 μm directly modulated uncooled transmitters
Experimentr: Figs. lo< show the filtered back-to-hack eye diagrams of the transmitter at laser temperatures of 20, SO, and 8 5 T , respectively.
Indicates content that may require registration and/or purchase.