Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Firma Fiessler Elektronik GmbH & Co. KG
Description: The Proximity Laser Scanner FLSC is a scanning distance sensor. With it, persons and objects can be recognized inside a defined protection field. A pencilled LASER beam is deflected by a rotating mirror. With it, a circular area with a aperture angle of 190° and a radius of approx. 49
-
Description: precautions can be adopted; - ensure adequate warning to individuals of the hazards associated with optical fibre communication systems through signs, labels and instructions; - reduce the possibility of injury by minimizing unnecessary accessible radiation, give improved control of
-
Description: Provides requirements and specific guidance for the safe operation and maintenance of optical fibre communication systems (OFCS). In these systems optical power may be accessible outside the confinements of transmitting equipment or at great distance from the optical source. This Part
-
-
Supplier: CSA Group
Description: Provides requirements and specific guidance for the safe operation and maintenance of optical fibre communication systems (OFCS). In these systems optical power may be accessible outside the confinements of transmitting equipment or at great distance from the optical source. This Part
-
Supplier: Newport MKS
Description: Warning Radiation emitted by laser devices can be dangerous to the eyes and appropriate precautions must be taken in use. (Ref. BS EN 60825, HD 482 S1 & IEC 825) VISIBLE LASER RADIATION) Applications Applications include high-speed data and telecommunications systems and
- Wavelength Range: 1,550 nm
- Laser Power: 20 milliwatts
- Operating Temperature Range: -10 to 60 C
-
Supplier: Newport MKS
Description: Warning Radiation emitted by laser devices can be dangerous to the eyes and appropriate precautions must be taken in use. (Ref. BS EN 60825, HD 482 S1 & IEC 825) VISIBLE LASER RADIATION) Applications Applications include high-speed data and telecommunications systems and
- Wavelength Range: 1,310 nm
- Laser Power: 150 milliwatts
- Operating Temperature Range: -20 to 65 C
-
Supplier: Newport MKS
Description: supplies all the necessary equipment to drive the lasers. You can build a complete laser system with our TO-can diode mounts, laser diode control instrumentation, and cabling accessories. Caution on Electrostatic Discharge (ESD) Each individual laser diode is
- Lamp / Output Power: 1.8 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: Warning Radiation emitted by laser devices can be dangerous to the eyes and appropriate precautions must be taken in use. (Ref. BS EN 60825, HD 482 S1 & IEC 825) VISIBLE LASER RADIATION) Applications Applications include high-speed data and telecommunications systems and
- Wavelength Range: 1,550 nm
- Laser Power: 50 milliwatts
- Operating Temperature Range: -10 to 60 C
-
Supplier: SAE International
Description: This document provides requirements and guidance for laser proponents and aviation authorities to determine the criteria that laser hazard control measures shall meet for the operation of an outdoor laser system in navigable airspace. This document has been developed to
-
Supplier: SICK
Description: Functions: visual and acoustic collision warning Monitored area: vehicle rear end Warning zones: 2 Machine reverse/operating voltage: 18 V to 72 V Power consumption: 10 W (≤ 13 W) Weight: 2,276 g (without connecting cables) Enclosure rating: IP65 / IP67 Laser class: 1 (IEC
-
Supplier: SAE International
Description: This document provides guidance for laser operators and aviation authorities to determine the performance criteria that laser hazard control measures shall meet for the operation of an outdoor laser system in navigable airspace. The document does not cover systems
-
Description: IEC 60825-1:2014 is applicable to safety of laser products emitting laser radiation in the wavelength range 180 nm to 1 mm. A laser product may consist of a single laser with or without a separate power supply or may incorporate one or more lasers in a complex
-
Supplier: CSA Group
Description: IEC 60825-1:2014 is applicable to safety of laser products emitting laser radiation in the wavelength range 180 nm to 1 mm. A laser product may consist of a single laser with or without a separate power supply or may incorporate one or more lasers in a complex
-
Description: This technical report provides guidance on best practice in the safe use of laser products that conform to IEC 60825-1. The terms "laser product" and "laser equipment" as used in this document also refer to any device, assembly or system, which is capable of emitting
-
Supplier: CSA Group
Description: This technical report provides guidance on best practice in the safe use of laser products that conform to IEC 60825-1. The terms "laser product" and "laser equipment" as used in this document also refer to any device, assembly or system, which is capable of emitting
-
Supplier: ASTM International
Description: 1.1 This specification covers the labeling, marking, warnings, and precautions for cuffed and uncuffed tracheal tubes and related materials intended by the manufacturer for use during laser surgery of the airway. 1.2 Rationale for this specification is to provide a standard format for
-
Supplier: CSA Group
Description: However, if the laser system within the laser product is operable when removed from the end product, the requirements of this Part 1 apply to the removable laser system. NOTE 1 Operable equipment does not require a tool to prepare for operation. Any laser
-
Supplier: SAFELOG GmbH
Description: adaptable structures featuring loading and unloading technology. A laser scanner positioned for travel direction maintains safety by defining warning and safety zones, ensuring obstacle detection and prompting appropriate actions. Communication among AGVs and peripheral systems
- Load Capacity: 150 kg
- Features: Mobile, Other / Specialty
- Robot Type: Robot System
-
Supplier: Shenzhen Wellwit Robotics Co.,Ltd.
Description: accurate and reliable navigation in complex environments. This system uses advanced laser sensors to create a 3D map of the surrounding environment, allowing the robot to navigate with precision and avoid obstacles in real-time. In addition to the Lidar SLAM navigation system,
- Load Capacity: 300 kg
- Features: Mobile, Other / Specialty
- Robot Type: Robot System
-
Supplier: Spectrum Microwave
Description: Many microwave subsystems such as Radar Warning Receivers, EW Simulation systems, and various types of Test Equipment employ adaptive filtering to select frequency bands of interest. Sage Laboratories switched filter banks are each tailored to specific customer requirements and use the
- Frequency (Fc): 10,000 MHz
- Bandwidth: 2,000,000 kHz
- Package Type: Connectorized
- Features: Other
-
Supplier: Cosen Saws, USA
Description: system • Independent wire brush system Control & Automation • Last cut function • LED digital blade speed monitor • Automatic shutoff sensor for out of stock • Precision feed pressure control valve • Saw blade height selector Material Feeding & Clamping • 3 sets of full stroke
- Cutting Capacity: 78.7 inch
- Power Type: AC Power
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
-
Supplier: AgustaWestland
Description: system and missile approach warning system. Leading Features MTOW: 9,525 kg Power plant: 2 x Rolls Royce Turbomeca RTM322 (2,100 shp) Crew: 1 pilot and 1 gunner / co-pilot Technical Data Weights Max take off 9525 kg 20995 lb Engine rating (2 x Rolls Royce turbomeca RTM322) Take
-
Supplier: Transcat, Inc.
Description: Product Highlights Dual laser technology for precise measurement of smaller targets, the measurement spot is indicated at the point where the two lasers converge Superior 250:1 distance to spot size ratio allows users to measure extremely high temperature targets from longer distances,
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: Transcat, Inc.
Description: Product Highlights Dual laser technology for precise measurement of smaller targets, the measurement spot is indicated at the point where the two lasers converge Superior 250:1 distance to spot size ratio allows users to measure extremely high temperature targets from longer distances,
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: excellent performance in complex environments (such as wind and waves, vibration, and extreme temperatures). Main Feature a.Can be equipped with thermal imager, integrated camera movement, infrared laser illuminator, laser rangefinder and other equipment b.Can transmit azimuth, lens
- Load Capacity: 44.1 lbs
-
Supplier: Alenia Aermacchi
Description: chaff & flare launchers and radar, missile and laser warning. The configuration also includes an Automatic Identification System (AIS), secure communications systems (Link 11/16) and broadband satellite systems to share information in real time with other platforms
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: laser illuminator, laser rangefinder and other equipment b.Can transmit azimuth, lens focal length, lens focus position in real time c.Support lens zoom, multi-level adjustable focus speed d.Turntable has high repeatability positioning accuracy, up to ±0.05° e.Supports line scanning,
-
Supplier: Alenia Aermacchi
Description: fully integrated self-protection suite includes chaff & flare launchers and radar, missile and laser warning. The configuration also includes an Automatic Identification System (AIS), secure communications systems (Link 11/16) and broadband satellite systems to
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: excellent performance in complex environments (such as wind and waves, vibration, and extreme temperatures). Main Feature a.Can be equipped with thermal imager, integrated camera movement, infrared laser illuminator, laser rangefinder and other equipment b.Can transmit azimuth, lens
- Load Capacity: 55.125 lbs
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: excellent performance in complex environments (such as wind and waves, vibration, and extreme temperatures). Main Feature a.Can be equipped with thermal imager, integrated camera movement, infrared laser illuminator, laser rangefinder and other equipment b.Can transmit azimuth, lens
- Load Capacity: 88.2 lbs
-
Supplier: TSI Incorporated
Description: threshold of 25 µm. They are designed so that you have critical data at your fingertips—using second-by-second sampling—without worry of data interruption or potential data loss. The reliability of the laser technology inside cannot be challenged as TSI offers the industry’s best laser
- Measurement Type: Size
-
Supplier: TSI Incorporated
Description: µm. They are designed so that you have critical data at your fingertips—using second-by-second sampling—without worry of data interruption or potential data loss. The reliability of the laser technology inside cannot be challenged as TSI offers the industry’s best laser warranty
- Measurement Type: Count
-
Supplier: Airbus Group
Description: intakes further contribute to lowering its acoustic and infrared signatures. Self-protection if detected: The helicopters’ advanced self-protection suite is composed of a laser and radar warning receivers, a missile launch detection system and chaff/flare dispensers.
-
Supplier: Vaisala
Description: personnel. The Vaisala patented automatic calibration method for transmissometers is based on an integrated forward scatter sensor/present weather sensor. The system automatically detects drift and adjusts the sensor settings accordingly. Weather conditions do not need to be as good as for
Find Suppliers by Category Top
Featured Products Top
-
mobile robots (AMR) and automated guided vehicles and carts (AGV, AGC). Safety Laser Scanners are one of the most effective presence sensing technologies as they can cover a wider area than compared to other solutions. The safety monitoring area generally comprises a wide warning zone and a (read more)
Browse Safety Laser Scanners Datasheets for Schmersal Inc. -
positional information to a CAD route map in the vehicle's memory. This is ideal for environments where magnetic/optic floor tape or laser reflective wall targets are not desirable or practical. System Control: The AGV control system can operate independently, be integrated with a user (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
Made of durable polycarbonate material Standard product ships with laser-etched red hazard warning Can be custom-etched with one of many available icons to match your application (see (read more)
Browse Pushbutton Switches Datasheets for Waytek, Inc. -
BinView® is a cloud inventory system for on-site or remote inventory monitoring of solids or liquids in tanks, bins, or silos (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
particle count and the general cleanliness level. This is particularly important for hydraulic systems as well as some main engine applications. Laser or direct imaging ties to ISO 4406 or NavAir Codes in those situations. For fluid degradation, look at oxidation by infrared and (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Commentary & analysis of week's chip news Threat of recession grows more real for semiconductor industry NEW YORK -- The latest spate of earnings warnings, led notably this week by semiconductor bellwethers Intel Corp. and Motorola Inc., has erased any lingering hope that the chip sector's
-
Smart Computing Article - Basic Troubleshooting- CD/DVD Drives
the laser lens. If all else fails, try reading the disc in a different drive. Writing errors may generate a warning in the burning software, or they may only show up later as skipping or stuttering audio and video or errors in burned data files. Defective CDs and DVDs aren t uncommon, so try another
More Information Top
-
CRANFIELD UNIVERSITY
BY
MUBARAK AL-JABERI
THE VULNERABILITY OF LASER WARNING SYSTEMS AGAINST GUIDED WEAPONS BASED ON LOW POWER LASERS THE DEPARTMENT OF AEROSPACE, POWER & SENSORS PhD THESIS .
-
Lasers and Optoelectronics: Fundamentals, Devices and Applications
More complex laser warning systems indicate the type of laser threat, the wavelength and the direction of arrival of the threat with an angular resolution approaching less than a degree.
-
Military Avionics Systems
…4.3 Deployment of the jamming platform 6.4.4 Low probability of intercept (LPI) radar 6.5 Defensive aids 6.5.1 Radar warning receiver 6.5.2 Missile warning receiver 6.5.3 Laser warning systems 6.5.4 Countermeasure…
-
A method for measuring laser incident direction with non-imaging mode and resolution analysis
Absract: One of the most crucial techniques of laser warning system is to acquire the direction information from the laser threat.
-
Romanian laser and radar warning system
Laser Warning System .
-
Helicopter Configuration Optimization
Laser Warning System .
-
Military Laser Technology for Defense: Technology for Revolutionizing 21st Century Warfare
A laser warning system was built into the system to protect aircraft from homing missiles in Section 12.3.
-
Design and implementation of a non-mechanical scanning F-P type laser warning method
In the laser warning system , a non-mechanical scanning Fabry-Perot (F-P) type laser warning method and its crucial component-laser incident sensor design method are brought out, and the F-P etalon with the interferometric filter combina- tion is adopted.
Indicates content that may require registration and/or purchase.