-
Supplier: VAST STOCK CO., LIMITED
Description: Safety Relays RELAY, SSR LATCHING
-
Supplier: Omron Electronic Components – Americas
Description: Small-Size and Low-Back High Performance Latching Relay that Realizes a 16-A High Inrush Switching Current • Creepage distance 8 mm between coil and contacts • 10 kV impulse withstand voltage • Ambient operating temperature 85°C • Suitable for
- Coil Resistance: 33.3 to 686 ohms
- DC Coil Voltage: 5 to 24 volts
- Maximum AC Switching Voltage: 250 volts
- Maximum Current: 16 amps
-
Supplier: GIGAVAC
Description: Latching coils for low power consumption and to ensure relay will remain in last position, even when no voltage is applied to the coil Unglazed ceramic relay offers true customer design flexibility
- Break Time (Release Time): 15 milliseconds
- DC Coil Voltage: 26.5 volts
- Make Time (Operate Time): 15 milliseconds
- Maximum AC Switching Voltage: 35000 volts
-
-
Supplier: GIGAVAC
Description: Latching coils for low power consumption and to ensure relay will remain in last position, even when no voltage is applied to the coil Compact design saves precious space while isolating 50k
- Break Time (Release Time): 15 milliseconds
- DC Coil Voltage: 26.5 volts
- Make Time (Operate Time): 15 milliseconds
- Maximum AC Switching Voltage: 50000 volts
-
Supplier: GIGAVAC
Description: Latching coils for low power consumption and to ensure relay will remain in last position, even when no voltage is applied to the coil Compact design saves precious space while isolating 35k
- Break Time (Release Time): 15 milliseconds
- DC Coil Voltage: 26.5 volts
- Make Time (Operate Time): 15 milliseconds
- Maximum AC Switching Voltage: 35000 volts
-
Supplier: GIGAVAC
Description: Latching coils for low power consumption and to ensure relay will remain in last position, even when no voltage is applied to the coil Compact design saves precious space while isolating 35k
- Break Time (Release Time): 15 milliseconds
- DC Coil Voltage: 26.5 volts
- Make Time (Operate Time): 15 milliseconds
- Maximum AC Switching Voltage: 35000 volts
-
Supplier: Win Source Electronics
Description: ULus Coil Resistance: 10.08 kO Coil Current: 10.913 A Contact Current Rating: 8 A Relay Type: Safety Coil Type: Non-Latching Coil Power: 1.5 W Height: 16.5 mm Weight: 30 g Number of Channels: 6 Width: 16.51 mm Categories: Power Relays,Over 2 Amps
- Mounting: PC Board, Other
-
Supplier: Win Source Electronics
Description: Resistance: 480 O Coil Current: 50 mA Contact Current Rating: 8 A Relay Type: Safety Coil Type: Non-Latching Coil Power: 1.2 W Height: 16.5 mm Number of Poles: 4 Weight: 30 g Number of Pins: 10 Width: 16.51 mm Categories: Power Relays,Over 2 Amps
- Mounting: PC Board, Other
-
Supplier: Schneider Electric, Automation & Control
Description: iTL - Impulse relays Discover Acti 9 iTL wide range of impulse relays With exclusive features, Acti 9 iTL DIN rail impulse relay is definitely geared to absolute safety. Class-2 insulation : continuous safety for operators and unqualified personnel
-
Supplier: Win Source Electronics
Description: Current: 20.8 mA Contact Current Rating: 6 A Operate Time: 20 ms Relay Type: Safety Coil Type: Non-Latching Release Time: 10 ms Coil Power: 500 mW Height: 24 mm Number of Poles: 6 Weight: 25 g Number of Pins: 6 Width: 13 mm Categories: Power Relays,Over 2
- Mounting: PC Board, Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1081369-MY4N-GS AC12 Category: Relays>Power Relays, Over 2 Amps Series: MY Package: Bulk Contact Form: 4PDT (4 Form C) Standard Package: 1 Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VAC Switching Voltage: 250
- Mounting: PC Board
-
Supplier: RS Components, Ltd.
Description: Turck EZ-SCREEN series of Light Barriers provide the user with a premium & versatile safety system. Thanks to the compact profile of the EZ-SCREEN series and comprehensive range of mounting options, this series can be used in a comprehensive range of applications and environments. Featuring
-
Supplier: RS Components, Ltd.
Description: Turck EZ-SCREEN series of Light Barriers provide the user with a premium & versatile safety system. Thanks to the compact profile of the EZ-SCREEN series and comprehensive range of mounting options, this series can be used in a comprehensive range of applications and environments. Featuring
-
Supplier: Waytek, Inc.
Description: (60°C) Remote control Contura switch (Blue Sea No. 2146) sold separately Manual control switch provides an added level of safety allowing control with or without power, and offering LOCK OFF capability for servicing 500A magnetic latching (bi-stable) relay automatically
- Charger Power Source: DC
- Charger Type / Applications: Boat and Marine
- Charging Current: 500 amps
- Input Voltage: 12 to 24 volts
-
Supplier: Waytek, Inc.
Description: to 140°F (60°C) Remote control Contura switch (Blue Sea No. 2146) included Manual control switch provides an added level of safety allowing control with or without power, and offering LOCK OFF capability for servicing 500A magnetic latching (bi-stable) relay
- Charger Power Source: DC
- Charger Type / Applications: Boat and Marine
- Charging Current: 500 amps
- Input Voltage: 12 to 24 volts
-
Supplier: PR electronics
Description: configured to suit any application. Trip amplifier with window function defined by a high and a low setpoint. The relay changes state outside the window. Relay latch function, where the relay is activated and can only be reset manually. Sophisticated sensor error
- Operating Temperature: -4 to 140 F
- Outputs: Relay Output?
- Sensor Inputs: Thermocouple Input, RTD Input
- Signal Inputs: DC Voltage Input, DC Current Input?
-
Supplier: OMEGA Engineering, Inc.
Description: normally energized SPDT latching output relay which becomes de-energized whenever the process variable (PV) exceeds a selected setpoint value. Reset of the latching output relay is done from a reset pushbutton on the front panel of the controller.
- Accuracy: 0.3000 ±% FS
- Control Signal Output: Switch / Relay Output
- Control Technique: Limit / Set Point Control, PID Control
- Controller Inputs: DC Voltage Input
-
Supplier: Pinnacle Systems, Inc.
Description: Free standing two pylon 110 VAC input power system with built-in monitored safety relays (dry). Multiple beam spacing options are available for arm and body detection. Model PPG is designed for perimeter guarding applications and incorporates latching safety relays
- Basic Object Detection Size: Hand, Body
- Controller: External
- Features: Self-checking Circuitry
- Operating Temperature: 32 to 120 F
-
Description: contactors and starters including motor protective switching device (MPSD); - actuators of contactor relays; - contacts dedicated exclusively to the coil circuit of this contactor or this contactor relay; - dedicated accessories (e.g. dedicated wiring, dedicated latch accessory
-
Description: -4-1:2018 is applicable to the following equipment: - electromechanical contactors and starters including motor protective switching device (MPSD); - actuators of contactor relays; - contacts dedicated exclusively to the coil circuit of this contactor or this contactor relay
-
Supplier: RS Components, Ltd.
Description: ensuring fail safe operation of the emergency stop. Can be used as part of emergency stop safety relay circuit. Fine silver electrical contacts for improved continuity. Low voltage low current switching: Max current, 3A @ 240Vac and 0.55A @ 125Vdc. Pre-assembled complete with
-
Supplier: Clark Solutions
Description: . The pump works with three tube sizes to optimize the dispense flow rate. Boxer 9700 is equipped with a remote switch socket. A foot switch enables work hands free or the pump operation can be controlled from a computer using a USB Relay Controller. For added safety and peace of mind
- Discharge Size: 0.1181 inch
- Maximum Discharge Flow: 0.0476 GPM
- Power Source: AC Powered, DC Powered
-
Supplier: RS Components, Ltd.
Description: protected by guards and unlike emergency stop pushbuttons can be activated from any point along the length of rope pull to provide robust emergency stop protection. In combination with a dual channel safety monitoring relay these safety rope switches can be used as emergency
- Pendant Type: Control Pendant
-
Supplier: Paragon Industries, L.P.
Description: the kiln in minutes with levelers that are built into the feet. Spring-loaded quick-release door latches allow one-handed loading into the hot kiln. The doors open smoothly on heavy-duty 3/4” hinge shafts. The firing chamber opening is lined on all four sides with a fiber rope door seal
- Application: Industrial
- Capacity: 28.28 cubic feet
- Temperature Range: 1100 F
-
Supplier: TelephoneStuff.com
Description: Zone 1 Ringdown Telephone with heavy duty handset coil curly cord and Noise Canceling Microphone meets stringent Zone 1 safety zone requirements while still providing a high level of functions and features needed for team communication. Zone 1 Ringdown Telephone Features: - Ro
- Phone Type: Telephone
-
Supplier: CSA Group
Description: this contactor relay; - dedicated accessories (e.g. dedicated wiring, dedicated latch accessory); intended to be connected to distribution circuits, motors circuits and other load circuits, the rated voltage of which does not exceed 1 000 V AC or 1 500 V DC. This fourth edition cancels
-
Supplier: Infineon Technologies AG
Description: ) Overload protection Short circuit protection Overvoltage protection Current limitation Analog driving possible Potential Applications Body controller (interior light dimming) Safety switch (relay replacement
- Operating Ambient Temperature: -40 to 150 C
- Package Type: DPAK, Other
- RoHS Compliant: Yes
- tOFF: 120000 ns
-
Supplier: ACCES I/O Products, Inc.
Description: On-Card shields prevent accidental contact with user voltages Outputs at zero volts at power turn-on and computer reset Output connectors via on-card ribbon-cable headers Lower cost per point than externally-racked solid-state relay modules IDO-xx Series cards
- Analog Input Channels: 48 #
- Form Factor: Printed Circuit Board (PCB)
- Interface: Direct Backplane Interface
- Isolation: Isolated Digital Output, Channel-to-Channel Isolation, Other
-
Supplier: ValueTronics International, Inc.
Description: Actuation time Low current: 1 µs Voltage: 60 ms LO R bypass: 10 ms Relay type Low current: Reed Voltage: Optically coupled FET LO R bypass: Latching electromechanical Relay drive current
Find Suppliers by Category Top
Featured Products Top
-
TE offers a diverse portfolio and one of the broadest ranges of of relay types, including automotive high-voltage relays, automotive high-current relays, latching (bi-stable) relays and non-latching (monostable) relays, plug-in relays, high-frequency relays, reed relays, and solid state relays (read more)
Browse Electromechanical Relays Datasheets for Heilind Electronics, Inc.
More Information Top
-
Light Curtains
• Latching Safety Relays .
-
CR4 - Blog Entry: Trying to Find 'Fabulous' Light Curtains
Latching safety relays will not remove the stop signal until the controls are manually reset outside the protected area.
-
Generator Manufacturers in Other Electrical Equipment, Generator Suppliers & Exporters in Other Electrical Equipment Directory
Relay,Crst23f,General, Safety Relay , Latching Relay,Control .
-
Generators - Generators Manufacturers, Suppliers (Page 9)
Relay,Crst23f,General, Safety Relay , Latching Relay,Control .
-
A Constant-current AC shock generator
This discharge gates the SCR (2N2323) into conduction, which in turn energizes and latches the safety lockout relay K2.
-
Designing a new generalized battery management system
The best way to isolate a battery block from the point of view of energy efficiency and safety is by using latch relays (Fig. 1).
-
OPERATION OF A WATER BOILER NEUTRON SOURCE
Operation of any one of these three relays will release the safety rod latches and shut down the reactor.
-
MRI of Heterogeneous Hydrogenation Reactions Using Parahydrogen Polarization
The automated safety control is based on a self- latching relay ; a push-button .
-
System design description cone penetrometer system
A latching relay clamps the primary clamp when the rod clamping safety switch is on.
-
Mors Smitt
…out and flashing; electronic timers: delay on drop-out, delay on pull-in, one shot on pull-in or drop-out, threshold with delay on drop-out and flashing; instantaneous relays : dry circuit, latching , miniature, PCB and safety -critical; measuring and monitoring…