Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Multi-Tech Systems, Inc.
Description: MultiTech DeviceHQ™ is a cloud-based tool set for managing the latest generation of MultiTech devices. It incorporates all the functionality of MultiTech Device Manager, on which so many M2M and IoT applications already rely for remote monitoring, upgrades and configuration of
-
Supplier: Cisco
Description: Enterprise Unified Communications and Collaboration Bring people together anytime, anywhere, and on any device with our integrated collaboration infrastructure for voice and video calling, messaging, and mobility. Cisco Unified Communications Manager (Unified CM) provides
-
Description: Miniaturization of electronic devices and recent developments in wireless communication technology are leading to the creation of a range of personal information appliances, or biotic sensors, which can be attached to or implanted in human bodies. The wireless networking of such
-
-
Description: resource management techniques. Readerswill be able to more effectively leverage limited spectrum andmaximize device battery power, as well as address channel loss,shadowing, and multipath fading phenomena. Presents the latest resource allocation techniques for new andnext generation
-
Description: Offers a comprehensive and practical guide to antenna design and engineering for portable devices Antennas are often the most bulky components in many portable wireless devices such as mobile phones. Whilst the demand for ever smaller and more powerful wireless devices
-
Description: digital communication IC design, this book is ideal for graduate students and researchers in VLSI design, wireless communications, and communications signal processing. Practicing engineers in industry working on algorithms or hardware for wireless communications
-
Supplier: Acromag, Inc.
Description: approach to system assembly. Designed for COTS applications these avionics communication mezzanine modules deliver high-density, high-reliability, and high-performance at a low cost. The AP570 series modules are 70mm long, which is 19.05mm longer than the full-length mini PCIe card at
- Operating Temperature: -40 to 185 F
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
- User Interface: None
-
Supplier: Beckhoff Automation LLC
Description: The EL6733 PROFIBUS master terminal supports the PROFIBUS protocol with all features and enables the integration of any PROFIBUS devices in the EtherCAT Terminal network. The terminal features the latest PROFIBUS technology thanks to Beckhoff’s PROFIBUS chip, which was developed
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The EL6733-0010 PROFIBUS slave terminal supports the PROFIBUS protocol with all its features and enables the integration of any PROFIBUS devices into the EtherCAT Terminal network. The terminal features the latest PROFIBUS technology thanks to Beckhoff’s PROFIBUS chip, which was
- Data Acquisition: I/O Module
-
Supplier: Acromag, Inc.
Description: approach to system assembly. Designed for COTS applications these avionics communication mezzanine modules deliver high-density, high-reliability, and high-performance at a low cost. The AP570 series modules are 70mm long, which is 19.05mm longer than the full-length mini PCIe card at
- Operating Temperature: -40 to 185 F
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
- User Interface: None
-
Supplier: Beckhoff Automation LLC
Description: The PROFIBUS master terminal EL6731 supports the PROFIBUS protocol with all its features. Within an EtherCAT Terminal network, it enables the integration of any PROFIBUS devices. Thanks to the PROFIBUS chip developed in-house, the terminal is equipped with the latest version of the
- Data Acquisition: I/O Module
-
Supplier: Laurel Electronics LLC
Description: reading bidirectional rate or position from shaft encoders, though not simultaneously The Laureate™ LT Series DIN rail analog transmitter with serial data communication and analog outputs for versatile connectivity. The digitally programmable transmitter features two relays for alarm or
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: TelephoneStuff.com
Description: with a bluetooth-enabled device - Jabra Discreet Light: Light indicator (LED) does not continually flash - Discreet behind-the-ear wearing style - Range of up to 33 feet (10 meters) - Call answer/end - Last number redial - Volume control - Redial - Three party calling - Call reject -
- Features: Bluetooth®
- Application: Telephone / Voice Communication
-
Supplier: Laurel Electronics LLC
Description: configuration. Flexible Communication Options for LT Transmitters Laureate Transmitters can be equipped with Laurel communication boards to support various interfaces and protocols. These include serial interfaces with ASCII or Modbus RTU protocols, and Ethernet interfaces with web
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: TelephoneStuff.com
Description: possible to connect with compatible devices wit no strings attached. H700 Bluetooth Headset Features: - RapidConnect design features a folding microphone that flips open to power on the headset or folds for compact storage - Latest generation, BCO3, chipset with echo and noise
- Features: Bluetooth®
- Application: Telephone / Voice Communication
- Type: Wireless
-
Supplier: ArduSimple
Description: RTK inside. More details are available in the Specifications and Documentation tabs. Compared to the Budget board, the new Pro version is the latest generation supercharged with new features: – High power XBee Socket to connect high power devices, like 4G NTRIPIt’s a standard language
- Supported System: Communications/Networking
- Category: Development Board
-
Supplier: Cisco
Description: Complete collaboration for midsized businesses Your employees want to connect with co-workers, customers, and business partners from anywhere, using any device. Cisco Business Edition 6000 is more than just an IP phone system. It is an all-in-one solution that solves complex
-
Supplier: Beckhoff Automation LLC
Description: in particular the option to enter the world of EtherCAT development with a low initial investment. The ET1811 one-time kick-off charge and the license fees for 1,000 ET1811-1000 devices are required for the development of an EtherCAT device. The license fees for 1,000 devices
-
Supplier: Advantech
Description: Equipped with DeviceOn/iService software for remote device management Scalable computing performance via CPU boards for specific application requirements Advanced video surveillance system with AI accelerator for video AI capabilities Modular design supports the latest RF
-
Supplier: Richardson RFPD
Description: The A5135-H is a compact high-sensitivity concurrent GNSS module that integrates CSR’s latest SiRFstarV technology into a single, compact and easy to integrate SMT device. By supporting simultaneous GLONASS, GPS, QZSS and SBAS measurements with the industry’s best sensitivity engine,
- Supply Voltage: 1.8 V
- Technology: GPS
- Device Type: Receiver
-
Supplier: Radicom Research, Inc.
Description: Measuring only 1” (W) x 1” (D) x 0.25” (H), the LSHM-200 family of Embedded Serial-to-Ethernet Modules connect serial devices to IP networks with a 10/100BaseT interface. They provide an easy solution for connecting micro controller based systems with serial port to IP networks for remote
- Data Rate: 230 kbps
- Operating Temperature: -40 to 85 C
- Network / Bus: 10/100Base-T
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: As portable devices continue to add more features and the system architecture becomes more complex, it is necessary to have more than one USB port to manage communications with internal and external peripheral devices. Microchip's low-power USB3503 offers three downstream ports
-
Supplier: GL Communications, Inc.
Description: WebViewer™ uses a simple web browser with facilities to query the results either manually or automatically as well as output the results/statistics. These results include VQuad™ Call Event, User Defined Events, Bluetooth® events, Data Test (NetTest from PC and NetTest from Mobile Device),
-
Supplier: Exlar
Description: motor and linear actuator in one elegant, compact, sealed package. Now you can distribute motion control and solve your application with one integrated device. Simply connect AC pwer, I/O, communications and go!
- Stroke or X-Axis Travel: 6 to 18 inch
- Rated Speed: 3.33 to 37.5 in/sec
- Rated Force: 314 to 3,685 lbs
- Motor Voltage: 100 to 240 volts
-
Supplier: Richardson RFPD
Description: The 1213 is suitable for HF broadband and specific high power linear applications. This amplifier utilizes the latest push-pull LDMOS power devices that provide high gain, wide dynamic range, low distortions, and good linearity. The amplifier utilizes a device specific for HF
-
Supplier: Richardson RFPD
Description: The A5100-A is a compact high-sensitivity concurrent GNSS module that integrates CSR’s latest SiRFstarV technology into a single, compact and easy to integrate SMT device. By supporting simultaneous GLONASS, GPS, QZSS and SBAS measurements with the industry’s best sensitivity engine,
- Category: Development Suite / Kit
- Supported System: GPS
-
Supplier: Gefran
Description: The GFX4-ETH1/5 module can be installed inside GFX4-GFXTERMO4/GFX4-IR or GFW products and expands communication by means of the ETH/IP protocol. The module has two communication channels: • Ethernet (switch) 2 port • Modbus Master: allows communication with a maximum of 4 slave
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The USB-2-X device is an interface converter that is equipped with a CAN interface, an IIC interface, a LIN interface, an SPI interface and an RS485 interface. It is connected to the PC via an USB interface. The USB-2-X device is mainly designed for use with some of the Trinamic
-
Supplier: Minebea Intec GmbH
Description: video-communication with the user: The miRemote-app uses the camera of the device it is installed on and transmits a direct video feed from the user to the service-experts. Thus, the experts sees the same as the user and can provide detailed instructions how to remedy the problems. No
-
Supplier: Cisco
Description: Meraki cloud-managed switches include features for streamlining the work of the network engineer, from deployment to security to troubleshooting. Multigigabit Ethernet Provide the higher performance demanded by the latest access points over existing cabling. Flexible Stacking Simultaneously
-
Supplier: Teguar Corporation
Description: ports for a wide range of device communication. Several add-on options allow the user to expand the functionality and communication abilities of the unit to fit their needs. 10.1 Full Flat IP65 Protected Touchscreen Intel Skylake Core i3/i5 Dual-core CPU Silent & Fanless Cooling
- Display Size: 10 inch
- Speed: 2,300 to 2,400 MHz
- RAM: 4 to 8 GB
- Processor: Intel®
-
Supplier: Qorvo
Description: The QPX0252 is Qorvo’s latest CMOS X-band beamforming IC optimized for advanced phased array radar systems operating in the 7.9 to 12 GHz range. The IC supports 4 antenna elements, with dual beam receive and multiple Tx/Rx modes selectable via SPI. The device integrates with Qorvo FEMs
- Operating Frequency: 7,900 to 12,000 MHz
- Device Type: Beamformers, Transceiver
- Features: Other, RoHS Compliant, Single Polarity, X-Band
-
Supplier: ELMA Electronic Inc.
Description: For compute intensive applications including radar signal processing, image processing and others requiring high bandwidth signal pre-processing and data communications. The TIC-FEP-VPX6a is a VPX hybrid processing engine combining the latest generation of FPGAs and processors to
- Features: FPGA
-
Supplier: Microchip Technology, Inc.
Description: Integrated Billboard class device for Power Delivery notification support PortSplitting - USB downstream port can be split for custom applications using embedded USB3 devices in parallel with USB2.0 devices. Battery Charging - USB-IF rev1.2 support on downstream ports (DCP, CDP,
- Device Type: Serial Hub
Find Suppliers by Category Top
Featured Products Top
-
antenna, geometry, materials and near-field data. Additionally, support for refraction into volumetric materials further refines the simulation of complex electromagnetic interactions with the body or nearby structures for technologies such as 6G, GNSS, WLAN, lunar missions, and on-body communication (read more)
Browse Communications Software Datasheets for Remcom (USA) -
safety is our number-one priority, and failure is not an option. That's why all of our high-density SEMPER™ NOR Flash memory devices exceed automotive quality and functional safety requirements, and are engineered to last. The SEMPER™ NOR Flash memory family is Infineon's high (read more)
Browse FLASH Memory Chips Datasheets for Infineon Technologies AG -
Advantech is excited to announce the launch of its latest Industrial Communication Gateway series, tailored to meet the evolving needs of the green energy market. This groundbreaking series featuring the new models (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
Oriental Motor is pleased to introduce our latest driver added to our DC input stepper motor driver line up, the CVD RS-485 Communication type bi-polar drivers. The CVD driver is a compact standardized 24 VDC driver providing the lowest noise and vibration available through the fully (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
. BiSS C (Bidirectional/Serial/Synchronous Continuous) is a high-performance interface that supports real-time communications between control devices and sensors/actuators in motion control systems. The interface also allows the controller to set operational parameters in slave devices. Communication (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
wideband waveforms Fully programmable via a 4-wire SPI 12 mm x 12 mm, 196-ball CSP_BGA The new device is the latest addition to ADI’s RadioVerse™ design and ecosystem. RadioVerse includes tools, design resources (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
EtherNet/IP devices during RUN mode allows users to have better notification of a possible connection drop to important devices. The new Programmable Controller Communication Commands (PCCC) functionality in Micro870 2080-L70E controllers enables users to use a Micro870 controller to (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for Allen-Bradley / Rockwell Automation -
controllers with additional capabilities, the new L20E controllers deliver enhanced performance on program execution, I/O responses and communication. With Class 1 implicit messaging support up to four nodes, these new controllers allow more efficient communication connections, enhancing real (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for Allen-Bradley / Rockwell Automation -
communication method. Initial IPv6 addressing support via a Modbus TCP server extends a wider range of IP address choices for a Micro800 controller connection to a global network, simplifying device deployment and communication. Software version 23 offers enhanced (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for Allen-Bradley / Rockwell Automation -
Over the last four decades, the number of devices that need to maintain mission-critical satellite communications (satcom) has rapidly grown. At the same time, the information transmitted on these devices has become increasingly more complex. As a result, the RF circuit building blocks that make (read more)
Browse RF Filters and Microwave Filters Datasheets for Knowles
Conduct Research Top
-
What is the Difference between DALI Device Type 8 and Type 6 ?
, one-way, broadcast-like application of 0/1-10V dimming. With DALI, the broadcast option is also available; in addition, with simple configuration, each DALI device can be assigned a separate address, allowing digital control of individual devices. DALI features with a two-way communication
-
The Top 5 Trends In Medical Device Manufacturing In 2019 And Beyond
. The overwhelming majority of fast-growing medical device companies use tablets, smartphones, and other mobile devices for interdepartmental communication and to facilitate product inspections. This strategy bolsters inspection processes and product quality, ultimately leading to improved customer
-
Tracking FDA s Interaction with Industry
card for FDA. Version III of the survey, published seven years ago, highlighted problems to be addressed, such as poor communication, lack of FDA reviewer knowledge and review times. The latest version goes beyond assessing FDA to see how effectively the industry is using FDA guidance and resources
-
Mornsun Power Solutions for 5G Wireless
The latest approach to wireless transmission -- 5th Generation wireless -- means much more than just faster video streaming on smart devices. As this revolutionary new approach, more commonly referred to as 5G, begins replacing 4G, there is an increasing demand for efficient, compact power
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
. Terayon plans to cut 20 percent of workforce Terayon Communication Systems, Inc., a Santa Clara, Calif.-based provider of cable modem devices, said it would cut about 20 percent of its workforce to reduce its operating costs. DAC to concentrate on low power issues MANHASSET, N.Y. The major
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
to the companies. Startup rolls enhanced coprocessor synthesis tool EDA startup CriticalBlue has released the latest version of its Cascade coprocessor synthesis tool, claimed to feature a 50 percent reduction in microcode size and 30 percent reduction in logic area. Report: AMD shuttering Colorado design
-
Smart Computing Article - Access
October 2005 Vol.9 Issue 6 Add To My Personal Library The ability to communicate worldwide with others via email or go on the Web to conduct research and check the latest news is something that we take for granted nowadays unless, of course, your connection is down. Then the pain of being out
-
Liquid Crystals - Preface
. This edition of Liquid Crystals, consisting of ten original book chapters that have been completely revised with the addition of the latest concepts, devices, applications, literature, and two new chapters, provides a comprehensive coverage of the fundamentals of liquid crystal physical, optical
More Information Top
-
Product Lifecycle Management
Sales Associates are equipped with the latest communication devices to enable them to stay up-to-the-minute with customers’ unique needs, trends, recaps of previous sales meetings, latest prices and discounts.
-
Building Maintenance Management 2nd Edition
… produce benchmarking data ❏ use of a CAD platform Archibus4 produce a web-based Integrated Works Management System, ARCHIBUS/FM Web central, that provides a highly sophisticated data management system for managing a portfolio of buildings, making use of the latest communication devices .
-
A personal tourism navigation system to support traveling multiple destinations with time restrictions
The transmission speed of the latest communication devices is faster than our PHS card.
-
Internetbasierte preparation for a stationary psychosomatisch-psychotherapeutic treatment
Das Internet eröffnet stationären Ein- richtungen neue Kommunikationswege mit ihren Patienten.
-
Success factor Performance management
Nevertheless, the provision of new communication devices for employees advisable is when not even necessarily.
-
Head thing health
On a mehrtägigen guiding seminar, the disturbing influence of new communication devices could be followed live.
-
Marconi's Wireless and the Rhetoric of a New Technology
The release of the latest mobile communication device causes a media frenzy.
-
Wavelet-based face verification for constrained platforms
Latest mobile communication devices (3G smart phones) and PDA’s are equipped with a camera which can capture both still and streaming video clips and a touch sensitive display panel.
Indicates content that may require registration and/or purchase.