-
Supplier: BinMaster, Inc.
Description: The LL-100 laser level measurement sensor is used for level control, plugged chute detection, and monitoring buildup. This non-contact device can be used in bulk solids, pellets, or granular materials of all material dielectrics. It measures up to 160 feet with a tight 1° beam,
- Measuring Range: 12 to 1,920 inch
- Material Temperature Range: 160 F
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: ABB Measurement & Analytics
Description: The LLT100 is specifically made for industrial applications and harsh environments. It provides continuous, non-contact level measurement capabilities for process automation and inventory management in industries such as mining, aggregates, oil and gas, chemicals, food and beverages, power,
- Measuring Range: 19.68505 to 7,874.02 inch
- Maximum Operating Pressure: 719 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: RS Components, Ltd.
Description: Alum Tripod - Rotating - 1.19-2.92m
-
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Self-leveling 4 beam laser is accurate to ±1/4" @ 100' One button operation is fast and easy to use Overmolded housing helps maintain calibration under jobsite conditions Focused laser beam keeps dot small even over long distances for improved accuracy and visibility
- Application: Construction / Building Site
- Level Type: Laser / Rotary Laser Level
- Measuring Technology: Optical / Laser
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 3 Beam Line Laser to aid in 90° layout 2x Brighter diode to increase visibility in bright job site conditions Built-in magnetic pivot bracket mounts easily on metal surfaces Accurate to +/- 1/8" @ 30' for level applications 1-button operation and control panel for ease
- Application: Construction / Building Site
- Level Type: Laser / Rotary Laser Level
- Measuring Technology: Optical / Laser
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Accurate to +/- 1/8" @ 30' for level applications Built-in magnetic pivot bracket mounts easily on metal surfaces Overmolded housing helps maintain calibration under jobsite conditions 1-button operation and control panel for ease of use
- Application: Construction / Building Site
- Level Type: Laser / Rotary Laser Level
- Measuring Technology: Optical / Laser
-
Supplier: Oil-Rite Corp.
Description: Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This
- Material Temperature Range: 250 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage is specially configured.
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: 300 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage is specially configured.
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: 300 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Northrop Grumman Corporation
Description: solid-state lasers, delivering more laser power per weight and volume. High beam quality and efficiency make fiber laser technology, intrinsically, ideal to pursue in parallel with solid-state lasers, the company noted. The company has previously scaled narrow band fiber
- Laser Type: Fiber Lasers
-
Supplier: Accuris
Description: TEST SET, LASER RANGEFINDER, TS-3375/VVG-1, DS LEVEL 11738861
-
Description: JSC œResearch Institute of Gas Discharge Devices œPLASMA manufactures a wide range of gas-discharge molecular lasers with nitrogen filling. Nitrogen lasers represent a class of gas discharge lasers producing a stimulated emission on electronic-vibrational transitions of a
- Wavelength Range: 337 nm
- Laser Power: 3 to 240 milliwatts
- Pulse Energy: 0.03 to 0.12 mJ
- Repetition Rate: 1 to 1,000 Hz
-
Supplier: Northrop Grumman Corporation
Description: beam quality for a run time of five minutes. The tests proved that the SILL is the highest power, brightest laser of its kind ever built. Illuminator lasers are critical components of all high energy laser weapon systems. They are used in conjunction with tracking sensors to
- Laser Type: Solid State Lasers
-
Supplier: Research Electro-Optics, Inc.
Description: Infrared or our Multi-Line and Frequency/Intensity Stabilized lasers. Our Red HeNe Laser provides TEM00 mode and is available with linear or random polarization and comes in power levels from 0.5 mW to 30 mW. REO's newly redesigned and CE compliant 30 mW laser is one of
- Wavelength Range: 633 nm
- Laser Power: 0.5 to 30 milliwatts
- Laser Type: Helium Neon Lasers
- Features: Polarized Output
-
Supplier: CSA Group
Description: Gives guidance on quality levels of imperfections in electron and laser beam welded joints in steel. Three levels are given which refer to production quality.
-
Description: Gives guidance on quality levels of imperfections in electron and laser beam welded joints in steel. Three levels are given which refer to production quality.
-
Supplier: Hendrick Metal Products
Description: With 8kW of laser cutting power, we’ve taken efficiency to a new level. Quality and creativity go hand-in-hand. Hendrick’s newest laser removes several obstacles for precise, custom designs when cutting metal. The 8kW of fiber laser technology produces the fastest
- Services Offered: Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Specialty Cutting: Film / Sheet
- Materials: Metals
- Features: Midwest US Only, North America, Northeast US Only, United States Only
-
Supplier: Accuris
Description: Welding - Electron and Laser Beam Welded Joints - Guidance on quality Levels for Imperfections Part 1: Steel
-
Supplier: World Star Tech
Description: Overview of HL63102MG Laser Diode HL63102MG is a high-performance visible red laser diode developed by Ushio. It is engineered to deliver stable and precise light emission at a wavelength of 637 nm, making it suitable for various applications requiring high optical output and compact
- Wavelength Range: 637 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: -10 to 60 C
- Laser Type: Alignment Lasers, Laser Diodes
-
Supplier: ProPhotonix, Ltd.
Description: SANYO has launched a ‘Low-Noise’ laser module in their popular DLX range of 532nm DPSS TEC laser modules. With an output power of 10mW and RMS noise level of 0.5%, the DLX-9756-11 green laser module is designed specifically for the most critically demanding bio-medical
- Wavelength Range: 532 nm
- Laser Power: 5 milliwatts
- Operating Voltage: 3.5 volts
- Operating Current Range: 200 to 400 milliamps
-
Supplier: Research Electro-Optics, Inc.
Description: Infrared or our Multi-Line and Frequency/Intensity Stabilized lasers. Our High Power Red HeNe Laser at 632.8 nm provides TEM00 mode and is available in linear polarization with a power level of 30 mW. This is one of the most powerful HeNe lasers available. Optimized
- Wavelength Range: 632.8 nm
- Laser Power: 30 milliwatts
- Laser Type: Helium Neon Lasers
- Features: Polarized Output
-
Supplier: Accuris
Description: Electron and laser beam welded joints - Guidance on quality levels for imperfections - Part 1: Steel (ISO 13919-1:1996)
-
Supplier: Research Electro-Optics, Inc.
Description: Infrared or our Multi-Line and Frequency/Intensity Stabilized lasers. GREEN HELIUM-NEON LASERSREO™s green HeNe laser line provides TEM00 multi-mode structures at 543 nm. All lasers are available in either linear or random polarization. REO™s patented polarization technique
- Wavelength Range: 543 to 612 nm
- Laser Power: 0.5 to 2 milliwatts
- Laser Wavelength: Green, Orange, Yellow
- Laser Type: Helium Neon Lasers
-
Supplier: Accuris
Description: Welding - Electrons and laser beam welded joints - Guidance on quality levels for imperfections - Part 1: Steel (ISO 13919-1:1996)
-
Supplier: Research Electro-Optics, Inc.
Description: Infrared or our Multi-Line and Frequency/Intensity Stabilized lasers. REO™s Multi-Line Tunable HeNe Lasers generate TEM00 mode structure, 500:1 linearly polarized outputs at five selectable discrete wavelengths: 543 nm, 594 nm, 604 nm, 612 nm, and 633 nm. Wavelength Power Levels
- Wavelength Range: 543 to 633 nm
- Laser Power: 0.3 to 4 milliwatts
- Beam Area: 0.396 to 0.466 mm²
- Laser Type: Helium Neon Lasers
-
Description: The compact manual fiber laser marking machine FOBA M1000 has been designed for the high-quality laser marking of small parts, medium sized components and work pieces and batches. Among others, the M1000 is ideally suited for laser marking autoparts, medical products, metal and
- Thickness Capacity: 7.87402 inch
- Z-axis / Vertical Travel: 11.7322898 inch
- Marking Area Length: 17.716545 inch
- Marking Area Width: 9.842525 inch
-
Supplier: LaserStar Technologies Corporation
Description: compact, portable, dual component design, making integration quick and easy for many Class 1 and Class 4 laser welding configurations. Operators hold parts in their hands while viewing the application through a stereo-microscope in the laser welding area. An internal cross-hair allows
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Supplier: Laserglow Technologies
Description: The LRD-0637 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of 637 nm and output power levels from 5 mW to 5 W with a high level of long-term output power stability and long operating lifetime, all at an aggressively
- Wavelength Range: 637 nm
- Laser Power: 5 to 5,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1 to 1.4999999999999991 millirad
-
Supplier: Sunstone Engineering
Description: SMALL, BUT POWERFUL The LZR ENG NANO is entry level in the field of engraving and marking but the ideal solution for small workshops. We wanted to satisfy the growing demand for goldsmiths and laboratories by creating a compact laser engraver/marker at an affordable price. FEATURES
- Cutting / Traverse Speed: 11,811.023622047196 to 16,535.433070866147 in/min
- Laser Output Power: 20 to 100 watts
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting, Laser Marking
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 992907-RLD2WMFL1-NEW Category: Optoelectronics>Laser Diodes, Laser Modules Standard Package: 5 Power (Watts): 7mW Voltage - Input: 1.8 ~ 2.3V, 2.3 ~ 2.7V Wavelength: 660nm, 780nm ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited)
-
Supplier: Laserglow Technologies
Description: lasers have remarkably good beam quality for a diode laser, with a beam profile close to TEM00 and divergence as low as <1.0 mrad. They are an excellent choice when the beam quality of traditional red diode lasers is not suitable. These lasers are commonly used for
- Wavelength Range: 640 nm
- Laser Power: 5 to 5,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1 to 1.4999999999999991 millirad
-
Supplier: Laserglow Technologies
Description: The LRS-0473 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 1 mW to 1500 mW of 473 nm laser light with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are
- Wavelength Range: 473 nm
- Laser Power: 5 to 1,500 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Laserglow Technologies
Description: The LRS-0457 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 1 mW to 10 W of 457 nm laser light with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are
- Wavelength Range: 457 nm
- Laser Power: 5 to 10,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Northrop Grumman Corporation
Description: 2-inch high chassis, weighing less than 10 pounds. Viper™ is the lightest laser available for IRCM applications. Viper™ is the laser of choice to protect low, medium and high signature aircraft from sophisticated heat-seeking missiles. Proven in Flight and Live Fire Tests The Viper™
-
Supplier: CASTECH, Inc.
Description: Titanium doped Sapphire (Ti:Sapphire) is the most widely used laser crystal for widely tunable and ultrashort pulsed lasers with high gain and power outputs. CASTECH possesses the advanced growth method of Temperature Gradient Technique (TGT), and it supplies large-sized (Dia.30x30mm)
- Type: Laser
- Features: Other / Specialty Material
Find Suppliers by Category Top
Featured Products Top
-
. With its enhanced scanning speed, the Q1 is ideal for construction professionals, industrial engineers, and automotive researchers. It can accurately map large areas or complex machinery with micron level accuracy in less time than traditional tools like robotic total stations, point cloud laser (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
Ultra-High-Speed Scanning Delivers laser scanning rates (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
HL67203HD LASER DIODE HL67203HD is a high power (1.3W) 670nm laser diode operating at high efficiency opening up applications in skin treatment and photo (read more)
Browse Medical Equipment and Supplies Datasheets for World Star Tech -
HL40033G – High Power 405 nm 1 Watt Violet Laser Diode Typical Features Optical output power: 1,000mW (CW) Violet Lasing: 405nm Typ (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Nd:YAG (Neodymium-doped Yttrium Aluminum Garnet) is one of the most widely used solid-state laser gain materials due to its high efficiency, excellent thermal properties, and stable performance. As a four-level laser medium, Nd:YAG delivers substantial laser gain even at moderate excitation (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
drones or in military helmets. Meteorological radar. Use them wherever size, weight and safety are critical. 5mm High x 8mm Wide x 40mm Long. Power levels – 5uJ up to 1000uJ Repetition rates - 1 to 10 Hz (read more)
Browse Lasers Datasheets for Electro Optical Components, Inc. -
level. Implementing a Laser Marker machine into Lowell’s production process allows the company to offer a variety of marking types as an add-on service for its clients. From marking text characters, logos, barcodes, 2D QR and Data Matrix codes to GS1 DataBars and even BMP and JPEG (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
High-performance solid-state lasers require gain materials with efficient energy conversion, stable optical properties, and reliable operation under demanding pumping conditions. Nd:YAG (Neodymium Doped Yttrium Aluminum Garnet) crystal is a widely used four-level laser gain medium (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
applications. Compared with traditional Nd:YAG crystals, Yb:YAG offers broader absorption bandwidth, longer upper laser level lifetime, and significantly lower thermal loading per unit pump power, making it suitable for high-power laser designs requiring improved efficiency and thermal (read more)
Browse Optical Crystals Datasheets for CASTECH, Inc. -
due to its broad absorption bands, low thermal loading, and long upper-laser level lifetime. CASTECH’s Yb:YAG crystal provides a reliable, high-performance solution for a variety of laser applications, including high-power lasers, medical devices, and industrial systems. Key (read more)
Browse Optical Crystals Datasheets for CASTECH, Inc.
More Information Top
-
Laser
The goggles for lasers must correspond to the norms DIN EN 207. They are divided into protection stages LB1 to LB10 whereat the digit gives the optical density.
-
Laser therapy of the skin
Schematic statement by the optical filter in goggles with the protection stages LB1 , LB2 and LB5. Chapter 26 • Lasersicherheit und Augenschutz382 .
-
Ion rotational distributions for nonlinear molecules at near-threshold photoelectron energies
With the recent development of zero- kinetic-energy (ZEKE) photoelectron spectroscopy based on pulsed-field ionization (PFI) of very high Rydberg levels , however, it is now possible to exploit the narrow bandwidth of laser radiation to achieve sub-wave-number resolution in … … in the threshold photoelectron spectra re- sulting from single-photon ionization of the lb1 orbital of cooled …
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/91011
The laser was then aligned to the highly linear part of the resonance at lB1 ,578.4 nm and a 50 mVPP sinusoidal small-signal was applied to the microdisk modulator at frequencies spanning 500 MHz to 45 GHz. The peak-to-peak AC level was recorded and plotted in Fig. 4c.
-
The measurement of lifetimes in atoms, molecules and ions
… an initial measurement of the lifetime of the unresolved 3 8 2G7/2,9/2 levels of 8 11. Laser beam . - ! . , . lb1 .
-
Materials and Molecular Research Division annual report 1980
J. L. Chao, "Applications of the Optical Multi channel Analyzer for (1) Low Light Level Signal Averaging and (2) 2-D Mode Detection of Picosecond Laser Generated Raman Spectra," submitted to Applied Spectroscopy, (1980), LBL-11391. … 11 Micro computer Based Data Acquisition System for an Opt ical Multichannel Analyzer," (2980), LB1 -10782.
-
http://dspace.mit.edu/bitstream/handle/1721.1/71486/795576007-MIT.pdf?sequence=2
Set the output power of the laser to a low yet stable level (-150 mW) and ensure that the laser is not pulsing. … imperative that sufficient beam block assemblies, composed of one beam block with post ( LB1 ) and one 2" …
-
Rotationally resolved threshold photoionization of H2S
… produced by third harmonic or sum frequency generation of visible and/or near UV laser light in pulsed … … of non-linear molecules.5 For photoionization of asymmetric top systems, transitions between levels involving the rotational … … the initial state1° in which the near atomic-like nature of the outermost lb1 molecular orbital is …
-
AtSPO11‐1 is necessary for efficient meiotic recombination in plants
… truncated within the 24 bp repeat, which is observed frequently in T-DNA transformants ( LB1 ; Figure 9). … and compared with the Columbia sequence, showing 96% identity at the nucleo- tide level . cDNA was obtained … Propidium iodide staining of developing ovules at meiosis, observed with a confocal laser scanning microscope.
Indicates content that may require registration and/or purchase.