Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Xoxide
Description: Packed with everything you need accessible in a case, you get multiple bays, convenient multi-function LCD display, elegant controls and plenty of ports, all for an incredible price. Glossy Black Sentey Deluxe Series SECC Mid Tower Computer Case DS1-4237, 4 x 5.25
-
Supplier: Xoxide
Description: Does the search for the perfect case have you wandering around aimlessly like a ship without a compass? Then let me introduce to you the case that will guide the way through your confusion. The Apevia X-Navigator Fully Aluminum Case is a modern, fully featured case
-
Supplier: Xoxide
Description: Lockable side panel and front panel Fold in/out case feet for case stability Fits motherboard size up to 11" x 12" Specifications: Model Number - X-TELSTAR-GN Case Material - Aluminum Color - Green Main Board - Standard ATX / Baby AT / Micro ATX Window - Yes Power Supply - N/A
-
-
Supplier: Xoxide
Description: Lockable side panel and front panel Fold in/out case feet for case stability Fits motherboard size up to 11" x 12" Specifications: Model Number - X-TELSTAR-AL Case Material - Aluminum Color - Silver Main Board - Standard ATX / Baby AT / Micro ATX Window - Yes Power Supply - N/A
-
Supplier: Tripp Lite by Eaton
Description: power failure. PowerAlert Software available via free download. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Built-in audible alarm and large LCD front panel voltage display indicates line power
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.65 kVA
- Watt Rating: 0.35 kwatts
- Runtime at Half Load: 12 minutes
-
Supplier: Tripp Lite by Eaton
Description: large LCD front panel voltage display indicates line power status, battery power status, battery low/replace status and voltage boost operation. The LCD display includes a dimmer switch and can be rotated for easy viewing in any application. 900VA/475 watt power handling
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.9 kVA
- Watt Rating: 0.47500000000000037 kwatts
- Runtime at Half Load: 10 minutes
-
Supplier: Tripp Lite by Eaton
Description: large LCD front panel voltage display indicates line power status, battery power status, battery low/replace status and voltage boost operation. The LCD display includes a dimmer switch and can be rotated for easy viewing in any application. 700VA/420 watt power handling
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.7 kVA
- Watt Rating: 0.4199999999999997 kwatts
- Runtime at Half Load: 11.5 minutes
-
Supplier: Allied Electronics, Inc.
Description: CPU with 10 Years of Memory Protection Accurate Analog Inputs ±1.5% FS Flexible Mounting — Either Horizontal or Vertical Models with LCD Display Also Feature Real-Time Clock/Calendar and Programming Buttons Advanced High-Value Counting with 8-Digit Counter and 8-Digit Comparators, in
-
Supplier: Allied Electronics, Inc.
Description: CPU with 10 Years of Memory Protection Accurate Analog Inputs ±1.5% FS Flexible Mounting — Either Horizontal or Vertical Models with LCD Display Also Feature Real-Time Clock/Calendar and Programming Buttons Advanced High-Value Counting with 8-Digit Counter and 8-Digit Comparators, in
-
Supplier: Allied Electronics, Inc.
Description: CPU with 10 Years of Memory Protection Accurate Analog Inputs ±1.5% FS Flexible Mounting — Either Horizontal or Vertical Models with LCD Display Also Feature Real-Time Clock/Calendar and Programming Buttons Advanced High-Value Counting with 8-Digit Counter and 8-Digit Comparators, in
-
Supplier: Allied Electronics, Inc.
Description: CPU with 10 Years of Memory Protection Accurate Analog Inputs ±1.5% FS Flexible Mounting — Either Horizontal or Vertical Models with LCD Display Also Feature Real-Time Clock/Calendar and Programming Buttons Advanced High-Value Counting with 8-Digit Counter and 8-Digit Comparators, in
-
Supplier: Tripp Lite by Eaton
Description: Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges Offers 7.5 minutes runtime 50% load (405 watts) Supports an entry level desktop system with LCD screen for up to 55 minutes during power failures (75 watts) LCD
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1.5 kVA
- Watt Rating: 0.8099999999999968 kwatts
- Runtime at Half Load: 7.5 minutes
-
Supplier: TelephoneStuff.com
Description: Smart LCD 1000VA Tower Line-Interactive 120V UPS with LCD Display and USB Port offers voltage regulation, surge suppression and long lasting battery support during blackouts. Features: - LCD Display with dimmer switch indicates input voltage, battery capacity and a
- Volt-Amp Rating: 1 kVA
- Technology: Line-Interactive
-
Supplier: TelephoneStuff.com
Description: Omni LCD 900VA Line-Interactive Tower 120V UPS with LCD Display and USB Port offers voltage regulation, surge suppression and long lasting battery support for personal computers, home entertainment systems and media centers. Features: - 900VA/475 watt power handling
- Volt-Amp Rating: 0.9 kVA
- Technology: Line-Interactive
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 006236-CD4543BE Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LCD Digits or Characters: 1 Digit Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C
- TJ: -55 to 125 C
- Package Type: DIP, PDIP
- Features: Other
-
Supplier: Aaeon Systems Inc.
Description: DDR2 1GB SDRAM 7" WXGA (1280 x 800) TFT LCD Display Projected Capacitive Multi-Touch Panel, Gorilla Glass Li-Polymer High-Capacity Battery, 6 Hours Battery Life Rugged, Water and Dust Proof, IP-65 compliance Micro SD Card Slot, 5M Pixel Camera WLAN 802.11 b/g/n , Bluetooth 2.1+ EDR
- Display Size: 7 inch
- Operating Temperature: -4 to 140 F
- Operating System: Google®
- Features: Other, Ruggedized
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 222247-MC14543BCP Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package:
- TJ: -55 to 125 C
- Package Type: DIP
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: Eiki International, Inc. Powerhouse LCD Projectors display up to 400" diagonal images. MAC Compatible 3 Panel LCD display offers full, rich color. Interchangeable lenses to fit a variety of applications. Wide range of video inputs with optional wireless remote and network
-
Supplier: Visual Sound, Inc.
Description: dialup/DSL phone connection. Set of 2.2 GHz coaxial jacks protect against surges entering on CATV, satellite or broadcast antenna connections. Built-in audible alarm and large LCD front panel voltage display indicate line power status, battery power status, battery low/replace status
-
Supplier: Visual Sound, Inc.
Description: connection. Two sets of 2.2 GHz coaxial jacks protect against surges entering on CATV, satellite or broadcast antenna connections. Built-in audible alarm and large LCD front panel voltage display indicates line power status, battery power status, battery low/replace status and voltage
-
Supplier: Rex Gauge Company, Inc.
Description: erasure of tolerances, automatic shutoff. Features: Includes NIST Calibration Certificate Conforms to ASTM D-2240, DIN 53505, ISO 868 and ISO 7619 18mm Diameter Presser Foot Large LCD Display Maximum Reading Hold Custom Made Carrying Case Solid state circuitry with LCD
- Features: Durometer
- Durometer Style: Pencil Style
- ASTM D2240 Type: Type A, Type D
-
Supplier: Radwell International
Description: TOTAL COUNTER, H7EC SERIES, 8 DIGIT LCD DISPLAY, PNP/NPN UNIVERSAL DC VOLTAGE INPUT, 4.5-30 VDC RANGE, 1 KHZ MAX COUNTING SPEED, BLACK CASE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: software functions. The ruggedized military computer display can be used in operations such as situational awareness and vehicle tracking, and surveillance and reconnaissance. The PTAC-08 display can be used in either day or night operations. It comes equipped with features such
- Features: Flat Panel Monitor
-
Supplier: Transcat, Inc.
Description: memory card datalogger with built-in clock and calendar No extra software needed, just plug the SD card into the computer and it downloads directly to EXCEL RS-232 and USB computer interface LCD with backlight displays temperature in °C or °F Each Unit Includes Black
- Data Acquisition: Datalogger / Recorder
-
Supplier: RS Components, Ltd.
Description: optimum visibility. Full magnesium alloy case with handle. Moisture and Dust resistant LCD, Keyboard and Touchpad. Vibration and shock resistant . Sealed port and connector covers. UK PLUG ONLY Model = Toughbook CF-19 Internal Memory = 4GB Operating System = Genuine Windows 8
- Display Size: 10.6 inch
- RAM: 4 GB
- Features: Handheld / Portable, Other, Tablet
- Operating System: Microsoft®
-
Supplier: Rex Gauge Company, Inc.
Description: features are: a new, larger direct drive LCD display, USB data ports for computer compatibility, a locking feature to prevent accidental erasure of tolerances, automatic shutoff, and low battery warning. Features: Includes NIST Calibration Certificate Conforms to ASTM D-2240 One
- Features: Durometer
- Durometer Style: Pencil Style
-
Supplier: Rex Gauge Company, Inc.
Description: features, the DD-4 is truly state-of-the-art, and is the ideal instrument for lab use. Some of the new features are: a new, larger direct drive LCD display, USB data ports for computer compatibility, a locking feature to prevent accidental erasure of tolerances, automatic
- Features: Durometer
- Durometer Style: Pencil Style
-
Microprocessor Chips (MPU) - Embedded - Embedded - Microprocessors - AM3505AZER -- 141623-AM3505AZERSupplier: Win Source Electronics
Description: Speed(Frequency): 600MHz Security Package / Case: 484-BBGA Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial, Building Automation, Portable Devices,
- Operating Temperature: 0 to 90 C
- Data Bus: 32-Bit
- Package Type: BGA, Other
-
Supplier: CAS DataLoggers
Description: 150 meters (500 feet) LCD Display Battery life of about 10 months Data can be collected remotely via: USB, GSM technology, LAN and handheld data collectors WebStorage Service available Additional Base Station required for communication
- Operating Temperature: 14 to 140 F
- User Interface: Computer Programmable, Front Panel and Display
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial
-
Supplier: SOCOMEC
Description: Assures service continuity to critical applications. • Designed for professional applications: the sinevawe inverter technology assures full compatibility with any kind of load and power supply. • Minitower case to easily fit close to the IT load to be supplied and protected. A solution for
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 1 to 2 kVA
- Runtime at Full Load: 45 to 60 minutes
- Number of "Backed Up" Electrical Outlets: 4 to 6
-
Supplier: InspectorTools
Description: water, dust, and dirt particles and can also be used where grease and non-solvent based chemicals are present. Features Hand Held Display Unit SnakeEye™'s lightweight, compact display unit (less than 2 lbs.) houses a high resolution (960 x 234) full color 5" TFT-LCD
- Camera Function: Video
-
Supplier: OTT Hydromet
Description: Battery operated hand-held data logger with carrying case The METEON is an accurate hand-held unit to be used in combination with a passive (non-powered) radiometer to display and record measurements of solar irradiance. Its small size, long battery life and accurate single voltage
- Accuracy: 0.1 % FS
- Features: DC Voltage
- Form Factor: Panel / Chassis Mount
-
Supplier: CSC Scientific Company, Inc.
Description: pipeline, pharmaceutical and various other chemical related application testing environments. The Aquapal III is an all-in-one unit with a built in printer and titration cell mounted on the instrument. An optional rugged carry case makes this unit portable and easy to move from project to
- Computer Interface Options: Computer Interface
- Titrant Adding Method: Coulometric
- Local Interface: Digital Front Panel
- Titration Method: Manual
-
Supplier: Albér
Description: of health. The Flash drive also doubles as an interim storage device until test data is saved permanently. Other features include a graphical reflective LCD display for better contrast, and new cables and clamps. Accurate Data in a Fraction of Normal Test Time The Cellcorder cell
- Input Voltage: 90 to 264 volts
- Operating Temperature: 0 to 40 C
- Current Test Range: 5 to 50 amps
- Voltage Test Range: 0 to 16 volts
Find Suppliers by Category Top
Featured Products Top
-
SPC-821 V2 21.5" FHD TFT LED LCD display Intel® Core™ i3-1315URE / i5-1345URE processor 16:9 widescreen with P-CAP multi-touch control Enhanced touch screen for impact resistance Silicone-free enclosure with all-round IP65 (read more)
Browse Human Machine Interfaces Datasheets for Advantech -
technologies present new measurement challenges for manufacturers. They are called “emissive” because each pixel of the display is its own individual emitter (in contrast to traditional LCD displays where a liquid crystal panel is illuminated by a backlight of LEDs). With an emissive display (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
13th Gen Intel® Processor with 8+8 Cores Quad display interfaces for SCADA and more multi-display use cases Support for a RAID card, HSR/PRP expansion card, and redundant PSU Supports Intel® AMT, iBMC, SNMP for remote management Wide (read more)
Browse Ruggedized Computers Datasheets for Advantech -
Why You Need a Converter? Computers and monitors are evolving at different speeds. Here's why you might need one: 1- Connecting new to old: New laptops and desktop graphics cards often have (read more)
Browse Video Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
3500 Dual Channel color. Serial, Analogue and Digital outputs. Data Logging feature. SI 5500 Color display LCD Screen 0.01 µm display resolution RS232 Connectivity SI (read more)
Browse Digital Readouts Datasheets for Ametek Solartron Metrology -
SPD1000X Programmable Linear DC Power Supply has a 2.8 inch TFT-LCD display, features remote computer control capability, and real time wave display. This single output design is focused on delivering high (read more)
Browse DC Power Supplies Datasheets for Siglent Technologies NA, Inc. -
is needed. The design is easy-to-use from the front-panel and computer-based control via USB or LAN. Equipped with a 4.3 inch TFT-LCD true color screen with 480 * 272 resolution for easy viewing. The SDMs also feature numerical data display, histograms, trend charts, bar charts and statistics, in addition to the built-in arithmetic functions including measurement statistics. SIGLENTs SDMs are accurate, reliable, and dependable. (read more)
Browse Digital Multimeters Datasheets for Siglent Technologies NA, Inc. -
Additional Gases: any 20mm EC sensor can be added Six options for CO2 Measurement range: 1%, %, 0%, 0%, 0%, 00% Please note: You can only have *ONE* CO2 sensor per device Large, backlit LCD display for easy readability including graphing Audible Alarm (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
capacitive touch TFT LCD display screen Rich peripheral interfaces: Supports keyboard, mouse, storage, host computer, remote control, Web control, multi-device synchronization, presentation monitoring, 3.5mm headphone jack, etc. (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for kTB Solutions -
measure a wide range, automatic or manual setting LCD screen, backlit, LCD screen displays average values, illumination, comparison of illuminance values Portable, small, compact, and powered by AA-size batteries Versatile, has the ability to measure flickering light Interface with computer changed from RS-232C to USB Measurement of PWM-controlled light sources (read more)
Browse Lux Meters (Light Meters) Datasheets for Konica Minolta Sensing Americas, Inc.
Conduct Research Top
-
The need of the best tablet LCD screen bonding adhesive glue for TV led acf cof lcd bonding
. This is very true in the case of consumer-grade displays like computers, smartphones, smartwatches, and televisions.
More Information Top
-
Real-time adaptive arrival prediction system for public transport
Custom- built casing housing two LCD displays . a computer and a fire extinguisher.
-
1 st World Congress of Teledermatology & Annual Meeting of the Austrian Scientific Society of Telemedicine Department of Dermatology, Medical University of Gra...
Images were taken from routine teledermatology cases and displayed on a 17” LCD computer screen.
-
Sell high quality Cold cathode fluorescent lamp
… 50mm -640mm; Colors of white, red, green, blue, yellow, purple, black; Shape of linear, L, U, M, Circle)are the best backlight source to your needs in different fields such as LCD display , scanner, fax machine, computer case light, automotive, car audio …
-
http://www.mechanika.ktu.lt/index.php/Mech/article/download/3514/3407
Personnel using the equipment in the manufacturing plant accessed information from computers with LCD displays , which, in general case , can have specific setup (additional protection from hazardous environment, minimized input devices, e.g. barcode scanner instead of keyboard, touchscreen).
-
will this case fit the desired psu? - Techist - All Things Tech
Newegg.com - Eagle Tech ET-CAV2-RD-WOP Red 1.0mm Aluminum Aluminum Mid-Tower Multi-Function Viper LCD Display Tool less function chassis ATX Mid Tower Computer Case - Retail .
-
Technology test bed: an example of reliable and adaptable UGVs utilizing real-time processing and nested distributed control
The computer is enclosed in a rugged industrial case and has an LCD display and numerous pushbuttons on the front panel.
-
A low-cost photovoltaic (PV) array monitoring system
Besides saving the command, the case register will also save data from the computer to be displayed on the LCD .
-
23.1: Invited Paper: Plug and Play Computers in the Automobile, Information‐Display Considerations
The HP620LX in this case is one of the first handheld computers to offer a full-color LCD display as a standard feature.
-
Improvement of characteristics of electro-holography by phase coding
We have developed the electro-holography system using the computer generated holography (CGH) method and liquid crystal device ( LCD ) as the display device. in this case kinoform using the phase modulation depth of LCD is used as CGH method.
-
A Built-in Application Control Module for SAGE
In most cases , LCD monitors are aligned in rectangle as shown in Figure 1, and each display computer controls a monitor for image synchronization and coordinated window layout together with other LCD monitors.
Indicates content that may require registration and/or purchase.