-
Supplier: Universal Thread Grinding Company
Description: Universal Thread Grinding offers a comprehensive selection of standard precision lead screw assemblies. Installed with ordinary skills and equipment, Universal lead screw assemblies deliver their full rated accuracy. Applications include single or multiaxis positioning
- Length: 9 to 39 inch
- O.D Screw Diameter: 0.75 inch
- Screw Lead: 0.07874015748031496 inches per
- Screw Lead Accuracy: 0.0001 inch/ft
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30 is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting engraving
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Y-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 1.96850393700787 to 11.8110236220472 in/sec
- Carriage Load: 2.205 to 6.615 lbs
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Range of Application] Precise positioning, dispensing, spray painting, visual inspection, moving, grabbing, cutting and welding, automatic assembly, automatic locking screws, palletizing, etc. Such as: PCB board detection, optical disc stacking device, parts pick and place. Series: FSL40
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Y-Axis Travel: 1.968505 to 39.3701 inch
- Z-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 1.5748031496063 to 10.0393700787402 in/sec
-
-
Supplier: IntelLiDrives, Inc.
Description: The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances associated with mechanical transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes Linear Motor Forcer features non-contact
-
Supplier: Aerotech, Inc.
Description: Design Features Compact 50 mm width with travel to 50 mm Precision ground ball-screw or lead-screw drive DC servo or stepper motor Crossed-roller bearings High resolution (0.1 µm), repeatability (±0.75 µm) and accuracy (±1.5 µm) High vacuum capable Compact
- Stroke or X-Axis Travel: 0.9842525 to 1.968505 inch
- Rated Speed: 0.0196850393700788 to 0.196850393700787 in/sec
- Carriage Load: 5.5125 to 11.025 lbs
- Positioning Accuracy: 0.0014999999999999998 to 0.005999999999999999 inch/inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: This ultra-compact precision actuator is related to the M-231 but uses a folded drive with the motor and lead screw side-by-side. Folded Drive, Very Compact 17 mm Travel Range 100 nanometers Resolution To 2.5 mm/sec Velocity Closed-Loop DC Servo Motor Compatible
- Stroke or X-Axis Travel: 0.6692917 inch
- Rated Speed: 0.0393700787401575 to 0.05905511811023625 in/sec
- Rated Force: 8.992 lbs
- Motor Continuous Power: 0.00268044076980564 HP
-
Supplier: IntelLiDrives, Inc.
Description: Gantry style cartesian robots with large working areas. All moving axes located above work area. - XY Gantry 300 x 300 mm travel - Ball screw mechanism - Stepper or servo motor driven Options include: - larger or smaller travel stroke - precision grade - ball screw
-
Supplier: IntelLiDrives, Inc.
Description: Gantry style cartesian robots with large working areas. All moving axes located above work area. - XYZ Gantry 800 x 600 mm travel - Ball screw mechanism - Stepper or servo motor driven Options include: - larger or smaller travel stroke - precision grade - ball screw
-
Supplier: IntelLiDrives, Inc.
Description: Cantilever style open access cartesian robots with all moving axes located above work area - XY robotic arm 600 x 600 mm travel - Ball screw mechanism - Stepper or servo motor driven Options include: - larger or smaller travel stroke - precision grade - ball screw
-
Supplier: Raco International, LP
Description: through a variety of AC or DC gear-motors to high performance Servo motors.
- Stroke or X-Axis Travel: 3.9 to 78.7 inch
- Rated Speed: 0.2 to 4.7 in/sec
- Rated Force: 220 to 33,000 lbs
- Motor Continuous Power: 0.11 to 6.6 HP
-
Supplier: Tolomatic
Description: Straightness and flatness within .0002" per inch, excellent repeatability
- Stroke or X-Axis Travel: 0 to 96 inch
- Material: Aluminum
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Motor Type: DC, DC Brushless, DC Brushless Servo, DC Servo, Stepper
-
Supplier: Tolomatic
Description: High thrust applications where external guidance is required, flex mounting
- Stroke or X-Axis Travel: 36 inch
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Motor Type: DC, DC Brushless, DC Brushless Servo, DC Servo, Stepper
- Actuation Type: Electrical
-
Supplier: Tolomatic
Description: Moderate load carrying capabilities, economical price, adjustable carrier
- Stroke or X-Axis Travel: 0 to 120 inch
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Motor Type: DC, DC Brushless, DC Brushless Servo, DC Servo, Stepper
- Actuation Type: Electrical
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSK30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSK30 is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting engraving
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Y-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 1.96850393700787 to 11.8110236220472 in/sec
- Carriage Load: 2.205 to 6.615 lbs
-
Supplier: Tolomatic
Description: Cost-effective for short stoke, high thrust applications, English units
- Stroke or X-Axis Travel: 48 inch
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Mounting Type: Clevis or Eye, Flange, Floating Mount Bracket, Foot, None, Rear Mount, Trunnion
- Motor Type: DC, DC Brushless, DC Brushless Servo, DC Servo, Stepper
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL30A Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30A is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting engraving
- Stroke or X-Axis Travel: 1.968505 to 7.87402 inch
- Y-Axis Travel: 1.968505 to 7.87402 inch
- Rated Speed: 1.96850393700787 to 11.8110236220472 in/sec
- Carriage Load: 2.205 to 6.615 lbs
-
Supplier: Bervina Ltd.
Description: Bervina manufacture wide range of miniature couplings to provide solutions for applications such as linear actuators, resolvers, ball and lead screws, shaft encoders, stepper and servo motors, robots, positioning tables, computers. We serve different industries with our
- Bore Diameter: 0.18897648 to 0.22834658 inch
- Coupling Diameter: 1.00000054 inch
- Coupling Length: 1.25196918 inch
- Angular Misalignment: 5 degrees
-
Supplier: Del-Tron Precision, Inc.
Description: and lead screw driven actuators utilize recirculating guide technology to provide a low profile and compact design solution. The anti-backlash lead screw nut is spring-loaded to ensure positive movement when changing direction. The DL series lead screw
- Stroke or X-Axis Travel: 1.968505 inch
- Rated Speed: 3.93700787401575 in/sec
- Rated Force: 33.72 lbs
- Features: Adjustable Stroke, Other
-
Supplier: PI (Physik Instrumente) L.P.
Description: The M-110, M-111 and M-112 series is PI’s smallest positioning stage family with “classical” motor drives. It is offered with lead screws (higher resolution and holding force) and ball screws (higher speed, lower friction). The DC-servo motor versions come
- Stroke or X-Axis Travel: 0.1968505 to 0.9842525 inch
- Y-Axis Travel: 0.1968505 to 0.9842525 inch
- Z-Axis Travel: 0.1968505 to 0.9842525 inch
- Rated Speed: 0.0393700787401575 to 0.078740157480315 in/sec
-
Supplier: Isotech, Inc.
Description: Isotech’s Motorized Positioning Tables offer engineers and designers state-of-the-art linear actuator and positioning table technology for their applications. Our linear actuators and slide tables are offered in ball screw designs while our Posi-Drive stages are offered in a variety of sizes
- Stroke or X-Axis Travel: 11.8504001 to 15.74804 inch
- Drive Type: Ball Screw, Lead Screw/ACME Screw
- Motor Type: DC Servo, Stepper
- Actuation Type: Electrical
-
Supplier: Aerotech, Inc.
Description: Design Features Compact, high-performance elevation stage Precision-ground ball screw or lead screw DC or stepper motor options High-vacuum capable Precision crossed-roller bearings Multi-axis configurations available with MPS linear and rotary stages Aerotech’s MPS-SV
- Z-Axis Travel: 5 inch
- Rated Speed: 0.118110236220472 to 0.216535433070866 in/sec
- Carriage Load: 26.46 lbs
- Positioning Accuracy: 0.001 to 0.002 inch/inch
-
Supplier: Primatics, Inc.
Description: patterns are compatible with the Primatics PLG110 linear stages and PDR110 rotary stages. Options The ballscrews drivetrain has a 5mm lead. A 10mm lead ballscrew is optional. A high performance brushless servo motor with 4000 line encoder is a standard option or the user
- Stroke or X-Axis Travel: 1.968505 to 15.74804 inch
- Rated Speed: 11.8110236220472 to 23.6220472440945 in/sec
- Carriage Load: 33.075 lbs
- Positioning Accuracy: 0.000012499999999999999 to 0.0000225 inch/inch
-
Supplier: Ewellix
Description: power-to-weight ratio on the market. By using inverted roller screw technology, it’s possible to integrate a specially designed hollow shaft motor to reach an extreme axial compactness of the actuator and a lightweight construction (only 12,5 Kg). Moreover, it can deliver twice the
- Stroke or X-Axis Travel: 7.086618 inch
- Rated Speed: 11.8110236220472 in/sec
- Rated Force: 5,620 lbs
- Motor Type: AC Servo
-
Supplier: PI (Physik Instrumente) L.P.
Description: compact variant with belt drive (folded drivetrain). These variants are marked by an "F" at the end of the item number. Drive types DC motor with or without gearhead Stepper motor with or without gearhead Variants with DC motor are equipped with an incremental linear encoder.
- Stroke or X-Axis Travel: 0.5118113 to 1.0236226 inch
- Rated Speed: 0.5905511811023625 in/sec
- Carriage Load: 6.744 lbs
- Motor Voltage: 24 to 48 volts
-
Supplier: Kollmorgen Corporation
Description: features to resist moisture and contaminants. The special design minimizes the need for routine maintenance. Features Max stroke length: 750 mm (29.5 in) Max thrust: 3,600 N (810 lbf) Ball and lead screw driven with 4, 5, 16 mm leads Stepper, brushless servo and custom
- Stroke or X-Axis Travel: 1.968505 to 29.527575 inch
- Rated Speed: 9.2 to 50 in/sec
- Rated Force: 810 lbs
- Lead: 0.15748031496062992 to 0.6496062992125982 inches per
-
Supplier: Kollmorgen Corporation
Description: moves, while screw-drive designs offer the highest thrust capacity and repeatability. Features Lead screw, ball screw or timing belt drives Max length: 1,829 mm (72 in) Max thrust: 450 N (100 lbf), screw models Max speed: 2,000 mm/s (80 in/s), belt models Stepper,
- Stroke or X-Axis Travel: 72 inch
- Rated Speed: 30 to 80 in/sec
- Rated Force: 100 lbs
- Lead: 0.125 to 0.5 inches per
-
Supplier: Velmex, Inc.
Description: Features for all Models: 45 lbs. horizontal load capacity Large top plate Twin parallel bearings for each axis for maximum stability The standard lead screw advance is 0.100"/revolution. Accuracy is < 0.007"/10" length.
- Stroke or X-Axis Travel: 10.5 inch
- Rated Speed: 1 in/sec
- Carriage Load: 3 lbs
- Positioning Accuracy: 0.0014999999999999998 inch/inch
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: Miniaturized AC servomotor linear actuators are a type of rectilinear actuator which achieves high precision positioning as well as miniaturization and weight reduction. The motor portion utilizes a hollow AC servomotor, while the encoder portion utilizes a miniaturized and high resolution
- Stroke or X-Axis Travel: 0.393701 to 0.9842525 inch
- Rated Speed: 0.196850393700787 in/sec
- Rated Force: 6.615 lbs
- Lead: 0.01968503937007874 inches per
-
Supplier: LINAK U.S. Inc.
Description: The LA30 is a powerful actuator yet small enough to fit in most applications. The actuator can be supplied with options such as a built-in potentiometer for servo operation or an extra powerful motor for increased speed and strength (S-motor). In addition to Industrial
- Stroke or X-Axis Travel: 1.968505 to 15.74804 inch
- Rated Speed: 2.55905511811024 in/sec
- Motor Type: DC
- Actuation Type: Electrical
-
Description: The MX80S low profile miniature positioner offers reliable linear positioning for space restricted applications. It can be driven by a 2mm lead precision ground ballscrew or a high efficiency PTFE coated leadscrew offered with 1 mm, 2 mm, and 10 mm leads and can be driven by either a
- Stroke or X-Axis Travel: 0.9842525 to 5.905515 inch
- Rated Speed: 7.8740157480315 in/sec
- Carriage Load: 17.64 lbs
- Base Length: 3.149608 to 8.267721 inch
-
Description: with integral clamp attachments, the DS series provides the high torsional stiffness and low inertia necessary for positioning devices, servo motors and lead screws. The DS Series also provides you with substantial .010-inch parallel offset capability, reducing the need
- Bore Diameter: 0.188 to 0.75 inch
- Outer Diameter: 0.75 to 2 inch
- Collar Material: Aluminum
- Units: English
Find Suppliers by Category Top
Featured Products Top
-
website and we are always ready to discuss any special needs or modifications you may require. Compact space saving design Available with ball and lead screw technology Standard selection of stepper and servo motor mounts provided Manufactured from corrosion resistant aluminum and stainless steel materials Covers, limit switches and other options available (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
Our 8mm micro DC servo motor, measuring only 31mm to 51mm in length, combines compact size with high efficiency, specially designed for precise control in small-scale equipment. Operating at 3V, it utilizes a (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Servo Motor delivers: Compact High-Performance Design: 25mm diameter, 61.5–85.5mm length, 24V operation with metal CNC gearbox. (read more)
Browse DC Servomotors Datasheets for Constar Motion Co., Ltd -
The 8mm Mini DC Servo Motor from Constar Motion Co., Ltd is designed for precision motion control in compact applications. Featuring a durable metal (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Product Overview 3X Motion's stepper screw motors integrate a lead screw directly with a stepper motor to deliver linear output from a single compact unit, removing the need for a separate translation stage. Product Types & Features (read more)
Browse Linear Actuators Datasheets for 3X Motion Technologies Co., Ltd -
Introduction The Constar Motion 25 mm DC servo motor is a compact, high-precision motor for robotics and medical applications. It operates at 24 V with a metal CNC gearbox, combining accurate speed regulation with reliable performance in demanding conditions (read more)
Browse DC Servomotors Datasheets for Constar Motion Co., Ltd -
Product Overview The 10 mm, 12 V micro DC servo motor is engineered for precision and durability. With a metal CNC gearbox, it delivers consistent performance for demanding applications in medical devices, robotics, and more, offering high-speed capability, reliable (read more)
Browse DC Servomotors Datasheets for Constar Motion Co., Ltd -
10mm Micro DC Servo Motor: Compact, Precise, and Versatile The 10mm Micro DC Servo Motor is designed to deliver exceptional performance in a compact form factor, making it an excellent choice for engineers working on space-constrained applications (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
As medical devices, intelligent prostheses, and robotic systems continue moving toward miniaturization and higher precision, motion components must deliver reliable performance within increasingly limited installation space. The 8mm Mini DC Servo Motor combines compact dimensions, precision (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Product Overview The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for a range of applications in industrial robots, medical equipment (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd
More Information Top
-
Time-optimal trajectory generation and contouring control for machine tool feed drive systems
Driver DC servo motors Lead screws .
-
Variable identification and automatic tuning of the main module of a servo system of parallel mechanism
The carriage can move along the lead screw mounted on the guide, which is actuated by the servo motor lead screw and can make the movable platform move in 3- degrees of freedom (DOF).
-
Ultrafast Laser Scanner Microscope-First Performance Tests
In light of the success with the scanning linear motor, eventually a second linear motor will replace the lead screw and servo motor .
-
CIRP Encyclopedia of Production Engineering
Axes drives Lead screw and servo motor Linear motor .
-
http://dspace.mit.edu/bitstream/handle/1721.1/39262/54069126-MIT.pdf?sequence=2
These determine the length of lead screw and precision of the lead screw - servo motor combination required by the selected design.
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/113885/1/paper_kono.pdf
Ball screw + Servo motor Lead of ball screw .
-
Deployment Of The Mx Spectrometer
The DC servo motor and lead screw combination has already been mentioned.
-
Real World Optical Design In Real Time
Their purpose is to accept a number corresponding to the desired lens position from the computer and drive them to that position by means of a D -C servo motor and lead screw .
-
Design and Implementation Tele-operation System Based on the Haptic Interface
SERVER SYSTEM In this paper, to increase accuracy and decrease response time in x-y axis, we utilize a linear motor without power transfer equipment and, rotary servo motor and lead screw for z axis.
-
Implementation of a new adaptive slicing algorithm for the rapid prototyping manufacturing system
The thermal extrusion head is mounted on the Z axis elevator driven by an ac servo motor with lead screw .
Indicates content that may require registration and/or purchase.