-
Supplier: BARTEC
Description: BARTEC ’s TNFCD/M series is an extreme heavy duty flash beacon solution for use in hazardous location on- or off shore. Designed for the most demanding environments of the North Sea, the beacons have for more than 25 years proven their excellence, providing a low maintenance solution
- Average Rating: 1 flashes/min
-
Supplier: R. STAHL, Inc.
Description: Robust, seawater resistant aluminium enclosure Flashing frequency 1 Hz Flashing energy 5 Joules Integrated Ex e connection chamber Light dome available in: signal yellow, red, orange, green, blue and clear Steady beacon in LED technology Extreme temperature range
- Supply Voltage: AC Voltage, DC / Battery
- Color: Blue, Clear, Green, Red, Yellow
- Features: Explosion Proof, Other, Outdoor Rated / Weatherproof
- Visual Indicators: Flashing Light
-
Supplier: Interface Displays & Controls
Description: As a form, fit, and function replacement for the current, low-reliability, rotating beacon light, Interface's Anti-Collision Beacon Light is the next generation in aviation lighting. The unit's MTBF is over 25,000 hours, and there are no rotating parts. The light
-
-
Supplier: Banner Engineering Corp.
Description: Highly visible indication for indoor or outdoor applications Compact, stylish design with rotating and flashing LED lighting options Audible alert: continuous, pulsed and staccato modes Omni-Directional and audible models provide clear annunciation in the noisiest environments Models
- DC Voltage Rating: 12 to 30 volts
- AC Voltage Rating: 21 to 27 volts
- Features: Audible Alarm
- Light Colors Available: Blue, Green, Red, Yellow
-
Supplier: R. STAHL, Inc.
Description: Versions rotating mirror beacon rotating beacon beacon with double flash (9 + 5 J) flashing beacon (15 J) LED-continuous beacon LED-rotating beacon Seawater resistant aluminium enclosure with glass dome Integrated Ex e connection chamber
- Lamp / Bulb Power: 20 to 35 watts
- Supply Voltage: AC Voltage, DC / Battery
- Color: Blue, Red, Yellow
- Flash Type: Continuous Indication
-
Supplier: Newark, An Avnet Company
Description: LED BEACON LIGHT, 120VAC, 108mA; Module Lens Colour:Green; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:92mm; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:
-
Supplier: Newark, An Avnet Company
Description: LED BEACON LIGHT, 24VDC, 215mA; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:NEMA 4X; Power Rating:-; Length:98.4mm
-
Supplier: Newark, An Avnet Company
Description: LED BEACON LIGHT, 24VDC, 150mA; Module Lens Colour:Amber, Blue, Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Continuous, Flashing; Lens Diameter:92mm; Product Range:108 Series; IP / NEMA Rating:NEMA 4X
-
Supplier: Newark, An Avnet Company
Description: LED BEACON LIGHT, 120VAC, 100mA; Module Lens Colour:Amber, Blue, Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Continuous, Flashing; Lens Diameter:92mm; Product Range:108 Series; IP / NEMA Rating:NEMA 4X
-
Supplier: RS Components, Ltd.
Description: PCH LED steady/flashing beacon, high len
- Visual Indicators: Flashing Light
- Color: Green
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: and CSA Certified. Illuminated Beacons require steady or flashing, LED or incandescent lamp ordered separately from Page 1448 — Lamp is included in 10 J Strobe Illuminated Beacons.
-
Supplier: United Technologies Corporation
Description: DOME TYPE IMPACT RESISTANT POLYCARBONATE MATERIAL CLEAR COLOR 57 SERIES MULTI-MODE LED BEACON USED ON
-
Supplier: Allied Electronics, Inc.
Description: The Edwards 125 Class Standard LED beacons are UL and cUL listed signaling appliances. Two versions of 125 Class Standard LED Beacons are available: Flashing 65 FPM (125LEDF) and Steady-On (125LEDS). Both versions feature a corrosion resistant Type 4X enclosure and
-
Supplier: Takex America, Inc.
Description: Description The PBS-15T is an infrared beam sensor with built-in light beacon and siren. The unit is designed to intimidate intruders by initiating high-intensity LED strobe lights and an electronic siren upon detection (Receiver only). Also ideal for protecting emergency
- Operating Distance: 1,968.505 to 1,181.103 inch
- Body Shape: Cylindrical
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDB-2 Single LED Strobing Beacon works on 12 to 48 volts DC, offers a choice of colors, and is equipped with a permanent mount configuration secure and durable mounting to flat surfaces. This compact, Generation 3 LED beacon contains an LED lamp
-
Supplier: Larson Electronics LLC
Description: permanent mounting. This compact LED beacon contains an 18 LED lamp assembly that produces a brilliant signal visible for extended distances. This LED beacon is green in color and is 100% portable, with a 120 lbs grip magnetic mount and battery operation that
-
Description: Available in 24 Vdc and 120 Vac Capable of producing 75-77 dBA at 10 ft (85-87 dBA at 1 m) Indoor use only Type 4X, IP66 enclosure CSA Certified UL Listed Features Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady,
- Width or Diameter: 40.894 mm
- Height: 82.804 mm
- Voltage Rating: 48 to 240 volts
- Current Rating: 0.04 amps
-
Supplier: R. STAHL, Inc.
Description: Max sound output 100 dB (A) / 1 m 8 LED array flashing beacon 32 selectable tones meeting international regulations Sound selection via DIL switch Stainless steel fixings Monitoring facility Flame retardant ABS enclosure Yodalex range Combination audible and visual signal
- Sound Level: 100 dB
- Operating Voltage: 16.2 to 26.4 volts
- Color: Amber, Blue, Clear, Green, Red
- Visual Indicators: Audio / Visual Alarm Combination, Flashing Light
-
Supplier: R. STAHL, Inc.
Description: Max sound output 105 dB (A) / 1 m 8 LED array flashing beacon 32 selectable tones meeting international regulations Sound selection via DIL switch Stainless steel fixings Monitoring facility Flame retardant ABS enclosure Yodalex range Combination audible and visual signal
- Sound Level: 105 dB
- Operating Voltage: 16.2 to 26.4 volts
- Color: Amber, Blue, Clear, Green, Red
- Visual Indicators: Audio / Visual Alarm Combination, Flashing Light
-
Description: multiple input technology, Model SLM100 allows three separate light effects (steady, flashing and rotating) controllable via wiring selection. The steady light option offers a conspicuous and consistent light signal. The flashing mode consists of a triple-flash
- Flash Rate: 85 to 120 flashes per minute
- Supply Voltage: AC Voltage, DC / Battery
- Flash Type: Continuous Indication
- Color: Green
-
Description: multiple input technology, Model SLM200 allows three separate light effects (flashing, simulated strobe or random) controllable via wiring selection. The flashing light mode has a powerful effect ideal for attracting attention without alarming. If immediate attention is
- Flash Rate: 85 to 120 flashes per minute
- Supply Voltage: AC Voltage, DC / Battery
- Color: Clear
- Features: Other
-
Supplier: Larson Electronics LLC
Description: wherever a powerful beacon is needed. The magnetic base can be attached to any ferrous surface, allowing it to be used as a tow hazard light, work warning light, strobe light, roadside hazard beacon and in other similar applications. With no need for wiring or
-
Supplier: Waytek, Inc.
Description: Grote 77473 Mighty Mini LED Strobe Lights Category: Beacon & Strobe Lights Manufacturer: Grote Class: III Voltage/Amps: 0.15A @ 12VDC Dimensions: 3-3/4" H x 6" diameter 90 flashes per minute Provides greater visibility by creating a varied flash pattern LED
- Features: LED Lamps
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Round 90 mm Beacon, Surface Mount, Standard, 120V AC Full Voltage, LED Strobe Selectable Single/Double Flash, Red
- Color: Red
-
Supplier: Patlite (USA) Corporation
Description: The KHE is an LED beacon featuring three selectable light patterns of Strobe, Flashing or Virtual-rotation for diversified uses. The clear lens makes it easier to see the light, even in bright ambient conditions.
- DC Voltage Rating: 24 volts
- Light Colors Available: Amber (Orange), Blue, Clear, Green, Red
- Mounting Options: Direct (Base) Mount
- Light Options: Flashing
-
Supplier: DigiKey
Description: Stack Light Optical Element Yellow LED Flashing
-
Supplier: Allied Electronics, Inc.
Description: and CSA Certified. Illuminated Beacons require steady or flashing, LED or incandescent lamp ordered separately from Page 1448 — Lamp is included in 10 J Strobe Illuminated Beacons.
-
Supplier: Larson Electronics LLC
Description: mounting. This compact LED beacon contains an 18 LED lamp assembly that produces a brilliant signal visible for extended distances. This LED beacon is red in color with a clear lens and is 100% portable, with a two magnet mount and battery operation that allows it
-
Supplier: Galco Industrial Electronics
Description: Flashing Beacon, Blue, 120VAC, LED,
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER 08/07/2023, ILLUMINATED BEACON, MODULAR, HARMONY XVB SERIES, PLASTIC, CLEAR, 70 MM DIAMETER, FLASHING (1KHZ), FOR BULB OR LED, 24 VAC, 24-48 VDC. FREE 2 YEAR RADWELL WARRANTY
- DC Voltage Rating: 48 volts
- AC Voltage Rating: 24 volts
- Light Colors Available: Clear
- Light Options: Flashing
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: conditions. Each LED Strobe flashes Super Bright LEDs every few seconds that can be seen over 100 feet down a tunnel or mine shaft. The color of the light indicates your position towards or away from the face. White LEDs can mark header and breaks and SCSR storage
- Features: Other
- Visual Indicators: Strobe Light
-
Supplier: Interface Displays & Controls
Description: This light is an integrated visible/IR light utilizing LED technology that replaces the existing rotating beacon and IR ring on a helicopter. The unit provides a universal mounting ring that supports multiple aircraft versions. The LED technology provides an MTBF
-
Supplier: RS Components, Ltd.
Description: Moflash LED-TL-03-02-04 LED Beacon
- Light Colors Available: Amber (Orange), Green, Red
- Light Options: Flashing
- Mounting Options: Other
- Number of Lights: Two
-
Supplier: Allied Electronics, Inc.
Description: minimized due to a unique LED illumination source. Assembly is accomplished without tools — just twist and click. Features A Complete Indicating Bank Includes a Base and Up to Five Units Choice of Units: Illuminated (Steady or Flashing), Strobe, and Audible Stack Up to Five
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LENS UNIT, TOWER LIGHT, BEACON, 50 MM DIAMETER, HARMONY XVP, WITH STEADY OR FLASHING LIGHT SIGNALING, FOR BA, 15D BULB OR LED, WITH BLACK CLAMPING RING, 50MM, YELLOW, LIGHT SOURCE SEPARATE. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
Federal Signal Corporation - Industrial Signaling and Systems
Compact Non-metallic Economical Warning Beacons
LP3XL STREAMLINE™ HAZARDOUS LOCATION LED LIGHTS COMPACT VISUAL SIGNAL FOR CLASS I DIVISION 2 APPLICATIONS • Compact hazardous location visual signal (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
G-LED Global Series® Hazardous Location LED Signal
Federal Signal’s patented Global Series® LED Beacons feature a long-life LED the ability to select one of eight (8) flash patterns (user-configurable) and offers two lens options (low or high-profile). The (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
LP3XLP Hazardous Location LED Warning Light
safety showers, gas detection, food and beverage lines, and control systems without the size and cost of higher-output devices. 360-degree light output in a small footprint for tight spaces Three flash patterns: 60 FPM, simulated strobe, and steady 12–48 (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Reducing SKU Counts for LED Visual Warning Lights
Quad-color models feature four colors (Amber, Blue, Green, and Red) and three flash patterns (60 FPM, simulated strobe, and steady) per unit. The color and flash pattern combinations are achieved by wiring selection and is available in 12-24VDC and 120-240VAC. The zinc die-cast alloy base (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Altech IF LED Tower Lights are designed for clear machine and process status indication in industrial applications. The IF Series combines five-color LED signaling, optional buzzer models, flashing or continuous light modes, and flexible mounting options in a durable (read more)
Browse Stack Lights and Machine Lights Datasheets for Altech Corp. -
can be seen from a distance: The end cap of the receiver unit is molded from a semitransparent plastic that is illuminated by LED. It shows green for proper operation and red for a fault. Also, the 7-segment display which was so helpful in set up, now displays error codes and flashing signals to (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
semitransparent plastic that is illuminated by LED. It shows green for proper operation and red for a fault. Also, the 7-segment display which was so helpful in set up, now displays error codes and flashing signals to report specific faults and problems. Alignment aid Installation of (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
Altech’s Tower Light Series and IF Series Multi-Color LED Lights provide clear, dependable status indication for industrial automation and control (read more)
Browse Stack Lights and Machine Lights Datasheets for Altech Corp. -
Motion analysis of rotating machines is quick and easy with our tachometer. The tachometer is equipped with 3 high-power LEDs, which together generate a light intensity of 11730 lux at 20 cm / 1000 Hz (read more)
Browse Tachometers Datasheets for PCE Instruments / PCE Americas Inc. -
and fluorescent lamps. It is most commonly used in restaurants, museums, studios, and theaters for accurate light measurements. Its high-resolution CMOS sensor captures and displays the spectral power distribution of current and future generation light sources including LEDs, HID, Halogen, and (read more)
Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc.
More Information Top
-
H2S Emergency Response Strategy & Evaluating Risk Reduction Measures
Figure 3—Standard traffic light design Figure 4— LED flashing beacon lights .
-
H-1750 USV
… thrusters Speed: 10 kt (max); 1.9-3.9 kt (survey) Range: 2 km Endurance: 1 h at max speed, 4 h at survey speed Payload: 100 kg Camera: 1280 × 960 pixels HD video forward-looking camera Lights : LED flashing beacon .
-
DARK MATTER IN ASTROPHYSICS AND PARTICLE PHYSICS PROCEEDINGS OF THE 7TH INTERNATIONAL HEIDELBERG CONFERENCE ON DARK 2009
Light flashes from four LED - beacons installed on each line are used for timing calibration of the PMTs.
-
Status report (2006) of the ANTARES project
Data from the optical modules of storey 3 of Line 1 detecting light flashes from the LED optical beacon on the MILOM line.
-
Carmanah Technologies Inc
Bus stop and bus shelter systems employing solar-powered LED lighting , including rectangular rapid flashing beacon system and solar 24-hour flashing beacon.
-
The Antares Collaboration : Contributions to the 33st International
Cosmic Ray Conference (ICRC 2013, Rio de Janeiro)
Figure 4: Left: Schematic view of an upwards LED flashing light located in the lowest optical beacon .
-
Evaluation of Light-Emitting Diode Warning Beacons for Maintenance Vehicles
Flashing warning beacons containing light -emitting diodes ( LEDs ) are beginning to be used in place of rotating warning beacons, in part because they use considerably less power.
-
Sell Emergency LED Flare flashing safety beacon
Home > Selling Leads > Security & Protection > Roadway Safety > Traffic Light > Sell Emergency LED Flare flashing safety beacon .
-
The Multi-Messenger Approach to High-Energy Gamma-Ray Sources
Fig. 1 Timing resolution measured by the LED Beacon system, which emits blue light flashes respectively detected on a PMT at a distance of 150 m (top) and 80 m (bottom) from the beacon come important at this distance.
-
Time Calibration of the ANTARES Neutrino Telescope
The time measurements from individual PMTs have however to be corrected by appro- priate offsets, which are determined in situ by means of a calibration system based on LED and laser devices (optical beacons ) emitting light flashes at known times [7].
Indicates content that may require registration and/or purchase.