-
Supplier: Newport MKS
Description: The 66088-LED-ADAPT optimally couples any 11 mm ferrule terminated fiber to the output of the 66088-LED fiber optic illuminator. A hex wrench is included for easy attachment to an 11 mm ferrule. Once the fiber is installed, coupling the
-
Supplier: Ushio America, Inc.
Description: fiber-optic LED light source series combines state-of-the-art, solid-state illumination technology with Ushio’s distinctive optical design to create a compact and lightweight fiber-optic lightbox with very high output efficacy that is ideal for industrial applications
- Lifetime: 50,000 hours
- Wavelength: 430 to 700 nm
- Color Temperature: 6,500 K
- Maximum Voltage: 12 volts
-
Supplier: Ushio America, Inc.
Description: fiber receptacle, as well as separate Storz and Olympus screw-in adaptors are available to accommodate most common fiber cable types. The ULB-35ndt is a dual channel unit with both UV and VIS output capability to meet the most demanding applications by rotating the
- Lifetime: 10,000 hours
- Wavelength: 365 nm
- Color Temperature: 6,500 K
- Illuminator Output: 1.85 watts
-
-
Supplier: Newport MKS
Description: The 66088-LED is a high intensity visible light source. Its 15 W white light LED allows it to emit exclusively visible light, omitting ultraviolet and infrared wavelengths, in a much more compact package than typical arc or Quartz Tungsten Halogen (QTH) lamps. Additional
- Lamp / Output Power: 15 watts
-
Supplier: Broadcom Inc.
Description: The AFBR-1539Z analog transmitter utilizes a 650nm LED source in a housing designed to efficiently couple into 1mm Polymer Optical Fiber (POF). Links up to 50 meters are supported with 1mm POF. It is designed to interoperate with Avago´s HFBR-25xxZ, AFBR-25xxZ and
- Transmitter Rise Time: 16 ns
- Wavelength: 630 to 685 nm
- Spectral Width: 20 nm
- Maximum Optical Output Power: -16 to 2.0000000000000004 dBm
-
Supplier: Newport MKS
Description: The 66088-LED50 is a high intensity visible light source. Its 50 W white light LED allows it to emit exclusively visible light, omitting ultraviolet and infrared wavelengths, in a much more compact package than typical arc or Quartz Tungsten Halogen (QTH) lamps. Additional benefits
- Lamp / Output Power: 50 watts
-
Supplier: Broadcom Inc.
Description: The HFBR-1525EZ transmitter is an LED in a low cost plastic housing designed to efficiently couple power into 200 μm diameter Hard Clad Silica (HCS®) and 1 mm diameter Plastic optical fiber (POF).
- Data Rate: 0.012 Gbps
- Transmitter Rise Time: 13 ns
- Wavelength: 650 nm
- Spectral Width: 21 nm
-
Supplier: Broadcom Inc.
Description: The AFBR-1529Z analog transmitter utilizes a 650 nm LED source in a housing designed to efficiently couple into 1 mm Polymer Optical Fiber (POF). Links up to 50 meters are supported with 1 mm POF. It is designed to interoperate with Avago´s HFBR-25xxZ, AFBR-25xxZ
- Data Rate: 0.01 Gbps
- Operating Temperature: -40 to 185 F
- Features: Other
- Stand Alone: Stand Alone
-
Supplier: Ideal Industries, Inc.
Description: 850/1300/1310/1490/1550 NANOMETER WAVELENGTH +/- 5 PERCENT ACCURACY LED DISPLAY TYPE CE APPROVAL LAN, CABLING SYSTEM APPLICATION FC, UNIVERSAL CONNECTOR TYPE -10 TO 60 DEG C OPERATING TEMPERATURE 0.01 RESOLUTION (3) AAA ALKALINE BATTERY TYPE -60 TO 3 DBM OPTICAL POWER
- Wavelength Range: 850 to 1,550 nm
- Connector Type: FC
- Features: Fiber Optic Power Meter
-
Supplier: Ushio America, Inc.
Description: Unsurpassed Light Intensity with LED Efficiency The SugarCUBE™ line of LED fiber optic illuminators provides the highest intensity light for a variety of laboratory and technical needs. Each member of the CUBE family couples an exceptionally bright LED with USHIO’s
- Lifetime: 50,000 hours
- Color Temperature: 6,500 K
- Maximum Voltage: 100 to 240 volts
- Illuminator Features: Fiber Optic
-
Supplier: Fiberoptics Technology, Inc.
Description: digitally controlled using simple circuitry. Units could be made available for UV, IR, and narrow wavelength applications. Of course, the LED “Light Engine” is not a panacea for the shortcomings of traditional fiber illumination sources. LEDs also have the following
- Active Area Diameter or Length: 0.1968505 inch
- Lifetime: 50,000 hours
- Maximum Voltage: 240 volts
- Illuminator Output: 50 watts
-
Supplier: Banner Engineering Corp.
Description: Features LED bargraph to indicate signal strength, sensing contrast, programming status and diagnostic warnings, when not in high-speed mode Available in glass and plastic fiber optic models Includes marginal gain indicator with alarm output Solves routine applications with
- Operating Distance: 0.1968505 to 1,320 inch
- Operating Temperature: -4 to 158 F
- Features: DC Powered, Glass, Photoelectric Sensors
- Optical Technology Type: Diffuse
-
Supplier: Electro Optical Components, Inc.
Description: FlexiSpec® product line from art photonics GmbH – is a cluster of innovative fiber optic probes and fiber couplers designed for online analytical analysis in broad spectral range – from UV to Mid-IR. FlexiSpec® family of Immersion Fiber Probes includes ATR,
- Fiber Core Diameter: 500 to 1,000 µm
- Probe Length: 11.81103 inch
- Probe Diameter: 6.300000000000001 to 12 mm
- Wavelength Range: 1,500 to 17,000 nm
-
Supplier: Ushio America, Inc.
Description: For decades, Ushio America, Inc. has consistently provided high quality illumination products in specialty markets world-wide. Responding to needs of customers with discerning applications, Ushio engineers have developed an exceptional LED portable light source. The Midori™ portable
- Lifetime: 35,000 hours
- Wavelength: 430 to 700 nm
- Color Temperature: 5,700 K
- Illuminator Output: 3 watts
-
Supplier: StellarNet, Inc.
Description: The StellarNet GREEN-Wave Spectrometers are fiber optic coupled instruments with a wide selection of models for measurements in 190-1150nm wavelength ranges. Each unit contains a USB interface with a snap shot memory to provide instantaneous spectral image from the highly sensitive CCD
- Wavelength Range: 200 to 1,050 nm
- Spectral Resolution: 0.8 nm
- Wavelength Accuracy: 0.2 nm
- Wavelength Reproducibility: 0.05 nm
-
Supplier: Shenzhen Lixuan Technology Co., Ltd.
Description: LED Light module for medical endoscope & endcoscopy Applications: Endoscope light source Wavelength: 5700 K (Day Light White) Key features: Ra>90, PWM control, LED up to 50000 hours Advantage: Fiber Optic, high brightness, long life and high stability Model number:
- Active Area Diameter or Length: 0.1968505 inch
- Active Area Width: 0.1968505 inch
- Lifetime: 10,000 hours
- Wavelength: 380 to 780 nm
-
Supplier: Optim LLC.
Description: guides, external light sources and the need for AC/DC wall power, ENTity provides unparalleled portability and ease of use. ENTity can also be coupled to any standard video camera system or for better video imaging. FEATURES & BENEFITS• Less than 11 oz total weight• High intensity LED
- Viewing Angle: Direct (0°)
- Features: Integral Video Capability
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: is characterized by a high light throughput together with acceptable homogeneity of the detector area. LED-4xx series of measurement adapters is particularly suitable for low light output LEDs as well as for fast production testing. If you require require the highest accuracy, the
-
Supplier: Allied Electronics, Inc.
Description: polished to 10 microns to provide for optimum transmission characteristics. Mounts were designed to house 3 mm LEDs due to the smaller footprint required. This is particularly important as design engineers continue to reduce the amount of space used. The FLX
-
Supplier: Allied Electronics, Inc.
Description: polished to 10 microns to provide for optimum transmission characteristics. Mounts were designed to house 3 mm LEDs due to the smaller footprint required. This is particularly important as design engineers continue to reduce the amount of space used. The FLX
-
Supplier: Allied Electronics, Inc.
Description: polished to 10 microns to provide for optimum transmission characteristics. Mounts were designed to house 3 mm LEDs due to the smaller footprint required. This is particularly important as design engineers continue to reduce the amount of space used. The FLX
-
Supplier: Broadcom Inc.
Description: with low-cost plastic or silica fiber. Plastic fiber, with a 1 mm diameter, provides the lowest cost solution for distances under 25 m. The lower attenuation of silica fiber allows data transmission, over longer distances, for a small difference in cost. These components can be
- Data Rate: 0.125 Gbps
- Transmitter Rise Time: 10 ns
- Wavelength: 635 to 662 nm
- Operating Temperature: -40 to 185 F
-
Supplier: Artifex Engineering
Description: Precision measurement of optical power from pW to mW. Properties The OPM series of optical power monitors employs photodiodes to measure optical power. Precision dual transimpedance input stages provide for high common mode rejection and linearity throughout the full dynamic range of
- Optical Power Range: 6.499999999999999 dBm
- Wavelength Range: 200 to 2,100 nm
- Operating Temperature: 0 to 60 C
- Test Equipment Type: Bench Top
-
Supplier: Artifex Engineering
Description: Precision measurement of optical power from pW to mW. Properties The OPM series of optical power monitors employs photodiodes to measure optical power. Precision dual transimpedance input stages provide for high common mode rejection and linearity throughout the full dynamic range of
- Wavelength Range: 200 to 2,100 nm
- Operating Temperature: 0 to 60 C
- Test Equipment Type: Bench Top
- Features: Fiber Optic Power Meter, Other
-
Supplier: Fiberscope.net by MEDIT
Description: critical requirement. The specialized light post on these fiberscopes can be connected to any external high output light source or directly to an Extreme LED light handle for increased portability. Various adapters are available enabling these fiberscopes to be used with
- Tube or Sheath Diameter: 4 to 8 mm
- Working Length: 1.35 to 1.8499999999999999 m
- Field of View: 50 degrees
- Operating Temperature: -10 to 120 F
-
Supplier: Fiberscope.net by MEDIT
Description: 12,000 leeched fiber cables packed into them, and the higher resolution bundles feature 20,000 leeched fiber pixels. The standard models provide good image resolution and are suitable for most day-to-day inspection. The special technology used in the MEDIT fiber scopes
- Tube or Sheath Diameter: 6 to 8 mm
- Working Length: 1.35 to 1.8499999999999999 m
- Field of View: 50 degrees
- Operating Temperature: -10 to 120 F
-
Supplier: Instrument Technology, Inc.
Description: ITI Search and Rescue Pole Camera (SNRP) enhances first responders abilities with the valuable visual confirmation and communication needed to work with trapped victims. The easy to use video system features two way talk, bright LED illumination and a light weight carbon
- Tube or Sheath Diameter: 46.98997462541371 mm
- Working Length: 3.047998354080889 m
- Field of View: 70 degrees
- Features: Integral Video Capability
-
Supplier: Data Connect Enterprise, Inc.
Description: the switched fiber port is typically for a backbone connection, the switched RJ-45 ports can be used for a high-performance workplace server, power users, or to cascade to another P80-series unit for expansion. The Magnum P80Fs 100Mb fiber port supports full distance
- Number of Ports: 8 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Laserglow Technologies
Description: request, this laser can be coupled directly to an optical fiber, or provided with an FC/PC or SMA fiber coupler so you can use your existing optical fiber. Key Features: Specially designed for use in optogenetics research Air cooled - no need for water cooling or
- Wavelength Range: 473 to 589 nm
- Laser Power: 20 to 200 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 2.000000000000007 millirad
-
Supplier: Laserglow Technologies
Description: laser can be coupled directly to an optical fiber, or provided with an FC/PC or SMA fiber coupler so you can use your existing optical fiber. Key Features: Specially designed for use in optogenetics research Air cooled - no need for water cooling or external
- Wavelength Range: 473 to 593.5 nm
- Laser Power: 20 to 80 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 2.000000000000007 millirad
-
Supplier: Palomar Technologies, Inc
Description: Overview The SST 5100 is a vacuum and pressure furnace that provides precise automatic control of heating and cooling ramp rates. This system allows for heating up to 500°C and cooling in an inert gas environment from vacuum levels below 50 millitorr to pressures up to 40 psig.
- Temperature Range: 212 to 932 F
Find Suppliers by Category Top
Featured Products Top
-
World Star Tech offers laser systems combining single-mode laser diodes with Polarization Maintaining (PM), Non-PM, or Multi-Mode fibers. These COMPACT Series fiber coupled lasers have applications in the fields of biomedical instrumentation, flow cytometry, cell sorting, laser microscopy and (read more)
Browse Lasers Datasheets for World Star Tech -
When speed and precision are critical, CASTECH’s fiber-coupled acousto-optic modulators (FAOMs) provide ultra-fast modulation with rise times as low as 6 ns. Engineers and researchers often require precise and (read more)
Browse Laser Processing Equipment Datasheets for CASTECH, Inc. -
. CASTECH Fiber-Coupled Acousto-Optic Modulators (FAOM) are designed based on bulk-wave acousto-optic interaction technology and support both optical pulse amplitude modulation and (read more)
Browse Acousto-Optic Modulators Datasheets for CASTECH, Inc. -
Wide bandwidth up to 300 MHz for dynamic signal control Fiber-coupled design for easy integration into optical systems (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
integration. CASTECH designs and manufactures fiber-coupled acousto-optic modulators (FAOMs) with in-house production capabilities from optical design to final assembly. Based on bulk wave acousto-optic interaction technology, CASTECH FAOMs provide amplitude modulation (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
, reflected in the rise time of the output optical pulses, determines a system's response speed and available bandwidth. Why Fiber-Coupled Compared with free-space acousto-optic devices, fiber coupling makes the modulator easier to operate and integrate and improves (read more)
Browse Acousto-Optic Modulators Datasheets for CASTECH, Inc. -
The EtherCAT Couplers are the link between the EtherCAT protocol at fieldbus level and the EtherCAT Terminals. Since communication in the EtherCAT system is continuous through to the last terminal, the coupler only converts the physical layer without changing the process data stream (read more)
Browse Communications Software Datasheets for Beckhoff Automation LLC -
CASTECH’s fiber-coupled acousto-optic modulators (FAOM) provide fast and precise light modulation for fiber-based optical systems. With a 6 ns rise time and modulation bandwidth up to 300 MHz, these modulators (read more)
Browse Laser Processing Equipment Datasheets for CASTECH, Inc. -
The following Emitter Coupled Logic (ECL) to Fiber Modem is available from S.I. Tech. For this unit, multi-mode is standard, single mode is optional. Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber (read more)
Browse Network Equipment Datasheets for S.I. Tech, Inc. -
crucial to verify its performing as required. Whether you’re testing a physical plant or troubleshooting application layer data, our broad range of solutions includes everything from fiber inspection and copper-at-speed Ethernet testing to application layer network stress testing and fiber (read more)
Browse Fiber Optic Cables Datasheets for NWS
More Information Top
-
Applications of a femtocomb laser optically filtered by stimulated Brillouin scattering in an optical fiber
The output power from the oscillator is divided by a 50/50 fiber coupler leading to two Er-doped fiber amplifiers (Amp.1 and Amp.2).
-
Investigations of OCT imaging performance using a unique source providing several spectral wavebands
Reference path adjustment SM fibre coupler leading to balanced receiver .
-
Applications of SOI-based optical MEMS
Utilizing the light modulation of a MEMS-based fiber coupler lead to an highly accurate accelerometer, the last device presented in this document.
-
Kerr Nonlinearity induced Optical Frequency Comb Generation in Microcavities
The transmitted light is lead to a fiber coupler (FC) and then distributed to a photodiode and a beat note setup on the lower left side.
-
Analysis of the nonlinear coaxial coupler
This approach is closely an- alagous to the studies in [2], [ l ] of parallel fiber couplers and leads to equations of a similar form for the mode am- plitudes.
-
Novel all-fiber band pass filter and multimode-single-mode
converter for interconnection between multimode fiber and single
mode fiber network
However, FGB is not a band-pass filter but a band-reject filter, the needs for a fiber 2x2 coupler leads to extra power loss and raise the cost and complexity of the system.
-
Linear and triangle order of NX3 optical directional couplers: variation coupling coefficient
The great utilization of single mode fiber coupler has led to the extensive research and development.
-
Effect of surface reflectivity on photonic Doppler velocimetry measurement
Additionally, there might be some other sources of reflection in the system, such as fiber-to- fiber couplers that lead to obvious multiple frequencies for high surface reflectivity measurements.
-
NAVAL POSTGRADUATE SCHOOL
It should also be noted that a system with a reduced number of return lines is not as robust in the sense that the loss of a single fiber or coupler leads to a much larger or total loss of sensor information…
-
Study on optical path modeling and error analysis of stimulated brillouin fiber optic gyroscope
The strength coupling coefficient of optical fiber coupler can lead to optical Kerr effect, and the insertion loss can make the output light intensity becomes smaller.
Indicates content that may require registration and/or purchase.