-
Supplier: Newark, An Avnet Company
Description: Power Relay; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:25A; Product Range:-; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:300VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:28VDC
-
Supplier: Newark, An Avnet Company
Description: POWER RELAY, DPDT, 24VDC, 30A, FLANGE; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:30A; Product Range:-; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:300VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER RELAY, 120VAC, 15A, SPDT, SOCKET; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:15A; Product Range:781R Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:277V; Relay Terminals:Quick Connect RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: POWER RELAY, 12VDC, 10A, DPDT, SOCKET; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:788R Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:277V; Relay Terminals:Quick Connect RoHS Compliant: Yes
-
Supplier: Larson Electronics LLC
Description: 2008 Subaru LEGACY OUTBACK WAGON Post mount spotlight - 6 inch - 100W Halogen - Driver side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the
-
Supplier: Larson Electronics LLC
Description: 2004 Subaru LEGACY OUTBACK SEDAN Post mount spotlight - 6 inch - 100W Halogen - Driver side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the
-
Supplier: Larson Electronics LLC
Description: 2006 Subaru LEGACY WAGON Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the
-
Supplier: Larson Electronics LLC
Description: 2005 Subaru LEGACY OUTBACK WAGON Post mount spotlight - 6 inch - 35W HID - Driver side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the
-
Supplier: Newport MKS
Description: The 843-DIN 8-pin DIN to DB15 adapter for is legacy 818-xx/CM Series, 818-IS-1, and 818-F-xx Series detectors to interface with Newport's power meters with a DB15 connector interface, except for obsolete model 841-PE. Warning for 840-C and 1830-C Power Meter users: due to
- Optical Meter Type: Power Meter
-
Supplier: Newport MKS
Description: The 843-R low cost power meter is capable of measuring power level from pJ and pW to thousands of Watts, in a compact body. 843-R has two display modes: a large digital display with a bar graph or with a high resolution simulated analog needle. A simple configuration of the measurement
- Operating Temperature: 15 to 35 C
- Optical Meter Type: Power / Energy Meter, Power Meter
-
Supplier: TPS Elektronik GmbH
Description: Reliable 250 W ATX PSU—active PFC, quiet 120 mm cooling, versatile voltage rails, Pentium 4/Athlon CPU connector, standard C14 inlet, and compact ATX size. Ideal for industrial PCs, legacy systems, or embedded applications. Shop now for dependable power solutions!
- DC Output Power: 250.00000000000003 watts
-
Supplier: LadyBug Technologies LLC
Description: Features • Inherent thermal stability • Metrology grade connector • Modern thermocouple detector • True-RMS average response • Customizable • Recommended for new designs • Suitable for use in legacy systems
- Frequency Range: 10,000,000 to 20,000,000,000 Hz
- dBm Measurement Range: 10 to 30 dBm
-
Supplier: Werbel Microwave LLC
Description: D-2182-N is a legacy product. It has been replaced by WM2PD-2-18-N. It will be supported as long as needed. WM2PD-2-18-N is a wideband 2-way in-line power splitter covering the continuous bandwidth of 2 to 18 GHz in a compact enclosure measuring 2.25 x 1.96 x 0.75 inches with type N
- Frequency Range: 18,000 MHz
- 0º Power Divider Division:: 2-Way
- Features: Other
- Connectors: Type N
-
Supplier: TDK-Lambda Europe GmbH
Description: Please note, this is a legacy product that has either been replaced or discontinued. It is not recommended for use in new designs. Features Low Cost PCB Format or Enclosed Universal Input 85-265 VAC Conducted EMI Conforms to EN55022 Class B Compact Pluggable Connector DISCONTINUED WE
- DC Output Voltage: 3.3 volts
- DC Output Current: 6 amps
- DC Output Power: 19.8 watts
- AC Input Voltage: 85 to 63 volts
-
Supplier: CSA Group
Description: plugs and cable assemblies, including electro-mechanical definition and performance requirements - USB Type-C to legacy cable assemblies and adapters - USB Type-C-based device detection and interface configuration, including support for legacy connections - USB Power Delivery
-
Description: and cable assemblies, including electro-mechanical definition and performance requirements - USB Type-C to legacy cable assemblies and adapters - USB Type-C-based device detection and interface configuration, including support for legacy connections - USB Power Delivery
-
Description: interface configuration, including support for legacy connections - USB Power Delivery optimized for the USB Type-C connector The USB Type-C Cable and Connector Specification defines a standardized mechanism that supports Alternate Modes, such as repurposing the
-
Description: electro-mechanical definition and performance requirements; - USB Type-C to legacy cable assemblies and adapters; - USB Type-C-based device detection and interface configuration, including support for legacy connections; - USB Power Delivery optimized for the USB Type-C
-
Supplier: Northrop Grumman Corporation
Description: By connecting people with business transactions and information technology, e.POWER® delivers the value of business process management and online solutions. e.POWER combines the innovative use of process automation and application integration to deliver substantial online solutions.
-
Supplier: Amphenol PCD
Description: The new APeX Galley Connector, Circular is the latest circular connector from Amphenol Pcd. Designed specifically for legacy and new generation galley systems, it was tested to MIL-STD-1344 connector and EN 2591 contact standards. Highly reliable and easy to use, it is
- Contact Size (AWG): 10 to 16 AWG
- Number of Contacts: 6 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
- Gender: Female / Jack, Male / Plug
-
Supplier: D-Link Systems, Inc.
Description: mounting bracket, enabling easy installation on any wall or ceiling. It also includes a crossbar adapter clip for drop ceilings. This high-speed access point also has integrated 802.3af Power over Ethernet (PoE), simplifying installation in areas where power outlets are not readily
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Legacy/IEEE802.3af Compatible Power Interface Switch for PoE PDs 8-SOIC 0 to 70 Product overview: TPS2371DR from Texas Instruments is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for
-
Supplier: Radwell International
Description: MOTION LEGACY DRIVE AGOKIT1000203 CABLE LENGTH: 10 FT, INCLUDES: AEOCON009 POWER AND BRAKE CONNECTOR, NUMDRIVE CPWU 50MM, CONNECTION ACCESSORIES, 6-WAY MALE SUB-D. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Nexperia B.V.
Description: well as D+/D- power contract negotiation with flash charging supported mobile devices. The connector pins are high-voltage-tolerant to stand against overvoltage or short-circuit conditions. The dynamic power management among ICs, thermal sensing, and input voltage monitoring are
-
Supplier: Nexperia B.V.
Description: well as D+/D- power contract negotiation with flash charging supported mobile devices. The connector pins are high-voltage-tolerant to stand against overvoltage or short-circuit conditions. Dynamic power distribution control, thermal sensing, and input voltage monitoring are
-
Supplier: Newport MKS
Description: The FP4-LC Fiber Connector Adapter accommodates optical fibers terminated with LC connectors. The adapters are attached to the 818-FA Fiber Adapter Mount with two screws, allowing for easier insertion and unplugging of fiber optic connectors. Please note that Newport does not
-
Supplier: Newport MKS
Description: This fiber is most suitable for use in the 500 to 1100 nm wavelength range and is limited to maximum power densities of about 100 kW/cm2. Newport's legacy F-MBD is identical to F-MSC. This bare fiber does not include a protective fiber jacket. Standard pricing is per meter. The
- Wavelength: 500 to 1,100 nm
- Numerical Aperture: 0.37
- Bending Radius: 94.00000000000001 mm
- Fiber Mode: Multimode
-
Supplier: Sealevel Systems, Inc.
Description: peripherals, ordering options allow an external power source to be connected to a DC jack on the rear of the unit. The supplied power is fused and connected to pin 5 on each of the four RJ45 connectors. Select the appropriate configuration option for your application. Optional
- Data Rate: 921.6 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: RJ-45
-
Supplier: Douglas Electrical Components
Description: CONNECTORS TYPES MIL-spec connectors Industrial circular connectors Push-pull connectors Obsolete hermetic connector designs FAQ What is the difference between a hermetic connector and sealed connector? While the terms are frequently used
- Connector Type: Military Connector
-
Description: IEC 62684:2018 specifies the interoperability of common external power supplies for use with data-enabled mobile telephones. It defines the common charging capability and specifies interface requirements for the external power supply. Safety and EMC aspects are not covered by this
-
Supplier: CSA Group
Description: NEW! IEC 62684:2018 is available as IEC 62684:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC 62684:2018 specifies the interoperability of common external power supplies for use with
-
Supplier: VOXMICRO
Description: AIRETOS® HA92 Class - Series F: Complete high-power implementation of the 802.11ah Wi-Fi HaLow in hosted modules. Key Features Support 1/2/4 MHz bandwidth Up to 15 Mbps data rate Low power mode operation (Legacy, WMM-PS, TWT) AES-CCMP security Dedicated SPI and UART interface
-
Supplier: Infineon Technologies AG
Description: mainly targets electronic devices that have legacy barrel connectors or USB micro-B connectors for power such as drones, smart speakers, power tools, and other rechargeable devices. EZ-PD™ BCR-LITE complies with the latest USB Type-C standard and enables users to
- Features: Other
-
Supplier: Infineon Technologies AG
Description: data capability. It mainly targets electronic devices that have legacy barrel connectors or USB micro-B connectors for power such as drones, smart speakers, power tools, and other rechargeable devices. EZ-PD™ BCR-LITE complies with the latest USB Type-C standard
- Features: Other
-
Supplier: Real Time Automation, Inc.
Description: The 460USBDFM moves data between up to two USB devices, like barcode scanners and DF1 devices. It’s the perfect tool to tie your USB devices to your legacy PLC system. Comes with panel mount. Full support for USB Barcode scanners & printers Provides up to 1 amp of power between USB
- Network Equipment: Gateway
Find Suppliers by Category Top
Featured Products Top
-
brings decades of experience to help deliver more power while saving space over traditional connectors. We design compact, high-efficiency connectors for three-phase AC, LVDC, and other modern power infrastructures. Whether you’re upgrading legacy systems or building next-gen infrastructure (read more)
Browse Power Connectors Datasheets for Anderson Power Products -
interconnect system essential to delivering power and data under extreme conditions. Connectors in defense applications must endure vibration, temperature shifts and environmental exposure, all while meeting growing demands for speed and miniaturization. Small-form-factor (SFF) connectors address these (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis -
Mining, metals, and oil and gas producers can improve productivity of legacy equipment with the new (read more)
Browse Data Input Modules Datasheets for Allen-Bradley / Rockwell Automation -
tightening carbon obligations and hyper-variable customer demand. Legacy MES solutions were simply not built for this level of complexity.DELMIA MOM is. Built on the Dassault Systèmes 3DEXPERIENCE Platform and powered by 3D UNIV+RSES, DELMIA MOM is a (read more)
Browse Manufacturing Operations Management Software (MOM) Datasheets for Dassault Systèmes - DELMIA -
powered by 3D UNIV+RSES, DELMIA MOM is a comprehensive Manufacturing Operations Management solution that connects shop floor execution, AI-driven intelligence, supply chain planning and sustainability reporting into a single operational environment giving metals producers the (read more)
Browse Manufacturing Operations Management Software (MOM) Datasheets for Dassault Systèmes - DELMIA -
wide voltage range (2.5–5.5V) ensures compatibility with legacy systems. The 23LC1024, with Quad I/O for high-speed caching, is perfect for network buffering and real-time applications, although it lacks power-down retention. The (read more)
Browse Memory Chips Datasheets for Win Source Electronics -
, connected, and cost-efficient power solutions allow industrial customers to transition away from fossil fuels and legacy power sources such as lead-acid and internal combustion engines (ICE). Since the inception of Green Cubes Technology, our focus and direction has never wavered. The Green (read more)
Browse Batteries Datasheets for Green Cubes Technology -
Trans 2026, the leading international trade fair for transport technology: the HV, a high-performance plug-in connector for reliable AC power transmission to rail vehicles via the three-phase AC train busbar, and the MDR 500, a manual high-voltage rotary disconnect switch for safely isolating traction (read more)
Browse Electrical Connectors Datasheets for Schaltbau GmbH -
Schaltbau is a global leader in DC power solutions, specializing in products and solutions that drive electrification across industries. With a broad portfolio of contactors, connectors, switches, and safety components, Schaltbau has been helping partners and customers solve challenges in rail for (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
-TEDS service. The service uses a AD9 (9 PIN “D” Series) Connector attached to the load cell or torque sensor cable. The connector has a TEDS EEPROM chip that works with the DPM-3 meter. With this update, legacy and non-TEDS sensors will be capable of plug and play with IEEE 1451.4 compliant (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC
More Information Top
-
Pioneer DVD-212D in Mac Pro - MacRumors Forums
Using the inplace legacy power connectors , simply attach SATA power cable adapters and VOILA, you have SATA superdrive(s) each on their own discrete bus.
-
Need HD controller card for WD
It has both SATA and Legacy power connector .
-
Power to the SATA - Techist - All Things Tech
Do not connect the SATA and Legacy power connectors at the same time." .
-
Alix Paultre of GlobTek Discusses Power Considerations in Advanced Embedded Systems
In some cases, like powered Ethernet, the connector standard wasn't designed to handle power in the first place, and in others, like USB 3, the upgraded power requirements have created headaches for legacy connectors and standards built around them.
-
Techist - All Things Tech - New pc assembly help
You should only use 2, the data cable that goes to the mobo and 1 OR THE OTHER between the legacy 4 pin power or the sata power connector .
-
Techist - All Things Tech - New pc assembly help
You should only use 2, the data cable that goes to the mobo and 1 OR THE OTHER between the legacy 4 pin power or the sata power connector .
-
Intel® SOA Expressway for Healthcare
It provides real-time, accelerated message processing, legacy connectors , and service enablement capabilities to power best of breed Health Information Exchange solution architectures.
-
Network Interface Links Sensor-Web Instruments - Nasa Tech Briefs :: NASA Tech Briefs
The fifth socket, whose pinout duplicates that of a power connector on the Mark I, supports legacy instruments, providing up to 40A of 28-VDC on each of two circuits.
-
StarTech.com 250 Watt ATX Replacement Computer PC Power Supply - power supply - 250 Watt | Softchoice
Conforming to ATX revision 2.03, this power supply features a 20-pin ATX power connector and 6-pin AUX power connector , for support for older, legacy computer systems, as well as some newer, low powered systems with it's ATX12V connector.
-
Possibly a dumb question - Techist - All Things Tech
(their is another connector their but I think its for legacy power ?) .
Indicates content that may require registration and/or purchase.