Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Renesas Electronics Corporation
Description: the charger IC to be placed inside the connector of the travel charger to completely remove the influence of the adapter cable on the charging performance.brbr Working with a current-limited ac/dc converter, the dualmode charger charges a Li-ion battery with the same
- Supply Voltage: 7 volts
- Voltage Accuracy: 1 %
- Cell Type: Li-Ion
- Charger Type: Linear Charger
-
Supplier: Newark, An Avnet Company
Description: BATTERY CRIMP TOOL (LI-ION 220V)
-
Supplier: Analytic Systems
Description: This COTS Charger is designed for recharging the SAFT Lithium-Ion Battery (LBB) used by the US Armed Forces and is controlled using industry standard interface circuitry. It can also be used in Bypass Mode as a Stand-Alone power supply. It is designed to deliver 32.0 VDC at up to 22
- Input Voltage: 110 to 220 volts
- Charging Current: 22 amps
- Output Voltage: 12 to 32 volts
- Operating Temperature: -40 to 40 C
-
-
Supplier: Analytic Systems
Description: This COTS DC Charger is designed for recharging the SAFT Lithium Ion Battery (LBB) used by the US Armed forces from a 24V DC source such as a HmmWV, and is controlled using industry standard interface circuitry. It can also be used in Bypass Mode as a Stand-Alone DC-DC voltage
- Input Voltage: 24 volts
- Charging Current: 22 amps
- Output Voltage: 28 to 32 volts
- Operating Temperature: -40 to 50 C
-
Supplier: Newark, An Avnet Company
Description: PLUG IN CHARGER, LI-ION, 240VAC; Battery Charger Type:Plug In; Battery Technologies Supported:Li-Ion; Supply Voltage:240VAC; Battery Size Code:-; Battery IEC Code:-; Battery NEDA Code:-; Product Range:-; Plug Type:EU, UK, US; SVHC:NoRoHS
-
Supplier: PCB Piezotronics, Inc.
Description: Battery LiFePo 12V 45 Ah blade connectors (requires hazardous materials shipping license). When used in a solar powered system the PSA044 charge controller is required with this battery.
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 45 ampere-hr
- Secondary Batteries: Lithium-ion
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Brady Corporation
Description: can print professional, durable labels up to 1.5" wide. It prints on continuous and die-cut materials at a speed of 1 inch per second. With a built-in cutter, easy top-loading cartridges, and 3 different options for battery power, the BMP53 Label Maker is a powerful printer for on-the-job
-
Supplier: Sealevel Systems, Inc.
Description: browser. To expand the capabilities of SeaConnect 370 modules for applications where power may be unavailable, the QSM100-KT includes a portable Li-ion battery pack. This rechargeable 3000 mAh battery pack includes a 12 VDC wall charger and takes approximately 10 hours to
-
Supplier: Hubbell Incorporated
Description: 20.91 INCH L X 3.69 INCH W X 5.48 INCH H SIZE 18 V LITHIUM ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEGREE HEAD TYPE ROTATABLE 350 DEGREE CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE O, D3 DIE GROVE DIE OPTIONS 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND
- Tool Type: Crimper
- Application / Connector Type: General Application
- Form Factor: Handheld
-
Supplier: Hubbell Incorporated
Description: 20.91 INCH L X 3.69 INCH W X 5.48 INCH H SIZE 7.8 LB WEIGHT 18 V LITHIUM ION BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 6 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE D3 DIE GROOVE DIE OPTIONS 120 VAC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS
- Tool Type: Crimper
- Application / Connector Type: General Application
- Form Factor: Handheld
-
Supplier: SAE International
Description: In this study, thermal runaway of a 3-cell Li-ion battery module is analyzed using a 3D finite-element-analysis (FEA) method. The module is stacked with three 70Ah lithium-nickel-manganese-cobalt (NMC) pouch cells and indirectly cooled with a liquid-cooled cold plate. Thermal
-
Supplier: Green Cubes Technology
Description: designing portable power platforms and integrating lithium-ion batteries, power management systems, and chargers. The swappable battery platform consists of 3 parts, a core battery assembly, a power system controller and a standalone charger that can be directly integrated into
- Voltage: 12.8 volts
- Capacity, Amp Hours (AH): 22.8 ampere-hr
- Operating Temperature: 50 to 104 F
- Width / Diameter: 4.312994455 inch
-
Supplier: Renesas Electronics Corporation
Description: efficiency and fast transient response. In Charging mode, the ISL9238 takes input power from a wide range of DC power sources (conventional AC/DC charger adapters, USB PD ports, travel adapters, etc.) and safely charges battery packs with up to 4-series cell Li-ion batteries. As
- Supply Voltage: 3.2 to 23.4 volts
- Maximum Charge Current: 64 to 512 mA
- Voltage Accuracy: 0.5 %
- Cell Type: Li-Ion
-
Supplier: Infineon Technologies AG
Description: The TLE9012DQU is a multi-channel battery monitoring and balancing IC designed for Li-Ion battery packs used in many applications on the automotive world (electric vehicles of any kind MHEV, HEV, PHEV and BEV, etc ), industrial (Energy storage systems) and consumer (i.e.
- Operating Temperature: 150 C
-
Supplier: PCB Piezotronics, Inc.
Description: Battery Charger for LiFePo batteries with Anderson Powerpole connectors. Input: 100-240VAC, 50-60Hz. Output: 3A, cable length 1 ft (30 cm)
- Input Voltage: 100 to 240 volts
- Charging Current: 3 amps
- Battery Type / Chemistry: Lithium / Lithium Ion
- Compliances: RoHS Compliant
-
Supplier: TelephoneStuff.com
Description: and utilities don’t need to worry if there tools are providing the proper crimp force - Flip-top style uses a pull pin to open head for easy removal from the connector - State of the art 18V lithium ion battery power reduces cycle time and provides 70% more cycles per charge -
- Tool Type: Crimper
-
Supplier: TelephoneStuff.com
Description: include a molded carrying case - Available AC Adapter: 120 V and 230 V - Crimping Force: 12,000 lbs. - Battery: 18V 3.0 Ah Li-ion - Estimated Cycles per Charge: 100 Returns: - Due to the specialized nature of this product and manufacturer requirements, this product is not
- Tool Type: Crimper
-
Supplier: StellarNet, Inc.
Description: Features 785/1064nm Raman Laser attaches to Raman-Probevia standard FC/APC connector Raman Laser line 0.2nm FWHM 350/499mWatt adjustable power Battery powered in Ruggedized metal case Miniature size just 2x4x6" Li-ion Battery Powered All Day Add Raman- Probe- 785
- Wavelength Range: 1,064 nm
- Laser Power: 499 milliwatts
- Laser Wavelength: Infrared
- Features: Other
-
Supplier: Metrohm USA, Inc.
Description: Connects with - CASTDIR; BICASTDIR; CABSTAT; Dimensions - 13 x 7.5 x 2.8 cm Additional Informations - Customizable product Operating modes - Potentiostat, Bipotentiostat PC interface - USB, Wireless Power - Li-ion battery Potential range in volt - +/- 4 Maximum current in Ampère
- DC Current Range: 0.04 amps
- DC Voltage Range: 4 volts
-
Supplier: Richardson RFPD
Description: Molex Mini-Lock connector, and 85 C rated supercapacitor cells. Highlights Standard, stocked modules, great for prototyping Wide operating temperatures compared to Li-batteries Voltages up to 30 Vdc, capacitance from 0.15 to 36.6 Farads Safe, green alternative to Li-ion
- Capacitance Range: 300,000 microF
- DC Rated Voltage Range (WVDC): 30 volts
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: The new Metal Hybrid PPTC device, MHP-TAC, offers higher voltage rating (12 V dc) and smaller size than typical MHP-TAM devices. MHP-TAC helps to meet the battery safety requirements of higher-capacity Li-ion polymer and prismatic batteries found in most mobile devices such as
-
Supplier: Cole-ParmerThe 753 Documenting Process Calibrator automates calibration procedures and captures your data. Use the PC
Description: test lead set, Li-ion battery, improved RTD accuracy and more. And as an added bonus, the new 750 series DPCs include the innovative new C799 Field Softcase.
- Operating Temperature: 14 to 131 F
- Calibrator Style: Battery Powered
Indicates content that may require registration and/or purchase.