-
Supplier: IMI Bimba
Description: Actuators for applications requiring supply pressures up to 500 PSI. Materials: Rod: - Stainless Steel (5/16 – 9/16 Bores) - High Strength Carbon Steel (3/4 – 3 Bore) - Stainless Steel (“X” style DXP/DX/DXDE…) Bearings: - Sintered BronzeBody: - 304 Stainless SteelEnd Caps: - Aluminum Seals: - Buna N
- Stroke: 0.011 to 50 inch
- Operating Pressure: 500 psi
- Bore Size: 1.0625 to 2 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Foot, NFPA Mounting, Rear Mount
-
Supplier: Bailey International LLC
Description: A hydraulic cylinder is a mechanical actuator used to provide unidirectional force through a unidirectional stroke. Hydraulic cylinders are used in almost every industry and are available in a variety of onfigurations. The two main types of hydraulic
- Stroke: 35.5 to 279.25 inch
- Bore Size: 3.75 to 8 inch
- Cylinder Action: Single
- Cylinder Configuration: Telescopic
-
Supplier: Bailey International LLC
Description: A hydraulic cylinder is a mechanical actuator used to provide unidirectional force through a unidirectional stroke. Hydraulic cylinders are used in almost every industry and are available in a variety of onfigurations. The two main types of hydraulic
- Stroke: 12 to 24 inch
- Bore Size: 1.5 to 2.75 inch
- Cylinder Configuration: Simple
- Cylinder Action: Single
-
-
Supplier: Bailey International LLC
Description: A hydraulic cylinder is a mechanical actuator used to provide unidirectional force through a unidirectional stroke. Hydraulic cylinders are used in almost every industry and are available in a variety of onfigurations. The two main types of hydraulic
- Stroke: 4 to 96 inch
- Bore Size: 1 to 8 inch
- Cylinder Configuration: Simple
- Cylinder Action: Single
-
Supplier: Bailey International LLC
Description: A hydraulic cylinder is a mechanical actuator used to provide unidirectional force through a unidirectional stroke. Hydraulic cylinders are used in almost every industry and are available in a variety of onfigurations. The two main types of hydraulic
- Stroke: 4 to 60 inch
- Bore Size: 1.5 to 5 inch
- Cylinder Configuration: Simple
- Cylinder Action: Single
-
Supplier: Accuris
Description: Hydraulic Fluid Power - Cylinder Ports - SAE Straight Thread O-Ring and 4-Bolt Flange Ports - Heavy Duty and Light Duty Cylinders (NFP T3.6.54M-1986)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LIGHT DUTY ROD SEAL KIT, L.D., CNIT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Accuris
Description: Hydraulic Fluid Power - Cylinder Ports - SAE Straight Thread O-Ring and Four-Bolt Flange Ports - ISO Straight Thread O-Ring and Four-Bolt Flange Ports - Heavy Duty and Light Duty Square Head Tie Rod Cylinders
-
Supplier: Eaton Hydraulics Group
Description: L Series - Light Duty Pneumatics Flexibility, compact design, corrosion resistance and better performance—Eaton L-Series pneumatic cylinders have everything it takes to be a perfect light-duty solution for high-velocity, low-pressure applications. Useful for
- Stroke: 336 inch
- Mounting: NFPA Mounting
- Features: Non-Rotating, Pneumatic
-
Supplier: Rotork plc
Description: RCC200 pneumatic part-turn actuators for on/off and modulating duty in demanding applications where aluminium cannot be used. Compact design double-acting or spring-return actuators. Epoxy-coated steel housing and PTFE treated cylinder. Scotch yoke design provides high torque in the
- Operating Temperature: -4 to 176 F
- Features: Hydraulic, Modulating, On / Off (isolating)
-
Supplier: Rotork plc
Description: The AH Series high-cycle actuator is ideal for the demanding service found under precipitators on the ash hopper flap gates. The totally-enclose design eliminates the high maintenance cylinder of low-pressure canister actuators.
- Features: Hydraulic
-
Supplier: Rotork plc
Description: JR Series controls the secondary air that is introduced at the burner for wall-fired boilers with burners using a combination of fuel and combustion air. A split-architecture design allows the power cylinder and DPC-777 positioner to be mounted separately, removing electronics from
- Features: Hydraulic
-
Supplier: AMETEK Specialty Motors
Description: AMETEK Prestolite Motors is recognized worldwide as a leader in high quality motors used in hydraulic pumps, winches, snowplows, scissor lifts, coffee grinders, pumps, mixers and many other industrial and commercial applications. It offers an extensive product line backed by outstanding
- Diameter / Width: 3.3 inch
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
- Features: Other
-
Supplier: Econo Lift Limited
Description: (standard) Foot Control (optional) Internally Mounted A/C 460/575/3/60 volt (opt.) Externally Mounted Air/Hydraulic Foot operated (standard) Hand operated (optional) Maintenance Hinged top for easy access to power unit and cylinders Self lubricated bushings on all pivot points Options
- Capacity: 1,500 lbs
- Stroke: 24 inch
- Length: 36 inch
- Width: 24 inch
-
Supplier: AMETEK Specialty Motors
Description: AMETEK Prestolite Motors is recognized worldwide as a leader in high quality motors used in hydraulic pumps, winches, snowplows, scissor lifts, coffee grinders, pumps, mixers and many other industrial and commercial applications. It offers an extensive product line backed by outstanding
- Diameter / Width: 3.7 to 4.5 inch
- Motor Shape: Cylindrical Body
- Features: Other
-
Supplier: Deschner Corporation
Description: Both models are built to the demanding quality and performance standards developed in over 45 years of manufacture. They use a stainless steel rod hardened on the impact end to provide long wear life and a special alloy all metal piston precision mated to a tool steel cylinder to eliminate
- Absorber Stroke: 2 inch
- Compressed Length: 8.87 inch
- Extended Length: 10.87 inch
- Maximum Force (P1): 5 to 158 lbs
-
Supplier: Deschner Corporation
Description: Both models are built to the demanding quality and performance standards developed in over 45 years of manufacture. They use a stainless steel rod hardened on the impact end to provide long wear life and a special alloy all metal piston precision mated to a tool steel cylinder to eliminate
- Absorber Stroke: 1 inch
- Compressed Length: 6.83 inch
- Extended Length: 7.83 inch
- Maximum Force (P1): 5 to 78 lbs
-
Shock Absorbers, Linear Dampers, and Dashpots - Adjustable Light Duty 1/2" Cushioneer -- 2003-31-1/2Supplier: Deschner Corporation
Description: Both models are built to the demanding quality and performance standards developed in over 45 years of manufacture. They use a stainless steel rod hardened on the impact end to provide long wear life and a special alloy all metal piston precision mated to a tool steel cylinder to eliminate
- Absorber Stroke: 0.5 inch
- Compressed Length: 5.83 inch
- Extended Length: 6.33 inch
- Maximum Force (P1): 5 to 39 lbs
-
Supplier: Les Ateliers Beau-Roc Inc.
Description: through the sills, with low exhaust. Flat and doghouse style fronts. Pre-installed cradle and cylinder. Pin-to-pin cylinder available. Underbody hoist
-
Supplier: MFP Automation Engineering
Description: Parker offers an industry-leading range of linear and rotary actuators for pneumatic, electric and hydraulic systems. Parker actuators come in a wide range of construction types, ranging from compact light duty aluminum air actuators, motorized electric actuators, to heavy
- Device Type: Rod Type
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Zurcon® U-Cup is a single-acting polyurethane piston seal that is available in a wide range of sizes. The seal is suitable for assembly into closed grooves and mainly used in light-duty cylinder applications in mobile equipment.
- Shaft O.D. or Seal I.D.: 0.5511814 to 9.842525 inch
- Maximum Operating Speed: 98.4251968503935 ft/min
- Maximum Operating Pressure: 5,801.47357428788 psi
- Operating Temperature: -31 to 230 F
-
Supplier: Hallite Seals International Ltd.
Description: The Hallite 755 seal is a compact, low friction seal for light to medium duty hydraulic cylinders. Designed orginally to the North American housing standards, the 755 is an inch version of Hallite's 754. It comprises a very tough elastomeric face (see material options)
- Shaft O.D. or Seal I.D.: 0.691 to 9.137 inch
- Housing Bore Diameter or Seal O.D.: 1 to 10 inch
- Axial Cross Section or Thickness: 0.129 to 0.378 inch
- Maximum Operating Speed: 180 ft/min
-
Supplier: Cosen Saws, USA
Description: SH-1000DM Machine Features Structure • Precision ground, oversized round column design • 7.5 degree blade cant for longer blade life • Heavy duty, rigid saw frame supported by two large bore hydraulic cylinders • Cross link connecting the two columns for enhanced structural
- Cutting Capacity: 15.7 to 40 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Material Cut: Metal
-
Supplier: Cosen Saws, USA
Description: selector switch Material Feeding & Clamping • Hydraulically controlled movable work bed wtih rollers • Three oversized, full stroke hydraulic cylinder vises for material clamping, holding and guiding • Stock position cylinder • Shadow light projector for convenient length
- Cutting Capacity: 43.3 inch
- Power Type: AC Power
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
-
Supplier: Hallite Seals International Ltd.
Description: The Hallite 616 is a revolutionary seal from Hallite, incorporating the sealing efficiency of the Hallite 605 with the compact grooves used by PTFE rod seals.Hallite's 616 is an asymmetric twin lip seal, designed for light and medium duty applications where space and friction are at a
- Shaft O.D. or Seal I.D.: 0.5511814 to 6.299216 inch
- Housing Bore Diameter or Seal O.D.: 0.84645715 to 6.90945255 inch
- Axial Cross Section or Thickness: 0.12598432 to 0.24803163 inch
- Maximum Operating Speed: 196.850393700787 ft/min
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: TG, Inc. packing sets are light to heavy duty designs that have been in service worldwide for many years in harsh environment applications. The profiles of the packings provide sealing lips which are suited to applications where heavy side loads and high pressure peaks are encountered.
- Maximum Operating Pressure: 10,000 psi
- Operating Temperature: -22 to 266 F
- Action: Double Acting, Single Acting
- Material (ASTM Abbreviation): EPDM, Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polyetheretherketone (PEEK), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Sunnen Products Company
Description: Sunnen’s SHDS-series skiving and roller burnishing machines provide a cost effective bore sizing solution for hydraulic cylinders and other high-production applications. This heavy-duty system is up to 70 percent faster than traditional honing and is engineered to deliver
-
Supplier: Garage Equipment Supply
Description: wheel stops Wide base-plate for maximum stability Front and rear wheel chocks Two-position fail safe locking system Superstructure features durable powder-coat finish Platforms hot dip galvanized per ASTM standards Single hydraulic cylinder with heavy-duty steel lifting cable
- Capacity: 14,000 lbs
- Width: 114 inch
- Type: Vehicle / Service Lift
-
Supplier: Harmony Enterprises, Inc.
Description: massive 7 inch cylinder and 20 horsepower heavy-duty motor combine to produce over 92,360 lbs. of force resulting in 1,300 lb. bales of cardboard. These maximum density bales are ejected from the baler by a unique hydraulic eject system that allows the operator full control over
- Operating Force: 46.18 tons
- Bale Weight: 1,300 lbs
- Applications: Cans / Bottles, Recycling
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: damage. Combinations vary depending on each model. Front Lights The front lights are mounted on top of the bulldozer lift cylinders allowing them to project light over the trash rack and keep the lights above the concentrated debris environment for longer service
- Horsepower: 464 HP
- Operating Weight: 109,180 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: ROPS, which removes the lights from the concentrated debris environment to help protect them from damage. Combinations vary depending on each model. Front Lights The front lights are mounted on top of the bulldozer lift cylinders allowing them to project light over
- Horsepower: 347 HP
- Operating Weight: 85,150 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: damage. Combinations vary depending on each model. Front Lights The front lights are mounted on top of the bulldozer lift cylinders allowing them to project light over the trash rack and keep the lights above the concentrated debris environment for longer service
- Horsepower: 661 HP
- Operating Weight: 144,986 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: lights from the concentrated debris environment to help protect them from damage. Combinations vary depending on each model. Front Lights The front lights are mounted on top of the bulldozer lift cylinders allowing them to project light over the trash rack and keep
- Horsepower: 189 HP
- Operating Weight: 45,370 lbs
- Features: Other
-
Supplier: Cosen Saws, USA
Description: 15-80 (m/min) (60 Hz) (50-264 ft/min) Tension Hydraulic Controlled Guide Tungsten Carbide Blade Guide (Hydraulic Clamping Force) Arm Hydraulic controlled Cleaning Wire brush with flexible drive shaft driven by brush motor Motor Output Blade 15HP (11.25 kw) Hydraulic 3 HP
- Cutting Capacity: 39.4 inch
- Power Type: AC Power
- Cutting Type: Automatic
- Machine Type: Band Saw, Dual Column Saw
-
Supplier: Greene, Tweed & Co.
Description: The unique G-T® Ring provides a compact double-acting seal for use in new designs for light or heavy duty applications where a more bulky type of seal had previously been required. This proven seal combines a tough, resilient, T-shaped sealing element with precisely dimensioned,
- Maximum Operating Pressure: 0 to 10,000 psi
- Operating Temperature: -65 to 450 F
- Seal Type: Composite Seals
- Action: Double Acting
Find Suppliers by Category Top
Featured Products Top
-
CTG, Inc. packing sets are light to heavy duty designs that have been in service worldwide for many years in harsh environment applications. The profiles of the packings provide sealing lips which are suited to applications where heavy side loads and high pressure peaks are encountered. Some (read more)
Browse Datasheets for CT Gasket & Polymer Co., Inc. -
almost two tons (17,000 N) of feed force, making it possible to use in place of a hydraulic cylinder. The ESBF extends the range of Festo elctric cylinders beyond its DNCE electric cylinder range & provides a significant increase in maximum possible feed forces and speeds. Feed forces (read more)
Browse Rodless Cylinders Datasheets for Festo Corporation -
datasheet Aseptic Cylinders A TX2 Series of (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
(6) cycles per hour or less) where space is at a premium. The front mounted cylinders and small compact power units provide maximum space savings. The “heavy duty” units are a more robust design with the cylinders straddling the bins at angles that provide better mechanical advantage (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Product Overview This heavy-duty rotary joint (rotary union) is designed for transferring water, hydraulic oil, compressed air, and gas from a stationary supply line into rotating equipment. With a large nominal diameter of DN250/DN300 and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Standard equipment includes 115Vac-1ph continuous duty motor with thermal overload protection, heavy duty hardened steel spur gearing, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual override with hand wheel, visual (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
fasten up to two ply 14 gauge material. It is available in both heavy (2-ply 10g max) and medium duty (2-ply 14g max) versions. Features: Light weight-for great portability Two hand operaton-for greater operator safety (read more)
Browse Datasheets for Norlok Technology, Inc. -
today. Special features: All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit. (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
tilting machines today. Special Features All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc. -
ready to go to work. They are designed for use with light equipment such as hand carts, 4 wheel carts and pallet jacks, through light to medium capacity fork trucks. Inquire about our hydraulic loading dock lifts today! Special Features: All models are equipped with a hinged (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc.
More Information Top
-
Characterization of a piezohydraulic actuator
Two cylinders were used in this work; a heavy duty hydraulic cylinder rated to 20.68 MPa (3000 psi), and a light duty hydraulic cylinder rated to 1.72 MPa (250 psi).
-
Selecting and Sizing Ball Screw Drives
Low cost, light duty applications, not very robust Hydraulic Cylinder .
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
Direct-lift: Single hydraulic cylinders with a pis- ton attached directly to the body's understructure, typically used for light - duty applications.
-
RELIABILITY ANALYSIS OF NUCLEAR POWER PLANT PROTECTIVE SYSTEMS.
Accumulators Actuators Alternators Baffles Batteries Rechargeable Bearings Ball Heavy Duty Light Duty Roller Sleeve Bellows Blowers Buzzer Circuit Breakers Thermal Magnetic Coils Connectors, Electrical General, each pin Contactors Covers Dust Protective Cylinders Hydraulic Pneumatic Diaphragms Metal Rubber Ducts Fans Exhaust Fasteners Bolts…
-
The Chinese Automotive Supplier Report
- Ruili Automotive Hydraulic Brake Co.: established in 1995, producing hydraulic brake cylinders , clutch pumps, vacuum booster pumps, automatic slack adjusters, brake callipers and fuel pumps for mini vehicles, light - duty vehicles, passenger cars and commercial vehicles.
-
Ruili
- Ruili Automotive Hydraulic Brake Co.: established in 1995, producing hydraulic brake cylinders , clutch pumps, vacuum booster pumps, automatic slack adjusters, brake callipers and fuel pumps for mini vehicles, light - duty vehicles, passenger cars and commercial vehicles.
-
G10H18 SAE
Passenger car and light - duty truck cylinder blocks and heads, flywheels, differential carrier castings, pistons, medium-duty brake drums and discs, clutch plates, hydraulic castings, and refrigerant compressor castings.
Indicates content that may require registration and/or purchase.