-
Supplier: Accuris
Description: Protection against lightning - Thunderstorm warning systems
-
Supplier: Accuris
Description: Protection against lightning \x96 Thunderstorm warning systems
-
Supplier: CSA Group
Description: IEC 62793:2016(E) describes the characteristics of thunderstorm warning systems and evaluation of the usefulness of lightning real time data and/or storm electrification data in order to implement lightning hazard preventive measures. This standard provides the basic
-
-
Description: IEC 62793:2016 describes the characteristics of thunderstorm warning systems and evaluation of the usefulness of lightning real time data and/or storm electrification data in order to implement lightning hazard preventive measures. This standard provides the basic
-
Supplier: Accuris
Description: Protection against lightning \x97 Thunderstorm warning systems
-
Description: IEC 62793:2020 describes the characteristics of thunderstorm warning systems (TWSs) in order to implement lightning hazard preventive measures. Single sensors and/or a network of sensors (e.g. lightning location system) can be used as a TWS. This second edition
-
Supplier: Vaisala
Description: Automated lightning threat identification and warning system Vaisala TWX300 is an automated lightning threat identification and warning for airports and lightning-sensitive operations. Vaisala Thunderstorm Warning System TWX300 uses real-time
-
Supplier: Vaisala
Description: installations that include workstations, communications and data services. Lightning Data Source Lightning data U.S. National Lightning Detection Network®, Canadian Lightning Detection Network, Global Lightning Dataset GLD360, or from any lightning detection
-
Supplier: Campbell Scientific, Inc.
Description: The SG000 detects lightning strikes up to 20 miles away—the user can specify shorter range settings. The sensor uses optical-coincidence technology to reliably eliminate false alarms. The SG000 is used in lightning-warning systems in conjunction with the CS110 electric
- Mounting Type: Base Mounted
- Device Classification: Sensor Only
-
Supplier: Vaisala
Description: Information The GLD360™ dataset product includes delivery of global lightning data. The lightning data includes cloud-to-ground stroke information, cloud-to-ground flash information and survey level cloud lightning information. The lightning data file includes the
-
Supplier: Vaisala
Description: The most scientifically accurate lightning information system, monitoring all lightning activity across the Continental US. Vaisala's U.S. National Lightning Detection Network® (NLDN) is the most scientifically accurate and reliable lightning information
-
Supplier: Northrop Grumman Corporation
Description: missions, complemented by significant electronic warfare and intelligence, surveillance and reconnaissance functions The design and production of the AN/AAQ-37 Distributed Aperture System (DAS), which provides simultaneous modes of situational awareness, infrared search and track, missile
-
Description: respect to the previous edition: a) The concept of a single risk, to combine loss of human life and loss due to fire, has been introduced. b) The concept of frequency of damage that can impair the availability of the internal systems within the structure has been introduced. c) The
-
Supplier: AENOR
Description: Protection against lightning - Thunderstorm warning systems
-
Supplier: AENOR
Description: Protection against lightning - Thunderstorm warning systems
-
Supplier: AENOR
Description: Protection against lightning - Thunderstorm warning systems
-
Supplier: AENOR
Description: Thunderstorm warning systems - Protection against lightning
-
Supplier: Campbell Scientific, Inc.
Description: The CS110 is used for lightning warning applications and in research applications for measuring the local electric field. It measures the vertical component of the atmospheric electric field at the earth's surface. The CS110 sensor is typically part of a larger electric-field
- Height: 17 inch
- Weight: 9 lbs
- Operating Temperature: -25 to 50 F
- Output Options: Analog Voltage
-
Supplier: Cessna Aircraft Company
Description: Electronic Flight Information System Crew Alerting System Flight Guidance System Dual Air Data Computers XM Broadcast Weather (U.S.) Emergency Descent Mode Dual Attitude Heading Reference System Integrated Electronic Checklists Electronic Charts Flight Management
-
Supplier: L-com, Inc.
Description: 422C) with a Clear Lid. Mounting Rails The aluminum mounting rails installed within the NBWPC121006-000DR provides provisions to mount DIN3 Rails for installing a number of off-the -shelf DIN Modules and systems. The flexibility of DIN rail mounting system and the large selection of
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 12 inch
-
Supplier: L-com, Inc.
Description: Lid. Mounting Rails The aluminum mounting rails installed within the NBBWPC121006-000DR provides provisions to mount DIN3 Rails for installing a number of off-the -shelf DIN Modules and systems. The flexibility of DIN rail mounting system and the large selection of modules available
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 12 inch
-
Supplier: L-com, Inc.
Description: brackets, once installed, also allow you to use our HGX-PMT pole mount kits. The clear lid features a non-metallic hinge system that allows for quick removal & can be reattached just as quickly without the need for any tools. The clear lid provides an unobstructed view inside the enclosure
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 12 inch
-
Supplier: L-com, Inc.
Description: brackets, once installed, also allow you to use our HGX-PMT pole mount kits. The clear lid features a non-metallic hinge system that allows for quick removal & can be reattached just as quickly without the need for any tools. The clear lid provides an unobstructed view inside the enclosure
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 12 inch
Find Suppliers by Category Top
Featured Products Top
-
by lightning strikes and power grid disturbances. Intelligent Alarm System with Buzzer Notification The Smart Voltage Stabilizer features an intelligent alarm system with (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd
More Information Top
-
Lightning Protection
…of surge protection devices, protection of power transmission lines and telecommunication towers from lightning, the interaction of lightning flashes with wind turbines, various aspects of lightning strikes to trees, medical and engineering aspects of lightning strikes to humans, and lightning warning systems .
-
Lightning alarm system using stochastic modelling
This necessitates the development of lightning warning systems through measurements of atmospheric parameters.
-
Protecting Airport Personnel from Lightning Strikes
The prediction of lightning can also be a component of a comprehensive lightning warning system .
-
Airborne Warning Systems for Natural and Aircraft-Initiated Lightning
We deal here with two general classes of lightning warning systems , distant warnings and near-zone warnings.
-
Rockwell Collins (formerly ARINC)
ForeWarn™ lightning warning system ForeWarn™ provides warning of approaching lightning activity to support airline, airport, and ground support operations.
Indicates content that may require registration and/or purchase.