-
Supplier: Smartmore Corporation Limited
Description: area-scan cameras, the line scan camera provides the best solution. The line scan camera can match the high-speed line array acquisition rate of 67000 lines per second at the level of 500 to 8000 pixels per line. This
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 340 fps
- Width / Diameter: 2.5590565 inch
- Height: 2.5590565 inch
-
Supplier: Xenics nv
Description: functional layers. The Lynx-2048-CL offers in many ways an affordable solution. The small form factor and smallest pixel pitch of 12.5 μm allows more precision and optimization of compact systems with lower cost lenses. The high line resolution substitutes for costly
- Horizontal Resolution: 2,048 lines
- Vertical Resolution: 1 lines
- Resolution: 14 bits
- Format / Output: Camera Link®
-
Supplier: Xenics nv
Description: suited for high speed scanning with high line rates up to 40 kHz. In addition the camera comes with an industrystandard CameraLink interface for data transfer at full line rate. You will reach optimal image quality with low dark current and excellent signal to noise ratios.
- Horizontal Resolution: 512 lines
- Vertical Resolution: 1 lines
- Resolution: 14 bits
- Format / Output: Camera Link®
-
-
Supplier: Smartmore Corporation Limited
Description: A line scan camera is a special kind of camera that images phtots in the form of line scanning. The camera projects takes the images line by line to generate a full photo. Therefore, a line camera needs to have a fixed part in the
- Zoom Magnification: 0.015 to 0.05 X
- Type: Fixed Focal Length, Zoom Capability
- Iris Control: Manual
- Features: Other
-
Supplier: Smartmore Corporation Limited
Description: This series of products is an industrial line scan camera for industrial production of large-format inspection and high-speed pipeline inspection; using domestic chips, GigE interface; 4K high resolution, up to 28KHz line frequency, greatly improving the production
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 18 fps
- Width / Diameter: 2.34252095 inch
- Height: 2.34252095 inch
-
Supplier: Smartmore Corporation Limited
Description: This series of lenses is specially developed for 16K3.5μ/16K5μ ultra-fine line scan cameras. In order to meet the resolution of 3.5μ, the actual resolution of the lens can reach 160lp/mm, and the ultra-high resolution can maximize the capabilities of the 16K3.5μ
- Zoom Magnification: -1.65 to -1.73 X
- Iris Control: Manual
- Type: Zoom Capability
-
Supplier: UNI OPTICS(Fujian) Co., Ltd
Description: Product Features: 1. Compatible for 30mm Large Format Sensor 2. Large Aperture with F2.4 3. High Relative Illumination 4. Compatible for 2K-4K line scan camera 5. Ultra-low Distortion, low vertical axis chromatic aberration 6. Vibration-resistant and high stability.
- Focal Length: 50 mm
-
Description: The LineCam12 is an advanced linescan SWIR camera with 14-bit digital data at 37klines/s on USB3 or Camera Link™ outputs. The SWIR camera currently comes in two varieties: 250 μm tall pixels for spectroscopy and 12.5 μm square pixels for machine vision applications. The
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 37 to 48 fps
- Width / Diameter: 4.0157502 inch
- Height: 4.0157502 inch
-
Supplier: Teledyne DALSA
Description: industry Our unique CMOS line scan architectures include dual line scan monochrome to deliver a 2x increase in responsivity, as well as bilinear, trilinear, and quadlinear color designs to maximize color performance. Large full-well capacity maximizes signal coverage for
- Imaging Technology: Digital
- Camera Function: Video
-
Supplier: Foctek Photonics, Inc.
Description: FOCtek provides customers with Optical Lens Assemblies, Custom-made Lens. Standard Lens Assemblies include, Mega Pixels CCTV Lenses, 5MP Road Monitoring Lens, 5 MP Machine Vision Lenses, Automotive Vision Lenses. Our products are widely used in precision instruments, medical
- Focal Length: 3 mm
- Aperture Range (F-Number): 2.1
- Diameter: 20.000000000000004 mm
- Length: 20.24 mm
-
Supplier: Advance Security Products
Description: 550 Line High Resolution Color Board Camera Super High 550 lines of True Color Resolution. This Ultra mini board camera is only 15/16 inch X 15/16 inch square. The Camera is enclosed in a rugged metal housing with mounting bracket and power supply included. Choose
- Camera Function: Video
-
Supplier: Security Camera Warehouse
Description: SONY SCZ22N Product Key Features 1/4" Sony Super HAD Color CCD 480 TV Line 22X Auto Focus, 22X Optical Zoom 3.9mm - 85.8mm Far Distance and High Resolution Day & Night Function Screen Menu/Line Control/RS-485 Control No Lens provided SONY SCZ22N Product Specifications Image Pick-up
- Camera Function: Video
-
Supplier: Radwell International
Description: CAMERA, COLOR, CCTV, 24 VAC, 12 VDC, 60 HZ, 4.3 W, CS LENS MOUNT, SCANNING 525 LINES/60 FIELDS/30 FRAMES. FREE 2 YEAR RADWELL WARRANTY
- Imaging Technology: Digital
- Camera Function: Video
-
Supplier: KPM Analytics
Description: perform as a line scan camera. These unique products are also applied to laboratory and R&D applications covering an overall temperature span from -20°C to 1800°C. The Surveyor cameras are compact, radiometric and enable the operator to view and measure thousands of
- Measurement Range: -20 to 900 C
- Spectral Range: 7.5 to 13 microns
- Accuracy: 2 ±% Full Scale
- Maximum Frame Rate: 32 frames per second
-
Supplier: Teledyne DALSA
Description: industry Our unique CMOS line scan architectures include dual line scan monochrome to deliver a 2x increase in responsivity, as well as bilinear, trilinear, and quadlinear color designs to maximize color performance. Large full-well capacity maximizes signal coverage for
- Horizontal Resolution: 4 lines
- Width / Diameter: 2.4409462 inch
- Height: 1.8897648 inch
- Length: 2.4409462 inch
-
Supplier: NorPix, Inc.
Description: For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: Navitar, Inc.
Description: type cameras. Larger format design for line-scan and area scan cameras. Low distortion center to edge. Wide field design for close-up imaging. Large depth of field. Diffraction limited. Exceptional contrast.
-
Supplier: Det-Tronics
Description: The xWatch explosion-proof surveillance camera provides a high-resolution color image, real-time viewing, and pre/post event analysis. The xWatch camera is designed specifically for remote, high-risk, and hard-to-access areas. Multiple configurations are available: A stand-alone
- Horizontal Resolution: 768 lines
- Maximum Frame Rate: 30 fps
- Shutter Speed: 0.000009999999999996 to 0.01999999999999998 seconds
- Sensitivity: 0.3 Lux
-
Supplier: Det-Tronics
Description: The xWatch explosion-proof surveillance camera provides a high-resolution color image, real-time viewing, and pre/post event analysis. The xWatch camera is designed specifically for remote, high-risk, and hard-to-access areas. Multiple configurations are available: A stand-alone
- Horizontal Resolution: 768 lines
- Maximum Frame Rate: 30 fps
- Shutter Speed: 0.000009999999999996 to 0.01999999999999998 seconds
- Sensitivity: 0.3 Lux
-
Supplier: Sentech America
Description: The STC-SB33USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it one of the slimmest cased cameras on the market. The STC-SB33USB features a 1/3" VGA color sensor, 90 FPS, Extended
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.574804 inch
- Height: 1.574804 inch
- Length: 0.82283509 inch
-
Supplier: Sentech America
Description: The STC-P63 is a high resolution, 1/3" color CCD camera that offers 480 TV Lines and a 10-Bit DSP in a very compact board configuration of 32 x 32 x Var. mm. These low cost PAL cameras offer an optional user programmable DSP and setup. The STC-P63 is available in seven different
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.6535442 inch
- Length: 2.14567045 inch
-
Supplier: Sentech America
Description: The STC-P63 is a high resolution, 1/3" color CCD camera that offers 480 TV Lines and a 10-Bit DSP in a very compact board configuration of 32 x 32 x Var. mm. These low cost PAL cameras offer an optional user programmable DSP and setup. The STC-P63 is available in seven different
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.2598432 inch
- Height: 1.2598432 inch
- Operating Temperature: 14 to 122 F
-
Supplier: ZGC, Inc.
Description: Canon C300 Cinema EOS Camera PLACE YOUR ORDER NOW New Canon Super 35mm CMOS Sensor Canon DIGIC DV III Image Processor Canon XF Codec Fully Compatible with New & Existing EF-mount Lenses Ergonomics & Design CF Memory Card Recording Multiple Recording Formats and Advanced Recording
- Maximum Frame Rate: 23.98 to 59.94 fps
- Shutter Speed: 0.0004999999999999998 seconds
- Operating Temperature: 32 to 104 F
- Application / Industry: Broadcast
-
Supplier: Toshiba Imaging Systems Division
Description: The IK-HR3H is Toshiba's latest innovation in 1-chip HD video cameras. This economical camera head incorporates unprecedented user controls and advanced noise reduction technology. The feature-rich progressive scan, 2.1MP 1080p, HD CMOS camera is compatible with Toshiba's
- Lens Mount: C-Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: Sentech America
Description: The STC-635 is the latest and greatest in Sentech’s ever popular Analog camera series. This camera features a 1/3” high resolution CCD Sensor, PAL format, 480 TV Lines, 25 FPS, and a multitude of additional features. The cased version of the STC-635 is available in three
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.2598432 inch
- Height: 1.2598432 inch
- Resolution: 10 bits
-
Supplier: IC Realtime, LLC
Description: IC Realtime has recently developed the new EFFIO™ DSP line of cameras. The XL8 (CCD Box Style) camera, utilize Sony's new EFFIO chipset capable of achieving 700TVL horizontal lines and 960 horizontal pixels @ 18MHz. This represents the latest technology in camera
- Horizontal Resolution: 650 to 700 lines
- Width / Diameter: 2.44 inch
- Height: 2.2834658 inch
- Length: 5.511814 inch
-
Supplier: ZGC, Inc.
Description: Canon EOS 7D SLR Digital Camera (Body Only) 18.0 Megapixel CMOS and Dual DIGIC 4 for high image quality and speed ISO expandable to 12800 8.0 fps continuous shooting, and new Intelligent Viewfinder system Full HD video with manual exposure control and multiple frame rates With a host of brand
- Resolution: 14 bits
- Performance: Auto-Lens, High Definition, Progressive Scan
- Application / Industry: Broadcast
- Imaging Technology: CMOS, Digital
-
Supplier: Nikon Metrology
Description: More than two decades since the inception of the ModelMaker product line, the cutting-edge ModelMaker H120 firmly pushes the ever-exacting boundaries of handheld laser scanning. Incorporating blue laser technology, ultra-fast frame rate, specially developed Nikon optics and the ability to
- Features: 3-D Scanning / Profiling, Coordinate Measuring Machine (CMM)
- Operation: Articulated Arm
- Application: Dimensional Measurement, Profile Measurement
- Control: PC
-
Supplier: IC Realtime, LLC
Description: pixels Auto focus 10X optical zoom and 10X digital zoom Day & night with IR Cut Filter and DSS 360� continuous rotation Clear image of 530TV lines (B/W: 580TV lines) Noiseless low light image with SDNR Excellent Impact-Resistant and Rain/Wind-Proof Design 165 preset positions 8 group
- Horizontal Resolution: 500 to 570 lines
- Operating Temperature: 22 to 122 F
- Performance: Auto-Lens
- Imaging Technology: CCD, Digital
-
Supplier: Titan Tool Supply, Inc.
Description: 1/2” Color CCD Camera & 19” LCD Monitor 1/2" Color CCD Camera Specifications: Active Pixels: 768H X 494V (380,000 pixels) Image Sensor Area: 6.55H MM X 4.87V MM Resolution: 480 Horizontal TV Lines Min. Illumination: 1.8 Lux Signal Format: NTSC 2:1 Interlace Video Output: 75 Ohms
- Diagonal Screen Size: 19 inch
- Screen Width: 16.81 inch
- Voltage Rating: 100 to 240 volts
- Color: Color
-
Supplier: Tordivel AS
Description: 2D and 3D Robot vision is one of Scorpion’s focus areas. Scorpion gives the robot the ability to see. Flexible automation means robots, automation and vision working together. This reduces cost and increases the flexibility and possibility to produce several product variants in one production
- Applications: Gauging, Scanning & Dimensioning
- Image Source: Line Scan Camera
-
Supplier: Optris Infrared Sensing, LLC
Description: The Bottom-Up Glass Inspection System from Optris offers a new approach to measuring temperature in low-emissivity glass production. This system uses two infrared imagers installed beneath the tempering line to measure the temperature on the non-coated high-emissivity side. Additionally, a
- Applications: Electronics or Semiconductor Inspection
- Image Source: Line Scan Camera
-
Supplier: Tordivel AS
Description: robust systems with a web camera resolution 640×480 and a plastic lens than software using a 4 mega-pixel solution with high quality lens and pixel-based algorithms. 3D camera calibration adds the capability of working in the right 2D plane.
- Applications: Gauging, Scanning & Dimensioning, Pharmaceutical Packaging
- Image Source: Line Scan Camera
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: equipped with a variety of sensors, such as high-definition cameras, infrared thermal imagers, laser rangefinders, etc., to achieve real-time monitoring, identification, and positioning of targets. The optoelectronic turntable uses advanced stabilization technology to ensure that it can
- Load Capacity: 88.2 lbs
Find Suppliers by Category Top
Featured Products Top
-
Lite 8k Super Resolution camera is now in production. This compact and cost-effective GigE line scan camera delivers 8k (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA -
Cameras Robust cameras with highly flexible mounting options and a bandwidth of up to 2.5 Gbit/s offer a range of services tailored to industrial (read more)
Browse Video Cameras Datasheets for Beckhoff Automation LLC -
integrated line scan imaging modules are now available in color. These easy-to-use Contact Image Sensors (CIS) combine sensors, lenses, and lights all-in-one, offering a lower cost inspection system for many demanding machine vision applications including battery and print inspection (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA -
integration, the camera core is supplied without a housing and with an M24 in VGA format or M18 optical interface for QVGA video format. It has the same SWaP optimized format as the current MicroCalibir, which measures only 21 mm x 21 mm x 22.7 mm with lens mount and electronics (read more)
Browse Datasheets for Teledyne DALSA -
Teledyne DALSA, a Teledyne Technologies [NYSE:TDY] company, is pleased to introduce the Linea™ HS2 TDI line scan camera family. Drawing on over four decades of industry leading (read more)
Browse High Speed Cameras Datasheets for Teledyne DALSA -
-resolution fully integrated line scan imaging modules. These easy-to-use Contact Image Sensors (CIS) combine sensors, lenses, and lights all-in-one, offering a lower cost inspection system for many demanding machine vision applications. AxCIS is powered by Teledyne’s new quadlinear CMOS (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
lenses offer precise control over pupil position, optical path length, and beam geometry, making them a fit for complex optical assemblies that require extended image paths, beam redirection, or integration with scanning or steering mirrors. Designed for stability and high image fidelity (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
optical components employed within laser-based devices for a multitude of laser applications. These applications encompass, among others, laser illumination, laser collimation, laser scanning, laser dimensioning, material processing, laser welding, laser cutting, laser tracking, line (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
second, 76 blue laser lines across four scanning modes, and accuracy of up to 0.020 mm, TrackScan GO adapts to a wide range of inspection and measurement requirements. The integrated color camera and AR (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
The TrackScan Sharp series is a cutting-edge optical 3D scanning system, engineered with 25-megapixel industrial cameras and advanced onboard processors for edge computing. This system is specifically designed to measure large-scale parts over long distances with remarkable speed and (read more)
Browse 3D Scanners Datasheets for SCANOLOGY
More Information Top
-
The development of a digital image scanner and image processing system for the measurement of growing plantation trees
Distortion is introduced into the captured images if the line scan camera lens , and rotating mirror are misaligned in relation to one another.
-
Model of a TDI line scan camera and its electronics
This model includes the characteristics of the line scan camera lens , but the distortions in image due to lens aberrations are neglected.
-
Modeling and simulation of a tdi line scan camera
This model includesthe characteristics of the line scan camera lens , but the distortions in image due to lens aberrations are neglected.
-
In vivo human Laminar Cribrosa microstructural and vasculature evaluation using ultrahigh sensitive optical microangiography
§r Focusing Lens Line scan camera .
-
High-speed automated color-sorting vision system
The color sorting vision system consists of the color line scan camera , lens , light source, image processing hardware, conveyor and encoder, and the reject control device.
-
Single- vs. two-camera based spectral-domain polarization-sensitive OCT systems
In the latter case the two polarization channels’ beams share the same diffraction grating, imaging lens and line scan camera .
-
Control of guided hard-tissue regeneration using phosphorylated gelatin and OCT imaging of calcification
The spectrometer consisted of a holographic grating (GR5-1210, THORLABS, NJ, USA), focus lens and line scan camera with a 2048 pixel CCD array (L104k-2k, BASLER, Germany).
-
Line-scan camera calibration in close-range photogrammetry
The basic properties of the line - scan camera , lens and linear stage are listed in Table 3.
-
Handbook of Machine Vision
For line scan cameras , the lens determines the resolution in cross directions.
-
http://dspace.mit.edu/bitstream/handle/1721.1/75508/14137279-MIT.pdf?sequence=2
The printer/scanner hardware components consist of: an International Business Machines (IBM) Advanced Technology (AT) Personal Computer (PC); aTektronix 4695 color ink-jet printer; a Fairchild charge coupled device (CCD) line - scan camera , lens , and camera control unit (CCU); a Dolan Jenner (Model …
Indicates content that may require registration and/or purchase.