Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Finder S.p.A. con unico socio
Description: Type 70.31 – Line voltage monitoring relay for three-phase networks. Multi-function model for monitoring three-phase (380 … 415)V undervoltage, overvoltage, window mode (overvoltage + undervoltage), phase rotation and phase loss (detects phase loss error even in the presence of
- Changeover (CO): 1
- Maximum AC Switching Voltage: 510 volts
- Operating Temperature: -4 to 140 F
- Throw: Double Throw
-
Supplier: Newark, An Avnet Company
Description: RELAY - DUAL IN-LINE; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Product Range:DIP Series; Relay Mounting:PCB; Coil Resistance:0.08ohm; Switching Current Max:2A; Switching Voltage Max:500V; SVHC:No SVHC (07-Jul-2 RoHS Compliant: Yes
-
Supplier: Finder S.p.A. con unico socio
Description: Type 70.11 – Line voltage monitoring relay for single-phase networks. Multi-function model for monitoring single-phase (220 … 240)V undervoltage, overvoltage, or window mode (overvoltage + undervoltage). Voltage fault memory – selectable. Features include: Positive safety
- Changeover (CO): 1
- Maximum AC Switching Voltage: 280 volts
- Operating Temperature: -4 to 140 F
- Throw: Double Throw
-
-
Supplier: Finder S.p.A. con unico socio
Description: Type 70.41 – Line voltage monitoring relay for three-phase networks. Multi-function model for monitoring (380 … 415)V three-phase networks, with or without neutral. Monitoring modes: window (overvoltage + undervoltage), phase rotation, phase loss , neutral loss (selectable),
- Changeover (CO): 1
- Maximum AC Switching Voltage: 510 volts
- Operating Temperature: -4 to 140 F
- Throw: Double Throw
-
Supplier: Schaltbau GmbH
Description: The ZH842 H Series solid-state high-voltage sensor signals high voltage applied to the train line. The device supplies electrical loads, which for the conservation of battery power are only operated when high voltage is being applied, with control voltage. Mode of
- Input (Pick-up) Voltage Range: 0 to 3,000 volts
- Operating Temperature: -40 to 185 F
- Maximum DC Switching Voltage: 110 volts
- Features: AC, DC
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-HK General Purpose Slim Line Relay, 16 Amp Contact, SPDT, 24V DC
- AC Coil Voltage: 24 volts
- DC Coil Voltage: 24 volts
-
Supplier: Finder S.p.A. con unico socio
Description: Type 70.42, Line voltage monitoring relay for three-phase networks. Multi-function model, for monitoring three-phase networks (380 … 415 V, with neutral). Monitoring modes: undervoltage, overvoltage, window (overvoltage + undervoltage), phase rotation, phase loss, neutral loss
- Changeover (CO): 2
- Maximum AC Switching Voltage: 510 volts
- Operating Temperature: -4 to 140 F
- Throw: Double Throw
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-HK General Purpose Slim Line Relay, 8 Amp Contact, DPDT, 12V DC, Pilot Light
- AC Coil Voltage: 12 volts
- DC Coil Voltage: 12 volts
-
Supplier: Premier Lighting & Production Company
Description: blade connectors as standard. The six channel units, designed to switch up to 15 amp line voltage loads, use 30 amp relays. Line voltage input is on 18" 12/3 SJ pigtail(s) fitted with 15 amp parallel blade plug(s). Model DMX6REL15A has one line in pigtail.
-
Supplier: Premier Lighting & Production Company
Description: blade connectors as standard. The six channel units, designed to switch up to 15 amp line voltage loads, use 30 amp relays. Line voltage input is on 18" 12/3 SJ pigtail(s) fitted with 15 amp parallel blade plug(s). Model DMX6REL15A has one line in pigtail.
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-HK General Purpose Slim Line Relay, 8 Amp Contact, DPDT, 24V 50/60Hz
- AC Coil Voltage: 24 volts
- DC Coil Voltage: 24 volts
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-HK General Purpose Slim Line Relay, 8 Amp Contact, DPDT, 240V 50/60Hz
- AC Coil Voltage: 240 volts
- DC Coil Voltage: 240 volts
-
Supplier: Littelfuse, Inc.
Description: Miniature reed relay in a dual-in-line (DIL) package with a choice of normally open, normally open high-voltage, normally closed or changeover contacts capable of switching up to 300Vdc at 10W. Available with 5V, 12V and 24V coils and diode suppression. Magnetic shield option
- Maximum DC Switching Voltage: 175 volts
- Maximum DC Switching Power: 5 watts
- DC Coil Voltage: 24 volts
- Coil Resistance: 2,000 ohms
-
Supplier: Littelfuse, Inc.
Description: Miniature reed relay in a single-in-line (SIL) package with a choice of normally open, normallyopen high-voltageorchangeover contacts capable of switching up to 300Vdc at 10W. Available with 5V, 12V and 24V coils and has external magnetic shield options. Ideally suited for security,
- Maximum DC Switching Voltage: 300 volts
- Maximum DC Switching Power: 10 watts
- DC Coil Voltage: 12 volts
- Coil Resistance: 500 ohms
-
Supplier: Premier Lighting & Production Company
Description: blade connectors as standard. The six channel units, designed to switch up to 15 amp line voltage loads, use 30 amp relays. Line voltage input is on 18" 12/3 SJ pigtail(s) fitted with 15 amp parallel blade plug(s). Model DMX6REL15A has one line in pigtail.
-
Supplier: Premier Lighting & Production Company
Description: blade connectors as standard. The six channel units, designed to switch up to 15 amp line voltage loads, use 30 amp relays. Line voltage input is on 18" 12/3 SJ pigtail(s) fitted with 15 amp parallel blade plug(s). Model DMX6REL15A has one line in pigtail.
-
Supplier: Sifam Tinsley UK
Description: (Automatic voltage regulator) and excitation system. Motors-Some electric motors are voltage sensitive, and can overheat and burn out when operated at low voltage. UPS supplies – When the main A. C. supply falls outside the acceptable operating voltage window the
- Frequency Sensing Range: 40 to 70 Hz
- Supply Voltage Range: 60 to 300 volts
- Operating Temperature: 14 to 131 F
- Mode: Line to Line (L-L), Line to Neutral (L-N)
-
Supplier: VAST STOCK CO., LIMITED
Description: General Purpose Relays 976 Relay Slim-Line PCB Relay / DPDT, 5A
- DC Coil Voltage: 12 volts
- Relay Type: General Application Relay
-
Supplier: BARTEC
Description: The Ex p Relay - Power is designed for safe isolation of supply lines directly in hazardous areas. It can be used together with the BARTEC pressurized enclosure systems APEX or SILAS. The Ex p Relay - Power has four galvanically isolated switch contacts which open the contacts
- Maximum Current: 16 amps
- Maximum AC Switching Voltage: 400 volts
- Maximum DC Switching Voltage: 28 volts
- Operating Temperature: 25 to 65 F
-
Supplier: Comus International
Description: Hockey Puck Housing, Panel Mounted, Special SSR, Monitoring Microprocessor controlled monitoring relay with LED-indication of the status and alarm output. Indicates open or short circuit, interruption, supply voltage and AC line voltage loss.
-
Supplier: Radwell International
Description: POWER RELAY, 6 AMP, 250 VAC, SNAP LINE, UISO: 4KV, 24VDC INPUT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Standex-Meder Electronics
Description: The SHV single in-line series is a high voltage reed relay and instrumentation grade reed relay supplied in a molded housing capable of switching up to 1kVDC and breakdown voltage of 4kVDC. This high voltage reed relay series features an insulation
- Normally Open (NO): 1
- Maximum AC Switching Voltage: 1,000 volts
- Maximum DC Switching Voltage: 1,000 volts
- DC Coil Voltage: 5 to 12 volts
-
Supplier: Madison Company
Description: The Madison MD4815- dual-line digital panel meter series boasts specifications and functionality that clearly make it one of the most advanced process meters available on the market. It has a dual-line 6-digit display (999,999), signal conditioning, and function keys. These panel
-
Supplier: KEMET Electronics Corporation
Description: Extremely durable plastic sealing High withstanding voltages complete line of surface mount devices available
- Maximum Current: 2 amps
- Maximum AC Switching Voltage: 250 volts
- Maximum DC Switching Voltage: 220 volts
- Maximum AC Switching Power: 125 VA
-
Supplier: KEMET Electronics Corporation
Description: Extremely durable plastic sealing High withstanding voltages complete line of surface mount devices available
- Maximum Current: 1 amps
- Maximum AC Switching Voltage: 250 volts
- Maximum DC Switching Voltage: 220 volts
- Maximum AC Switching Power: 125 VA
-
Supplier: OMEGA Engineering, Inc.
Description: XT Series includes non-reversing contactors, overload relays and a variety of related accessories. Because XT meets IEC, UL, CSA, CCC and CE standards, it is the perfect product solution for IEC applications all over the world. The compact, space saving, and easy to install XT line of
- Voltage Sensing Range: 238 to 440 volts
- Operating Temperature: 8.6 to 219.2 F
- Mode: Line to Line (L-L), Line to Neutral (L-N)
- Voltage Sensitive Relay: Over-voltage Protection
-
Supplier: Standex-Meder Electronics
Description: The SIL HV single in-line series is a high voltage reed relay and instrumentation grade reed relay supplied in an epoxy encapsulated package capable of switching up to 1kVDC and breakdown voltage of 4kVDC. This high voltage reed relay series features
-
Supplier: Colby Instruments, Inc.
Description: dB Recommended Service Interval 500,000 Operations 500,000 Operations Maximum Settling Time: 50 ms 50 ms Line Voltage: 85 to 230 VAC 85 to 230 VAC Recommended Operating Temperature: 10°C to 30°C 10°C to 30°C Physical Dimensions: 13 3/8" Long x 12 7/8" Wide x 5 1/4" High. 13 3/8"
-
Supplier: CARLO GAVAZZI Automation Components
Description: This 2-pole industrial relay minimizes the space requirements in a control cabinet without compromising performance. By applying an input voltage on control A, the corresponding output semiconductor is activated at the first zero crossing of the line voltage. The same
- Input (Pick-up) Voltage Range: 4.25 volts
- Dropout Voltage: 2 volts
- Maximum Current: 40 amps
- Load Voltage: 24 to 660 volts
-
Supplier: Powell Electronics, Inc.
Description: Miniature slim line relay,SPDT
-
Supplier: Thermalogic Corporation
Description: Microprocessor Based Indicating Temperature and Process Controls Indicating microprocessor based 1/8 DIN and Touchscreen
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Frequency Input, Resistive / Potentiometer Input, Switch / Relay Input
- Interface: Digital Front Panel
- Controller Type: Humidity Controller
- Standards and Compliance: Other
-
Supplier: OMEGA Engineering, Inc.
Description: the control voltage circuit from the corresponding contactor relay, and thus indirectly switch off the current to the motor being monitored. The XTOM relays are adjusted by means of a setting wheel to suit the motor current rating.
- Voltage Sensing Range: 300 volts
- Operating Temperature: 8.6 to 251.6 F
- Mode: Line to Line (L-L), Line to Neutral (L-N)
- Current Sensitive Relay: Over-current Protection
-
Supplier: Thermalogic Corporation
Description: Analog Based Non-Indicating Temperature and Process ControlsAn extensive line of non-indicating, simple analog controls (from single zone to multiple zone controls)
- Form Factor: Circuit Board
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Frequency Input, Resistive / Potentiometer Input, Switch / Relay Input
- Controller Type: Humidity Controller
- Standards and Compliance: Other
-
Supplier: CARLO GAVAZZI Automation Components
Description: The peak switching SSR is primarily used for transformer applications. By applying DC control voltage, the output semiconductor is activated at the peak of the line voltage. The semiconductor switches OFF, when load current crosses zero, upon removal of the control
- Input (Pick-up) Voltage Range: 4.25 volts
- Dropout Voltage: 1 volts
- Maximum Current: 100 amps
- Load Voltage: 100 to 660 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports
- Application Type: General Application Relay
Find Suppliers by Category Top
Featured Products Top
-
TE offers a diverse portfolio and one of the broadest ranges of of relay types, including automotive high-voltage relays, automotive high-current relays, latching (bi-stable) relays and non-latching (monostable) relays, plug-in relays, high-frequency relays, reed relays, and solid state relays (read more)
Browse Electromechanical Relays Datasheets for Heilind Electronics, Inc. -
Altech Monitoring Relays are designed for dependable electrical system monitoring in industrial environments. The line includes compact DIN rail-mounted models for voltage, current, phase, and energy monitoring, helping support protection, alarm signaling, and control (read more)
Browse Electromechanical Relays Datasheets for Altech Corp. -
a variety of automotive products including automotive relays, high-voltage DC relays, high-capacity control boxes, automotive electronic modules, vacuum pumps, and more. Founded in 1984, Hongfa has an impressive (read more)
Browse Electromechanical Relays Datasheets for Waytek, Inc. -
The FTR-MYWA is FCL Components’ newest socket-type compatible relay designed specifically for Programmable Logic Controller (PLC) applications. As a critical interface between PLC control logic and field devices, this slim-line relay provides reliable electrical isolation, safe (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
protection ratings higher than many relays and solenoids. Be sure to check for UL or any other industry ratings required for the safety of your application. More to Come As EVs and higher voltage auxiliary applications continue to grow and (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
, Voltage Output Adjust and Current Limit Adjustments, Inhibit or Enable, Voltage and Current Monitoring, Latching Overcurrent control, Ethernet/USB/RS232/RS485 Digital Interfaces, Output blocking protection diode, High Frequency pulsed load filtering, Series Operation Diode capability, Alarm with Relay (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
. Connect: Aluminum and copper power connectors are adaptable to new and existing systems in a wide range of wire gauges. Protect: Panduit takes solar safety seriously with a full line of protective adhesives, heat shrink tubing, the VeriSafe™ voltage (read more)
Browse Solar Connectors Datasheets for Heilind Electronics, Inc. -
(Receiver): 6VDC @ 200 ma (other voltages optional) Transmitter low battery indicator Receiver output: SPST relay, 0.5 amp contacts; SPDT relays optional Receiver Switch Activation indicator(s) High impact plastic wiring channel and receiver housing (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
Knick Interface P41000AG Adaptive Gain Current Transducer: One Device for Two Critical Jobs In high power electrical systems, overcurrent events aren't just an inconvenience, they are a costly risk to both equipment and personnel. Protection relays, high (read more)
Browse Current Sensors Datasheets for Knick Interface LLC -
output ranges from 0 to 10 V with a maximum current of 1000 A and a power range of 0 to 10000 W, equipped with flexible autoranging DC output stages for wide operating flexibility. The device adopts digital regulation with 16 bit ADCs and DACs, providing ≤0.05% FS voltage measurement accuracy (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH
Conduct Research Top
-
Analog Line Cards (.pdf)
Given that line cards are highly susceptible to transient voltages, network hazards such as lightning and power cross conditions pose a serious threat to equipment deployed at the central office and in remote switching locations. To minimize this threat, adequate levels of protection must
-
Application Note: Reed Relays Capable of Switching Low Micro-Volts Signals (.pdf)
As electronic components continue their downward size spiral, their capabilities are ever increasing. Accompanying this, chip line widths are narrower than ever giving rise to unwanted small voltage or leakage currents, which may give rise to signal errors. Several applications have arisen
-
Environmental Specifications
to the +24 V supply line for each D/A voltage sinking 50 mA positive or negative 3. Based upon all relays in the opn position. Add 30 mA to the +5 V line per closed relay 4. Add 0.04 A to the +5 V line per close relay 5. Add 0.03 A to the +5 V line per closed relay 6. Add 0.08 A to the +12 V line per
-
Technology Roundup: Seeing (Electronically) Is Believing
. Camera dimensionsare 31mm (W) x 29mm (H) x80mm (D). Series 31 Opti-Vue photoelectric sensors offer long sensing ranges in a small, rugged IP67 housing. Available in DC voltages with 4-in-1 output or AC/DC voltages with SPDT relay output. Models include Diffused, Retro-Reflective, Polarized
-
A Push Towards Efficiency
The adjustable speed Brushless Motor Control (BMC series) is easy to use and set up without programming user trimpots and jumpers are factory-set and will work for most applications. Input command signal may be +/- 10 Vdc, a 5K speed pot, or a form C contact or relay for forward-stop-reverse
More Information Top
-
IEEE Guide for Protective Relaying of Utility - Consumer Interconnections
To prevent repeated tripping and lockout of both lines for a fault in the lead substation, control logic may be added to lock open both switches if the line voltage relay drops out within a few seconds of closing the associated switch.
-
Automatic Reclosing of Transmission Lines
A typical reclosing sequence at a given terminal might consist of a high speed reclosure, unsupervised by either dead line or synchronism-check relaying, followed by a time delay reclosure, supervised by dead line voltage relaying .
-
DAYTON Relay,Solid State - Solid State Relays - 5Z952|5Z952 - Grainger Industrial Supply
• Line Voltage Relays (569) .
-
OMRON Relay Flange Mount,SPST-NO,240Coil Volts - Relays - 1YCW8|G4B-112T1-US-AC240 - Grainger Industrial Supply
• Line Voltage Relays (562) .
-
OMRON Relay Heavy Duty,SPST-NO,24 Coil Volts - Power Relays - 1YCF7|G7L-1A-TJ-CB-AC24 - Grainger Industrial Supply
• Line Voltage Relays (562) .
-
MAGNECRAFT Relay,Solid State,Haz-Loc,3-32VDC,10A - Solid State Relays - 6CWU9|861HSSR410-DC-1 - Grainger Industrial Supply
• Line Voltage Relays (562) .
-
HONEYWELL Switching Relay,DPST,120/240V Load - HVAC Relays - 2E867|RA832A1066 - Grainger Industrial Supply
• Line Voltage Relays (562) .
-
WHITE-RODGERS Relay,Electric Heat - HVAC Relays - 2E346|24A01G-3 - Grainger Industrial Supply
• Line Voltage Relays (569) .
Indicates content that may require registration and/or purchase.