Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Branham, W.C. Inc.
Description: when compared with traditional rod-type cylinders that extend a rod when actuating. Cable Cylinders are designed for externally guided loads and can be configured with reed switches, auto tensioners and caliper disc brake combinations for position holding.
- Stroke or X-Axis Travel: 100 to 120 inch
- Actuation Type: Pneumatic
- Device Type: Rodless
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, 150MM TRAVEL, PRECISION GRADE, 10MM BALLSCREW, NO BRAKE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: IntelLiDrives, Inc.
Description: positions Cable Transport Module with high flex robotic cable is installed and pre-wired to the amplifier Mounting of the actuator can up-side down and vertically with optional linear brake Multi-axes Gantry and XYZ arms can be easily constructed using Linear Servo Slides
-
-
Supplier: IntelLiDrives, Inc.
Description: positions Cable Transport Module with high flex robotic cable is installed and pre-wired to the amplifier Mounting of the actuator can up-side down and vertically with optional linear brake Multi-axes Gantry and XYZ arms can be easily constructed using Linear Servo Slides
-
Supplier: IntelLiDrives, Inc.
Description: positions Cable Transport Module with high flex robotic cable is installed and pre-wired to the amplifier Mounting of the actuator can up-side down and vertically with optional linear brake Multi-axes Gantry and XYZ arms can be easily constructed using Linear Servo Slides
-
Supplier: LINAK U.S. Inc.
Description: injuries are prevented by the spline, as the actuator can only push and not pull, in case something touches, e.g., the lifting boom on a patient lift High side load capacity for high safety: Side load of up to 1,000 N is possible without breaking or damaging the actuator Safety nut: to
- Stroke or X-Axis Travel: 3.93701 to 15.74804 inch
- Rated Speed: 0.551181102362205 in/sec
- Motor Type: DC
- Actuation Type: Electrical
-
Supplier: Ewellix
Description: Benefits: Powered by AC voltage High efficiency Designed and tested for harsh environments Reliable and cost-effective Practically maintenance-free Features: Optional potentiometer and limit switches Ball screw with a brake Self-locking Integrated thermal and overload protection Robust
- Stroke or X-Axis Travel: 4.0157502 to 24.015761 inch
- Rated Speed: 1.88976377952756 in/sec
- Motor Voltage: 115 to 230 volts
- Actuation Type: Electrical
-
Supplier: TPA Motion
Description: FLEX actuators (FAS ) are ultra compact preconfigured ball or lead screw driven linear actuators ready for installation in your application. No additional adjustments are necessary. Each assembly consists of a ball or lead screw drive system mounted within an aluminum extrusion
- Stroke or X-Axis Travel: 0.787402 to 7.87402 inch
- Rated Speed: 0.984251968503937 to 9.84251968503938 in/sec
- Lead: 0.03937007874015748 to 0.3937007874015748 inches per
- Material: Aluminum
-
Supplier: Exlar
Description: GSX Series linear actuators combine the advantages of Exlar's roller screw technology and T-LAM stator technology to create a powerful and robust linear solution. Exlar uses a specially designed roller screw mechanism for converting electric motor power into linear motion
- Stroke or X-Axis Travel: 18 inch
- Rated Speed: 10 in/sec
- Rated Force: 415 to 905 lbs
- Motor Voltage: 115 to 460 volts
-
Supplier: Kollmorgen Corporation
Description: Reduce cleaning times without compromising on performance and installation space: Kollmorgen combines an AKMH™ stainless steel motor with a linear actuator and a ready-to-install hygienic linear drive, which are ideal for lifting units, measure pourers, or format adjustments in
- Stroke or X-Axis Travel: 23.62206 inch
- Rated Speed: 19.488188976378 to 57.0078740157481 in/sec
- Rated Force: 0.200072 to 4.4998216 lbs
- Motor Continuous Power: 0.00737121211696551 HP
-
Description: This actuator is often used as an intelligent alternative where pneumatic cylinders may have been considered. It offers better controllability, no slamming end stops, and no need for an air supply, hoses, valves, etc. Frame size 46 (46mm) TLS actuators are available in both IP40 and
- Stroke or X-Axis Travel: 0.9842525 to 11.81103 inch
- Rated Speed: 6.88976377952756 to 39.3700787401575 in/sec
- Rated Force: 31.472 to 134,880 lbs
- Features: Adjustable Stroke, Closed Loop Control, Holding Brake, Other
-
Supplier: Joyce/Dayton Corp.
Description: Joyce linear actuators are designed to lift and precisely position loads up to 1500 pounds. They are built with cast aluminum housings, include motors (120VAC and 12 VDC), and are best suited for use in environments that are protected from the elements. A spring brake ensures
- Stroke or X-Axis Travel: 3 to 24 inch
- Rated Speed: 0.833333333333335 in/sec
- Rated Force: 1,500 lbs
- Motor Voltage: 120 volts
-
Supplier: 3X Motion Technologies Co., Ltd
Description: acceleration, we will bring maximum performance to your application. Amongst our customization options and features, we are able to customize like onboard electronics, shafts, special mounting flanges, brakes, cable assemblies, gearboxes, encoders and other related products. Work with us to
-
Description: This actuator offers two sizes of compact rodless sliders to which customer devices can be mounted. Products are available with 100 - 700 mm strokes. The TSS offers faster speeds than the TLS rod-type actuator. The combination of the TLS actuator and TSS rodless slider provides
- Stroke or X-Axis Travel: 3.93701 to 27.55907 inch
- Rated Speed: 9.84251968503938 to 39.3700787401575 in/sec
- Features: Adjustable Stroke, Closed Loop Control, Holding Brake, Other
- Material: Aluminum, Steel
-
Supplier: Kollmorgen Corporation
Description: The R4 Series is our most powerful rodless actuators system, built for the heaviest loads, high acceleration and maximum duty cycle. The robust design incorporates an internal linear motion guide rail with a built-in flexible seal to ensure reliable operation in industrial
- Stroke or X-Axis Travel: 108 inch
- Rated Speed: 40 to 118 in/sec
- Rated Force: 300 to 700 lbs
- Lead: 0.25 to 1 inches per
-
Description: This actuator offers the advantages of the standard TLS, but due to the positioning of a driving belt mechanism, the motor is mounted parallel to the cylinder, providing a length advantage where the unit must be mounted in a restricted space. This product is available only in frame size 46
- Stroke or X-Axis Travel: 0.9842525 to 11.81103 inch
- Rated Speed: 6.88976377952756 to 39.3700787401575 in/sec
- Features: Adjustable Stroke, Closed Loop Control, Holding Brake, Other
- Material: Aluminum, Steel
-
Supplier: Midwest Motion Products, Inc.
Description: the “Encoder-Compatible” Brake is required, add “-EC” to the end of the brake part number (example: BR-005-EC) Typical (24v) brake current = 375 mA Typical (24v) brake startup current = 397 mA; All brakes are 9 watt devices. All brakes are integrally mounted
-
Supplier: 3X Motion Technologies Co., Ltd
Description: acceleration, we will bring maximum performance to your application. Amongst our customization options and features, we are able to customize like onboard electronics, shafts, special mounting flanges, brakes, cable assemblies, gearboxes, encoders and other related products. Work with us to
-
Supplier: Allen-Bradley / Rockwell Automation
Description: MP-Series Heavy Duty Electric Cylinders, Actuator Rod w/Male Rod End,76.2mm (3.0 in.), 230V AC, 1024 SIN/COS Multi-turn ABS Encoder (76mm stroke length), No Brake
- Mounting Type: Face Mount
- Device Type: Rod Type
-
Supplier: Rotork plc
Description: IQ3ML Pro modulating duty, linear output, 3-phase intelligent electric actuator with solid state reversing starter including an electronic motor ‘brake’ feature. Fast-response remote control circuits for rapid control. Benefitting from all the features of the IQ3 Pro
- Features: Electric
- Valve Motion: Linear Motion Valve
- Operation: Modulating
-
Supplier: TiMOTION Technology
Description: TiMOTION’s MA1 series linear actuator is the proven choice for applications requiring a durable, long life solution. Specifically designed for harsh working environments, the MA1 linear actuator is ideal for use in heavy-duty machinery, industrial equipment and off road
- Stroke or X-Axis Travel: 0.787402 to 39.3701 inch
- Rated Speed: 2.30314960629921 in/sec
- Rated Force: 1,011.6 lbs
- Motor Voltage: 12 to 220 volts
-
Supplier: MPS Micro Precision Systems AG
Description: MPS linear actuators are very compact, offer outstanding precision and can be adapted to the most demanding environments. The ball screws that make up these actuators give them a smooth, stick-slip-free linear motion. The diameter, motor, screw type and other elements of
- Lead: 0.3937007874015748 inches per
- Drive Type: Lead Screw/ACME Screw
- Device Type: Rod Type
-
Description: Brakes actuated by pressurisation Actuated by pressurisation Released by spring actuation Completely stainless version Holds position, even under changing load conditions
- Stroke or X-Axis Travel: 0.0393701 to 236.2206 inch
- Rated Speed: 0.196850393700787 in/sec
- Rated Force: 264.8144 lbs
- Material: Aluminum
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Feature]The FTG50 electric actuator developed by Fuyu Technology is a linear motion product with comprehensive transmission functions of push-pull and lift. The length can be customized according to customer needs to meet different usage scenarios. [Range of
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 0.196850393700787 to 0.47244094488189 in/sec
- Rated Force: 134.88 to 404.64 lbs
- Motor Voltage: 12 to 24 volts
-
Supplier: Dellner Brakes AB
Description: brakes supplied with a support are adjusted for a 12 - 30 mm thick brake disc. When used with thicker discs the brakes can be supplied with spacers. Each brake half has two cylindrical guide pins that transmit the tangential braking force from the brake lining to
- Maximum Pressure: 725.1885 to 2,320.6032 psi
- Weight: 330.75 lbs
- Configuration: Disc
- Engagement: Friction
-
Supplier: Hilliard Corporation (The)
Description: The Hilliard MK750 is an electromagnetic, fail safe caliper brake. Spring applied, electric released, it is suitable for holding duty and emergency for applications such as conveyors, elevators and cranes. Alternative mounting arrangement: pin mounting, base mounting horizontal and base
- Length: 10.13 to 11.31 inch
- Application: Conveyor, Industrial / General Purpose, Other
- Features: Disc, Electromagnetic, In-line, Spring Actuation / Engage
- Type: Electrical, Magnetic
-
Description: Brake operated by spring actuation. Brake operated by spring actuation Brake release by pressurisation Optional sensor to indicate brake lining wear Anodised aluminium rail, with prism shaped slide elements Adjustable plastic slide elements Composite sealing system with
- Stroke or X-Axis Travel: 0.0393701 to 236.2206 inch
- Rated Speed: 0.196850393700787 in/sec
- Rated Force: 676.648 lbs
- Material: Aluminum
-
Supplier: Branham, W.C. Inc.
Description: Competitively priced with lower costs per inch of stroke. Journal guide bearings. Linear ball bearings optional. GCC - Guided Cable Cylinders from W.C. Branham consist of a double acting cable cylinder and a pre-engineered/packaged guide and load bearing support system for self guiding and
- Stroke or X-Axis Travel: 60 to 120 inch
- Actuation Type: Pneumatic
-
Supplier: Force Control Industries, Inc.
Description: package, and noise free. Positorq Brakes are rated up to 180,000 Lb. Ft. Slip Torque and 3000 Thermal Horsepower. The Positorq brakes work well in tension applications especially unwind stands where the brake is used to maintain tension on the strip. This can be paper, board,
- Torque Rating: 50 to 180,000 Ft-lbs
- Speed: 3,600 rpm
- Diameter: 59 inch
- Mounting: Flange
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSK30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSK30 is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting engraving
- Stroke or X-Axis Travel: 1.968505 to 11.81103 inch
- Y-Axis Travel: 1.968505 to 11.81103 inch
- Rated Speed: 1.96850393700787 to 11.8110236220472 in/sec
- Carriage Load: 2.205 to 6.615 lbs
-
Supplier: Radwell International
Description: K DIAPHRAGM ACTUATOR, SHAFT DIAMETER 0.375-24 NF, SHAFT LENGTH 0.844 IN, ACTUATOR STROKE 0.750 IN, PORT SIZE 0.125 NPTF, OPER RANGE 0-100 PSI, AIR CHAMBER VOLUME 12.566 IN CUBED, MAX STATIC LINEAR FORCE 1000 LBS, OUTER DIAMETER 5 IN, BASE MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock
- Stroke or X-Axis Travel: 11.54 inch
- Rated Speed: 0.29 in/sec
- Rated Force: 787 lbs
- Motor Voltage: 12 volts
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock
- Stroke or X-Axis Travel: 1.97 inch
- Rated Speed: 0.22 in/sec
- Rated Force: 225 lbs
- Motor Voltage: 24 volts
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock
- Stroke or X-Axis Travel: 10.83 inch
- Rated Speed: 0.56 in/sec
- Rated Force: 1,012 lbs
- Motor Voltage: 12 volts
Find Suppliers by Category Top
Featured Products Top
-
) Dampers easyE (Electric Linear Actuators) easymotion (Linear Hydraulic Actuation Systems) Micro-Hydraulics Shock Absorbers Rotary Dampers FREE ENGINEERING AVAILABLE CONTACT US: 1-888-225-4498 or sales@easylift.com (read more)
Browse Dampers and Louvers Datasheets for Bansbach Easylift® -
https://www.orientalmotor.com/linear-actuators/rack-and-pinion-linear-head-lj-series-az-motors.html KIIS Series compatible: (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
of power. This actuator is ideally suited for ball valves and dampers with torque ratings of up to 145 in-lb. Standard equipment includes 115Vac-1ph 25% duty cycle motor with thermal overload protection, set to fail closed (CW rotation) upon loss of power, two limit switches, power on brake (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
, stainless steel, and customized gas springs) easyE® (Electric Linear Actuators) Easymotion (Linear Hydraulic Actuation Systems (read more)
Browse Rotary Dampers Datasheets for Bansbach Easylift® -
. Force: 7 - 12 000 N Stroke: 10 - 1,000 mm Diameter: 3/8 - 30/70 mm In-Line Actuators With the easyE®-line you get an in-line actuator in a particularly slim design. The linear arrangement of (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
We're the leading supplier of Transmission System products for solar Generator, we can offer linear actuators, screw jacks, worm slewing drives, planetary gearboxes, slewing bearings for you. The slewing drives are powered with hourglass worm technology for maximum gear torque and (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
Conduct Research Top
-
Piezo Motors: Principle of Operation for Engineers
devices. Travel can be linear or rotary, depending on the coupling mechanism. Closed loop servo control can be provided with standard off-the-shelf servo controllers, or with the Nanomotion servo controller that offers full PID control at 20 kHz servo rate. Further, the motors can operate in actuation
More Information Top
-
Longitudinal Vehicle Controllers for IVHS: Theory and Experiment
A very simple linear brake actuator model has been assumed: ;b Tib + T =T *rca Kbr Per .
-
Longitudinal Vehicle Controller Design for IVHS Systems
A very simple linear brake actuator model is assumed: .
-
HCI International 2015 - Posters’ Extended Abstracts
The force guiding method use mechanical elements controlled by the brake linear actuator like the spring, stopper and latch.
-
The 2005 DARPA Grand Challenge
Following Team Caltech’s less than satisfactory experience with electrical linear actuators for braking in the 2004 Grand Challenge, a pneu- matic actuation system was chosen for use this year.
-
Novatronics Inc
These include brushless DC and stepper motors, linear actuators , brakes and clutches, solenoids, RVDTs and LVDTs, and electronic units to integrate them with other systems.
-
Alice: An information‐rich autonomous vehicle for high‐speed desert navigation
Following Team Caltech’s less than satisfactory ex- perience with electrical linear actuators for braking in the 2004 Grand Challenge, a pneumatic actuation system was chosen for use this year.
-
A Practical Solution to Full Circle Brake Pad Actuation
The CirCal system's actuator is typically located behind the pressure plate and so is isolated from the pads and rotor heat generation source, thus preventing overheating of hydraulic fluid, or electric linear actuators in brake -by-wire systems.
-
Design and control of MR haptic master/slave robot system for minimally invasive surgery
Driving System for MR Brake MR Linear Actuator .
-
http://dspace.mit.edu/bitstream/handle/1721.1/8789/48181515-MIT.pdf?sequence=2
This segment sells products and systems that drive and control motion, including clutches, brakes , linear actuators , motors and controls, hose products, couplings and electric and electronic sensors.
-
Magnetic Sensors Market Tracker - H1 2014
Stop-start is driving its clutch sensing business, but also has an application for a linear actuator in the brake , measuring absolute position over a distance of travel of 40 mm, using its 3-D hall technology, which should reach signiicant volume …
Indicates content that may require registration and/or purchase.