Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA 10 and 12 watt single and dual output converters have extra wide input ranges, allowing a single unit to operate from multiple bus voltages. Linear post regulator based design provides outstanding line and load regulation. All 12 watt single output units are UL recognized.
- DC Input Voltage: 9 to 36 volts
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.4 to 2 amps
- Features: DC/DC Converter
-
Supplier: DigiKey
Description: Linear Regulator Replacement DC DC Converter 1 Output 9V 500mA 32V Input
- DC Input Voltage: 11 to 32 volts
- DC Output Current: 0.5 amps
- Features: DC/DC Converter, Linear
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, LINEAR REG, 1 O/P, 6W,; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: Linear Regulator DC/DC Converter, Panel, 2, 40 W, 13.5 V, 3 A, 20 V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 12V, 0.5A; DC / DC Converter Mounting:Through Hole; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage Nom.:12V; Output Current Max:500mA; Input Voltage DC Min:17V; Input Voltage DC Max:72V; Product RoHS Compliant:
-
Supplier: VPT, Inc.
Description: ISO9001 and certified to MIL-PRF-38534 Class H and Class K and MIL-STD-883. Combine our extensive family of DC-DC converters for space with these point of load converters for space to create a light weight, extremely efficient, space-ready power system. Features Much
- DC Input Voltage: 3.5 to 7 volts
- DC Output Voltage: -1.5 to 1.5 volts
- DC Output Current: 0 to 15 amps
- DC Output Power: 33 watts
-
Supplier: Newark, An Avnet Company
Description: Linear Regulator DC/DC Converter, Through Hole, 1, 9 V, 1 A, 10.5 V RoHS Compliant: Yes
-
Supplier: Daburn Electronics & Cable
Description: FEATURES Pin-out Compatible with LM78XX Linear Regulators 3 PIN SIP Package Small Size and Low Profile, 0.46” × 0.30” × 0.40” No Minimum Load Required Up to 96% Efficiency Operating Temperature: -40 to +100ºC Wide Input Voltage Range Built in Filter Capacitor Non-Isolated No Heat Sink
- DC Input Voltage: 9 to 24 volts
- DC Output Voltage: 1.2 to 15 volts
- DC Output Current: 1 amps
- DC Output Power: 1 watts
-
Supplier: ODG (Origin Data Global)
Description: DC DC CONVERTER 5V 3W
- DC Input Voltage: 18 to 36 volts
- DC Output Voltage: 5 volts
- DC Output Current: 0.6 amps
- DC Output Power: 3 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Power Synchronous DC/DC Controller Product overview: LT1339IN from Linear Technology is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is
-
Supplier: Analytic Systems
Description: The VTC1505 Series of voltage converters provides 12, 24, 32 or 48 Volts DC at 25 to 100 Amps of continuous power from a 72, 110 or 250 Volt DC source. Analytic Systems' Voltage Converters use Switchmode technology with powerful IGBT switching transistors for reliability
- DC Input Voltage: 110 to 360 volts
- DC Input Current: 6.5 to 21 amps
- DC Output Voltage: 12 to 48 volts
- DC Output Current: 25 to 100 amps
-
Supplier: Accuris
Description: MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, DC-DC CONVERTER
-
Supplier: Accuris
Description: MICROCIRCUIT, HYBRID, LINEAR, DUAL CHANNEL, DC-DC CONVERTER
-
Supplier: Analytic Systems
Description: The VTC120 Series Voltage Converter is a variable duty cycle switching power supply with a precision linear regulator output (except for the VTC120nr-12-24). This model is common negative. This means that the input negative (ground) connection and the output negative (ground)
- DC Input Voltage: 11 to 15 volts
- DC Input Current: 11 to 15 amps
- DC Output Voltage: 24 volts
- DC Output Current: 5.5 to 8 amps
-
Supplier: Mega Electronics, Inc.
Description: The M785010 Series high efficiency switching regulators are ideally suited to replace 78xx linear regulators and are pin compatible. The efficiency of up to 96% means that very little energy is wasted as heat so there is no need for any heat sinks with their additional space and mounting
- Output Voltage (Volt): 3.3 to 12 volts
- Input Voltage (VIN): 4.75 to 32 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: -40 to 85 C
-
Description: DC DC CONVERTER 3.3V
- Form Factor: Board Mount
- Features: DC/DC Converter, Switching
-
Supplier: Allied Electronics, Inc.
Description: DC/DC Converter, 3.12 W, +/-12 or 24 V Out, 0.13 A, DC9-18 V In
-
Supplier: Allied Electronics, Inc.
Description: DC-DC Converter, 12V, 0.5A, 17V - 72V Input Range
-
Supplier: Infineon Technologies AG
Description: differentiation User-specific customerization Fast time to market Excellent dynamic transient performance Reduced BOM size & low system cost Sophisticated fault handling Housekeeping with configurable GPIOs Potential Applications DC-DC brick modules AI servers Telecom infrastructure 48
- Features: DC/DC Converter
-
Supplier: Infineon Technologies AG
Description: User-specific customerization Fast time to market Excellent dynamic transient performance Reduced BOM size & low system cost Sophisticated fault handling Housekeeping with configurable GPIOs Potential Applications DC-DC brick modules AI servers Telecom infrastructure 48 V Intermediate
- Features: DC/DC Converter
-
Supplier: Acme Chip Technology Co., Limited
Description: LINEAR REGULATOR REPLACEMENT DC
- Form Factor: Board Mount
- Features: DC/DC Converter, Linear, Switching
-
Supplier: Richardson RFPD
Description: The RY series DC/DC converter is a low cost general purpose isolated converter with a built-in linear regulator to give a regulated, load-independent output. It is available with single or dual outputs. A useful feature is the CTRL pin on the single output version
- Output Voltage (Volt): 5 volts
- Input Voltage (VIN): 11.4 to 12.6 volts
- Output Power: 1 watts
-
Supplier: Infineon Technologies AG
Description: rev 1.7, IMVP8 rev 1.2 and IMVP9 rev 1.3 DC-DC converter specifications Compliant with Intel SVID rev 1.9.1 protocol Compliant with PMBus rev 1.3 compliant serial interface Flexible phase assignment between the two loops: 8+0, 7+1, 6+2, … ,4+4 phases Integrated power stage
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: CUI Inc. Category: Power Supplies - Board Mount DC DC Converters Series: VXO78-1000 Package: Tray Product Status: Active Type: Linear Regulator Replacement Applications: ITE (Commercial) Features: SCP Package / Case: 3-SIP Module Approval Agency: CB Scheme,
- Features: Other
-
Supplier: Acopian Power Supplies
Description: Conserve space with mini-modules as small as 2.3" x 1.8" x 1.0". Models with outputs ranging from 1 to 75 volts, and from 30 mA to 2.5 amps are available. All feature excellent regulation and ripple parameters, and are short circuit protected. Rugged encapsulated construction and generously derated
- Input Frequency: 47 to 420 Hz
- DC Output Voltage: 1 to 185 volts
- DC Output Current: 0.025 to 2.5 amps
- DC Output Power: 15.000000000000002 watts
-
Supplier: Texas Instruments
Description: Step-Down DC-DC Converter with Integrated Post Linear Regulators System & Low-Noise Linear Reg. 12-DSBGA -30 to 85
- Regulated Output Voltage (Volt): 0.7 to 3 volts
- Output Current (IOUT): 0.9 amps
- Operating Temperature: -30 to 85 C
- Input Voltage (VIN): 2.7 to 5.5 volts
-
Supplier: Utmel Electronic Limited
Description: TEXAS INSTRUMENTS 78SR112HC Linear Regulator DC/DC Converter, Fixed, Through Hole, 1 Output, 12 V, 1.5 A
- Regulated Output Voltage (Volt): 12 volts
- Output Current (IOUT): 1.5 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 16 volts
-
Supplier: Utmel Electronic Limited
Description: TEXAS INSTRUMENTS 78SR105HC Linear Regulator DC/DC Converter, Fixed, Through Hole, 1 Output, 5 V, 1.5 A
- Regulated Output Voltage (Volt): 5 volts
- Output Current (IOUT): 1.5 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 9 volts
-
Supplier: Allied Electronics, Inc.
Description: The RCD series is a step-down constant current source designed for driving high power white LEDs. Standard output currents available are 350 mA, 500 mA, 700 mA, 1000 mA and 1200 mA to make this driver compatible with a wide range of LEDs from many different manufacturers without the need for any
-
Description: buck-boost, and boost converter are the most popular types of DC-DC converters and used as illustrative examples in this chapter. This book can be a good reference for researchers involved in DC-DC converters dynamics and control.
-
Supplier: RS Components, Ltd.
Description: DC/DC Converters, TPSM84203EAB
- Type: DC Power Supply
-
Supplier: Utmel Electronic Limited
Description: Voltage Regulators - Switching Regulators High-Current SD DC/DC Converter
- Output Current (IOUT): 2.5 amps
- Operating Temperature: -30 to 90 C
- Input Voltage (VIN): 2.7 volts
- Switching Frequency (fsw): 2,700 kHz
-
Supplier: Infineon Technologies AG
Description: The IRPS5401 is a complete power management unit delivering up to 5 output voltages to processors, FPGA’s and other multi-rail power systems. Four high efficiency configurable switching regulators and a source/sink linear regulator provide the typical rails required such as core voltage,
- Regulated Output Voltage (Volt): 0.25 to 5.1 volts
- Output Current (IOUT): 50 amps
- Output Voltage Type: Adjustable
- Features: Other
-
Supplier: ams
Description: The programmable power management unit AS3711 features 3x DCDC buck converters, 1x 3A buck converter, 2x boost converters, 1.5A Li-Ion charger and programmable current bypass switch off the USB input, 8 low noise LDOs and a general purpose ADC. The high level of integration and
- Features: Other
- Configuration / Function: Step-down (Buck)
Find Suppliers by Category Top
Featured Products Top
-
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda PH600A280-24 DC-DC converter. Rated at 24V 600W, this further extends the 280Vdc nominal input PH-A series from 50W to 600W. The PH-A series is utilized in HVDC (High Voltage Direct Current) equipment for data (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
Acopian Power Supplies - These state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
Power Supply Product 2W and 4W Board Mount Power Supplies Operate from a 90 to 305Vac Input TDK Corporation announces the introduction of the KAS series AC-DC power supplies, rated at 2W and 4W. Accepting a very wide 90 to 305Vac, 47-440Hz input, these (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Applications Supply rails for OpAmps, ADCs, DACs, and other precision analog circuitry, and audio Post DC/DC converter regulation and ripple filtering Test and (read more)
Browse Linear Actuators Datasheets for DigiKey -
-voltage DC/DC converters, and more. 1200 V silicon carbide MOSFETs: Based on 3rd generation technology, Wolfspeed's C3M™ 1200 V MOSFETs include a wide variety of on-resistances and package options that enable designers to select the right part (read more)
Browse Diodes Datasheets for DigiKey -
-voltage DC/DC converters, and more. Based on a new technology generation, Wolfspeed’s 1200 V SiC MOSFETs include a range of on-resistance options that enable designers to select the right part for their applications. Why Industrial 1200V GEN 4? (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
The ALD1105 by Advanced Linear Devices is engineered for precision and performance. It combines the power of an N-channel MOSFET with a P-channel MOSFET in a single package. The transistor pair is matched for minimum offset voltage and differential thermal (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
Applications: Precision current mirrors Complementary push-pull linear drives Analog switches Choppers Differential amplifier input stages Voltage comparators Data converters Sample and hold circuits (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
-Trend US. Elevate your testing capabilities with the UDP6900 series – precision power for precise testing. Power Supplies Uni-T offers both DC Linear and DC Switching power supplies. Linear (read more)
Browse DC Power Supplies Datasheets for Uni-Trend US -
The ALD1115 MOSFET by Advanced Linear Devices is a monolithic complementary N-channel and P-channel transistor pair that is designed for a broad range of analog applications. It contains an N-channel and a P-channel MOSFET in one package. These chips are (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc.
Conduct Research Top
-
Application Note: High Voltage and Load Current Monitors
XP EMCO HV DC-DC converters generate a high-voltage output based on the voltage at the input pin. (for proportional models) or the programming pin (for regulated models). Since the relationship between. input or programming voltage and the high voltage output is a linear function, it's sufficient
-
Technical Notes for Power Suppies
Regulated DC voltage is required for semiconductor devices such. as ICs and Transistors to function. Regulated voltage can be generated. from commercial AC lines with an AC to DC power supply or. from DC power source (such as Batteries) with a DC to DC converter. Each type is further classified
More Information Top
-
Design and Implementation of Fully-Integrated Inductive DC-DC Converters in Standard CMOS
In general, it can be stated that linear DC - DC converters are useful for step-down converters, having a high voltage conversion ratio and a low output power.
-
Multi-voltage CMOS Circuit Design
4.1 Linear DC – DC Converters 87 .
-
A High-Voltage On-Chip Power Distribution Network
4.2.3 Classification of DC-DC Converter Designs Linear DC - DC Converters .
-
On-Chip Power Delivery and Management
The voltage converter is therefore a hybrid combination of a switching and linear DC - DC converter .
-
Radiation and magnetic field effects on new semiconductor power devices
for HL-LHC experiments
Linear DC - DC converters proved to be insensitive to B-field up to 0.2–0.4 T, and maintained full efficiency up to 1 kGy γ TID.
-
Steady state analysis & design of switched capacitor DC-DC convertors
…switching frequency and a fixed conducting ratio as a front part of the converter to preconvert the input voltage to a medium voltage(VM)a little higher than the desired value, a low drop linear DC - DC converter being cascaded to the…
-
Energy Harvesting Technologies
293 10.2.2 Linear DC – DC Converters . . . . . . . . . . . . . . . . . . . . . . . . .
-
Active Filter-Based Hybrid On-Chip DC–DC Converter for Point-of-Load Voltage Regulation
Conventional DC–DC converters can be grouped into three primary categories: switching, switched capacitor (SC), and linear DC – DC converters [2].
-
Voltage Regulator Dc_Dc Converter Based On Filter for Low Power
Analysis
Conventional DC–DC converters can be grouped into three primary categories: switching, switched capacitor (SC), and linear DC – DC converters .
-
Reduced-switch SCALDO technique for high-current VRM implementation
The SCALDO, a new linear dc - dc converter topology to advance significant improvents on the end-to-end efficiency (ETEE) based on a lossless voltage dropper technique [7].
Indicates content that may require registration and/or purchase.