Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: Robust solenoids from EBE are all-rounders. They hold, pull, push, switch, open, close, lift or lower. With great force. Upon request even low-noise and shock-resistant. Electromagnetic actuators offer a long-lived way to create linear movements between defined end positions. If
-
Supplier: RS Components, Ltd.
Description: Solenoid Actuator 8mm 6.5 W
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: Robust solenoids from EBE are all-rounders. They hold, pull, push, switch, open, close, lift or lower. With great force. Upon request even low-noise and shock-resistant. Electromagnetic actuators offer a long-lived way to create linear movements between defined end positions. If
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HYDRAMOTOR ACTUATOR, VOLTAGE: 120 VAC/ 50/60 HZ, MOTOR: 14 AMP, SOLENOID: 0.07 AMP, GROSS HYDR FORCE: 500 LBF, OPERATING TEMP: -40 TO 150 F, POWER STROKE: 40-60 SEC, RETURN STROKE: 6-8 SEC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: GEEPLUS Inc.
Description: Standard products or slightly modified version of, can be used in most applications and will perform their task to a satisfactory standard. They will complete the task, but are not necessarily in the most efficient nor effective way. They are in part designed to be generic so that they can cover a
- DC: 12VDC, 24VDC, 3VDC, 6VDC
-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric’s extensive platform of tubular solenoids provides high force for short stroke applications and is ideal for applications that require long life and high reliability. The STA technology is constructed with a low friction system bobbin which ensures life of 25 million
- Construction: Push / Pull
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: Robust solenoids from EBE are all-rounders. They hold, pull, push, switch, open, close, lift or lower. With great force. Upon request even low-noise and shock-resistant. Electromagnetic actuators offer a long-lived way to create linear movements between defined end positions. If
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: Robust solenoids from EBE are all-rounders. They hold, pull, push, switch, open, close, lift or lower. With great force. Upon request even low-noise and shock-resistant. Electromagnetic actuators offer a long-lived way to create linear movements between defined end positions. If
-
Supplier: Kelco Industries
Description: magnetic coil is encapsulated for enhanced dust and moisture protection, extending the life of the solenoid. Custom Solenoid Designs for Specific Application Demands Kelco Industries designs actuation devices and solenoids for a wide range of industries and markets.
- Maximum Stroke: 25.4 mm
- Construction: Laminate
- Action: Pull
-
Supplier: GEEPLUS Inc.
Description: Proportional Solenoids are linear actuators with a force proportional to the current in a limited range. With the addition of a return spring in your application you can make the proportional solenoid into a positioning device, where the position is depending on the input
- Maximum Stroke: 0.4 to 2.3 mm
- Power Rating (DC watts or AC VA): 2 to 7.9 DC watts or AC VA
- DC: 24VDC
- Features: Other DC Voltage, Return Spring Included
-
Supplier: GEEPLUS Inc.
Description: actuators or proportional solenoid designs. The long stroke with flat force characteristic makes the super stroke solenoid a good replacement for small air cylinders in applications where a few linear actuators are needed, but where air supply is otherwise not
- Maximum Stroke: 20 to 35 mm
- Power Rating (DC watts or AC VA): 5.1 to 10 DC watts or AC VA
- Holding Force: 24 N
- Maximum "On" Time: 5 to 330 seconds
-
Description: limit switches, air sets, three-way pneumatic solenoid valves, lockup valves, position transducers. · High strength of diaphragms, springs, and packings. · Small size and weight. (a)Direct-acting Pneumatic Diaphragm Actuator(PZMA) direct acting diaphragm pneumatic actuator 1. Up
- Air Supply Pressure: 37.70957823287122 to 116.0294714857576 psi
- Air Supply Pressure Range: 37.70957823287122 to 116.0294714857576 psi
- Actuator Type: Diaphragm Actuator
- Actuator Action: Direct Acting, Reverse Acting
-
Supplier: DigiKey
Description: SOLENOID PUSH 4V
- Stroke or X-Axis Travel: 0.16 inch
- Rated Force: 0.125 lbs
- Motor Voltage: 4 volts
- Motor Type: Linear Motor
-
Supplier: Allied Electronics, Inc.
Description: BTA Solenoid, 26 W Power Rating, 1200 V (RMS) Dielectric Strength Ledex® Series Many rotary solenoids are available from distribution inventory. If you're not sure of your exact requirement, you may consider using a stock model prototype as a quick and very inexpensive means to
-
Supplier: Allied Electronics, Inc.
Description: Pull Tubular Solenoid, 19.20 Ohms Coil Resistance, 10 W Power Rating, Coil Wire Size 28 AWG The Ledex® STA Series of tubular solenoids is available in three sizes of 1⁄2", 3⁄4" and 1 inch diameter. Both push and pull types are available. Additionally, each size and type is available
-
Supplier: GEEPLUS Inc.
Description: There are a number of applications where vibrating motion is required, for which simple solenoid actuators are not ideally suited, and for which moving coil actuators although technically suitable are a costly option. Geeplus offers some simple bidirectional actuators to
- Power: Electric
- Force: 0.06615 lbs
- Type: Linear / Piston
-
Supplier: Allied Electronics, Inc.
Description: Pull Tubular solenoid, 20.70 Ohms Coil Resistance, 28 W Power Rating The Ledex® STA Series of tubular solenoids is available in three sizes of 1⁄2", 3⁄4" and 1 inch diameter. Both push and pull types are available. Additionally, each size and type is available with a choice of two
-
Supplier: Allied Electronics, Inc.
Description: Pull Tubular Solenoid, 37.41 Ohms Coil Resistance, 16 W Power Rating The Ledex® STA Series of tubular solenoids is available in three sizes of 1⁄2", 3⁄4" and 1 inch diameter. Both push and pull types are available. Additionally, each size and type is available with a choice of two
-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric is the world leader in Rotary Solenoid technology. Rotary solenoids are electromechanical devices that convert linear motion to rotary motion by virtue of three ball bearings that travel down inclined raceways. When the coil is energized, the armature assembly
- Maximum Rotary Stroke: 25 to 45 degrees
- Holding Torque: 0.0226 to 0.0452 N-m
-
Supplier: XOMOX (A Crane Co. Company)
Description: Saunders SSC Range With the same flexibility as the EC actuator, the Saunders SSC is manufactured from 316L investment cast stainless steel . Suitable for both aseptic and industrial applications, the SSC provides excellent resistance for both chemically aggressive or steam duties. Size
- Operating Temperature: 14 to 212 F
- Acting type: Double Acting (Air to Air), Single Acting (Air to Spring)
- Valve Motion: Linear Motion Valve
- Location: Non-hazardous
-
Supplier: Radwell International
Description: TWO WAY CARTRIDGE CAGE VALVE, LINEAR FLOW, 7CV, CHILLED OR HOT WATER WITH UP TO 60% GLYCOL, 60# CLOSEOFF PRESSURE, BRONZE BODY, STAINLESS STEEL STEM, EPDM O-RIN SEALS, FOR USE WITH AN ON/OFF VC STYLE ACTUATOR1, 1/4 INPT. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Cartridge / Manifold Valves
- Primary Material: Stainless Steel, Steel
- Media: Water
-
Supplier: Valcor Engineering Corporation
Description: Description These 3-way pilot operated solenoid valves are available in port sizes of 3/8” and ½” and provide high flow capacities. By eliminating all internal sliding parts, they are highly resistant to dust, water deposits and other foreign material present in the flowing media, and as a
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: 180 F
-
Supplier: Assured Automation
Description: Description: The VA Series combines a pneumatic actuator and fast on-off control valve into one body, eliminating packing glands, actuators and mounting kits. There are no exposed moving parts, eliminating pinch points and increasing operator safety. Since the actuator is part
- Valve Size: 0.375 to 2 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Flow (Cv): 8 to 81
-
Supplier: SAE International
Description: through smoother shifts. However, actuator system dynamics and controls remain critical challenges to attaining the full benefits of such AMT variants, which demands precise timing and coordination of the actuators. This paper presents a method for modeling a solenoid, including
-
Supplier: SAE International
Description: substantial improvement of the dosing performance of solenoid injectors. Information about the valve needle motion is gathered from the electrical injector signals in the electronic control unit by utilizing the solenoid injector itself as a sensor. By this approach, standard cost
-
Supplier: KADANT
Description: consists of a pair of airrides which can be mounted directly to the ends of the journals or in tandem at one end. Both arrangements provide direct force on the doctor journal to accomplish movement. Actuation is achieved by using filtered air at 60 PSIG supplied to a solenoid valve which is
- Device Type: Rod Type
-
Supplier: Radwell International
Description: SAFETY DOOR SWITCH, GUARD-LOCK, SOLENOID RELEASE, DPST-NO/NC + DPST-NC, 3AMPS AC. 270 MA DC, SUPPLY 24 VDC, RATING 240 VAC/ 250 VDC, PANEL DISCONNECT, SCREW TERMINALS, STATUS INDICATOR, ACTUATOR KEY SOLD SEPARATELY. FREE 2 YEAR RADWELL WARRANTY
- Maximum AC Voltage Rating: 240 volts
- Maximum DC Voltage Rating: 24 to 250 volts
- Switch Configuration: Double Pole, Single Throw (DPST)
- Features: Linear Limit Switch
-
Supplier: Clippard
Description: A proportional isolation valve like no other... Utilizing the industry's most robust and powerful miniature linear actuator, the patent pending stepper-controlled Eclipse proportional isolation valve leads the industry in performance and durability. This valve is ideal in critical
- Pressure Rating: 30 psi
- Media Temperature: 32 to 180 F
- Number of Ports/Ways: 2
- Power: 20 volts
-
Supplier: Alfa Laval Inc.
Description: use in new and existing plants. IndiTop does not use any solenoid valves, but relies on the use of basic indication signals. Compatibility with all major PLC system having a digital PNP/NPN interface. Valve cluster illustration caption: Combining the use of automated ThinkTop control heads
- Operating Temperature: -4 to 185 F
- Type of Position Indication: A Position Transmitter, LED Indicator
- Valve Actuation: For Linear Actuated Valves
-
Supplier: SAE International
Description: crankcase used on the MT vehicle as well as being able to load it onto the same frame as the MT vehicle. In order to achieve the smooth starts and gear shifts demanded of motorcycles, independent linear solenoid valves were positioned on each of the two clutches; this configuration
-
Description: Body 8. Plug 9. Upper Seat 10. Stem 11. Bonnet 12. Packing Spring 13&14. Nuts&Bolts 15. Spring Plate 16&17. Studs&Nuts 18. Locknut 19. Stem Connector 20. Actuator Trim Valve plug Three-way, V-port with linear characteristics Actuator Type Single-acting diaphragm actuator,
- Valve Type: Control Valves, Directional Valves, Globe Valves, Mixing Valves
- Media: Steam
Find Suppliers by Category Top
Featured Products Top
-
Custom Actuator Solutions Solenoids and other actuators are, in part, designed to be generic in order to cover a wide range of applications. But that doesn't mean that a standard product will be the most efficient or effective solution. One of our key (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
How to Select a Linear Actuator There are a number of different factors that can influence the choice of a linear actuator, some of these are described, the selection process aims to identify the least expensive device which can satisfy requirements of (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
GEEPLUS Inc. manufactures custom linear solenoids to match your specifications. Standard linear solenoids, or slightly modified versions of, can be used in most applications and will perform their task to a satisfactory standard (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Elevator Doors Geeplus products can also be found controlling movement in elevator doors. Robust design, powerful control and quiet operation in particular are useful benefits out of a top-quality Geeplus solenoid here. Our Super (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
-
Geeplus, already supplying solenoids and small actuators used in several space-related projects, is extending their range of products now classed as low outgassing solenoids, by NASA standards. This classification is achieved by using materials that don’t react to conditions of (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Let's talk about two of the competitive technologies when it come to linear motion systems: linear actuators and solenoids. Both are designed to produce linear motion, but they do so in very different ways (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
Leadscrew Actuators produce linear movement from the rotation of a rotary motor. They are used in a variety of applications, including position adjustment of hospital beds and furniture, machine tool actuation, valve actuation, and others. Having adapted components for specific purposes (read more)
Browse Brushless Motors Datasheets for GEEPLUS Inc. -
The VM series of Voice Coils Motors from Geeplus addresses applications where excellent control for short stroke, bidirectional linear actuation is required–in medical or optical equipment, for example. Control, Precision and Negligible (read more)
Browse DC Motors Datasheets for GEEPLUS Inc. -
Offering a very large radial clearance, the new VM32C voice coil actuator from Geeplus is ideally suited to applications where excellent control for short stroke, bidirectional linear actuation is required, as in medical or optical equipment. With the ability to develop force in either (read more)
Browse Voice Coil Actuators and Motors Datasheets for GEEPLUS Inc.
Conduct Research Top
-
How to Select a Linear Solenoid / Linear Actuator
There are a number of different factors that can influence the choice of a linear solenoid or actuator; the goal of the selection process is to identify the least expensive device that will satisfy the requirements of the application. The graphic below is a good place to begin. While factors
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
Electromechanical devices (e.g., linear and rotary solenoids) play a tremendous role in manufacturing processes and thousands of consumer products which make our lives easier and more productive. Both linear and rotary solenoids operate by converting an electrical signal into a magnetic field
-
Proportional Solenoids: Technical Overview
Proportional Solenoids are linear actuators with a force proportional to the current in a limited range. With the addition of a return spring in your application you can make the proportional solenoid into a positioning device, where the position is depending on the input current to the coil
-
Solenoids: Principle of Operation
Why use solenoids?. Actuation for machine and process automation must range from the most basic on-off function to extremely complex sequencing. When the process involves linear or rotary motion, solenoids are among the best actuation devices in terms of size, cost, simplified installation and ease
-
Solenoids: Principle of Operation for Engineers
Why use solenoids?. Actuation for machine and process automation must range from the most basic on-off function to extremely complex sequencing. When the process involves linear or rotary motion, solenoids are among the best actuation devices in terms of size, cost, simplified installation and ease
-
The History of the Rotary Solenoid
Rotary solenoids are electromechanical devices used for a variety of applications. They have a strong connection to Dayton and are vital for long life operation in challenging environments. What, Exactly, is a Rotary Solenoid?. A rotary solenoid uses three ball bearings to convert linear motion
-
Linear Actuators for High-Speed Low-Load Applications
A number of medical applications need high-speed actuation in the lower load band. Many OEMs use pneumatic actuators or electric solenoids for this purpose; however, these options do not provide precise positioning. And although more expensive technology such as servo pneumatic positioning systems
-
Voice Coils vs. Solenoids: What is the Difference?
The question of whether to use voice coil actuators or solenoids for small displacement motion control applications comes up often. This article explains the key differences between each product and why you might choose one over the other for your application. A non-commutated DC linear actuator
More Information Top
-
Aerospace Engineering on the Back of an Envelope
Your initial assignment is to mathematically model—using mechanical and electro-magnetic principles learned in your high school physics classes—the perform- ance of a robotic kicker powered by a rapidly-acting linear solenoid actuator .
-
NV Countermeasure Technology for a Cylinder-On-Demand Engine – Development of Active Control Engine Mount
The applied linear solenoid actuator in this study has superior energy conversion efficiency.
-
A new robust adaptive controller for vibration control of active engine mount subjected to large uncertainties
As a first step, an active mount with linear solenoid actuator is prepared and its dynamic model is identified via experimental test.
-
Power-saving effect of permanent magnet on oscillating electromagnetic linear actuator
Solenoid linear actuator is widely used because it occupies small space: it has no mechanical energy conversion system.
-
Linear electric actuators and generators
LINEAR SOLENOID ACTUATORS .
-
Linear electric actuators and generators
LINEAR SOLENOID ACTUATORS .
-
The low-temperature energy calibration system for the CUORE bolometer
array
solenoid linear actuator ! source string!
-
Pulse and Hold Power Management
Most linear solenoid actuators are closing-the-air-gap devices, where the force characteristics vary substantially throughout the stroke.
Indicates content that may require registration and/or purchase.