-
Supplier: Accuris
Description: Liquid Flow Measurement in Open Channels - Part 2: Determination of the Stage-Discharge Relation
-
Supplier: Siemens Process Instrumentation
Description: SITRANS FX is your all-in-one vortex solution for volumetric and mass flow measurement of steam, gases and liquids – and so much more. These reliable all-rounders integrate flow, pressure and temperature monitoring into one user-friendly, 2-wire device. You benefit from
- Media Temperature: -40 to 464 F
- Media Temperature Range: -40 to 464 F
- Electrical Output: Analog Current, Frequency
- Features: Computer Controllable, Digital Display, Digital Front Panel, Gas, Liquid, Steam, Velocity Flow Meter, Velocity Meter
-
Supplier: Accuris
Description: Measurement of Liquid Flow in Open Channels Part 2B: Dilution Methods: Integration (Gulp Injection) Method for the Measurement of Steady Flow
-
-
Supplier: Accuris
Description: Manual of Petroleum Measurement Standards Chapter 21 - Flow Measurement Using Electronic Metering Systems Section 2 - Electronic Liquid Volume Measurement Using Positive Displacement and Turbine Meters
-
Supplier: Accuris
Description: Measurement of liquid flow in open channels. Dilution methods. Radioisotope techniques
-
Supplier: Georg Fischer Piping Systems Ltd
Description: % for H2O
- Pipe Diameter: 1 inch
- Liquid Volumetric Flow Rate: 0.044 to 0.44 GPM
- Features: Liquid
-
Supplier: Proteus Industries Inc.
Description: shut down a system before damage is done to valuable equipment and products. 8000 Series Liquid Flow Meters > Flow ranges from 0.2 to 227 LPM / 0.05 to 60.0 GPM > Accuracy of 3% of flow range > Liquid temperatures from -40 to 90°C for standard models – customized
- Media Temperature Range: -40 to 90 F
- Liquid Volumetric Flow Rate: 0.05 to 60 GPM
- Media Temperature: -40 to 90 F
- Liquid Volumetric Flow Rate Range: 0.05 to 60 GPM
-
Supplier: Sensirion
Description: With a tiny footprint of only 10x10 mm2, Sensirion’s LPG10 liquid flow sensor series provides outstanding performance and speed in measuring liquid flow in a planar microfluidic glass substrate with down-mount fluidic ports for a highly compact integration into any
- Operating Pressure: 43.51131 psi
- Operating Temperature: 41 to 122 F
- Features: Liquid, True Mass Flow Meter
- Mounting: Non-Invasive
-
Supplier: Georg Fischer Piping Systems Ltd
Description: 2 mm insert
- Features: Liquid
-
Supplier: Flow Technology, Inc.
Description: Repeatability: ±0.05% (liquid) and ±0.1% (gas) of reading. Excellent speed of response Linearity: ±0.1% (100:1) with linearizing electronics Liquid Flow Rates: 0.03 to 1,500 GPM (0.11 to 5,677 LPM) Gas Flow Rates: 0.09 to 1,500 ACFM (2.55 to 42,480 ALPM) Materials of
- Media Temperature Range: -450 to 750 F
- Liquid Volumetric Flow Rate: 0.03 to 1,500 GPM
- Operating Pressure: 30,000 psi
- Operating Temperature: -450 to 750 F
-
Supplier: SAE International
Description: The scope of this information report applies to the steady state measurement of direct mass fuel flow in gas turbine engine test cells. A measurement accuracy, and hence uncertainty of between \u00b10.1 to \u00b10.2% of value is believed to be achievable for liquid
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Hoffer MF Series has been developed to meet the need for a low flow measurement device for service on clean, low and moderate viscosity liquids and for gas measurement applications. OUTSTANDING FEATURES 1/2” MS line size. Repeatable Flow Range is .007 to 3.5
- Operating Pressure: 6,000 psi
- Media Temperature: -450 to 850 F
- Media Temperature Range: -450 to 850 F
- Electrical Output: Analog Current, Analog Voltage, Frequency
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: water ・Options for power supply : – Built-in batteries (10 years of continuous operation) – DC power Measurement principle Examples of applications Control of water in facilities such as water treatment plants and operations such as cleaning Measurement of pumping amounts of
- Media Temperature Range: 32 to 122 F
- Operating Pressure: 1,450.36839357197 psi
- Media Temperature: 32 to 122 F
- Electrical Output: Analog Current
-
Supplier: Hoffer Flow Controls, Inc.
Description: Series is an economical alternative to full-bore, in-line flow liquid flowmeters while providing good measurement performance in a rugged package. The rotor and signal housing is interchangeable for 2″, 3″ and 4″ sizes in order to maximize its flexibility and requires only a
- Pipe Diameter: 2 to 4 inch
- Media Temperature Range: 140 F
- Liquid Volumetric Flow Rate: 25 to 1,650 GPM
- Operating Pressure: 235 psi
-
Supplier: CSA Group
Description: Applies to surface and subsurface material having diameters of 2 mm and over. Two sampling techniques are applicable: one is to collect a definable in situ volume of material which is subsequently dealt with as a bulk sample, the second is to sample material from the surface, using one of several
-
Description: Applies to surface and subsurface material having diameters of 2 mm and over. Two sampling techniques are applicable: one is to collect a definable in situ volume of material which is subsequently dealt with as a bulk sample, the second is to sample material from the surface, using one of several
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Clearly Visible Flow Indication Low Minimum Indicated Flow Rotatable Even in Operation Applicable with a Large Variety of Media KOBOLD'S DAF paddle wheel flow indicator is recommended whenever optical flow indication (no flow measurement) is
- Thread Size: 0.125 to 1.75 inch
- Operating Pressure Range: 145 to 235 psi
- Material Temperature Range: 140 to 230 F
- Body Materials: Brass, Steel - Stainless
-
Supplier: FLEXIM AMERICAS Corp.
Description: The ultrasonic flow meter FLUXUS® ADM 8127 has been specifically designed for Offshore and Mining applications The ADM 8127 flow meter's housing is made entirely of Stainless Steel. It is permanently seawater and seaspray-proof and ATEX approved for use in explosive hazard zones 1 and
- Pipe Diameter: 0.4 to 240 inch
- Media Temperature Range: -40 to 750 F
- Operating Temperature: -4 to 122 F
- Media Temperature: -40 to 750 F
-
Supplier: CSA Group
Description: ISO 1100-2:2010 specifies methods of determining the stage-discharge relationship for a gauging station. A sufficient number of discharge measurements, complete with corresponding stage measurements, are required to define a stage-discharge relationship to the accuracy required by ISO
-
Description: ISO 1100-2:2010 specifies methods of determining the stage-discharge relationship for a gauging station. A sufficient number of discharge measurements, complete with corresponding stage measurements, are required to define a stage-discharge relationship to the accuracy required by ISO
-
Liquid Flow Meters - Combi-Sensor Contactless Flow Meter with Air Bubble Detection -- SONOFLOW CO.56Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: Combi-Sensor for Contactless Flow Metering and Air Bubble Detection on Thin Tubes The ultrasonic compact sensor SONOFLOW CO.56 measures the flow of liquids in tubes and detects air bubbles simultaneously. Therefore the sensor unites two measuring techniques in one device: the
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 50 to 122 F
- Liquid Volumetric Flow Rate: 3.168 GPM
- Operating Temperature: 50 to 122 F
-
Description: measurements of the discharge; the continuous recording of discharges over a period of time is covered in ISO 1100-1 and ISO 1100-2.
-
Supplier: CSA Group
Description: measurements of the discharge; the continuous recording of discharges over a period of time is covered in ISO 1100-1 and ISO 1100-2.
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The compact ultrasonic flow sensor SONOFLOW CO.55 quickly detects the flow rate of liquids in flexible tubes. Due to its construction the clamp-on sensor is particularly suitable for applications in fields with strict hygienic standards. The tube is easily put into the sensor
- Pipe Diameter: 0.16535442 to 0.56299243 inch
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 0.792 to 3.168 GPM
- Operating Temperature: 32 to 104 F
-
Supplier: Scanivalve Corporation
Description: applications include liquid measurements for jet fuel and oil on a gas turbine, flow measurement across an orifice by measuring the high and low side of the orifice, and for tow tanks. Overview The model DSA3207 Digital Sensor Array pressure acquisition module
-
Supplier: Malema Sensors
Description: KFM 2100 Series is an advanced flow element that is suitable for liquid, gas and steam flow measurement with high accuracy and repeatability. This is due to the patented design that uses a stream-lined bullet shaped flow element that causes minimum disruption to
- Features: Digital Display, Gas, Liquid, Mass Flow Meter, Velocity Meter, Volumetric Flow Meter
- End Fittings: Flanged
-
Supplier: ASME
Description: This Standard establishes common terminology and gives guidelines for the quality, description, principle of operation, selection, installation, and flow calibration of thermal dispersion flow meters for the measurement of the mass flow rate, and to a lesser extent, the
-
Supplier: ASME Standards and Certification
Description: This Standard establishes common terminology and gives guidelines for the quality, description, principle of operation, selection, installation, and flow calibration of thermal dispersion flow meters for the measurement of the mass flow rate, and to a lesser extent, the
-
Supplier: FLUX-GERÄTE GMBH
Description: Features and benefits: for small flowrates of 30-500 l/h with pulse outlet (thread connection) oval rotor type very high measurement accuracy ± 1 % low pressure drop horizontal or vertical use display in litres, Imperial gallons, US gallons or kilograms on a separate electronic LCD unit
- Liquid Volumetric Flow Rate: 0.132 to 2.2 GPM
- Features: Liquid
-
Supplier: Bronkhorst USA
Description: rate. Coriolis mass flow measurement is fast, accurate and inherently bi-directional. The mini CORI-FLOW™ features density and temperature of the fluid as secondary outputs. Fields of application mini CORI-FLOW™ instruments can be applied for both gases and liquids
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.000735 to 1.1025 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
-
Supplier: HydraCheck Inc.
Description: times (from a previous 400 ms to 50 ms) and increases measurement accuracy. The flow turbine is available in six versions for various flow speeds. A pressure sensor can be connected in parallel to the flow turbine by way of the integrated test point. In addition, the oil
- Media Temperature Range: -4 to 194 F
- Liquid Volumetric Flow Rate: 200 GPM
- Operating Pressure: 7,000 psi
- Operating Temperature: 14 to 122 F
-
Supplier: Daniel Measurement and Control Inc.
Description: Daniel Series 1500 Liquid Turbine Flow Meter is a volumetric flow metering and transmitting device used extensively in the petroleum industry. This meter is the product of choice for accurate measurement of liquid hydrocarbons and other process fluids. The meter's
- Operating Temperature: -40 to 400 F
- Electrical Output: Analog Voltage, Frequency
- End Fittings: Flanged
- Mounting: In-line
-
Supplier: Assured Automation
Description: Description: Our industrial grade electronic digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar features and benefits. Features & Benefits • Flow Ranges: 0.5-200 GPM
- Pipe Diameter: 0.5 to 2.5 inch
- Liquid Volumetric Flow Rate: 1 to 200 GPM
- Operating Pressure: 1,500 psi
- Operating Temperature: 14 to 140 F
-
Supplier: Bronkhorst USA
Description: General CORI-FLOW™ series mass flow meter / mass flow controller are designed to provide high accuracy.CORI-FLOW™ utilizes a patented, advanced Coriolis type direct mass flow sensor to achieve unsurpassed performance, even with changing operation conditions in
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.18375 to 2.205 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
Find Suppliers by Category Top
Featured Products Top
-
electrolytic liquid (even a mild electrolyte like water) starts an instant flow of electricity between the traces. Continued electrical flow pulls off copper oxide, creating a green buildup similar to what you see on a car battery connection. There are two types of corrosion that can cause (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for STEGO -
Precision Flow Measurement for Every Industrial Application At GF, we provide state-of-the-art flow measurement solutions designed to elevate the performance and reliability of industrial piping systems. With a broad range of measurement technologies, we deliver the (read more)
Browse Flow Meters Datasheets for Georg Fischer Piping Systems Ltd -
at a right angle for easy viewing ?2 outputs for easy integration with other system ?Can measure pure water ?Options for power supply : – Built-in batteries (10 years of continuous operation) – DC power (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Meet the Ultrasonic Flow Meter PCE-TDS 200 ML: a versatile solution for non-invasive flow measurement across a wide range of liquids and pipe sizes. Designed for industrial, HVAC, energy, and maintenance applications, this portable ultrasonic flow meter delivers high accuracy, flexible sensor options, and robust data logging in one compact device. (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
debris. The Multi-Mag is built to demanding industrial standards with heavy-duty materials for a long life. There's virtually no maintenance required and when coupled with its long-life, the cost of ownership is exceptionally economical. The Multi-Mag supports liquid flow measurement requirements (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
flow rate and moisture content in various gases and liquids. This webinar will present the anemometric and calorimetric thermal mass flow measurement principles employed by IST AG's thin-film flow sensors. Viewers will also learn about the importance of selecting the right materials for (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
Choosing Your Solids Flow Meter Gravimetric solids flow measurement offers greater control and long term accuracy than alternatives such as volumetric scales and feeders, but not all gravimetric flow meters achieve the same level of accuracy and control. While both weigh belts and (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
article from McCrometer, “Self-Conditioning Flow Meter Solves Measurement Challenges for LNG Processing and Distribution”, explains the flow measurement challenges associated (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
2 Passage Air & Liquid Rotary Union | Through Bore Rotary Slip Ring for Fluid Media Large 60mm through inner bore design, reserve installation space for shafts, cables, pipelines 2 independent flow passages, separately (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Benefits of Radar Level Transmitters Level measurement technology has evolved beyond traditional float-based systems. Radar-based solutions use high-frequency electromagnetic waves to detect levels with exceptional precision—even in challenging environments. Ideal (read more)
Browse Level Transmitters Datasheets for Holykell Technology Company Limited
More Information Top
-
Hydrocarbon Mobilization Mechanisms from Upper, Middle, and Lower Bakken Reservoir Rocks Exposed to CO
CO2 entered the cell through the top of the cell, and exited through the bottom of the cell to pass through a heated flow restrictor that controlled the CO2 flow ( measured as liquid CO2 at the pump) at 1.5 mL/minute.
-
Gas chromatography/mass spectrometry in aroma chemistry: a comparison of essential oils and flavours extracted by classical and supercritical techniques
A calibrated Coriolis mass flowmeter is used to measure the liquid CO2 flow rate after the pumping unit during the extraction process.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2011-08-4302/VAN-WAGENER-DISSERTATION.pdf?sequence=1
................................................163 Figure 5-6: Parity plot of measured CO2 removal by gas side ( measured CO2 flow rate) and liquid side (product of solvent rate and change in loading) measurements at pilot plant.
-
The streaming potential of liquid carbon dioxide in Berea sandstone
[14] We next measured the Cc for liquid CO2 flow through a dry specimen.
-
The streaming potential of liquid carbon dioxide in BreaSandstone
We next measured the Cc for liquid CO2 flow through a dry specimen.
-
Experimental investigation on heat recovery from condensation of thermal power plant exhaust steam by a CO 2 vapor compression cycle
A mass flow meter is used in this fluid loop to measure the mass flow of liquid CO2 .
-
A preliminary experimental investigation on characteristics of natural convection based on solar thermal collection using supercritical carbon dioxide
A mass flow meter was used in this fluid loop to measure the mass flow of liquid CO2 .
-
Mixed‐Linker Metal‐Organic Frameworks as Catalysts for the Synthesis of Propylene Carbonate from Propylene Oxide and CO 2
The quantity of liquid CO2 was measured by a RHEONIK mass flow controller (RHM 01, RHE 02).
-
Software sensors for highly uncertain WWTPs: a new approach based on interval observers.
This interval observer is able to generate guaranteed intervals for the unmeasured variables (i.e. acidogenic and methanogenic bacteria, alkalinity and chemical oxygen demand) from few on-line measurements (i.e. input liquid flow rate, CO2 gaseous flow rate, volatile fatty acids …
-
Design of a Passive and Portable DMFC Operating in All Orientations
RESULTS The passive fuel delivery on the anode was measured with a flow sensor and is evaluated by the pump efficiency Peff, defined as the ratio of the measured volumetric liquid flow rate to the bubbly CO2 gas flow rate.
Indicates content that may require registration and/or purchase.