Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Metrohm USA, Inc.
Description: Robust near-infrared spectroscopy for quality control, not only in laboratories but also in production environments. The DS2500 Liquid Analyzer is the tried and tested, flexible solution for routine analysis of liquids along the entire production chain. Its robust design makes
-
Supplier: Analytical Systems Int’l. Keco
Description: The principle of operation requires a continuous free flowing liquid sample into a heated oven where the Sample Transfer Stripper (S.T.S) unit separates the liquids from the H2S gas sample. An H2S free air or nitrogen carrier then sweeps the H2S gas sample to the H2S analyzer
- Operating Temperature: 41 to 122 F
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Controller
-
Supplier: Process Sensing Technologies USA
Description: Intrinsically safe moisture in liquids analyzer for fast, reliable on-line measurements. Continuous online measurement allows monitoring and control of processes to maximise efficiency for production and maintenance. Based on the Michell Ceramic Metal-Oxide Moisture Sensor, Liquidew
- Instrument Type: Analyzer
- Display: Digital
- Application: Process Gas
- Features: Self Calibration
-
-
Supplier: CHINO Works America Inc.
Description: The IM series is an on-line multi IR wavelength analyzer utilizing infrared absorption technology for measuring product constituent and/or thickness. Signal processing capabilities are built into the compact, Stand-Alone detector unit for easy installation and operation. A maximum of 99
- Moisture Content Range: 0 to 70 %
- Moisture Content Accuracy: 0.1 to 0.8 ±%
- Operating Temperature: 32 to 122 F
- Electrical Outputs: Analog Current
-
Supplier: KRÜSS Scientific
Description: In the Flexible Liquid configuration, the MSA Mobile Surface Analyzer carries out automated contact angle measurements between freely selectable liquids on solid samples. The focus lies on non-destructive analysis with formulations such as inks, coatings, or adhesives, to
- Test Media: Adhesives / Coatings, Ceramics / Glass, Metals, Polymers (Plastics, Elastomers), Pulp / Paper, Wood / Wood Product
- Display & Special Features: Computer Interface / Networkable
- Mounting / Loading Options: Handheld / Field
- Properties Analyzed: Surface Energy / Tension, Wettability / Contact Angle
-
Supplier: ABB Measurement & Analytics
Description: The LiMCA system provides granulometric and total density information on the inclusion content of aluminum melts, in real time, based on an objective and user-independent method. It is ideally suited for applications in process development, process control, and quality assurance. The size
- Elements Analyzed: Metal / Metalloid
- Sample Form: Solid Samples
-
Supplier: Metrohm USA, Inc.
Description: integration in the modern OMNIS Software are reflected in its speed, operability, and flexible utilization of this NIR spectrometer. Overview of the advantages of the OMNIS NIR Analyzer Liquid: Measurements of liquid samples in less than 10 seconds Temperature control on the
-
Supplier: ABB Measurement & Analytics
Description: conditions to provide an accurate indicator for the metal cleanliness of aluminium alloys. The LiMCA III has a lighter measuring head with more versatile and flexible positioning in molten metal than previous LiMCA analyzers. Its lower center of gravity makes it more stable and easy to
- Elements Analyzed: Metal / Metalloid
- Sample Form: Solid Samples
-
Supplier: ABB Measurement & Analytics
Description: LGR’s Isotopic Water Analyzer (model IWA-45EP) is the world’s most advanced instrument for measurements of both isotopic liquid water (including wines) and water vapor. The IWA-45EP combines the features of LGR’s Liquid Water Isotope Analyzer and Water Vapor Isotope
- Instrument Type: Analyzer
- Application: Continuous Emissions Monitoring, Process Gas
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: Metrohm USA, Inc.
Description: Near-infrared spectrometer for liquid, solid, and viscous samples. Developed and produced in accordance with Swiss quality standards, the OMNIS NIR Analyzer is the near-infrared spectroscopy (NIRS) solution for routine analysis along the entire production chain. Its application of the
-
Supplier: Accuris
Description: Manual on Installation of Refinery Instruments and Control Systems - Part 11-Process Stream Analyzers - Section 7 - electrochemical liquid analyzers
-
Supplier: Accuris
Description: Expression of performance of fluorometric oxygen analyzers in liquid media
-
Description: IEC 62703:2013 specifies the general aspects in the terminology and definitions related to the performance of fluorometric oxygen analyzers used for the continuous determination of dissolved oxygen partial pressure or concentration in liquid media; unifies methods used in making and
-
Supplier: CSA Group
Description: IEC 62703:2013 specifies the general aspects in the terminology and definitions related to the performance of fluorometric oxygen analyzers used for the continuous determination of dissolved oxygen partial pressure or concentration in liquid media; unifies methods used in making and
-
Supplier: LECO Corporation
Description: Trace Mercury in Various Liquid and Solid Samples by Direct Combustion The AMA254 Advanced Mercury Analyzer is specifically designed for fast, safe, and accurate determination of trace mercury in various solids and liquids. Using direct combustion in an oxygen-rich environment,
- Analysis Method / Detection Technology: Dry Combustion Analysis
- Sample Form: Liquid / Slurry Samples, Solid Samples
- Features: Other
-
Supplier: BARTEC
Description: Pressure is a common measure of the volatility of gasoline. It is defined as the absolute vapor pressure exerted by a liquid at 100°F (37.8°C) as determined by the test method ASTM D323. The test method applies to volatile crude oil and volatile nonviscous petroleum liquids, except
-
Supplier: Micromeritics
Description: The Particle Insight is a state-of-the art dynamic image analyzer which is ideal for applications where the shape of raw materials, not just the diameter, is critical to raw materials. The Particle Insight offers up to 28 different shape parameters analyzed and reported real-time for samples
- Particle Size Range: 3 to 300 µm
- Display & Special Features: Computer Interface / Networkable, Laboratory / Batch
- Sample Type: Dispersion / Liquid (Emulsion, Suspension)
- Technology: Microscopy / Image Analysis
-
Supplier: Atlas Inspection Technologies, Inc.
Description: Oxford XRF Analyzers for Positive Material Identification Safe and easy to use, these portable handheld Oxford XRF analyzers provide non destructive testing and lab quality results in seconds. Test liquids, soils, powders, alloys, metals, plastics and more. Now able to handle
-
Supplier: C.I. Analytics, Inc.
Description: Total analysis and multi-stream process analyzer for gases, liquids and LPGs in the oil and gas industry This highly robust and reliable unit can meet the stringent demands of a hazardous area while providing the user with maximum flexibility for analysis parameters. It boasts all the
- Response Time: 1,200 seconds
- Measurement Type: %Volume
- Instrument Type: Analyzer
-
Supplier: BARTEC
Description: of a liquid is the temperature at which it still flows but starts losing its flow characteristics by becoming semi solid. For hydrocarbons the pour point temperature depends on the content of paraffin in the liquid but also on the viscosity that changes with temperature. The pour point
-
Supplier: Malvern Instruments, Inc.
Description: The Mastersizer 2000 particle size analyzer has been developed to meet industry's growing need for global comparability of results, traceability, regulatory compliance, and efficiency in the laboratory. In introducing the Mastersizer 2000 particle size analyzer, Malvern has advanced
- Particle Size Range: 0.02 to 2,000 µm
- Display & Special Features: Computer Interface / Networkable, Laboratory / Batch, SPC Software / Capability
- Technology: Diffraction / Scattering
- Sample Type: Dispersion / Liquid (Emulsion, Suspension), Powder / Solid Particles
-
Supplier: BARTEC
Description: a physical method of separating the component substances from a liquid mixture by selective vaporization and re-condensation. Distillation is based on differences in volatilities of the components of the liquid mixture. The distillation curve is one of the most common quality
-
Supplier: ABB Measurement & Analytics
Description: This technique is fast, accurate over a broad measurement range and offers outstanding reproducibility. The AlSCANTM is recognized by the industry with more than 400 units sold worldwide. The AlSCANTM hydrogen analyzer is portable and designed to survive the severe plant environment. The
- Sample Form: Gaseous Samples
- Elements Analyzed: Hydrogen (H)
- Analysis Method / Detection Technology: Thermal Conductivity Detector
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova Model 7200-1-F1 flue gas analyzer is specifically designed for use on the flue gases from combustion processes burning gaseous fuels.Sample Gas is drawn into the analyzer from the sampling probe, then pumped through a condensate removal system. Any condensate formed collects
- Response Time: 20 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 5 to 95 %
- Measurement Type: %Volume, Trace
-
Supplier: CILAS
Description: The CILAS 990 gives you the best price/performance ratio of any system on the market. You can measure particles with sizes ranging from 0.2 to 500 µm. All of our more advanced, time saving options and accessories are available for the CILAS 990 particle-size-analyzer. These include a video
- Particle Size Range: 0.2 to 500 µm
- Display & Special Features: Computer Interface / Networkable, SPC Software / Capability
- Technology: Diffraction / Scattering
- Sample Type: Dispersion / Liquid (Emulsion, Suspension), Powder / Solid Particles
-
Supplier: Malvern Instruments, Inc.
Description: The Sysmex FPIA-3000 Flow Particle Image Analyzer offers high resolution, automated analysis of particle size and shape in a reliable, repeatable and routine manner. Comprehensive particle characterization data is generated in a short time, typically less than 3 minutes and with minimal
- Particle Size Range: 0.8 to 300 µm
- Display & Special Features: Computer Interface / Networkable, Laboratory / Batch, SPC Software / Capability
- Sample Type: Dispersion / Liquid (Emulsion, Suspension)
- Features: Other
-
Supplier: BARTEC
Description: pressure is an indication of a liquid evaporation rate and relates to the tendency of volatile components to escape from the liquid. To assure safe storage and transportation of petroleum products, minimize environmental pollution and assure proper functioning of combustion engines it
-
Supplier: Nova Analytical Systems Inc.
Description: the long term reliability of the analyzer. Diagnostics and troubleshooting information are also included in the display interface of the B and C models. This assists operators to quickly determine the cause of an alarm and get the analyzer back on-line. Spare part numbers relevant to
- Response Time: 30 seconds
- Operating Temperature: 40 to 120 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Micromeritics
Description: samples that have assorted optical properties, densities, colors, and shapes. Micromeritics’ Elzone particle size analyzer uses this powerful particle characterization technique to determine quickly and accurately the size, number, concentration, and mass of finely divided materials. The
- Particle Size Range: 0.4 to 240 µm
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Laboratory / Batch
- Measurement Type: Count, Size
- Sample Type: Dispersion / Liquid (Emulsion, Suspension), Powder / Solid Particles
-
Supplier: Nova Analytical Systems Inc.
Description: Analyzers come complete with built in sampling pump, flow meter, automatic condensate removal, filters, PTFE liquid block, 12 ft. (4 m) sampling hose, and stainless steel probe. Also included are a cigarette lighter socket and remote printer actuator button for printer based models.
- Response Time: 8 seconds
- Operating Temperature: 32 to 104 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Meter Group
Description: Automatic Static & Dynamic Soil Water Characteristic Curves The Vapor Sorption Analyzer (VSA) brings click-and-read efficiency to soil water characteristic curves (SWCC). In 24 to 48 hours, the VSA generates curves with up to 200 data points (water potential vs. water content) for both
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Permeability - Liquid
- Mounting / Loading Options: Laboratory / Batch
- Test Media: Soil
Find Suppliers by Category Top
Featured Products Top
-
To remain competitive, today’s refiners must employ all optimization and product control techniques available. The use of online physical property analyzers is one of the key features to reach those objectives because they measure important quality properties in the process directly (read more)
Browse Oil Sensors and Analyzers Datasheets for BARTEC -
To remain competitive, today’s refiners must employ all optimization and product control techniques available. The use of online physical property analyzers is one of the key features to reach those objectives because they measure important quality properties (read more)
Browse Oil Sensors and Analyzers Datasheets for BARTEC -
To remain competitive, today’s refiners must employ all optimization and product control techniques available. The use of online physical property analyzers is one of the key features to reach those objectives because they measure important quality properties in the (read more)
Browse Oil Sensors and Analyzers Datasheets for BARTEC -
(impurity switching). A single lab analyzer not only provides multiple impurity capability, but also measures both gas and liquid samples – convenient cost-saving features. Our machines are LIMS-compatible, feature versatile concentration ranges (ppb, ppm, %) and come with a software (read more)
Browse Elemental Analyzers Datasheets for C.I. Analytics, Inc. -
counting to determine contaminant and wear particle levels Ferrographic analysis if routine tests show problems or for extremely critical components In the special case of liquid-fired gas turbines, the (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
turbines and some types of diesel engines are used as the main propulsion system. Contamination levels of liquid fuel entering the combustor of a gas turbine or diesel engine must be extremely low to avoid high temperature corrosion and fuel system fouling. Accordingly, each of the major gas turbine (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Pumps are used in industrial and fleet applications to move liquids and gases. Most pumps used in industrial applications are either positive displacement or centrifugal. In both cases bearings are the component that must be lubricated and monitored. Rotary positive displacement pumps have (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
, partially burned fuels, varnish, and lacquers. All of these particles contaminate the oil. Sulfur Oxides (Sox) are common gases with sulfurous fuels (diesel, liquid fuel distillates, heavy fuel oil); Nitrous Oxides (NOx) are more pronounced with Natural gas (CNG, LNG, Propane) fueled engines. Hydrocarbon (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
. Water Contamination Water is the most common liquid contaminant in power plants worldwide, and always needs to be monitored. Excessive water in a system destroys a lubricant's ability to separate opposing moving parts, allowing severe wear to occur with resulting high (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
The OMNIS NIR Analyzer series consists of modern, Swiss-made laboratory instruments for quality control of liquid, viscous, and solid samples in a few seconds. Fast analysis of liquid or solid samples in less than 10 seconds Simplified model development with (read more)
Browse Titration Instruments Datasheets for Metrohm USA, Inc.
Conduct Research Top
-
Moisture Analyzer Assists Liquid Metal Battery Maker
Edgetech Instruments provides Ambri, a manufacturer of innovative liquid metal batteries located in Marlborough MA, with the PPM 1 Trace Moisture Analyzer from their facility in neighboring Hudson, MA. The PPM 1 sensor utilizes a proprietary P205 (phosphorous pentoxide) technology to provide
-
Liquid Waste Handling in Clinical Diagnostics and Laboratory Equipment
When determining how to transfer liquid waste within an analyzer, design engineers must examine many factors. Though several methods will work, only one provides optimized system performance and lifetime.
-
Getting the highest performance from liquid water isotope analyzers
Accounting for sample memory effects in isotopic water measurements by laser spectroscopy.
-
Edgetech Instruments Inc. Moisture Analyzers Assist Innovative Liquid Metal Battery Maker Ambri Inc.
Ambri Inc. is developing an electricity storage solution that will change the way electric grids are operated worldwide.
-
White Paper: Measuring Pressure in Medical Chemistry Analyzers
that require liquid compatibility outside of large, heavy. media-isolated pressure transducers. These sensing devices were once the only choice for designers before the introduction of liquidcompatible, board-mounted sensors
-
Case 5: Button-Locking Pin Assisted Easy Operation on Laboratory Device!
BioChromato designs and manufactures analyzers and evaporators for the Institute of Physical and Chemical Research. They use two types of IMAO's One Touch Fasteners on the evaporator which extracts particular solvent from the sample liquid.
-
What to Expect at Interphex 2007
for critical measurements in air, liquid and gas. It will showcase its Anatel TOC analyzers for high-purity water systems; Met One and HIAC particle instrumentation for monitoring particulate contamination in air and liquid; and Orbisphere analyzers for measuring ozone levels in water treatment
-
A Continuous On-line Generator for Trace VOC Standards in Water (.pdf)
Analyzers for monitoring water quality in processor waste water streams require calibration with liquid standards. Traditional techniques for preparing these standards are cumbersome and often inadequate in their functions. These problems are rectified with the use of permeation tubes
More Information Top
-
A new multisource and high‐frequency approach to measuring δ 2 H and δ 18 O in hydrological field studies
Foremost, the liquid analyzer volatilizes the sample water using a heated injection cell, whereas the liquid- vapor equilibration technique relies on an ancillary device (e.g., a marble-filled jar) where constant isotopic equilib- rium must be maintained between the continuously flowing …
-
Micro Instrumentation
51 Vahey, P. G., Smith, S. A., Costin, C. D., Xia, Y., Brodsky, A., Burgess, L. W., Synovec R. E., Toward a fully integrated positive-pressure driven microfabricated liquid analyzer . Anal.
-
Study on the passive-drawn fiber optic liquid analysis technique
Based on the analysis technique, the passive-drawn fiber optic liquid analyzer is designed.
-
Liquid drop photonic signal analysis using fast learning artificial neural networks
There aremany liquid analyzers are available for liquid chemical and physical property measurement, few devices exist for real-time and on- line monitoring.
-
Comparisons of working pH standards of national metrological institutes in COOMET
VNIIFTRI Ekspert-001-1-01 liquid analyzer , S/N 4525, produced by Ekoniks- Ekspert (Moscow) together with ESO-01 standard chlorosilver compari- son electrode, S/N 0022, produced by ZIP (Gomel, Belarus), and ES-10601/7 glass measurement electrode, S/N 117450, produced by Izmeritel’naya Tekhnika …
-
Liquids analysis using back reflection single-mode fiber sensors
The performance of the proposed configuration is evaluated with two liquids (glycerin and PDMS polymer) showing the feasibility of this approach for developing a simple fiber optic liquid analyzer .
-
ANALYTICAL CHEMISTRY IN NUCLEAR REACTOR TECHNOLOGY. Fourth Conference, Gatlinburg, Tennessee, October 12-14, 1960
Although the principle of measurement used in some liquid analyzers is similar to that used in gas analyzers, and vice versa, enough difference exists in sampling techniques to allow this separation.
-
Direct conversion of methane to C sub 2 's and liquid fuels
with a stream selector, and a separate liquids analyzer .
Indicates content that may require registration and/or purchase.