Products & Services

See also: Categories | Featured Products | More Information
  • Supplier: Rieker, Inc.

    Description: The NGi Series of inclination sensors are liquid capacitive based inclinometers for measuring the tilt angle of any object with respect to gravity. The measuring principle assures a linear angle output with 4…20mA calibrated to equal the measuring range of the

    • Tilt Angle: -80 to 80 degrees
    • Number of Axes: 1
    • Operating Temperature: -40 to 185 F
    • Output: Analog

  • Description: Fusion of acceleration sensor and gyroscope (IMU) Compensation of external accelerations High measurement accuracy in dynamic applications Compact and robust housing Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have

    • Supply Voltage: 9 to 30 volts
    • Operating Temperature: -40 to 185 F
    • Type: Capacitive

  • Supplier: Rieker, Inc.

    Description: continuous analog 4..20mA current output, and a selectable digital output of either a polled RS-485 half –duplex (2-wire) or CAN output. All outputs are linear with respect to the input angle directly. Used as integrated devices by original equipment manufacturers (OEMs) or as standalone

    • Tilt Angle: -60 to 60 degrees
    • Number of Axes: 1
    • Supply Voltage: 11 to 36 volts
    • Operating Temperature: -40 to 185 F

  • Description: First Sensor features a highly innovative technology platform for manufacturing high-precision inertial sensors for geoengineering, condition monitoring or navigation applications. The MEMS sensors allow for flexible customization to fit your individual application requirements.

    • Tilt Angle: -90 to 90 degrees
    • Supply Voltage: 2.7 to 5.2 volts
    • Operating Temperature: -40 to 248 F
    • Type: Capacitive


More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire