Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Daniel Measurement and Control Inc.
Description: detection and inventory control applications. With no moving parts, these meters are ideal for bi-directional flows. MeterLink, an advanced operation and diagnostics software package gives users insight to real-time flow phenomena such as cross-flow and swirl
- Media Temperature Range: -58 to 302 F
- Operating Pressure: 0 to 2,250 psi
- Velocity Flow Rate: 2 to 40 ft/sec
- Operating Temperature: -50 to 150 F
-
Supplier: Flow Technology, Inc.
Description: Process as well as test & measurement applications. FT Series flow meters are used in a wide variety of applications. Some examples are automotive and aerospace test stands; subsea control systems; feedback and control systems on aeroderivative turbine generators; as well
- Media Temperature Range: -450 to 750 F
- Liquid Volumetric Flow Rate: 0.03 to 1,500 GPM
- Operating Pressure: 30,000 psi
- Operating Temperature: -450 to 750 F
-
Supplier: Sensirion
Description: aggressive chemicals, or pressure resistance. Even disposable sensor designs for high-volume applications are possible. Our cutting-edge sensor technology and unique expertise in liquid flow sensing has led to many successful customer projects. Customized sensors are being used in a
- Process Media Type: Liquid
-
-
Supplier: Sierra Instruments, Inc.
Description: 210 portable, hand-held flow meter measures the time it takes an ultrasonic signal to travel a known distance with the flow stream and another signal travelling against the flow stream, determining the velocity of the fluid being measured. The 210 measurement is
- Pipe Diameter: 2 to 236 inch
- Media Temperature Range: -40 to 176 F
- Velocity Flow Rate: 0.3 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: Panametrics
Description: The Z3 brings together Panametrics ultrasonic flow meter expertise with the advantages of ultrasonics for a high-performance, low cost of ownership measurement solution for process liquids. Unlike other flow technologies, the ultrasonic PanaFlow Z3 does not require
- Pipe Diameter: 2 to 24 inch
- Media Temperature Range: -40 to 302 F
- Velocity Flow Rate: -82.0209973753281 to 82.0209973753281 ft/sec
- Operating Temperature: -40 to 149 F
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: water ・Options for power supply : – Built-in batteries (10 years of continuous operation) – DC power Measurement principle Examples of applications Control of water in facilities such as water treatment plants and operations such as cleaning Measurement of pumping amounts of underground water
- Media Temperature Range: 32 to 122 F
- Operating Pressure: 1,450.36839357197 psi
- Media Temperature: 32 to 122 F
- Electrical Output: Analog Current
-
Supplier: FLEXIM AMERICAS Corp.
Description: The ultrasonic flow meter FLUXUS® ADM 8127 has been specifically designed for Offshore and Mining applications The ADM 8127 flow meter's housing is made entirely of Stainless Steel. It is permanently seawater and seaspray-proof and ATEX approved for use in explosive
- Pipe Diameter: 0.4 to 240 inch
- Media Temperature Range: -40 to 750 F
- Operating Temperature: -4 to 122 F
- Media Temperature: -40 to 750 F
-
Supplier: HORIBA Instruments, Inc.
Description: Offer micro-litre to ultra low flow rate control Enable precision flow control of low boiling point and high viscosity liquids Ultra clean. Measurement Techniques Cooling Measurement Method The flow rate sensors in these mass flow controllers for
- Pipe Diameter: 0.0625 to 0.25 inch
- Operating Pressure: 725.184196785985 psi
- Mass Flow Rate: 0.0000441 to 0.2205 lbs/min
- Operating Temperature: 41 to 122 F
-
Supplier: Clark Solutions
Description: isolated from the measuring chamber, sense the movement of the gear wheels. This two-channel sensing system used with appropriate electronics permits a higher measurement resolution as well as detection of flow direction. All flow meters are optionally available in a
- Pipe Diameter: 0.125 to 1.5 inch
- Media Temperature Range: -22 to 302 F
- Liquid Volumetric Flow Rate: 0.002112 to 184.8 GPM
- Operating Pressure: 4,568.68755 to 5,801.508 psi
-
Supplier: Holykell Technology Company Limited
Description: Wireless magnetic flow meter is a water level flow meter that uses a high-performance lithium battery power supply system and wireless transmission technology. It can be mainly used for direct drinking water supply systems, beverage processing plants, sewage discharge and
- Operating Temperature: -13 to 122 F
- Process Media Type: Liquid
- Features: Velocity Meter
-
Supplier: Sensirion
Description: Designed for integration in demanding flow control systems, the SLI liquid flow meter series is a high precision solution for low flow rates of liquids based on water or hydrocarbons (alcohols, solvents, oil, fuel, adhesives). Sensirion’s modular
- Liquid Volumetric Flow Rate: 0 to 0.02112 GPM
- Operating Temperature: 50 to 122 F
- Features: In-line, True Mass Flow Meter
- Process Media Type: Liquid
-
Supplier: Badger Meter
Description: The Flo-tech Turbine flow meter measures the flow rate of hydraulic and compatible liquids. Accurate Flow Measurement. Optional Sensors. The Flo-tech Turbine flow meter is an exceptional choice for process or industrial applications. Durable Design.
- Liquid Volumetric Flow Rate: 0.4 to 160 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.000882 to 0.3528 lbs/min
- Operating Temperature: -4 to 300 F
-
Supplier: Malema Sensors
Description: instantaneous flow rate. The standard TM44 turbine flow meter is resistant to most severe process fluids including acids, alkali, solvents, water, CIP fluids, oil, minerals, petrochemical products, cryogenic liquids, and other liquids. Features Accuracy better than
- Liquid Volumetric Flow Rate: 1.32 to 4,843.1542929 GPM
- Electrical Output: Analog Voltage
- End Fittings: Flanged
- Features: In-line
-
Supplier: Holykell Technology Company Limited
Description: Double rotor flow meter is the latest generation of positive displacement flowmeters, also called UF-‖ flow meters or screw flowmeters. It is mainly used as a precision instrument for the measurement and control of liquid flow in pipelines.
- Electrical Output: Analog Current
- Process Media Type: Liquid
- Interface Options: Serial / Digital
-
Supplier: Sensirion
Description: Sensirion offers the compact and chemical-resistant liquid flow meter LS32-1500 for integration into instruments and other closed systems with low flow rates of up to 40 ml/min. With a compact form factor of just 18x18x59 mm3, the LS32-1500 liquid flow
- Operating Pressure: 174.04524 psi
- Operating Temperature: 41 to 122 F
- Electrical Output: Analog Voltage
- Features: In-line, True Mass Flow Meter
-
Supplier: Aalborg Instruments
Description: Product Summary Insertion Vortex Flow Meters indicate volumetric and/or mass flow rates of gases, liquids or steam in piping conduits. Design Features Wide range of available insertion inside diameter applications Installation by porting into piping without need to
- Pipe Diameter: 4 to 36 inch
- Operating Temperature: -15 to 149 F
- Operating Pressure: 0 to 1,000 psi
- Media Temperature: -4 to 450 F
-
Supplier: Hoffer Flow Controls, Inc.
Description: There is only one clear choice for every critical, complex flow measurement application in the offshore drilling, production and well-servicing environment: Hoffer Flow Controls. The HO Subsea Flowmeter Series provides users with multiple features and benefits that are
- Pipe Diameter: 0.25 to 12 inch
- Media Temperature Range: -100 to 450 F
- Liquid Volumetric Flow Rate: 0.0625 to 15,000 GPM
- Operating Pressure: 2,900 psi
-
Supplier: Sierra Instruments, Inc.
Description: InnovaSonic 203 ultrasonic water flow meters are optimized for customers still looking for high performance, but needing a lower-cost, less feature-rich option for dedicated clamp-on ultrasonic metering. The 203 ultrasonic water flow meter is a digital liquid
- Pipe Diameter: 1 to 48 inch
- Media Temperature Range: 32 to 140 F
- Velocity Flow Rate: 1.6 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: Aalborg Instruments
Description: Design Features Supports up to 23 Engineering Units (including one User Defined) Two programmable Totalizers (main and pilot) indicate total liquid volume Programmable High and low Flow Alarm limits with preset delay interval Programmable High and low Temperature Alarm limits with
- Media Temperature Range: 14 to 160 F
- Operating Pressure: 0 to 150 psi
- Operating Temperature: 14 to 160 F
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Micronics, Ltd.
Description: Features Flow Range - 0.1m/sec to 20m/sec bi-directional. Display - 64 x 240 pixels graphic display. Programming is password protected via 15 key control panel. Power - 86v to 264v AC. Optional 24V a.c./d.c. 1A max. 9 user selectable languages. Accuracy +/- 0.5% to +/- 3% depending on
- Pipe Diameter: 0.4724412 to 78.7402 inch
- Media Temperature Range: -4 to 275 F
- Velocity Flow Rate: 0.328083989501312 to 65.6167979002625 ft/sec
- Operating Temperature: -4 to 275 F
-
Supplier: Micronics, Ltd.
Description: Features Flow Range – 0.1m/sec to 20m/sec bi-directional Display – 64 x 240 pixels graphic display Programming via 16 key control panel Battery or mains operation Rechargeable battery Battery Life – 20 hours from fully charged, depending on load Power – 110 – 240VAC +/-10% supply via
- Pipe Diameter: 0.5118113 to 78.7402 inch
- Media Temperature Range: -4 to 275 F
- Velocity Flow Rate: 0.328083989501312 to 65.6167979002625 ft/sec
- Operating Temperature: -4 to 122 F
-
Supplier: Bronkhorst USA
Description: Mass Flow Meters/Controllers A CORI-FLOW™ Coriolis Mass Flow Meter / Mass Flow Controller is offered with analog and digital communication, RS-232 with Profibus-DP, Devicenet, Modbus or FLOW-BUS. Applications The instruments are suited for a variety
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.00018375 to 0.03675 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
-
Supplier: Bronkhorst USA
Description: ES-FLOW™ series Low-Flow Ultrasonic Liquid Flow Meters / Controllers General ES-FLOW are Volumetric Liquid Flow Meters/Controllers for very low flowranges. The instruments operate on a innovative measuring principle, usingultrasound in a
- Pipe Diameter: 0 to 0.5 inch
- Media Temperature Range: 50 to 185 F
- Liquid Volumetric Flow Rate: 0.001056 to 0.396 GPM
- Operating Pressure: 0 to 928.24128 psi
-
Supplier: Hoffer Flow Controls, Inc.
Description: FLOW METER CALIBRATIONS We provide a comprehensive range of flow meter calibrations services for liquid, gas and cryogenic field calibrations. Hoffer’s calibration laboratory carries ISO 17025 and Z540-1 accreditation. A2LA Accredited ISO/IEC 17025 ANSI/NCSL Z540-1
- Services: Bench (Off-site), Calibration Documentation, Calibration Service, Field / On-site Repair, Product Sales - New, Rapid Turnaround
- Capabilities: Flow Instruments
- Features: North America, Southern US Only, United States Only
-
Supplier: Flow Technology, Inc.
Description: Process as well as test & measurement applications. FT Series flow meters are used in a wide variety of applications. Some examples are automotive and aerospace test stands; subsea control systems; feedback and control systems on aeroderivative turbine generators; as well
- Gas Volumetric Flow Rate: 0.4 to 1,500 SCFM
- End Fittings: Clamp, Flanged, Threaded
- Process Media Type: Gas
- Features: In-line, Other
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: measuring, feedback control or dosing as it ensures accurate measurement of liquid volumes. The simple internal pulse transmitter offers a long life time without risk of failure. To avoid air entry causing inaccurate measurements, the flow meter is sited upstream from the
- Liquid Volumetric Flow Rate: 7.92 GPM
- End Fittings: Clamp
- Features: In-line, Velocity Meter
- Process Media Type: Liquid
-
Supplier: Bronkhorst USA
Description: (IP65). The PN100 rated control valves are available in normally closed (nc) and normally opened (no) configuration. Integrated control valve options: V10I : Gas flow control valve (nc) V11I : Gas flow control valve (no) V14I : Liquid flow
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.000003675 to 0.00735 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: DRUM-MATES Inc.
Description: Model No. DM-100SPFM/SS with 316ss Flow Chamber Max. 35 Gpm, 1" Npt, Accuracy: +/- 1.5%, 3 Flow Rates: 2-10 Gpm, 3-20 Gpm or 4-32 Gpm Smart Pump (SP) Series of flow meters are excellent for batch controlled dispensing of liquid into or from drums, totes (IBC’s) day
- Meter Technology: Turbine Meter
-
Supplier: Invotec Solutions Ltd.
Description: Programmable "on" time Turbine flow measurement Accepts flow in either direction Flow rate displayed in hundredths Temperature in Fahrenheit or Celsius Temperature displayed in tenths of a degree 3/8", 3/4", 1", 1 1/2" and 2" BSP(F) connection sizes Battery powered - Extended
- Liquid Volumetric Flow Rate: 2.112 to 20.064 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -32 to 180 F
- Features: Differential Pressure Meter, In-line, Velocity Meter
-
Supplier: Micronics, Ltd.
Description: Features Measure Level or Open Channel Flow. User-Friendly Calibration System. Isolated 4-20mA (1000 ohm). False Echo Rejection. 2 Programmable Control Relays. Electrical Surge Protection. Intrinsically Safe Sensor Option. Plug and Play Relay and Data Logger Options.
- Media Temperature Range: -40 to 150 F
- Operating Pressure: 20 psi
- Operating Temperature: -5 to 140 F
- Media Temperature: -40 to 150 F
-
Supplier: Sensirion
Description: other Sensirion liquid flow meters, this reliable device has no moving parts and measures through the wall of a straight flow path. The SLQ-QT500 liquid flow meter in combination with one of the SCC1 sensor cables offers a modular solution with a
- Liquid Volumetric Flow Rate: 0 to 0.03168 GPM
- Operating Pressure: 174.04524 psi
- Operating Temperature: 14 to 140 F
- Features: In-line, True Mass Flow Meter
-
Supplier: Invotec Solutions Ltd.
Description: The Tracer Electronic Switching Flowmeter is designed for permanent installation to closely monitor water flow andtemperature conditions. Selectable analogue signal transmits 0 to 5 or 0 to 10 Volts; signal is scaleable for flow and temperature. The SPDT switch in the Tracer
- Liquid Volumetric Flow Rate: 10.032 to 110.352 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -32 to 180 F
- Liquid Volumetric Flow Rate Range: 10.032 to 110.352 GPM
-
Supplier: OMEGA Engineering, Inc.
Description: Made entirely of PTFE, PFA, and PCTFE, the Model FL-10 liquid flow meter is excellent for high-purity flow measurement applications or use with corrosive liquids. These flowmeters are available with a standard valve to monitor and control flow or
- Pipe Diameter: 0.25 to 0.75 inch
- Media Temperature Range: 250 F
- Liquid Volumetric Flow Rate: 0 to 79.23 GPM
- Operating Pressure: 100 psi
-
Supplier: Brooks Instrument
Description: Economy combined with accuracy: 3000 Series variable area flow meters from Brooks Instrument provide a proven, easy-to-read device to monitor and control air and water flows. Well-suited for easy integration into industrial instrument panels, 3000 Series VA flow
- Gas Volumetric Flow Rate: 0.00166666666666667 to 3.33333333333333 SCFM
- Operating Pressure: 100 psi
- Media Temperature: 150 F
- Media Temperature Range: 150 F
-
Supplier: Automation24, Inc.
Description: The Proline Promag P 10 from Endress+Hauser is a magnetic-inductive flow meter for chemical and process applications. It performs bi-directional measurements, regardless of pressure, density, temperature, and viscosity. The sensor can be fitted with various linings and is also suitable
- Media Temperature Range: -40 to 302 F
- Operating Temperature: -22 to 140 F
- Media Temperature: -40 to 302 F
- Meter Technology: Electromagnetic Meter
Find Suppliers by Category Top
Featured Products Top
-
Technical Specifications FLATREG MFC: High?Performance Mass Flow Control for OEM Integration (read more)
Browse Mass Flow Meters and Controllers Datasheets for IMI Life Science -
True Gas Flow & Pressure Control made accessible IMI’s Mass Flow Controllers (MFCs) and Electronic Pressure Controllers (EPCs) deliver precision & stability in ultra (read more)
Browse Mass Flow Meters and Controllers Datasheets for IMI Life Science -
It realizes a wide range of measuring ability that includes microflows using the characteristics of ultrasonic waves. It is resistant to dust so there is no need to install filters. The flow meters are perfect for low flow gas measurement such as food and controlling gas usage of small (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Model 4B Gravity Oilers The Model 4B Gravity Sight Feed Oiler offers a clear oil flow view with fine tune-control. The Model 4B allows oil flow by gravity to a lubrication point. The double-window design permits observation of the oil stream from either side. This oiler (read more)
Browse Liquid Flow Meters Datasheets for Kaydon Filtration Corporation -
Wide rangeability, durability, and low pressure drop are achieved by utilizing the characteristics of ultrasonic waves. It operates for 10 years on a built-in battery, and its light weight and clear LCD display make it ideal for production volume control of deionized water production facilities (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
The unique ability of Coriolis flowmeters to combine mass flow and density measurements helps to improve control when a variation in the density of a process could impact process outcome. (read more)
Browse Flow Meters Datasheets for ABB Measurement & Analytics -
Engineers concerned about the impact of a required system shutdown and costly cut-and-splice operations associated with installing full-bore liquid flow meters will find a free online Flow Meter Evaluation shows how the (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
suppressors, and valves determines how long production stays up and how quickly it comes back if something goes wrong. In an era of lengthening logistics chains and unpredictable geopolitics, made in the USA manufacturing isn’t just patriotic messaging; it’s a practical risk-management strategy for mission-critical flow control equipment. Keep Reading (read more)
Browse Flow Meters Datasheets for Blacoh Fluid Control, Inc. -
Tough Ultra Mag Flowmeter Designed For Liquids, Slurries and Sludge With its rugged NSF-approved epoxy liner that also provides outstanding electrical insulating properties, the Ultra Mag® Flowmeter from McCrometer combines superior flow measurement accuracy in (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
. ifm's SU ultrasonic flowmeter and SM magnetic inductive flow meter offer (read more)
Browse Liquid Flow Meters Datasheets for ifm efector inc.
Conduct Research Top
-
How Does a Flow Meter Work?
A flow meter works by measuring the amount of a gas, liquid or steam that passes through or around the flow meter sensors. While flow meter sensors work in many different ways, the end goal is the same: Deliver the most accurate and repeatable flow measurements for the specific application, whether
-
Understanding Capillary Tube Thermal Mass Flow Meters & Controllers:
Mass Flow Meter or Controller?. Capillary tube thermal mass flow meters directly measure the mass flow rate of clean gases and gas mixtures in lower flow ranges. A capillary tube thermal mass flow controller adds an integrally mounted flow control valve to the flow body of the mass flow meter
-
Controlling a Tank Filling Operation With Two Liquids for a Food Processor
A large Midwest food processor needed a low-cost and reliable solution to accurately control the batches of oil and water pumped into mixing tanks for the manufacture of corn chips and potato chips. The oil and water supply lines for the different tanks have different diameters and are each metered
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
for each of these applications: thermal mass flow meters for gas, vortex flow meters for saturated and super saturated steam, and clamp-on ultrasonic flow meters for liquid/water flows. For more details Read Part 1. Now that we have identified the best flow meter for each type of fluid
-
Precise and Extremely Compact
Mini Coriolis meter as a compact controller In process engineering, measurement and control always belong together. In spite of this, the two tasks are usually considered and instrumented separately. A new compact flow meter for gases or liquids designed for flow rates from 0.1 grams per hour
-
Flowmeters Benefit From Silicon Advances
83 I straight-tube Coriolis flowmeter provides direct viscosity measurement so that mass flow, density, temperature and viscosity can be measured with one meter. Provides tight quality control of cut points and an economical alternative to densitometers (for density measurement). Magmeter Boasts
-
Power Generation
is the ever-increasing use of gas turbine driven generating systems to produce electric power. Hoffer Flow Controls has a long and successful history in a variety of measurement applications associated with these gas turbine systems. Our meters are used by every major manufacturer of gas turbines for applications
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Microfluidic mixing using contactless dielectrophoresis. The first experimental evidence of mixing enhancement in a microfluidic system using. contactless dielectrophoresis (cDEP) is presented in this work. Pressure-driven flow of. deionized water containing 0.5 mm beads was mixed in various
More Information Top
-
Liquid Controls
Liquid Controls positive displacement flow meters Liquid Controls flow meters are engineered with no metal to metal contact inside the measuring chamber.
-
Orderly Negotiated Sale - ACH Food Companies
Liquid Control flow meter , mechanical, 3 inch inlet/outlet.
-
Whey Protein Fractionation Using a Multistage Ultrafiltration System
All the pressures were read with pressure transducers (ifm electronic, Germany) and flow rates are measured with electromagnetic flow meters ( Liquid Controls , IL).
-
ADVANCED CUTTINGS TRANSPORT STUDY
Liquid Phase Pump Liquid Mass Flow Meter Liquid Control Valve .
-
Minimum Air and Water Flow Rates Required for Effective Cuttings Transport in High Angle and Horizontal Wells
Liquid Phase Pump Liquid Mass Flow Meter Liquid Control Valve .
-
Advanced Research on Material Engineering, Chemistry, Bioinformatics II
The effluent flow was controlled by liquid flow meter .
-
Boron‐doped Homoepitaxial Diamond CVD from Microwave Plasma‐Activated Ethanol/Trimethyl Borate/Hydrogen Mixtures
The vapor fraction in the gas mixture was controlled by liquid flow meter .
-
Preliminary technical data summary No. 3 for the Defense Waste Processing Facility
Safety Features Separation of sump alarms from sump pump control circuitry Liquid flow meter Liquid flow rate control Alarm for excessive flow Avoidance of expansion joints where possible Pneumatic-electric interfaces located in areas normally not occupied by personnel Gang valves located …
Indicates content that may require registration and/or purchase.